Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QuinStar Technology, Inc.
Description: offer highly repeatable settings and frequency independent readings. These instruments have low VSWR. In addition, the phase shifter has low insertion loss. These instruments are well suited for accurate millimeter-wave measurements. Direct reading phase
- Operating Frequency Range: 26.5 to 110 GHz
- Phase Shift Range: 0° - 360°
- Features: Phase Shifters
-
Supplier: SAE International
Description: deformation by using a reference object. However, due to its low acquisition rate, the existing temporal phase-shift shearography system can be only used under static loading situations. This paper introduces a digital shearography system which utilizes the spatial phase-shift
-
Supplier: Vaunix Technology Corporation
Description: The LSG-451 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality portable signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and power control in 0.5 dB steps. The signal generator is powered and
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 450 MHz
- Switching Speed: 0.01 ms
- Amplitude: -45 to 10 dBm
-
-
Supplier: Renesas Electronics Corporation
Description: The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as low as
- Input Voltage: 4 to 26.5 volts
- Output Voltage: 45 volts
- Output Current: 50 milliamps
- Efficiency: 90.1 %
-
Supplier: Renesas Electronics Corporation
Description: The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as low as
- Input Voltage: 4 to 26.5 volts
- Output Voltage: 45 volts
- Output Current: 100 milliamps
- Efficiency: 90.1 %
-
Supplier: Renesas Electronics Corporation
Description: The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as low as
- Input Voltage: 4 to 26.5 volts
- Output Voltage: 45 volts
- Output Current: 50 milliamps
- Efficiency: 90.1 %
-
Supplier: Mini-Circuits
Description: terminations, the unit measures only 0.87 x 0.80 x 0.25”, offering a space-efficient, low-cost alternative to larger, expensive connectorized phase shifters typical for low frequency operation.
- Frequency Range: 90 to 180 MHz
- Insertion Loss: 2.2 dB
- Input VSWR: 1.7 :1
- Control Voltage (for Analog Phase Shifters): 0 to 10 volts
-
Supplier: Mini-Circuits
Description: terminations, the unit measures only 0.44 x 0.74 x 0.19”, offering a space efficient, low-cost alternative to larger, expensive connectorized phase shifters typical for low frequency operation.
- Frequency Range: 150 to 250 MHz
- Insertion Loss: 1.5 dB
- Input VSWR: 1.6 :1
- Control Voltage (for Analog Phase Shifters): 0 to 15 volts
-
Supplier: Mini-Circuits
Description: terminations, the unit measures only 0.87 x 0.80 x 0.25”, offering a space efficient, low-cost alternative to larger, expensive connectorized phase shifters typical for low frequency operation.
- Frequency Range: 10 to 16 MHz
- Insertion Loss: 2 dB
- Input VSWR: 1.2 :1
- Control Voltage (for Analog Phase Shifters): 0 to 12 volts
-
Supplier: Custom MMIC
Description: of our leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.
- Development Tool: Break Out Board
- Features: Other
- Supported System: RF
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY72310-11 is being discontinued and is not recommended for new designs. Skyworks SKY72310-11 fractional-N frequency synthesizer provides ultra-fine frequency resolution, fast switching speed, and low phase-noise performance. This synthesizer is a key
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: BLUETOOTH LOW ENERGY/802.15.4 CO
- Sensitivity: -108 dBm
- Output Power: 11 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ULTRAVIEW Corporation
Description: These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of
-
Supplier: Harbour Industries, Inc.
Description: plated copper are braided over the dielectric core with an intermediate metallized polyester or polyimide layer, and an outer round wire braid. IMPROVED ELECTRICAL CHARACTERISTICS Harbour’s LL cables with expanded PTFE dielectrics exhibit low coefficients of expansion over the entire
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: Custom MMIC
Description: leading LNAs, Power Amplifiers, Distributed Amplifiers, Driver Amplifiers, Low Phase Noise Amplifiers, Phase Shifters, Switches, and Mixers can be evaluated and prototyped quickly with this method.
- Development Tool: Break Out Board
- Features: Other
- Supported System: RF
-
Supplier: ASTM International
Description: measure permittivity only. 1.2 This measurement method is valid over a frequency range of approximately 1 MHz to over 20 GHz. These limits are not exact and depend on the size of the specimen, the size of coaxial air line used as a specimen holder, and on the applicable frequency range
-
Description: Describes the measurement of screening attenuation by the reverberation, or stirred, chamber, suitable for virtually any type of microwave component and having no theoretical upper frequency limit. It is only limited toward low frequencies due to the size of the test equipment, which
-
Supplier: Broadcom Inc.
Description: The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance of this device makes it ideal for circuits requiring
- VF: 1 volts
- IF: 20 mA
- VR: 30 volts
- IR: 100 mA
-
Supplier: SAE International
Description: composition strongly influences the likelihood and magnitude of LSPI. Fuel blends with high levels of aromatics increase the frequency at which LSPI occurs somewhat where as oxygenated fuels and, especially, low aromatic blends reduced the LSPI frequency. It was also learned
-
Supplier: Richardson RFPD
Description: ideally suitable for usage in higher incident power switches, phase shifters, attenuators, and limiter microwave circuits over a broad frequency where higher performance surface mount diode assemblies are required.
- VR: 100 volts
- Operating Frequency: 50 to 12,000 MHz
- CT: 0.24 pF
- Features: Other, RF Diodes
-
Supplier: Marki Microwave LLC
Description: The INV-0040 is a broadband pulse inverter that operates over a 1 MHz to 40 GHz bandwidth. This inverter features fast rise and fall times and low insertion loss. Inverters use both magnetic and capacitive coupling to create an inverted version of a voltage signal. In the frequency
- Output Frequency: 1 to 40,000 MHz
-
Supplier: Marki Microwave LLC
Description: The INV-0026 is a broadband pulse inverter that operates over a 1 MHz to 26.5 GHz bandwidth. This inverter features fast rise and fall times and low insertion loss. Inverters use both magnetic and capacitive coupling to create an inverted version of a voltage signal. In the frequency
- Output Frequency: 1 to 26,500 MHz
-
Supplier: Marki Microwave LLC
Description: The INV-0065 is a broadband pulse inverter that operates over a 1 MHz to 65 GHz bandwidth. This inverter features fast rise and fall times and low insertion loss. Inverters use both magnetic and capacitive coupling to create an inverted version of a voltage signal. In the frequency
- Output Frequency: 1 to 65,000 MHz
-
Supplier: KRYTAR, Inc.
Description: watts. Model KBMS060265 Butler Matrix Phase Table Input Output A1 A2 A3 A4 B1 -45° -135° -90° -180° B2 -90° 0° -225° -135° B3 -135° -225° 0° -90° B4 -180° -90° -135° -45° Phase Value at the Frequency Specified as stated in Electrical Specification. Model KBMPS060265 Butler
- Operating Frequency: 6,000 to 26,500 MHz
- Device Type: Beamformers
-
Supplier: KRYTAR, Inc.
Description: Model KBMS020080 Butler Matrix Phase Table Input Output A1 A2 A3 A4 B1 -45° -135° -90° -180° B2 -90° 0° -225° -135° B3 -135° -225° 0° -90° B4 -180° -90° -135° -45° Phase Value at the Frequency Specified as stated in Electrical Specification. Model KBMPS020080 Butler Matrix with
- Operating Frequency: 2,000 to 8,000 MHz
- Device Type: Beamformers
-
Supplier: KRYTAR, Inc.
Description: Phase Shift is a compact package measuring just 3.45 inches (L) x 2.60 inches (W) x 0.81 inches (H), and comes with standard SMA female coaxial connectors. The KRYTAR Family of 4×4 Butler Matrix with Phase Shift Offers: .5-40 GHz Frequency Range Wide Phase Shift Coverage
- Operating Frequency: 10,000 to 40,000 MHz
- Device Type: Beamformers
-
Supplier: KRYTAR, Inc.
Description: watts. Model KBMS005070 Butler Matrix Phase Table Input Output A1 A2 A3 A4 B1 -45° -135° -90° -180° B2 -90° 0° -225° -135° B3 -135° -225° 0° -90° B4 -180° -90° -135° -45° Phase Value at the Frequency Specified as stated in Electrical Specification. Model KBMPS005070 Butler
- Operating Frequency: 500 to 7,000 MHz
- Device Type: Beamformers
-
Supplier: Richardson RFPD
Description: Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable
- Features: Other
-
Supplier: Richardson RFPD
Description: Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable
- rDS(on): 0.14 ohms
- Features: MOSFET, Other, Power MOSFET
- Package Type: TO-247
-
Supplier: ValueTronics International, Inc.
Description: Accuracy: ±0.1% Frequency Temperature Coefficient: ±0.015%°C Fixed frequency Oscillator plug-in for the Elgar SL-series Single phase versions include a 1/8” phone jack for Ext. input Elgar’s 400 Series plug-in oscillator product line is designed to provide the required output
- Type: AC Power Source
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures from 0.5Arms to 300Arms Accuracy 1% of Reading ± 0.3A TRMS measurements when connected to a TRMS instrument No core saturation or damage if overloaded 9V battery for typical 140 hour continuous operation 1MHz frequency response Low phase shift for
- Primary current (Ratio) Range: 30 to 300 amps
- Transformer Category: Current Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures from 0.5Arms to 300Arms Accuracy 1% of Reading ± 0.3A TRMS measurements when connected to a TRMS instrument No core saturation or damage if overloaded 9V battery for typical 140 hour continuous operation 1MHz frequency response Low phase shift for
- Primary current (Ratio) Range: 30 to 300 amps
- Transformer Category: Current Transformer
-
Supplier: Richardson RFPD
Description: The ADP1876 is a dual output dc-to-dc synchronous buck controller operating at 600 kHz fixed frequency with integrated drivers that drive N-channel power MOSFETs. An additional fixed voltage output, 150 mA linear regulator is available for powering low power loads. The device operates
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: ripple Benefits Ripple on input and output is reduced due to dual-phase topology Phase shift applied between the switching signal of channels Frequency can be lowered, decreasing the commutation losses Potential Applications High power 48V automotive applications Electric
- Category: Development Board
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: respectively, controlled with I2C or PWM input. The ISL97692 and ISL97694A feature phase shifting that may be enabled optionally, providing an optimized phase delay between channels. In the ISL97692 and ISL97694A, phase shifting can multiply the effective dimming
- Number of Devices in Package: 6 #
- Package Type: QFN
Find Suppliers by Category Top
Featured Products Top
-
As laser measurement, optical sensing, and photonic research systems continue advancing toward higher precision and faster signal processing, optical frequency control has become essential for accurate measurement and signal manipulation. Acousto-optic frequency shifters (AOFS) are designed to (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH acousto-optic frequency shifters (AOFS) are designed to deliver precise and controllable frequency shifts for laser systems. By leveraging the acousto-optic effect, they convert input optical signals into frequency-shifted outputs based on the applied RF (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
devices Built with high acoustic- and optical-grade Tellurium Oxide (TeO2), grown and polished in-house at CASTECH Low insertion loss and high damage threshold Cascadable configurations for sum or difference frequency output Customizable center frequency and shifted (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Piezo Phase Shifter with Tip-Tilt Correction features Sub-Nanometer Resolution Large-aperture, low profile, high stiffness – ideal for optics and interferometry PI, a global leader in piezo nanopositioning and precision motion control equipment (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
Interquip is glad to launch the TCXO-2016 of Temperature Compensated Crystal Oscillators with a 2.0 mm x 1.6 mm 4-pad ceramic package. It comes with an ultra-tight frequency stability option of 0.5ppm at -40°C ~ +85°C. The high precision miniature package TCXO delivers outstanding phase (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip is glad to launch the TCXO-2016 of Temperature Compensated Crystal Oscillators with a 2.0 mm x 1.6 mm 4-pad ceramic package. It comes with an ultra-tight frequency stability option of 0.5ppm at -40°C ~ +85°C. The high precision miniature package TCXO delivers outstanding phase (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
kTB Low Phase Noise (PDRO) The PDRO50L and PDRO57L are ultra-compact, low-phase-noise Dielectric Resonator Oscillators (DROs) designed for high-frequency RF/microwave applications. The PDRO50L (read more)
Browse Oscillators Datasheets for kTB Solutions -
Corech CSG9K40GA is a wideband RF signal generator designed for engineers who need low phase noise signal generation across a broad microwave range. With frequency coverage from 9 kHz to 40 GHz, it fits laboratory (read more)
Browse Signal Generators Datasheets for Corech Microwave -
The Single Phase Converter (SPC) converts single-phase power to DC power for use by Yaskawa’s variable frequency drives. The SPC is the solution for the most (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
Conduct Research Top
-
Low Frequency Phase Shift in LIVM Sensors as a Function of Discharge Time Constant and Frequency
Low Impedance Voltage Mode (LIVM) sensors are piezoelectric devices with integral FET impedance converting amplifiers. To bias the amplifier, a high value resistor is placed in parallel with the gate of the FET and the crystal element. The discharge time constant (TC) of the sensor is the product of this
-
AN-00130 - Modulation Techniques for Low-Cost RF Data Links
In radio frequency applications there are many. techniques to choose from: Carrier-Present Carrier-Absent (CPCA) Gaussian Minimized Shift Keying (GMSK). Frequency Shift Keying (FSK). Phase Shift Keying (PSK). Quadrature Modulation. Direct Sequence Spread Spectrum (DSSS). The purpose
More Information Top
-
Hexagonal Ferrites For Millimeter Wave Applications
Planar materials seem to be most useful in those devices where a large initial permea- bility can be utilized, such as low frequency phase shifters both fixed and variable.
-
Phase shifting at 94 GHz using the electro-optic effect in bulk crystals
At lower frequencies phase shifters using ferrites are commonly used, but these devices have limited switching speeds, and at millimeter-wave frequencies the insertion loss becomes excessive.
-
Angle of arrival detection using Retrodirective RADAR
This is then fed through low frequency phase shifters and presented to an IQ modulator with the effect that only the lower sideband is retransmitted to the TX antenna, and hence is phase conjugated.
-
V-band 2-b and 4-b low-loss and low-voltage distributed MEMS digital phase shifter using metal-air-metal capacitors
It can be easily found from the table that the insertion losses and the bias voltages of our phase shifters compare very well even with the lower fre- quency phase shifters .
-
Technologies for the next generation of spaceborne precipitation radars
Use of up and down conversion within the module, while increasing complexity, has two main advantages; it allows lower frequency phase shifters to be used and it reduces losses in the dividerkombiner networks, permitting the use of simple stripline and microstrip dividers …
-
Thin Ceramic Ferroelectric Phase Shifter for Steerable Microstrip Patch Antenna Array
Due to the high cost and large dimensions of low frequency phase shifters , the use of an electronically steerable antenna system operating at low frequencies has been limited.
-
A laboratory minimum shift key modulator
Low frequency phase shifters are not readily available and building one with discrete components, such as an all-pass filter, may not result in an easily .
-
Ultralow-frequency identification of electrohydraulic systems
The low frequency calibrated phase shifter 5 (quadrant switch) is a potentiometer, to one terminal of which voltage U1 = U0sinωt is supplied, while volt age U2 = U0cosωt is supplied to the other.
-
A Novel Reconfigurable Wideband Circularly Polarized Transmitter Implemented by Indirect-Controlled-Phased-Source
is the phase shift of the low - frequency phase shifter , is the phase of the indirect-controlled-phased-source output.
-
Intellectual Property and Patent Abstracts
a low - frequency phase shifter comprising low-frequency EBG devices on vertical wavegnide walls, horizontal waveguide broadwalls that are greater than the width of the vertical waveguide walls and a frequency selective surface located at the center of the horizontal waveguide broadwalls …
Indicates content that may require registration and/or purchase.