-
Supplier: Hutchinson Aerospace and Industry
Description: Low-profile, low frequency elastomeric noise and vibration isolators for medium weight industrial equipment. Barry 633A Series Mounts are medium weight mounts normally used for vertically applied loads to prevent transmission of noise and vibration caused by
-
Supplier: Isotech, Inc.
Description: IBC Compliant The QFFN Series are neoprene isolators used in floating isolated floor systems. These mounts offer low natural frequencies and are designed for air spaces from 1″ to 4″. The QFFN isolators are ideal for applications where improved isolation performance is required
- Features: Other
- Application: Vibration Isolation
-
Supplier: ACE Controls Inc.
Description: Isolating objects from flooring or foundations: ACE offers another effective solution for preventing damaging vibrations: its CEL low frequency damping pads. These pads, made from nitrile rubber, can be supplied with standard thicknesses of 1/2", 1" or 2" (12.7 mm, 25.4 mm or
- Height or Thickness (Before loading): 0.51 to 1.97 inch
- Application: Vibration Isolation
-
-
Supplier: Isotech, Inc.
Description: Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: Newport MKS
Description: Stabilizer™ Hybrid Chamber Design One of the most important design goals of pneumatic vibration isolator is to achieve lower natural frequency. It is related to the isolator's compliance volume - the larger the volume, the lower the frequency. Unlike the
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: Stabilizer™ Hybrid Chamber Design One of the most important design goals of pneumatic vibration isolator is to achieve lower natural frequency. It is related to the isolator's compliance volume - the larger the volume, the lower the frequency. Unlike the
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: Stabilizer™ Hybrid Chamber Design One of the most important design goals of pneumatic vibration isolator is to achieve lower natural frequency. It is related to the isolator's compliance volume - the larger the volume, the lower the frequency. Unlike the
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: Stabilizer™ Hybrid Chamber Design One of the most important design goals of pneumatic vibration isolator is to achieve lower natural frequency. It is related to the isolator's compliance volume - the larger the volume, the lower the frequency. Unlike the
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: IBC Compliant LPSH Series are low profile spring hangers designed only for low frequency applications where a disturbance is occurring from within or outside of an area that is to be protected from low frequency vibration. The LPSH Series isolators
- Features: Other
- Application: Vibration Isolation
-
Supplier: ACE Controls Inc.
Description: Extremely low natural frequency of only 3 Hz: With its PLM range, ACE can now offer low frequency vibration and impact isolation for many applications. There are eight different, readily available off-the-shelf designs, which can withstand small to large loads from
- Maximum Load Capacity (Per mount): 44 to 19,200 lbs
- Application: Leveling
-
Supplier: ContiTech AG
Description: Typical body damping systems are used in convertibles. Since the bodies of these vehicle models exhibit less torsional stiffness than the corresponding sedan models, they are more prone to low-frequency-range vibrations. To improve vibration behavior, body damping systems
- Type: Compression Mount
- Application: Vibration Isolation
-
Supplier: Reid Supply
Description: Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency
- Maximum Load Capacity (Per mount): 1,200.1815 lbs
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: STUDS: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY
- Maximum Load Capacity (Per mount): 4.4 lbs
- Height or Thickness (Before loading): 0.71 inch
- Mounting Size (To Machine): 0.19 inch
- Mounting Size (To Support Structure): 0.19 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY
- Maximum Load Capacity (Per mount): 1.323 lbs
- Height or Thickness (Before loading): 0.7086618 inch
- Mounting Size (To Machine): 0.1574804 inch
- Mounting Size (To Support Structure): 0.1574804 inch
-
Supplier: Enidine Inc.
Description: The patent pending ULTRA-HERM® incorporates the use of a traditional Enidine helical wire rope isolator encased in a proprietary elastomer based compound creating advanced vibration isolation mounts to meet advanced military and industrial application requirements. The stainless steel
- Features: Anchoring Holes, Other
- Application: Vibration Isolation
-
Supplier: ContiTech AG
Description: ContiTech Air Spring Systems offer solutions for vibration-oriented mounting of machines. From the technical design all the way through to the harmonization of individual system components. ContiTech air springs make very low natural frequencies possible, from 0.5 to 3.5 Hz depending
- Type: Air Spring Isolator
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: restraint. The design of the ASCM Isolators incorporate a laterally stable steel spring within a steel housing. The low frequency steel spring is seated in an elastomeric acoustical cup that provides high frequency attenuation and eliminates metal-to-metal contact. All
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: ASME
Description: vibration isolation systems for major groups of objects (vibration-sensitive objects, vibration-generating objects, general purpose machinery) static and dynamic characteristics of the most widely used materials for vibration isolators basic designs of
-
Supplier: ASME Standards and Certification
Description: vibration isolation systems for major groups of objects (vibration-sensitive objects, vibration-generating objects, general purpose machinery) static and dynamic characteristics of the most widely used materials for vibration isolators basic designs of
-
Supplier: Vlier
Description: Vlier LMS anti-vibration levelers are swivel leveling devices that provide shock attenuation and low frequency vibration isolation. The steel base, molded to a .5″ black neoprene elastomer, provides maximum shock, vibration and noise control. The stud style base
- Maximum Load Capacity (Per mount): 100 to 400 lbs
- Height or Thickness (Before loading): 1.63 inch
- Application: Leveling
- Features: Swivel Head
-
Supplier: ContiTech AG
Description: frequency-selective damping and automatic weight-related damping performance Low wear and a long service life Environmentally safer because damper fluid is not needed Air is used as a medium for optimum suspension and damping performance
- Type: Air Spring Isolator
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: PAD: Natural Rubber TEMPERATURE RANGE: -30°C to +70°C (-22°F to +158°F) FEATURES: The part has protrusions of 4 different diameters and heights on both surfaces. Depending on the load, varying amount of contact surface is engaged giving a low natural frequency on wide ranges of load.
- Height or Thickness (Before loading): 0.7086618 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Enidine Inc.
Description: isolators have demonstrated their capability in such aircraft as the Raytheon Hawker Horizon. Developed using impedance techniques, these methods address the performance of the isolator throughout the desired frequency range. Noise testing capabilities, such as the 4-Pole Linear
- Maximum Load Capacity (Per mount): 3 lbs
- Height or Thickness (Before loading): 0.24 inch
- Mounting Size (To Support Structure): 0.103 inch
- Features: Anchoring Holes
-
Supplier: Acoustical Solutions, Inc.
Description: mounts (Spring and Neoprene) work well for vibration control and high frequency sound reduction, however if you need low frequency sound reduction as well we recommend using the Spring Mounts.Please call our technical sales staff at 1-800-782-5742 with any questions
- Maximum Load Capacity (Per mount): 75 lbs
- Mounting Size (To Machine): 0.375 inch
- Mounting Size (To Support Structure): 0.375 inch
- Features: Anchoring Holes
-
Supplier: TMP Pro Distribution
Description: generally caused by low frequencies coupling with the wood flooring which will combine with the instrument at certain frequencies and generate unwanted peaks and valleys. Another problem is the physical vibration from the kick drum pedal and low-end from the PA system that
-
Description: applicable to resilient materials that are used in vibration isolators in order to reduce -- transmissions of unwanted vibrations from machines, structures or vehicles that radiate sound (fluid-borne, airborne, structure-borne, or other), and -- the transmission of
-
Supplier: CSA Group
Description: applicable to resilient materials that are used in vibration isolators in order to reduce -- transmissions of unwanted vibrations from machines, structures or vehicles that radiate sound (fluid-borne, airborne, structure-borne, or other), and -- the transmission of
-
Supplier: CSA Group
Description: vibrations to a structure that can, for example, radiate fluid-borne sound (airborne, structure-borne or other); b) the transmission of low frequency vibrations which can, for example, act upon humans or cause damage to structures or sensitive equipment when the
-
Description: vibrations to a structure that can, for example, radiate fluid-borne sound (airborne, structure-borne or other); b) the transmission of low frequency vibrations which can, for example, act upon humans or cause damage to structures or sensitive equipment when the
-
Supplier: Acromag, Inc.
Description: Multi-range 0Hz to 100KHz frequency input Multi-range 0Hz to 3KHz PWM input 4-20mA output (sink/source) 12-32V DC power The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM) input to a proportional 4-20mA
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Acromag, Inc.
Description: environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Interfaces many input types
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: ACE Controls Inc.
Description: For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level
- Maximum Load Capacity (Per mount): 1,874.25 lbs
- Application: Leveling
-
Supplier: ABB Inc.
Description: Low-voltage, shockproof circuit breakers. A modern ship’s operational ability is fully dependent on its onboard electrical infrastructure. Over the years, the growth in the number of electrically powered subsystems on a typical naval vessel has made this infrastructure ever more complex and
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. *Intended for use with gooseneck microphones mounted on lecterns, pulpits, conference tables and similar surfaces *Effectively isolates microphone from noise, shock and vibration transmitted through the mounting surface *Eliminates pickup of
-
Supplier: Dataforth Corporation
Description: voltage output. The excitation current, signal gain, and filter high-pass and low-pass cutoff frequencies are field-configurable through a set of slide switches. Six poles of signal filtering in the SCM5B48 module result in greater than 100dB of normal-mode rejection for signal frequencies
- Frequency Range: 0.2 to 20,000 Hz
- Minimum Accuracy: 0.2 +/-% FS
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
Find Suppliers by Category Top
Featured Products Top
-
Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency disturbances (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech's Plate Mounts are a range of adaptable low-frequency isolators designed to mitigate steady-state vibrations and manage occasional shock impacts. These lightweight, compact isolators deliver multi-directional protection from lower frequency disturbances, ensuring optimal (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
environments. Features/Benefits: Rugged, metal construction Low frequency, highly damped vibration isolation Excellent shock attenuatio Wide temperature range, -200°F to +650°F Fail-safe construction Maintenance (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
swivel-style leveling device that provides shock attenuation and low-frequency vibration isolation for sensitive equipment. Introduced to the market for the first time in 1999, Vlier’s LMS anti-vibration levelers are designed for leveling and aligning equipment in a variety of (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Vlier -
. Fail-safe Design with Snubbing Washers: Provides added security and protection. Axial to Radial Stiffness - Approximately 1:1: Consistent performance in multiple directions. Low Natural Frequency: Effective at attenuating vibrations (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
. Maintenance-Free: Passive isolation systems that require no upkeep. Space-Saving Designs: Ideal for applications with limited space. Types of Vibration Isolators: Wire Rope Isolators: Provide low-frequency, highly (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. Application: Military, Space (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
In today's dense RF environment, protecting sensitive equipment from interference and damage is paramount. Our 200–1875MHz Surface Mount Isolator delivers exceptional performance across this critical frequency band, making it an ideal solution for applications where reliability cannot be (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
components. The 5o05780812 RF microstrip isolator newly released by 5o.com is engineered to solve these common practical pain points in engineering practice. Designed for standard 50Ohm systems, this isolator covers 8 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
-performance RF systems, with clear and definite core features as follows: Precise frequency band control: The operating frequency is stable at 468~469MHz, perfectly matching the needs of various RF systems in this frequency band; Excellent transmission performance: The insertion loss is (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
ARCHNES
1.3.2 Low frequency vibration isolators .........................................................................
-
Low vibration microminiature split Stirling cryogenic cooler for infrared aerospace applications
The authors are advocating a reliable, compact, cost and power saving approach capitalizing on the combined application of a passive tuned dynamic absorber and a low frequency vibration isolator .
-
Vibration isolation by exploring bio-inspired structural nonlinearity
A nonlinear magnetic low frequency vibration isolator is studied in Xu et al [30].
-
Near-shore ocean wave measurement using a very low frequency folded pendulum
…Liu J, Moghaddam E F and Ju L 1994 Performance of an ultra low frequency folded pendulum Phys. Lett. 193A 223–6 [5] Liu J, Winterflood J and Blair D G 1995 Transfer function of an ultra- low frequency vibration isolator Rev. Sci.
-
On the critical forcing amplitude of forced nonlinear oscillators
The second one is a quasi-zero stiffness oscillator under inertial excitation [8] used as a nonlinear ultra- low frequency vibration isolator and the third one is a finite extensibility nonlinear oscillator [9] commonly used to model the impossibility of real oscil…
-
Vibro-Impact Dynamics
In an effort to eliminate these characteristics, Babitsky and Veprik [62] introduced a new concept based on the cooperation use of an undamped, low frequency vibration isolator in combination with optimally damped bumpers installed with minimal free travel distance.
-
Ellipsometry noise spectrum, suspension transfer function measurement
and closed-loop control of the suspension system in the Q & A experiment
X-pendulum was designed and developed by the TAMA group, a two-dimensional horizontal low frequency vibration isolator .
-
Adaptation of the low-cost and low-power tactical split Stirling cryogenic cooler for aerospace applications
With this in mind, the authors rejected the dual-piston approach in favor of a single-piston compressor design, where vibration control relies on a field-proven combination of low frequency vibration isolator and tuned dynamic absorber, as explained in [20].
-
Ellipsometry noise spectrum, suspension transfer function measurement and closed-loop control of the suspension system in the Q & A experiment
X- pendulum was designed and developed by the TAMA group, a two-dimensional horizontal low frequency vibration isolator .
-
Mechanical Materials and Manufacturing Engineering II
Many researchers have proposed different kinds of low-frequency and ultra- low - frequency vibration isolators and investigated the vibration isolation mechanism[1-3].
Indicates content that may require registration and/or purchase.