Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ewellix
Description: Benefits: Low friction coefficiency due to effective seals Easy to install and low-maintenance Worldwide availability through Ewellix's distribution network Features: Flexible in slide length and linear stroke Standard components of linear ball bearings
- Rated Speed: 196.850393700787 in/sec
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: Isotech, Inc.
Description: travel straight line accuracy in our high precision ball slide assembly. Load carrying capabilities range from several pounds to in excess of 1500 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear ball
- Stroke or X-Axis Travel: 0 to 2 inch
- Carriage Load: 0 to 55 lbs
- Base Width: 0.375 inch
- Base Height: 0.25 inch
-
Supplier: IKO International, Inc.
Description: steel is used throughout the unit for superior corrosion resistance. Precision ground raceways and an advanced configuration minimize noise and enable smooth, low-friction linear motion. Nonflammable or self-extinguishing materials enable use in home and office settings.
- Stroke or X-Axis Travel: 0.3543309 to 2.4803163 inch
- Carriage Load: 20.97384 to 316.968 lbs
- Base Length: 0.5905515 to 3.93701 inch
- Base Width: 0.2755907 to 0.9842525 inch
-
-
Supplier: R&I Manufacturing Co.
Description: distribute the load over a larger surface area. This results in less wear on the slide rods. Optional Linear ball bearings are available for low sliding friction applications. Both rods are pinned to the end blocks to assure positive location. MOUNTING STYLES
- Stroke or X-Axis Travel: 0.25 to 10 inch
- Base Length: 1.875 to 6 inch
- Base Width: 1.49 to 4.99 inch
- Base Height: 0.62 to 1.99 inch
-
Supplier: NB Corporation of America
Description: NB SLIDE WAY cross roller guides use precision rollers to provide stable, non-recirculating linear motions in equipment such as optical and measuring equipment. NB SLIDE WAY cross roller bearings are suitable for both high-speed and low-speed applications. You can count
- Guide Width or Diameter: 0.1574804 to 1.7322844 inch
- Guide Length: 0.787402 to 47.24412 inch
- Guide / Rail Shape: Crossed Roller Rail
- Guide / Rail Features and Options: Pre-drilled Holes
-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and
- Stroke or X-Axis Travel: 3 inch
- Carriage Load: 4.2 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 3.375 inch
-
Supplier: ASCO
Description: Shafts: Hardened Steel, (stainless available), large diameters for increased load capability Bearings:Precision bearings sealed with rod wipers (self-aligning, self lubricating, low friction, maintenance free) Bumpers: Durable polyurethane material Adjustable Shaft Collars: End of
- Stroke or X-Axis Travel: 1 to 18 inch
- Carriage Load: 170.5 lbs
- Orientation: Horizontal, Vertical
- Bearing Type: Metal Bushing
-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and
- Stroke or X-Axis Travel: 0.75 inch
- Carriage Load: 4.5 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 1.25 inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: R&I Manufacturing Co.
Description: DURA- SLIDE LSE Series of Pneumatic Linear Positioning Devices provide a practical, low-cost approach to automatic work positioning. The external air cylinder simplifies slide operation and eliminates the need for complex, expensive activating mechanisms. QUALITY
- Stroke or X-Axis Travel: 0.5 to 20 inch
- Features: Bumpers / Cushions, Integral Sensor, Non-rotating, Shock Absorbers
- Orientation: Horizontal
- Bearing Type: Metal Bushing
-
Supplier: Isotech, Inc.
Description: repeatability, and low friction, these compact and light weight linear slide guides are capable of carrying loads in excess of 2800 lbs., and provide travels up to 880mm. Stainless steel linear motion guides are also available where corrosion resistance is a design
- Guide Length: 32.2047418 inch
-
Supplier: IntelLiDrives, Inc.
Description: provides very responsive motion with trust force of 70 N and low friction. These actuators are offered in multiple travel ranges with limit switches at both ends of the travel. - Stepper motor driven - Motorized screws design - moving slide - Built-in limit sensors
-
Supplier: IntelLiDrives, Inc.
Description: provides very responsive motion with trust force of 70 N and low friction. These actuators are offered in multiple travel ranges with limit switches at both ends of the travel. - Stepper motor driven - Motorized screws design - moving slide - Built-in limit sensors
-
Supplier: Durabond Slide
Description: for all your machining needs. Standard Features Standard linear slide widths of 2”, 3”, 4”, 6”, 9” and 12” Standard linear slide base lengths from 4” to 32” Slide plate precision machined and ground from 4140 tool steel Rc 48-52 All mounting surfaces precision
-
Supplier: Isotech, Inc.
Description: Compatibility The bushing is fully compatible with a variety of shaft types. Low Friction The raceway surface is precision ground. Since the contact surface between the ball elements and the raceway surface is minimized, the Isotech slide bushing provides low
- Bearing Type: Bushing, Ball
-
Supplier: NB Corporation of America
Description: highly suited for electronics and industrial machinery. Low frictional resistance The small linear bearings present in NB miniature slides do not recirculate while in use, which provides uniform frictional resistance. This, in turn, leads to smoother, more precise operation,
- Stroke or X-Axis Travel: 0.1968505 to 1.1417329 inch
- Carriage Load: 13.51048 to 146.3448 lbs
- Base Length: 0.5118113 to 1.8110246 inch
- Carriage Length: 0.5118113 to 1.8110246 inch
-
Supplier: NB Corporation of America
Description: The NB SLIDE TABLE is a precision table equipped with crossed roller slide ways. Its high-precision and low-friction characteristics make it well suited for use in electronics automatic-assembly machines, optical measurement devices, etc. Benefits and Features At-a-Glance
- Stroke or X-Axis Travel: 0.4724412 to 37.401595 inch
- Carriage Load: 35.5184 to 25,402.4 lbs
- Base Length: 0.9842525 to 39.763801 inch
- Carriage Length: 0.9842525 to 39.763801 inch
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon®
- Stroke or X-Axis Travel: 48 inch
- Carriage Load: 100 to 240 lbs
- Device Type: Dovetail Slide
- Orientation: Horizontal
-
Supplier: Accuride International, Inc.
Description: Load Rating: up to 100 lb./45 kg. Low profile, narrow side space, and 2" over travel. Designed for 1U to 2U chassis in electronic enclosures. Enhanced friction movement Lock-out holds chassis in open position Fixed front bracket Attached rear bracket provides 2" [50.8] of adjustment
- Stroke or X-Axis Travel: 12 to 32 inch
- Carriage Load: 100 lbs
- Base Length: 10 to 30 inch
- Base Height: 1.06 inch
-
Supplier: Festo Corporation
Description: Smallest guided slide unit on the market Precision ball bearing cage guide: reliable and high-quality process Long service life thanks to housing made from high-alloy steel Low break-away pressure and uniform movement thanks to minimal friction of guide and seal
- Stroke or X-Axis Travel: 0.393701 inch
- Bearing Type: Ball/Roller Bearing
-
Supplier: FHD Bearings Co., Ltd.
Description: Linear Motion Guides Sliding Block bearing Slider bearings, also known as plain or journal bearings, are crucial components in machinery that provide support and minimize friction between moving surfaces, facilitating smooth relative motion. Low Friction: They provide
- Maximum Load: 2,317.688 lbs
- Bearing Type: Ball Bearing
- Bearing: Bearing Steel (52100)
-
Supplier: FHD Bearings Co., Ltd.
Description: Linear Motion Guides Sliding Block bearing Slider bearings, also known as plain or journal bearings, are crucial components in machinery that provide support and minimize friction between moving surfaces, facilitating smooth relative motion. Low Friction: They provide
- Maximum Load: 2,317.688 lbs
- Bearing Type: Ball Bearing
- Bearing: Bearing Steel (52100)
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE slide rails feature ultra-low friction and exceptional chemical resistance. Manufactured from high-quality pure polytetrafluoroethylene, these slide rails are an ideal solution for linear motion systems, guide rails, and industrial automation applications,
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Newport MKS
Description: positioning and guards against inadvertent adjustments. Actuators for this stage are sold separately. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Mach III Clutch, Inc.
Description: Operation Industrial friction clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End of Shaft Friction clutch slides on shaft and is fixed with set screws and a customer supplied key No
- Torque Rating: 0 to 30.83 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 0.75 to 1 inch
- Diameter: 3.5 inch
-
Supplier: Del-Tron Precision, Inc.
Description: Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined
- Guide Width or Diameter: 0.788 inch
- Guide Length: 2.165 to 4.527 inch
- Guide / Rail Features and Options: End-Supported, Pre-drilled Holes
- Description: Guide / Bearing Assembly, Precision Grade
-
Supplier: Isotech, Inc.
Description: repeatability, and low friction, these compact and light weight linear slide guides are capable of carrying loads in excess of 2800 lbs., and provide travels up to 880mm. Stainless steel linear motion guides are also available where corrosion resistance is a design
- Guide Length: 6.2204758 inch
- Description: Guide / Bearing Assembly
-
Supplier: Del-Tron Precision, Inc.
Description: Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined
- Guide Width or Diameter: 1.8110246 inch
- Guide Length: 0.2362206 inch
- Guide / Rail Features and Options: End-Supported, Pre-drilled Holes
- Description: Guide / Bearing Assembly, Precision Grade
-
Supplier: Newport MKS
Description: Actuators for this stage are sold separately. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the
- Stroke or X-Axis Travel: 1.968505 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: stage are sold separately. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in the bearings,
- Stroke or X-Axis Travel: 1.968505 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: SM-50 micrometer, and LTA-HS motorized actuator. Ball-bearings Provide Smooth Linear Translation Ball bearings in these stages reduce friction compared with rolling motion to guide linear translation. Although the guide ways are externally loaded to eliminate unwanted runout in
- Stroke or X-Axis Travel: 4.0157502 inch
- Axis Configuration: X Axis Only
-
Supplier: Brookfield Industries, Inc.
Description: existing linear track system capable of supporting heavy doors with a low coefficient of friction. The open ended style timing belt clamps directly to the top of the door. Once the timing belt has been properly aligned and pre-loaded, in addition to the motor control parameters
-
Supplier: Schneeberger Inc.
Description: quiet running, low pulsation and low friction as well as high travel speeds. The use of a trapezoidal rail section results in an extremely rigid guideway coupled with a substantial reduction in servicing time as additional wipers can be changed without dismantling the carriage.
- Rated Speed: 196.850393700787 in/sec
- Carriage Load: 1,168.96 to 39,632.24 lbs
- Base Length: 59.05515 to 236.2206 inch
- Base Width: 0.5905515 to 1.7716545 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Compact industrial design for applications with low power requirements The V-855 is a heavy-duty and highly dynamic linear stage for industrial applications. Its design is consistently geared to demanding industrial conditions and it is characterized by high stiffness and the use of
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: NSK Precision America
Description: These self aligning, high load capacity linear slides offer interchangeable parts and are ideal for any factory automation application. Rails and ball slides do not have to be purchased as a set, reducing replacement costs and standardization is made much easier. Linear
- Guide Length: 157.4804 inch
- Guide / Rail Features and Options: Continuously / Intermittently Supported, Pre-drilled Holes, Self Aligning
- Additional Material Specifications: Corrosion Resistant, Thru Hardened
- Description: Guide / Bearing Assembly, Precision Grade
Find Suppliers by Category Top
Featured Products Top
-
ideal linear motion solutions for applications demanding long travels and efficient use of space. Designed to handle and guide high loads with precision, these compact and lightweight guides deliver exceptional repeatability and low friction. Key Features: (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
NB Corporation's SGL slide guides are all high-precision, high-rigidity, high load capacity linear bearings with low friction, non-stick or slip mechanisms that provide smooth linear motion even under high loads. These SGL Slide Guides range from 160mm lengths to 3000mm lengths. Six (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
– meaning friction is reduced between moving parts by recirculating balls. Bushings, ball splines, linear guides, and slides typically incorporate recirculating ball bearings. As technology has become more demanding and requiring greater precision, however, reliance another type of linear bearing (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
available in various sizes with travels ranging from 0.25" to 2.0". They support X, XY, and XYZ configurations, accommodating loads from 4 lbs on our miniature ball slide series up to 160 lbs on our crossed roller positioning stages, with straight-line positioning accuracy of 0.0001" per inch of travel (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Options: Choose from subminiature and low-profile models to suit your specific needs. All models are offered with inch or metric micrometers and mounting holes. Most are available with locking micrometers, and every model can be equipped with our Posi-Lock friction locking mechanism (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
, air bearing stages float on a thin, pressurized film of air. This eliminates mechanical friction, wear, stiction, vibration, and particle generation, while improving straightness, flatness, velocity stability, and long-term repeatability. The result is a precision linear slide engineered for (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
bearing slides are offered in a wide range of styles, sizes and unique features produced for easy retrofitting into existing applications or designing into new applications. ULTRA PRECISION LINEAR MOTION MATTERS For some applications there is a need to maintain ultra precision even (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
Friction: Typically 0.003 inches. Isotech's non-magnetic linear ball slides come with standard mounting holes for easy installation and are available in clear and black anodized finishes. Custom finishes can be requested. Ready for rapid delivery, Isotech collaborates (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
With the new Bansbach Low Friction Ring, we’re setting a new standard for applications that demand precise positioning in any position. The innovative design ensures secure holding in every position while delivering smooth, noiseless motion, maximum efficiency, and an extended (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
roughness. Abrasion is a type of wear that causes the material to deteriorate by means of friction when they rub or slide against each other. Friction is a measure of the resistance to motion and loss of energy when two surfaces interact. The coefficient of friction is a term that measures (read more)
Browse Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Utilizing Laser Technology in Dimensional Metrology Applications
of a probe that contacts the part (a mechanical comparison). Labmasters employ patented laser paths that are in-line with the measurement axis to minimize Abbe2 error. The probes and associated optics are guided along very accurate low friction slides by precision force systems to minimize instrument
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/38927/165233020-MIT.pdf?sequence=2
A tank with supporting hardware that included a digital camera setup, a low friction linear slide , and data acquisition equipment, was designed and built for the experiments.
-
Inertial long-stroke linear actuator for low-frequency vibration control
The actuators consists of several components: a 3-phase linear motor (a U-channel magnetic track and coil assembly), a linear optical encoder, a low friction linear slide , and a shock absorption system.
-
Structures, Structural Dynamics, and Materials and Co-located Conferences > Deployable helical antennas for cubesats (AIAA 2013-1671)
The cord loops were terminated on ultra- low friction linear slides (one at the top, one at the base) to allow radial expansion of the prototype as it is folded.
-
Hybrid energy harvesting/transmission system for embedded devices
To characterize the kinetic energy harvesting properties of the EM energy harvester, the system was mounted within a polycarbonate fixture to a low friction linear slide (Figure 3).
-
Damage assessment of an isolation system
The lateral motion of the inner rack is controlled by wire rope isolators that are fixed to the inner rack and connected to the outer shell by low friction linear slides .
-
Experimental study of strain localization in sensitive clays
The main modification of the cell consisted of a low - friction linear slide with crossed roller bearings (SKF GCL 3075) at the base.
-
Eyecup scope—optical recordings of light stimulus-evoked fluorescence signals in the retina
… and the scan lens can be adjusted as well to ensure the proper placement of the pivot point in the back-focal plane of the objective (in fact, the scanner mount motion uses a low - friction linear slide —Schneeberger, type ND2–80—to even …
-
Steady-state dynamics of a bistable energy harvester with linear appendage oscillator
A bistable device is constructed using an inertial mass (left in the figure) connected to a low - friction linear slide bearing and a spring pre-compressed in its upright position.
-
Shear Stress Partitioning for Idealized Vegetated Surfaces
The measurement device consisted of a load cell (oriented such that the load was applied in-line with the load cell) connected to a low - friction linear slide .
-
Instrumentation to Measure Drag on Idealized Vegetal Elements in Overland Flow
The device consisted of a load cell (oriented such that the load was applied in line with the load cell) connected to a low - friction linear slide .
Indicates content that may require registration and/or purchase.