-
Supplier: Electro Optical Components, Inc.
Description: EOC offers a variety of silicon photodiode options from IFW Optronics: Silicon Photodiodes with an Integrated Low Noise JFET Amplifier Quadrant Photodiodes
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 4.800000000000001 to 7.000000000000001 mm
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded, Through Hole Technology (THT)
-
Supplier: Renesas Electronics Corporation
Description: The ISL28110, ISL28210, are single and dual JFET amplifiers featuring low noise, high slew rate, low input bias current and offset voltage, making them the ideal choice for high impedance applications where precision and low noise are important. The
- Supply Voltage (VS): 9 to 40 volts
- Supply Current (IS): 2.5500000000000003 milliamps
- Input Offset Voltage (VOS): 0.3 millivolts
- Input Bias Current (IBIAS): 0.0000003 to 0.000002 µA
-
Supplier: Texas Instruments
Description: Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70
- Supply Voltage (VS): 7 to 36 volts
- Input Offset Voltage (VOS): 6 millivolts
- Quiescent Current (IQ): 2,500 microamps
- CMRR: 75 dB
-
-
Supplier: Texas Instruments
Description: Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70
- Supply Voltage (VS): 7 to 36 volts
- Input Offset Voltage (VOS): 3 millivolts
- Quiescent Current (IQ): 2,500 microamps
- CMRR: 75 dB
-
Supplier: Texas Instruments
Description: Low-Noise JFET-Input Operational Amplifier 14-SO 0 to 70
- Supply Voltage (VS): 7 to 36 volts
- Input Offset Voltage (VOS): 6 millivolts
- Quiescent Current (IQ): 2,500 microamps
- CMRR: 75 dB
-
Supplier: Texas Instruments
Description: Low-Noise JFET-Input Operational Amplifier 14-SOIC 0 to 70
- Supply Voltage (VS): 7 to 36 volts
- Input Offset Voltage (VOS): 3 millivolts
- Quiescent Current (IQ): 2,500 microamps
- CMRR: 75 dB
-
Supplier: Allied Electronics, Inc.
Description: Low Noise JFET Input Operational Amplifier, Supply Voltage ±18 V Low power consumption Wide common mode and differential voltage ranges Low input bias and offset currents The JFET-input Operational amplifiers in the TL07x series are similar to the TL08x
-
Supplier: Allied Electronics, Inc.
Description: AMPLIFIER; LOW NOISE JFET INPUT OPERATIONAL; + 18 V; 1.4 MA (TYP.); + 30 V
-
Supplier: Newark, An Avnet Company
Description: JFET AMPLIFIERS-DUALS - LOW NOISE, MONOLITHIC N-CH
-
Supplier: Newark, An Avnet Company
Description: IC, OP AMP, JFET LOW NOISE, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:4MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, LOW NOISE, PRECISION, RAIL TO RAIL OUTPUT, JFET DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Newark, An Avnet Company
Description: OP AMP, JFET-INPUT LOW NOISE, SOIC8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: ULTRA LOW NOISE MONOLITHIC DUAL N-CHANNEL JFET
- Transistor Type: JFET
-
Supplier: Utmel Electronic Limited
Description: Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier 16-SOIC 0 to 70
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 6.5 milliamps
- Input Offset Voltage (VOS): 3 millivolts
- Input Bias Current (IBIAS): 0.005 µA
-
Supplier: Linear Systems
Description: LOW NOISE, LOW CAPACITANCE SINGLE P-CHANNEL JFET
- Transistor Type: JFET
- Polarity: P-Channel
-
Supplier: Linear Systems
Description: IMPROVED LOW NOISE WIDEBAND - MONOLITHIC DUAL N-CHANNEL - JFET AMPLIFIER
- Transistor Type: JFET
-
Supplier: Acme Chip Technology Co., Limited
Description: JFET P-Channel 30V Low Noise
- Transistor Type: JFET
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: DUAL, ULTRA-LOW NOISE, LOW GATE
- V(BR)DSS: 40 volts
- VGS(off): 1.5 volts
- TJ: -55 to 150 C
- Transistor Type: JFET
-
Supplier: DigiKey
Description: DUAL, ULTRA-LOW NOISE, LOW-GATE-
- Polarity: N-Channel
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Integrated Circuit Dual JFET-Input Operational Amplifier Low harmonic distortion: 0.01% typ. Low input bias and offset currents High input impedance High slew rate Wide gain bandwidth Low supply current The NTE858M is dual, low-noise JFET input
-
Supplier: Win Source Electronics
Description: Dissipation: 350 mW Height: 5.33 mm Weight: 200.998119 mg Noise Figure: 4 dB Number of Pins: 3 Width: 4.19 mm Categories: JFETs(Junction Field Effect) Case / Package: TO-92 Alternative Parts (Cross-Reference): 2N5950; BF256B; J175_D26Z; TIS742N5247.; Popularity: Low Fake Threat
- PD: 350 milliwatts
- Features: Bulk Pack, Other
- Transistor Type: JFET
- Package Type: SOT3, TO-92
-
Supplier: Rochester Electronics
Description: Low-Noise JFET-Input Op Amp
- Features: Operational Amplifiers, Other
- Standards: RoHS Compliant
- Package Type: SOP
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps Low Noise JFET
- Features: Operational Amplifiers, Other
-
Supplier: Richardson RFPD
Description: Low Noise, Precision, Rail-to-Rail Output, JFET Op Amp
- Supply Voltage (VS): 9 to 30 volts
- CMRR: 115 dB
- Gain-Bandwidth Product (GBW): 10.6 MHz
- Slew Rate (SR): 25 V/µs
-
Supplier: Radwell International
Description: 30MHZ, LOW NOISE, HIGH PREC., JFET OPAMP. FREE 2 YEAR RADWELL WARRANTY
- Features: Operational Amplifiers
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, LOW NOISE, JFET INPUT, DIP-8. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single, 5.5 MHz, High Slew Rate, Low-Noise, Low-power, RRO Precision JFET Operational Amplifier 8-SOIC -40 to 125 Product overview: OPA145ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement,
- Operating Temperature: -40 C
- Features: Operational Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single, 5.5 MHz, High Slew Rate, Low-Noise, Low-power, RRO Precision JFET Operational Amplifier 5-SOT-23 -40 to 125 Product overview: OPA145IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement,
- Operating Temperature: -40 C
- Features: Operational Amplifiers
-
Supplier: Richardson RFPD
Description: 0.45-6.0 GHz Low Noise Transistor
- Features: Other
- Transistor Type: PHEMT
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3214 is a cost effective single axis IEPE accelerometer available in TEDS variations. Units feature a wide bandwidth, 10-32 radial connector and 10-32 stud mounting capabilities. The series 3214 incorporates low noise JFET electronics and is hermetically sealed
- Acceleration: 500 g
- Frequency Range: 1 to 10,000 Hz
- Operating Temperature: -58 to 248 F
- Features: Other, Piezoelectric
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: JFETs JFET N-Channel -40V Low Noise Product overview: PN4392 from InterFET is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing
- Transistor Type: Bipolar RF Transistors
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: JFETs JFET N-Channel -25V Low Noise Product overview: J108 from InterFET is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets,
- PD: 360 milliwatts
- Transistor Type: Bipolar RF Transistors
- Polarity: N-Channel
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3333 is a miniature IEPE triaxial accelerometer with a low end frequency response, for excellent phase response at low frequencies. Units are light weight, compact and offer excellent signal-to-noise ratio. This series is offered in a case isolated version and
- Acceleration: 5,000 g
- Frequency Range: 0.54 to 10,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Mounting: Adhesive Base
-
Supplier: Microchip Technology, Inc.
Description: almost zero drift with time. This eliminates production line adjustments, as well as periodic calibration. Notable electrical characteristics are low supply current (650 µA,typical), single-supply operation (6.5V to 16V), low input offset voltage (15 µV,typical), low
-
Supplier: InfraTec GmbH
Description: with reduced microphonic effect Beam splitter option Integrated beam splitter in the detector or micromechanical frame for compact design One common aperture opening for all channels Inside filter, common entry window Low channel crosstalk (< 0.1 %) Signal processing with JFET or
- Operating Temperature: -13 to 185 F
- Electrical Outputs: Analog Current
- Number of Gases Monitored: Single Gas
Find Suppliers by Category Top
Conduct Research Top
-
LSK489 Ultra Low Noise JFET
For circuits designed to work with high impedance sources, ranging from electrometers to microphone preamplifiers, the use of a low-noise, high-impedance device between the input and the op amp is needed in order to optimize performance.
-
LSK389 Dual Monolithic JFET for Ultra-Low Noise Applications
The LSK389 is the industry 's lowest noise Dual N-Channel JFET, 100% tested, guaranteed to meet 1/f and broadband noise specifications, while eliminating burst (RTN or popcorn) noise entirely. The product displays high transconductance and very good matching. It is the JFET of choice for low noise
-
LSJ689 Ultra Low Noise P-Channel Dual JFET
The dual monolithic P-channel LSJ689 is the complement to the N-channel LSK489. Both devices feature low offset, low noise and low capacitance. They enable the efficient implementation of fully complementary input stages without many of the device matching requirements when pairs of discrete
-
A Guide to Using FETS for Sensor Applications
In particular, low noise JFETs exhibit low input gate currents that are desirable when working with high impedance devices at the input or with high value feedback resistors (e.g., >=1M ). Operational amplifiers (op amps) with bipolar transistor input stages have much higher input noise currents