Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ELMA Electronic Inc.
Description: Elma’s Low Power Data Acquisition System – LpDAS - is a small, lightweight, conduction cooled embedded computing solution for rugged environments. LpDAS can be configured to support a variety of avionic communication standards including ARINC 429, ARINC 825, MIL-STD-1553
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable
- Data Logger: Datalogger / Recorder
-
Supplier: Advantech
Description: UBX-310, an intelligent, fanless embedded system powered by Intel® low power processor with multiple I/O interface. Built-in Intel Celeron J1900/ Core-i3/i5 processor Wall-mounted and Desktop Type Avaiable DDR4-2133 MHz SO-DIMM memory support up to 16GB Support Multiple
- RAM: 16 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power,
- Package Type: Other
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ARM Microcontrollers - MCU ULTRA-LOW POWER CORTEX M4 TQFP Product overview: MAX32630ICQ+ from Analog Devices / Maxim Integrated is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and
- Clock Speed: 96 MHz
- Internal RAM Size: 512 KB
- Supply Voltage (Vcc): 1.14 to 1.26 volts
- Features: Other
-
Supplier: American Portwell Technology Inc.
Description: Compact, low-profile barebone Mini-ITX chassis system for digital signage, industrial automation, and simple function network device.
- Output Rating: 150 watts
- Mounting Style: Desktop
- Features: Other, Other Slot Type
- Controls & Indicators: Power On/Off Indicator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: computing, industrial control, Low-Power, SOIC, Embedded Microprocessor MPU, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product
- Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-bit Microcontrollers - MCU MAXQ622 LOW POWER MICRO 64 LQFP Product overview: MAXQ622G-0000+ from Analog Devices / Maxim Integrated is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and
- Clock Speed: 12 MHz
- Internal RAM Size: 6 KB
- Supply Voltage (Vcc): 1.7 to 3.6 volts
- Operating Temperature: 0 C
-
Supplier: Lingto Electronic Limited
Description: ULTRA LOW POWER BLUETOOTH LE SOC
-
Supplier: ACCES I/O Products, Inc.
Description: and systems to completely custom interfaces and configurations. ACCES has the in-house engineering resources to design, develop, supply and support custom embedded systems at the board, software and system level.
- Length / Height: 8.7 inch
- Width/Diameter: 5.6 inch
- Depth: 3.25 inch
- Height: 8.7 inch
-
Supplier: Newark, An Avnet Company
Description: LOW POWER SUPPLY, SERIES 140, COVER KIT ROHS COMPLIANT: YES
-
Supplier: Aaeon Systems Inc.
Description: operated with a low operating voltage that can reduce power consumption as well. This compact and functional embedded controller allows efficient and optimal performance at a low cost. Applications Machine Controller Building Automation Factory Automation Features Intel
- Operating Temperature: 32 to 113 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6911 is the first product of the "BOXER" product line and unfolds a new era of developing an embedded controller based on the fanless design and mobile low power consumption processor. The AEC-6911 supports the Intel® AtomTM N270 processor with 1.6 GHz and DDRII SDRAM
- Operating Temperature: 5 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Acme Chip Technology Co., Limited
Description: LOW POWER SOC W/ PROCESSING, IMA
- Clock Frequency: 212.8 to 355 MHz
- RAM Size: 0.512 MB
- Operating Temperature: -40 to 257 F
- Processor Core: ARM
-
Description: LOW-POWER SOC WITH LCD CONTROL
-
Supplier: Radicom Research, Inc.
Description: a method for Ring detection with zero modem power. Host is given modems 2nd opto isolator's uncommitted open collector. Upon detection of ring signal, system can control power to modem, ideal for low power or battery operation. Features: -40°C to +85°C extended
- Other Products: Modem / Fax Module
- Technology: PC/104
-
Supplier: Microchip Technology, Inc.
Description: representative if IC samples are required. Additional Features Bluetooth 5 Certified 1.9V~3.6V (VDD) operating range Low-power consumption Average current: TX 3.87mA/RX 3.06mA with Buck,@ VBAT=3.0V and 18.75ms Connection Interval UART interface Main X’tal : 32MHz 256K Bytes
-
Description: that includes a built-in DSP engine and a floating point unit. As an extension of the ultra-low-power MSP microcontroller family, the MSP432 features ultra-low power consumption and integrated digital and analog hardware peripherals. The MSP432 is a new member to the MSP
-
Supplier: Infineon Technologies AG
Description: | Automotive Low-Side Switch TLE4963-1M | Magnetic switches BSS123N | Small Signal/Small Power MOSFET BTS7040-1EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch TLE4250-2G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear TLD5190QV | LITIX™ Power
- Clock Frequency: 25 MHz
- RAM Size: 0.004 MB
- Operating Voltage: 5.5 to 28 volts
- Operating Temperature: 302 F
-
Supplier: Cirrus Logic, Inc.
Description: many other embedded operating systems. The ARM920T's 32-bit microcontroller architecture, with a five-stage pipeline, delivers impressive performance at very low power. The 16 KB instruction cache and 16 KB data cache provide zero-cycle latency to the current program and
- Clock Frequency: 166 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Infineon Technologies AG
Description: The BTS3080TF is a 80 mΩ single channel Smart Low-Side Power Switch within a PG-T0252-3 package providing embedded protective functions. The power transistor is built by an N-channel vertical power MOSFET. The device is monolithically integrated. The BTS3080TF is
- Supply Voltage (VS): 40 volts
- tON: 115,000 ns
- tOFF: 210,000 ns
- Operating Ambient Temperature: -40 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
Reliable Data Retention Low Power Consumption High Durability Suitable for Embedded Applications Supports Modern Electronic (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
3, NTB isolation, and low power consumption, it enables engineers to build robust, energy-efficient, and space-optimized systems. With proven deployment across various verticals—from 5G infrastructure to medical imaging—the PEX8603 helps engineers simplify PCIe expansion and meet strict (read more)
Browse IC PCI Bridges Datasheets for Win Source Electronics -
STM32 microcontrollers from STMicroelectronics provide engineers with a flexible and scalable platform for embedded system development, low-power operation, and intelligent device design. Built on the ARM Cortex-M architecture, STM32 (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
specially designed for PCB onboard integration, high?power amplifier chains, low?altitude detection radar, satellite ground receiving equipment, and high?power IoT RF transmission systems. Leveraging the non?reciprocal transmission property of gyromagnetic ferrite materials, it (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Modern embedded systems demand higher processing efficiency, flexible hardware interfaces, and streamlined development environments. Developers increasingly require microcontrollers capable of balancing performance, power efficiency, and design flexibility (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
RV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the (read more)
Browse IC Timers Datasheets for Micro Crystal AG -
Modern embedded and portable devices often require low-power, high-fidelity audio while minimizing PCB space and BOM cost. Designers face challenges integrating multiple discrete components for headphones, speakers, and digital audio effects without (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
deployment. 2. Ultra-low Temperature Drift: Adopts high-stability ferrite magnetic circuit technology with minimal drift. It withstands power fluctuation and sudden load changes, ensuring negligible performance degradation and lowering field failure and maintenance costs. 3. High Integration (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The Microchip PIC32CM JH microcontroller is engineered for developers who need robust security and low-power performance in a compact footprint. Featuring an Arm® (read more)
Browse Slide Switches Datasheets for DigiKey -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG
Conduct Research Top
-
Low Power Design Basics: How to Choose the Optimal Low Power MCU for Your Embedded System (.pdf)
evaluating the power efficiency of different MCU alternatives: Total Power Consumed = Active Mode Power + Standby (sleep) Mode Power + Wake-up Power. Using this formula we'll analyze each factor and how it relates to choosing a low power MCU for your embedded system.
-
Balancing Performance and Power Efficiency in Embedded Systems
Optimizing embedded systems for low power consumption requires developers to find a balance between performance and power usage. However, achieving this balance can mean compromising product capability and reliability. There are three areas in which these compromises can affect performance: analog
-
Clock Design Using Low Power/Cost Techniques
Typical embedded control applications place demands such as low power consumption, small size, low cost and reduced component count onto the microcontroller. This application note implements a 24-hour digital clock, alarm and 99 minute 59 second count down timer, yet operates on two ?AA? batteries
-
An Introduction to Microchip's Low Power Devices (.pdf)
Power consumption has always been an important consideration for the design of any electrical system. This includes the embedded systems at the heart of countless modern devices and the microcontrollers that make most of these systems work- The expansion of embedded systems into markets
-
How to Pick the Right Microcontroller Based on Low-Power Specifications
Choosing the right ultra-low-power microcontroller (MCU) for your next embedded design can be a confusing task when you compare claimed current consumption specifications in a myriad of data sheets provided by MCU vendors. In many cases, developers initially scan the first page of a data sheet
-
Power-saving techniques lead to ultra-low-power processors for battery operated devices
processors, system performance need not be sacrificed. to achieve ultra-low power consumption. Embedded system designers can have it both ways and, in the end, bring to market much. more competitive battery-operated products.
-
The Impetus Behind Advances in Industrial and Embedded Optical Communications
There is an insatiable demand for ever-greater communications bandwidth in industrial and embedded computing settings where distance, low power and small configurations matter. Specific enabling technologies such as FPGAs and advances in transceivers, connectors and receivers support the rapid
-
Low Voltage Booster Energy Harvesting
the promise of powering embedded systems with energy harvesting. While potentially useful sources such as thermoelectric generators and single photovoltaic cells can generate potential energy, they tend to produce moderate current at very low voltages, which make the capture and usage of energy from
More Information Top
-
High Performance Computing — HiPC 2002
In: International Conference on Super- computing, Barcelona, Spain (1995) 338–347 659 [34] Grun, P., Dutt, N., Nicolau, A.: Access pattern based local memory customization for low power embedded systems .
-
System-on-Chip: Next Generation Electronics
Taking a look at the market, it is clear that heterogeneous multi-processor plat- forms are conquering the world of low power embedded systems : ST Nomadik [4], .
-
Memory Design and Exploration for Low Power, Embedded Systems
In this paper, we describe a procedure for memory design and exploration for low power embedded systems .
-
A Survey of Techniques For Improving Energy Efficiency in Embedded
Computing Systems
[50] D. Wu, B. M. Al-Hashimi, and P. Eles, “Scheduling and mapping of conditional task graph for the synthesis of low power embedded systems ,” in Computers and Digital Techniques, IEE Proceedings, vol.
-
Embedded and Ubiquitous Computing
This work was extended to target low power embedded systems , hence low power partitioning is only byproduct of their work.
-
Embedded System Design: Topics, Techniques and Trends
Lekatsas H, Henkel J., and Wolf W.: Code compression for low power embedded systems design.
-
Transactions on High-Performance Embedded Architectures and Compilers I
Lekatsas H., Henkel J. and Wolf W. (2000) ‘Arithmetic coding for low power embedded system design’, Proceedings of the Conference on Data Compression, March, p. 430.
-
Power Aware Design Methodologies
H. Lekatsas, W. Wolf, “Code compression for low power embedded systems ,” ACM/IEEE Design Automation Conference, pp. 294--299, June 2000.
Indicates content that may require registration and/or purchase.