Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ROHM Semiconductor USA, LLC
Description: PowerModule
-
Supplier: Nokia
Description: Digital Antenna System Radio Frequency Module – save power and space while meeting escalating traffic demands The Distributed Antenna System Radio Frequency Module (DAS RFM) is a wideband, low-power LTE DAS RF interface card. With this compact card,
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Device Type: Transceiver
-
Supplier: Telit IoT Solutions, Inc.
Description: Telit LE modules family are the latest generation of multiband multi-channel radio module with advanced propriotary embedded stack easy to integrate and use in point-to point or star network communication. LE70-915 modules operate in 915 MHz band with 500 mW Output
- Operating Frequency: 902 to 928 MHz
- Data Rate: 2.4 kbps
- TJ: -40 to 85 C
- Sensitivity: -115 dBm
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part,
- Features: Video / Wideband Amplifiers
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) 433MHz transmitter module (radio) incorporates the Texas Instruments CC1101, low-power RF transceiver chip and is compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or
- Operating Frequency: 433.1 to 434.8 MHz
- Operating Temperature: -40 to 85 C
- Features: Adjustable Output Power, Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) module family includes several solutions in the 868MHz band -- all of which incorporate the Texas Instruments CC1101, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone
- Operating Frequency: 868 to 870 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) module family includes several solutions in the 915MHz band incorporating the Texas Instruments CC1101 and CC110L, low-power RF transceiver chips -- and compatible with all TI-approved software stacks. Whether you require a stand-alone
- Operating Frequency: 902 to 928 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Radicom Research, Inc.
Description: interference from 802.11 (Wi-Fi) wireless devices and other 2.4GHz radios. The module contains internal EEPROM for loading OEM specific parameters and settings to create custom Bluetooth modules. There are two platforms available. The RB1000 is a surface mount PCB module
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) module family includes several solutions in the 2400MHz band -- all of which incorporate the Texas Instruments CC2500, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a
- Operating Frequency: 2,400 to 2,483.5 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Radicom Research, Inc.
Description: BlueCore BCCMD Commands. The RB2001 is a SMT dual mode Bluetooth module. The RB2001HM is a DIP (Through-Hole). Both modules are capable of communicating with Bluetooth low energy mode devices as well as the ‘classic’ Bluetooth devices. The RB2001 modules support serial
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Rohde & Schwarz USA, Inc.
Description: interface (R&S®MR300xH/R&S®MR300xU) Automatic firmware update of external components Synthesizer calibration via antenna connector Minimum training required Excellent flexibility High MTBF Low volume and weight Power-saving mode
-
Supplier: Qorvo
Description: The QPG6200L is the industry's most reliable and robust wireless multi-standard System-on-Chip. Featuring Qorvo's ConcurrentConnect™ technology, the QPG6200L supports the latest standards for Matter (over Thread), Zigbee and Bluetooth® Low Energy in a truly concurrent way. The
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ZTE Corporation
Description: volume of previous generation products, is easy for site acquisition and fast for installation. High Output Power Full Working Bandwidth (FWB) RRU: 2*80W high output power supports multi-mode large capacity. Full working bandwidth can help operators with dispersed spectrum save half of
-
Supplier: Ohmite Manufacturing Co.
Description: The Ohmite AF series of Power Entry Modules are designed for currents of 1 to 15 A and for single-phase circuits up to 250 VAC. The filters are approved according UL and CSA and are RoHS compliant. Power entry modules are available with dual fuses and dual throw switches
- Rated Voltage: 250 volts
- Rated Current: 1 to 15 amps
- Operating Temperature: -25 to 85 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. With durable construction and unobtrusive appearance, the ES933PMH offers versatile solutions for speech, theater, orchestra and choir sound reinforcement and recording. An included wall/ceiling plate power module permits permanent installation in standard,
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. With durable construction and unobtrusive appearance, the ES933PMC offers versatile solutions for speech, theater, orchestra and choir sound reinforcement and recording. An included wall/ceiling plate power module permits permanent installation in standard,
-
Supplier: Qorvo
Description: and +/- 5 degrees for angular measurement. The QM33110W transceiver is interoperable with the Apple U1 & U2 chip. The QM33110W is FiRa™ compatible and supports Two-Way Ranging, Time Difference of Arrival (TDoA) and Phase Difference of Arrival (PDoA) implementations. Optimized for
- Data Rate: 850 to 6,800 kbps
- Features: Other, RoHS
- Device Type: Transceiver
-
Supplier: Broadcom Inc.
Description: amplifiers (LNAs) with a Film Bulk Acoustic Resonator (FBAR) filter in a miniature 5x5x0.95mm package. With a low noise figure, high gain and low current consumption, the module is ideal for use in critical low-power Satellite Digital Audio Radio Service
- Frequency Range: 824 to 2,600 MHz
- Minimum Gain: 38.3 dB
- Maximum Gain: 38.3 dB
- Output Power( P1dB): 8.5 to 13.000000000000002 dBm
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. With durable construction and unobtrusive appearance, the ES933PMML offers versatile solutions for speech, theater, orchestra and choir sound reinforcement and recording. An included wall/ceiling plate power module permits permanent installation in standard,
-
Supplier: Embedded Data Systems
Description: wave antenna or internal wire. Part # - 3005-105 - Universal Output Module, 900 MHz The Universal Output Module (UOM) provides analog output in both voltage and current forms as well as discrete form-C relay output. The UOM also acts as a counter, producing standard Point Six
- Resolution: 12 bits
- Outputs: Current Output, Relay Output, Voltage Output
- Data Acquisition: Output Module
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2436L is a high performance, fully integrated RF Front End Module designed for ZigBee/Smart Energy and 802.15.4 applications requiring high transmit power. The SE2436L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, integrated
- Output Power( P1dB): 27 dBm
- Minimum Operating Voltage: 2 volts
- Maximum Operating Voltage: 4.8 volts
- Features: Other
-
Supplier: Linx Technologies
Description: The DTS and EUR Series combine a low power 868MHz or 900 MHz wireless transceiver with a powerful multipoint-to-multipoint protocol controller to form a complete wireless communication solution capable of replacing wires in almost any RS-232/422/485 application. The module has a
- Data Rate: 100 kbps
- Sensitivity: -104 dBm
- Output Power: -3.000000000000001 dBm
- Operating Frequency: 868 to 928 MHz
-
Supplier: Linx Technologies
Description: High Power Wireless UART RF Transceiver Module The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km, line of sight). Operating in the 902 to 928MHz frequency band, the module is
- Data Rate: 115.2 kbps
- Sensitivity: -105 to -100 dBm
- Output Power: 23.5 to 24 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Richardson RFPD
Description: LEA-M8S module: u-blox M8 GNSS module u-blox M8 concurrent GNSS Module, TCXO, ROM, SAW Seamless upgrade of existing LEA-6 designs to multi-GNSS Concurrent reception of up to 3 GNSS (GPS, Galileo, GLONASS, BeiDou) Industry leading –167 dBm navigation sensitivity Combines
- Supply Voltage: 1.8 V
- Technology: GPS
- Device Type: Receiver
-
Supplier: Intelligraphics, Inc.
Description: IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data
- Frequency Band: 5,850 MHz
- Data Rate: 0.867 Gbps
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Linx Technologies
Description: Wireless UART RF Transceiver Module The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of generating
- Data Rate: 153.6 kbps
- Sensitivity: -105 dBm
- Output Power: 13 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Linx Technologies
Description: the United States GPS system, Europe’s GALILEO, Russia’s GLONASS and Japan’s QZSS. The module provides exceptional sensitivity, even in dense foliage and urban canyons. It’s very low power consumption of 16mA while tracking helps maximize runtimes in battery powered
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS
- Features: Other
-
Supplier: Radicom Research, Inc.
Description: and SPI (master only) USB interface available with a Serial-to-USB adapter 802.11 b/g/n compliant Solutions with WLAN, MAC, baseband and power amplifier WiFi client and AP mode support RTOS & TCP/IP stack support Configurable through AT and extended commands Low power 3.3V
- Form Factor: Board
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Richardson RFPD
Description: multiplier and buffer, and a wide dynamic range power detector on the output. The module is ideally suited for low to high capacity, high power E-band point to point radios. Each device is 100% RF tested to ensure performance compliance.
- Noise Figure: 16 dB
- Features: Other
- Applications: Terrestrial RF/Microwave Systems
- Converter Type: Upconverter
-
Supplier: Microchip Technology, Inc.
Description: ATZB-RF-233-1-C ZigBit® is an ultra-compact and low-power 2.4 GHz IEEE 802.15.4/ZigBee® OEM module with a built-in RF Front End Module (FEM) that has an integrated power amplifier and low-noise amplifier. This helps the ZigBit reach a very high link budget
- Operating Frequency: 2,400 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Yokogawa Corporation of America
Description: Multi-Function Module FN510” for an overview and detailed information. Built-in high-performance wireless communication function: The high-performance built-in wireless communication module has excellent radio sensitivity and low power consumption, provides a
- Network Equipment: Other
- Network Media: Wireless
-
Supplier: Intelligraphics, Inc.
Description: Qualcomm Atheros QCA6174A-5 BT transmission speed including 1M, 2M and 3Mbps EDR operations Supports for Simple Pairing(SP) and Enhanced Inquiry Response(EIR) function HCI USB interface to work with Windows upper layer stack Support MU-MIMO Wi-Fi Supports Low Power PCIe (w/L1
- Frequency Band: 5,850 MHz
- Data Rate: 0.867 Gbps
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Microchip Technology, Inc.
Description: The ATSAMR30M18A is the world's most compact 802.15.4 Sub-GHz module for the IoT. It operates in the 780 MHz (China), 868 MHz (Europe) and 915 MHz (North America) Sub-GHz frequency bands, and is optimized for low power applications such as wireless sensors, building and home
- Operating Frequency: 700 to 900 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Telit IoT Solutions, Inc.
Description: Telit NE modules are based on the mesh network concept in the license-free 868 MHz ISM bands. With adjustable output power from 5 mW to 500 mW NE70-868 modules can reach a range of up to 5000 m in LOS. Advanced proprietary embedded "Low Power Mesh" stack allows
- Operating Frequency: 863 to 870 MHz
- Data Rate: 19.2 kbps
- TJ: -40 to 85 C
- Sensitivity: -110 dBm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LOW VOLTAGE VIDEO AMPLIFIER WITH LPF Product overview: NJM2575 from New Japan Radio is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Features: Video / Wideband Amplifiers
Find Suppliers by Category Top
Featured Products Top
-
Bluetooth® Low Energy in a truly concurrent way. The low-power QPG6200L enables the adoption of Matter while supporting existing Zigbee networks without tradeoffs in latency and link performance. It features ConcurrentConnect™ Technologies (read more)
Browse RF Modules Datasheets for Qorvo -
ensure patient safety. Interpower filtered power entry modules are available with or without a metal shield, typically specified in high frequency applications. An RFI/EMI filter is an electrical circuit that is designed to remove electromagnetic and radio frequency interference (noise) from the (read more)
Browse Power Entry Modules Datasheets for Interpower -
The Qorvo® QPF7607 is an integrated high power front end module (iFEM) designed for Wi-Fi 7 (802.11be) systems. This iFEM integrates bandBoost technology to create an easier to use and extremely compact solution for Wi-Fi tri-band applications where operating (read more)
Browse RF Modules Datasheets for Qorvo -
Laird Connectivity’s RM1261 and RM1262 series modules are based on Silicon Labs EFR32 series SoC and the Semtech SX126x radio. They provide a low-power, long-range solution for users to easily develop their LoRaWAN implementation. The RM126x series supports Lo (read more)
Browse Memory Modules Datasheets for DigiKey -
with: Ultra-low power consumption using deep sleep and fast wake-up modes for extended battery life. Multi-protocol support (read more)
Browse System on a Chip (SoC) Datasheets for Win Source Electronics -
The MT8821C Radio Communication Analyzer is a powerful tool designed for research and development (R&D) of mobile devices such as smartphones, tablets, and Internet of Things (IoT) modules. It builds upon the successful MT8820C model, favored by UE and chipset vendors worldwide, by offering (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
, handovers, and network behavior under various scenarios. Beyond base station emulation, the MT8000A offers a wide range of testing capabilities: RF Measurements: The platform can perform comprehensive RF measurements on 5G devices, including power, frequency, modulation accuracy, and (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
Low power, easy-to-use LTE Cat 1 bis module with integrated location and nRF Cloud services The nRF93M1 is an easy-to-use, compact, pre-certified LTE Cat 1 bis module delivering global connectivity for more data-intensive cellular IoT applications. It integrates Wi (read more)
Browse Network and Communication Chips Datasheets for Nordic Semiconductor ASA -
Mid-Band/Low-Band NB-IoT 1/2 CAT-M1/2 Front End Module Qorvo's QM55011 is a low power Cellular IoT front end module supporting multiple bands. It is a universal Multi-Band PA with adaptive biasing scheme for maximum efficiency. The QM55011 includes integrated Tx (read more)
Browse RF Modules Datasheets for Qorvo -
Real-Time Clock (RTC) Modules combine a 32.768 kHz XTAL with a CMOS based oscillator and RTC IC inside a miniature SMD ceramic package. Ultra low power consumption: 45nA High accuracy: ± 1 ppm, ± 0.09s/day Smallest package: 2.0 x 1.2 x 0.7 mm Extended temperature range up to +125°C including AEC-Q200 (read more)
Browse Real-Time PCR Instruments Datasheets for Micro Crystal AG
Conduct Research Top
-
rfPIC12F675 Transmitter Module
The rfPIC12F675 is a low cost, high performance UHF short-range radio ASK transmitter design using Microchip?s rfPIC12F675K for 315 MHz and rfPIC12F675F for 433.92 MHz. The module design is suitable for: Wireless remote command and control Remote Keyless Entry (RKE) Security systems Low power
-
rfRXD0420 Receiver Module
The rfRXD0420 Receiver Module (see Figure 1) is a low cost, high performance UHF short-range radio ASK receiver design using the Microchip Technology The module design is suitable for: ? Wireless remote command and control ? Remote Keyless Entry (RKE) ? Security systems ? Low power telemetry
-
Anaren AIR Module Users Manual: A2500R24x (.pdf)
an integral antenna,. whereas the A2500R24C takes an external antenna through a U.FL connector. The modules operate in the US 2.4GHz ISM band. These radio modules are ideal for achieving low power wireless connectivity without having to deal with extensive RF, antenna. design and regulatory compliance
-
Dielectric Materials for Use in Radomes
interference. OTHER APPLICATIONS: Polyurethanes are useful in many other applications where low dielectric constant and low heat loss are necessary or desirable characteristics. Such applications include structural support, spacers and housings, electronic modules and radio or microwave frequency
More Information Top
-
An enhanced frame transmission method for medical devices with ultra low power operation
Third, medical devices can be equipped with an ultra low power radio module which reduces the complexity and the power consumption.
-
Management of Multimedia on the Internet
They are outfitted with a lower power radio module that allows them to communicate with regular nodes, as well as with higher power radio module that enables them to communicate at higher data rate and over a longer range with other such …
-
Approach for Reducing Control Packets in AODV-Based MANETs
The low power radio module is used to communicate with nodes that are in low-power communications range, while the high power radio module is used by a BN to communicate with its BN peers, across the Bnet.
-
A distributed stable backbone maintenance protocol for ad hoc wireless networks
The low power radio module is used to communicate to nodes that are in low-power communications range while the high power radio module is employed by a BN to communicate to its peer BNs (across the Bnet, spanning longer distances and …
-
ECUMICT 2014
A low power radio module to carry out of band control information is used to switch the WiFi access point (AP) into the sleep mode when no users exist.
-
Radiometrix at National Electronics Week
Located at stand J11, Radiometrix will be showcasing their extensive range of wideband and narrowband low power radio modules and latest products including FCC Part 90 compliant radio modules.
-
LPRS - Multi-Chanel Low Power Radio Modules
LPRS - Multi-Chanel Low Power Radio Modules .
-
P-ARQ: Controllable PLL ARQ method for wireless low power communication
The PLL is the most power hungry block in the ultra low power radio module [17].
-
Encyclopedia of Earthquake Engineering
The sensor node consists of a microcontroller, physical sensor, low power radio module , and small battery.
-
Field Experiment of a Spilled Oil Tracking Autonomous Buoy
In order to send such data and communicate with the land base, a specified low power radio module (SLPRM) is also installed on it.
Indicates content that may require registration and/or purchase.