-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service
- Stroke: 0 to 240 inch
- Operating Pressure: 1,500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 to 1 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service
- Stroke: 0 to 240 inch
- Operating Pressure: 750 psi
- Bore Size: 6 inch
- Shaft Diameter: 1.375 to 4 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service
- Stroke: 0 to 240 inch
- Operating Pressure: 1,000 psi
- Bore Size: 4 inch
- Shaft Diameter: 1 to 2.5 inch
-
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service
- Stroke: 0 to 240 inch
- Operating Pressure: 1,500 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 to 1.375 inch
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: DeZURIK, Inc.
Description: DeZURIK custom designed low-pressure hydraulic accumulator systems are available to provide a tremendous range of power to drive single or multiple low-pressure hydraulic cylinder valve actuators in a wide variety of industry applications. Low
-
Supplier: SAE International
Description: The SAE Recommended Practice specifies a standardize method and test procedure to measure low pressure differential (< 1bar) brake component brake fluid flow performance. The standard can be utilized for flow measurements across hydraulic brake components such as master
-
Supplier: Quality Bearings & Components
Description: Lock Nut - Single Acting, Load Return HYDRAULIC CYLINDERS BETEX JLPC SERIES Specs: Capacity: 60-500 tons Stroke: 45-50 mm Max. working pressure: 10,000 psi / 700 bar Features: Extremely low height for use in confined areas. Single-acting, load return. Locknut for positive
- Stroke: 1.968505 inch
- Rated Load/Force: 132,277.2 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 5.511814 inch
-
Supplier: Dellner Brakes AB
Description: sliding system that enables self alignment. The SA caliper concept also has a spring retraction system that ensures full brake release and pad retraction from the brake disc, when the brake cylinder is released with hydraulic pressure. Cylindrical guide pins help direct the
- Maximum Pressure: 217.55655 to 1,740.4524 psi
- Weight: 37.485 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: Radwell International
Description: AIR CYLINDER, ORIGINAL LINE, DOUBLE ACTING, 3/4 INCH BORE, 250 PSI, 10 INCH STROKE, WITH LOW PRESSURE HYDRAULIC, CARBON STEEL ROD, REAR PIVOT MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Hydraulic Intensifiers convert a given hydraulic pressure on the input side to a higher pressure on the output side. This allows using the comparatively low pressure of machine-tool hydraulics to pressurize a clamping fixture with several
- Maximum Output Pressure: 7,500 psi
- Pressure Intensification Factor: 6.2
- Maximum Inlet Flow: 489.99999999999994 in³/min
- Maximum Outlet Flow: 24.999999999999996 in³/min
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure intensifiers,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: FTL Technology
Description: customers. Advantages of Heavy Duty Hydraulic Seals: High sealing efficiency Optional split design Low friction High media compatibility Common Applications of Heavy Duty Hydraulic Seals: HAGC cylinders Bend and balance rams Forging presses Extrusion presses Segment
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, Wiper
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE RATING
- Maximum Discharge Flow: 0.07919999999999999 to 2.376 GPM
- Maximum Discharge Pressure: 10,000 psi
- Power Source: DC Powered
- Pump Type: Hydraulic Pumps
-
Supplier: DeZURIK, Inc.
Description: applications across various markets including mining, refining, power, marine, and metal processing. The custom HPU is available in a range of configurations, including high pressure hydraulic with or without accumulation, low pressure air over water, or nitrogen over
-
Supplier: Carver, Inc.
Description: stripping pressure is required. Standard features include double-acting J.I.C. style cylinder for power open and power close. An integral hydraulic reservoir is easily accessible for cleaning and includes a strainer or cartridge filter, air filter/breather, oil level indicator
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Compact Automation
Description: Compact Clean-Act™ cylinders are designed for a clean room environment. Features Low Friction - non-filled thermoplastic polyester rod bushing Additional rod seals with four seating points Vacuum port is tunneled between 2 multi-lobed seals Benefits Eliminates the possibility of
- Bore Size: 0.75 to 1.625 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed electronic actuation, provides high efficiency and excellent controllability. Cylinder speed is directly related to operator’s movement of joystick from
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Description: automobile break pressure c. fuel pump pressure measurement d. high pressure common rail system of fuel cylinder e. pressure measurement of automobile air conditioning system f. motor cross-country equipment and industrial machinery
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed electronic actuation, provides high efficiency and excellent controllability. Cylinder speed is directly related to operator’s movement of joystick from feathering to
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: Quality Bearings & Components
Description: Aluminum - Heavy-Duty HYDRAULIC HAND PUMPS BETEX HP SERIES Specs: Max. working pressure: 10,000 psi / 700 bar Large 3/8" pressure port for maximum flow Low Handle effort for easy operation Two speed models Features: Our hand pumps are always characterized by their rugged
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps, Hydraulic Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Daniel Measurement and Control Inc.
Description: pressure medium to atmosphere or sump. The power cylinder may be operated either pneumatically or hydraulically with electric, pneumatic or hydraulic pilot valves used to control application or removal of pressure from the cylinder.
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 2
- Flow (Cv): 86 to 2,920
- Primary Material: Aluminum, Brass / Bronze, Ductile Iron, Stainless Steel, Steel
-
Supplier: HydraCheck Inc.
Description: The HV series of loading valve gives smooth progressive pressure control in both flow directions allowing components such as cylinders or motors to be tested without re-plumbing the test connections. The valve features the exclusive INTERPASS safety disc system which protects the
- Pressure Rating: 6,000 psi
- Media Temperature: 32 to 250 F
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: operations. Hydraulic Cross Sensing System The hydraulic cross sensing system utilizes each of two hydraulic pumps to 100 percent of engine power, under all operating conditions. This improves productivity with faster implement speeds and quicker, stronger pivot turns. Auxiliary
- Operating Weight: 47,400 lbs
- Travel Speed: 3.5 miles/hr
- Features: Other
-
Supplier: Certex UK
Description: connector Also available: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hydraulic Pumps
-
Supplier: Barksdale Control Products
Description: features "Open Center-Manipulator" also known as "Open Center" features a flow pattern with the pressure port, cylinder ports open to the return port. Features Original Shear-Seal® technology Low pressure drop Tolerates contaminates Spring return option Special flow
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 1.56 to 4.8
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: HAWE North America Inc.
Description: Two stage valves are used for hydraulic systems fed by two stage pumps (low and high pressure). They unit the flow from both pumps, automatically switch the low pressure circuit to idle circulation as soon as the adjusted pressure is achieved or exceeded by
- Pressure Rating: 870.2262 to 7,251.885 psi
- Media: Hydraulic Fluid
- Primary Material: Steel
-
Supplier: HydraCheck Inc.
Description: Pressure preset – 3000 PSI (207 bar). Unique screw off/on cylinder – permits filling in less than a minute. Extremely low leakage rates. 0-3000 PSI (207 bar) glycerin-filled pressure gauge. Pressure connector. 24″ (607 mm) hose assembly with STAUFF® Test 15 swivel
- Maximum Discharge Pressure: 3,000 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Manual
-
Supplier: Ashcroft Inc.
Description: includes Low and High pressure piston assemblies Portable, includes metal "tool box" for protection and portability Includes tools and adapters to accommodate most calibration requirements Specifications: Accuracy: ±0.1% of reading Operating pressure: 15 psi to 10,000 psi Piston
-
Supplier: Mile-X Equipment, Inc.
Description: advance for easy operation. Quiet, low pressure hydraulic components for greater efficiency and smooth pressing. Double acting cylinder allows for convenient positioning of ram. One hand ram positioning with 4-way valve hydraulic control. Standard Equipment: Frame
-
Supplier: Mile-X Equipment, Inc.
Description: portability. Sturdy, welded channel iron frame for durability. Lever control ram advance for easy operation. Quiet, low pressure hydraulic components for greater efficiency and smooth pressing. Double acting cylinder allows for convenient positioning of ram. One hand ram
-
Supplier: SAE International
Description: In this research, with proposed design of hydraulic-controlled variable valve lift system, a feed pump is used to supply the low-pressure oil into the hydraulic pump which will compress low-pressure oil as high-pressure oil and pumps the
Find Suppliers by Category Top
Featured Products Top
-
metallurgy equipment hydraulic cylinder : 1:Pressure: the standard cylinder had two kinds of pressure levels for E and G. E-class applied to pressure more than 6.3 Mpa ~ 16Mpa of the hydraulic cylinders (E-cylinder).G class applied to pressure more than (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
application; even for very low quantities we maintain the highest quality cylinders. SPECIAL PNEUMATIC CYLINDERS: Die Custom products are designed and manufactured according to your specifications, allowing us to help with any application, any project at any time (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
Hydraulic Starters Hydraulic starters provide dependable performance in extreme environments and applications where maintenance access is limited (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
. It fully meets global industrial manufacturing specifications, helping professional buyers eliminate product compliance risks and adapt to diverse international engineering project requirements. High-Strength Pressure Resistance & Stable Performance (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
platform is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Safety risks – the use of high-pressure cylinders in calibration requires controlled storage and handling to ensure operator safety. Cost and inventory demand – multiple cylinders may be required for different (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves Purchase today. (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc.
More Information Top
-
Development of laboratory apparatus dedicated to the study of hydride--dehydride reactions. [LiAlH/sub 4/; NiZr]
A low - pressure hydraulic cylinder .
-
The Effects of Loading Devices on the Stability of Ratio-Changing Characteristics in a Half-Toroidal CVT After Quick Torque Changes
… Nin Input revolution of CVT test box (= 60ωin/2π) Nout Output revolution of CVT test box (= 60ωout/2π) n Number of power rollers in one cavity pH Hydraulic pressure in cylinder (high pressure side) pL Hydraulic pressure in cylinder ( low pressure side) pline Hydraulic …
-
Analysis of Diaphragm Compressor Exhausts Volume Decrease
… of diaphragm, first hydraulic cylinder pressures is higher than the gas pressure in the cavity, after a balance where both are equal, through the equilibrium position when the two are equal, then the hydraulic cylinder oil pressure lower than the pressure of …
-
Hydropneumatic Suspension Systems
So at low suspended loads which result in a low hydraulic pressure in the cylinders , one accumulator with a low precharge pressure can be active and suspending, while another accumulator is still not filled with hydraulic fluid since its precharge pressure is …
-
Proportional Position Control of Low-Pressure Water Hydraulic Cylinder
Proportional Position Control of Low - Pressure Water Hydraulic Cylinder .
-
High-Speed On/Off Position Control of a Low-Pressure Water Hydraulic Cylinder Drive
High-Speed On/Off Position Control of a Low - Pressure Water Hydraulic Cylinder Drive .
-
Robust velocity control of a water hydraulic servomotor system with parameter uncertainty
Vilenius: Adap- tive on/off Position Control of Low - Pressure Water Hydraulic Cylinder , The Conference Proceedings of 3rd International Fluid Power Conference, pp.315- 326, March 5-6, Axhen, 2002 181 hI.
-
Screwdown load deviation model of 5 m heavy plate mill based on influence of back-up roll axial force
The negative lower back-up axial force leads to an increase in the pressure on the lower hydraulic cylinder in the WS housing and a decrease in pressure on the lower hydraulic cylinder in the DS housing.
-
Intelligent Robotics and Applications
1) The thickness of cutting paper hydraulic cylinder If low - pressure system or δ/D≤0.08, the thickness of hydraulic cylinder is consid- .
Indicates content that may require registration and/or purchase.