Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bailey International LLC
Description: Hydraulic motors turn fluid power energy into rotary mechanical energy. While all motors create torque at a given speed, the design and construction of a motor will vary. The amount of pressure and displacement of a motor will determine how much torque is
- Operating Speed: 147 to 559 rpm
-
Supplier: Prince Manufacturing Corp.
Description: High-torque, low speed with gerotor Instantly reversible (by reversing flow) Cross-over for many popular models in the market Features High-torque, low speed with gerotor Instantly reversible by reversing the flow Cross-over for many popular models in the market 2 Bolt Flange 1.0”
- Operating Torque: 69 to 3,392 In-lbs
- Operating Speed: 125 to 800 rpm
- Operating Pressure: 900 to 1,400 psi
- Motor Type: Internal Gear
-
Supplier: Eaton Hydraulics Group
Description: Low Pressure (Spool Valve) Motors Small but powerful, Eaton low pressure spool valve motors have the perfect combination of features for a variety of demanding applications, from harvesting equipment to food processing plants. With hydrodynamic journal
- Operating Pressure: 2,400 to 2,930 psi
- Motor Type: Internal Gear
-
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Determination of Characteristics of Motors - Part 1: At Constant Low Speed and Constant Pressure
-
Supplier: Accuris
Description: Determination of Hydraulic Fluid Power Motor Characteristics Part 1: Method at Constant Low Speed and at Constant Pressure
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Determination of Characteristics of Motors - Part 1: At Constant Low Speed and at Constant Pressure
-
Supplier: Radwell International
Description: SEAL KIT, INCLUDES HIGH AND LOW PRESSURE SEALS, O-RINGS, WASHER SEALS, REPLACEMENT PARTS FOR 4DX DIRECT DRIVE PLUNGER PUMPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Determination of Characteristics of Motors - Part 1: at Constant Low Speed and at Constant Pressure
-
Supplier: CSA Group
Description: This part of ISO 4392 describes a method of determining the low speed characteristics of positive displacement rotary fluid power motors, of either fixed or variable displacement types. The method involves testing at slow speeds which may generate frequencies having a significant
-
Description: This part of ISO 4392 describes a method of determining the low speed characteristics of positive displacement rotary fluid power motors, of either fixed or variable displacement types. The method involves testing at slow speeds which may generate frequencies having a significant
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swash plate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing in closed loop optional. Internal system pressure control, no external piping required. Brake
- Operating Torque: 3,238.93805309734 to 12,424.7787610619 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 532.06749280642 HP
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, filtered, anti-wear hydraulic oil. Designed for all types of hydraulic pump and motor systems operating under high pressure and high or low temperature conditions.
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure intensifiers,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed
- Kinematic Viscosity: 11 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed
- Kinematic Viscosity: 4.3 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed
- Kinematic Viscosity: 4.6 cSt
- Viscosity Index: 144
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed
- Kinematic Viscosity: 14.7 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: CITGO Petroleum Corporation
Description: trouble-free service in high-pressure, high-output industrial hydraulic circuits. CITGO A/W Hydraulic Oils have these outstanding properties: Utilize thermally stable zinc-type additives, virtually eliminating heat-related sludge formation in sensitive electro-hydraulic
- Kinematic Viscosity: 32.3 to 68 cSt
- Viscosity Index: 106 to 111
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 14 INCH L X 6.5 INCH W X 11.5 INCH H OVERALL SIZE 18 V INPUT SUPPLY RATING UPTO 9 L/MIN (LOW PRESSURE), 0.3 L/MIN (FULL PRESSURE) FLOW RATE HIGH PRESSURE CRIMPING, CUTTING, PUNCHING APPLICATION 10 TO 104 DEG F TEMPERATURE RATING 10000 PSI PRESSURE
- Maximum Discharge Flow: 0.07919999999999999 to 2.376 GPM
- Maximum Discharge Pressure: 10,000 psi
- Power Source: DC Powered
- Pump Type: Hydraulic Pumps
-
Supplier: Eaton Hydraulics Group
Description: Radial Piston Motors Hydre-MAC is a low-speed, high torque (LSHT) direct drive radial piston motor – featuring a cam lobe design – for variable speed industrial applications. Features Displacement: 12,000 cc/rev to 50,000 cc/rev Power: up to 900kw Max. Pressure – 350 bar
- Operating Torque: 2,477,876.10619469 In-lbs
- Operating Pressure: 5,076.3195 psi
- Power: 1,206.19834641254 HP
- Motor Type: Radial Piston
-
Supplier: Mile-X Equipment, Inc.
Description: equipped with a relief valve factory-set at 10,000 PSI (the maximum operating pressure of the pump). Choose from models with electric (115 or 230 volt) motors and options that include remote hand- and foot-operated motor controls, adjustable pressure regulator and
- Pump Type: Hydraulic Pumps
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swashplate design for high pressure closed and open loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. Stepless or 2-position control. Electric or hydraulic controls. Super posed
- Operating Torque: 3,238.93805309734 to 16,566.3716814159 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 629.903580904325 HP
-
Supplier: White Drive Products, Inc.
Description: RE Series motors offer the perfect compromise between price and performance by producing power at a reasonable cost. Although these motors perform well in a wide range of applications, they are especially suited for low flow, high pressure applications. During startup,
-
Supplier: White Drive Products, Inc.
Description: The combination of compact size, light weight and low speed efficiency make the CE motor the best wheel drive motor available. To reduce overall motor length and weight, all unnecessary material was removed from the housing and the valve was placed in the face of the
-
Description: Parker hydraulic truck motor series F1 features low noise/weight and high efficiency and is one of the leading truck motors in the market. The F1 motor provide circuit reliability at speeds up to 3000 rpm at 350 bar (5,000 PSI). The F1 hydraulic motor
- Operating Speed: 3,000 rpm
- Operating Pressure: 5,000 psi
- Motor Type: Axial Piston
-
Supplier: Eaton Hydraulics Group
Description: M Vane Motors High-speed, high-pressure Eaton M Series vane motors are field-proven to provide years of successful operation in elevator scraper drives, hydrostatic drives and many more auxiliary applications. They feature inlet/outlet ports that can be pressurized
- Operating Torque: 41.5929203539823 to 300 In-lbs
- Operating Speed: 400 to 3,600 rpm
- Operating Pressure: 2,250 to 2,500 psi
- Motor Type: Vane
-
Supplier: White Drive Products, Inc.
Description: The combination of compact size, light weight and low speed efficiency make the CE motor the best wheel drive motor available. To reduce overall motor length and weight, all unnecessary material was removed from the housing and the valve was placed in the face of the
-
Description: very low noise level, whatever the speed. • Expanded Working Life: The uni-directional version of the vane motor is designed with an internal valve that allows smooth dynamic braking, a very simple hydraulic circuit and no risk of motor cavitation. • Easier Installation:
- Operating Pressure: 3,770.9802 to 4,641.2064 psi
- Motor Type: Vane
-
Supplier: KTR Corporation
Description: Big pad surface resulting in small surface pressure, low wear of pads and low temperature Low maintenance expenses because of a few mobile components only Drain ports avoid leakages on the brake pad Brake pads available from various materials Easy replacement of brake
- Diameter: 19.291349 inch
- Length: 10.7874074 inch
- Weight: 388.08 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Description: automobile break pressure c. fuel pump pressure measurement d. high pressure common rail system of fuel cylinder e. pressure measurement of automobile air conditioning system f. motor cross-country equipment and industrial machinery
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: HydraCheck Inc.
Description: The HV series of loading valve gives smooth progressive pressure control in both flow directions allowing components such as cylinders or motors to be tested without re-plumbing the test connections. The valve features the exclusive INTERPASS safety disc system which protects the
- Pressure Rating: 6,000 psi
- Media Temperature: 32 to 250 F
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Kit The kit consists of two additional batteries, heavy-duty harness, large capacity starting motor, and the ether starting aid. With this kit, the 385C L has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: consists of two additional batteries, heavy-duty harness, large capacity starting motor, and the ether starting aid. With this kit, the 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Caterpillar 14H Motor Grader blends productivity and durability to give you the best return on your investment. The Cat 3306 engine, power shift transmission and load-sensing hydraulics are designed to work together to deliver top productivity in all applications. Power Train Matched
- Type: Motor Grader
-
Description: The vane, rotor and cam ring are pressure balanced to increase the motor lifetime and efficiency over the full speed range. The high starting torque efficiency allows the motor to start under high load without pressure overshoots, jerks and high instantaneous horsepower
- Operating Torque: 902.654867256637 to 5,017.69911504425 In-lbs
- Operating Speed: 3,600 to 4,000 rpm
- Operating Pressure: 2,538.15975 to 3,335.8671 psi
- Motor Type: Vane
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic, Pneumatic, Hydrostat & Pressure Testing Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
. It fully meets global industrial manufacturing specifications, helping professional buyers eliminate product compliance risks and adapt to diverse international engineering project requirements. High-Strength Pressure Resistance & Stable Performance (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
pressure 112MPa. Easily meets the needs of ultra-high pressure hydraulic systems such as oil drilling and wind power terminals, eliminating the risk of high-pressure leakage? Extreme Durability Design: Inner tube of oil-resistant synthetic rubber + outer cover of (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Preferred Accessory for Professional Hydraulic Systems Material & Craftsmanship: The inner tube is made of oil-resistant synthetic rubber, resisting erosion from various common media; the outer (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hydraulic system response speed and ensuring operational efficiency Stable Pressure Bearing Guarantee: 16.5MPa working pressure + 66MPa burst pressure, double-layer steel wire braided reinforcement structure, combined with synthetic rubber inner and outer layers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
hydraulic systems in extreme environments Precise Technical Specifications: Inner diameter 25.8mm, outer diameter 35.3mm, working pressure 8.8MPa, minimum burst pressure 35.2MPa, minimum bend radius 300mm, balancing transmission efficiency and installation (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Professional-Grade Hydraulic Hose for Heavy-Duty Industrial Operations Superior Structural Reinforcement for Extreme Pressure Resistance: This hydraulic hose adopts premium synthetic rubber inner tube (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
SC) provides reliable strength for medium-to-high pressure hydraulic applications. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free transmission under pulsating loads, with consistent safety performance from fitting to hose body. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
AC Motor Drive for Friction Welder
The friction welding machine is a new type of welding, which has the advantages of solid welding, wide process adaptability, high reliability, high dimensional accuracy, high efficiency and low consumption, etc. Now it is widely used in hydraulic pipe fitting processing enterprises. Friction
More Information Top
-
Field Recovery of High Holding Capacity Anchors in 5,000 Feet of Water
Figure 13 - Chase wire tension measurement for 250 MTwinch powered by low pressure hydraulic motors .
-
Design Considerations for Mooring a Drilling Vessel in 5000 Feet of Water
The winch is powered by low pressure hydraulic motors .
-
Fluid technique in motor vehicles
low hydraulic pressure p small motor volume .
-
Experimentally Development Or Underwater Abrasive Water Jet Cutting System Using a High-Polymer Mixed Abrasive
Seawater hydraulic motor needs low pressure water of 50 kgf/cm2 and 20 litJmin. for each motor.
-
Final commissioning of the Balcones 60 MJ pulsed power supply
This test helped us identify and correctproblems before the ma- chines were run to high speed, such as inaccurate speed indica- tion and motoring control errors, low hydraulic motor charge pressure , and low brush-to-rotor resistanceprior to brush actua- tion.
-
Active mass driver system as the first application of active structural control
The control device compulsorily shuts down the control system when it recognises an oil under ow and=or overheating, constant low hydraulic pressure , a motor overhead, a clogged oil ÿlter, an excessive stroke limitation, and so on.
-
Design of Low-Pressure and High-Pressure Tap Water Hydraulic Systems for Various Industrial Applications
Development of Low - Pressure Water Hydraulic Motor .
-
Versatile water hydraulic motor driven by tap water
LOW - PRESSURE WATER, HYDRAULIC MOTOR ’, SICFP‘99, 2431254(1999) [8] Hirose, Yoshida, “Development of PR Lift,” Japan Robotics Society (in Japanese) (1997 .
-
Multipurpose Active/Passive Motion Compensation System
When the Passive mode is selected, nitrogen-over.- oil accumulators are connected directly to both the high and low pressure sides of the hydraulic motor .
-
Hydraulic Hybrid Systems for Commercial Vehicles
For acceleration, the high-pressure accumulator is discharged to the low pressure reservoir via the hydraulic motor .
Indicates content that may require registration and/or purchase.