-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR SPIRAL FLOW OF LOW-PRESSURE THERMOSETTING MOLDING COMPOUNDS
-
Supplier: Accuris
Description: Standard Test Method for Spiral Flow of Low-Pressure Thermosetting Molding Compounds
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for measuring the spiral flow of thermosetting molding compounds (soft or very soft) designed for molding pressures under 6.9 MPa (1000 psi). It is especially suited for those compounds used for encapsulation or other
-
-
Supplier: Accuris
Description: Standard Test Method for Spiral Flow of Low-Pressure Thermosetting Molding Compounds - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Hapco, Inc.
Description: A series of general purpose Liquid Molding Compounds with low moisture sensitivity. Ultralloy 40 and 50 Series can be open cast, pressure cast, or vacuum cast. The products are pigmented white and have excellent impact strength.
- Viscosity: 240 cP
- Form / Shape: Liquid
- Industry: Tooling / Molds
- Filler: Unfilled
-
Supplier: Hapco, Inc.
Description: A series of general purpose Liquid Molding Compounds with low moisture sensitivity. Ultralloy 40 and 50 Series can be open cast, pressure cast, or vacuum cast. The products are pigmented white and have excellent impact strength.
- Viscosity: 500 cP
- Form / Shape: Liquid
- Industry: Tooling / Molds
- Filler: Unfilled
-
Supplier: Elasto Proxy Inc.
Description: applications. Elasto Proxy's plastic molding services ensure that the parts you receive meet your specifications for shape, size, color and material properties. As this case study explains, Elasto Proxy also strengthens your supply chain. Instead of paying for a year's worth of molded parts
- Industry: Aerospace, Agricultural / Forestry, Automotive, Building and Construction, Electrical / Electronics, Food and Beverage, General Industrial, Marine, Medical, Military / Law Enforcement, Packaging, Pharmaceutical, Rail / Mass Transit, Transportation Services
- Supplier Capability: Assembly Services, Clean Room Molding, Custom Compounding, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool
- Features: Bonding, Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Compression Molding, Dip Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Thermoset Injection Molding, Vacuum Forming
-
Supplier: Henkel Corporation - Industrial
Description: TECHNOMELT PA 638, Polyamide, Molding compound thermoplastic TECHNOMELT® PA 638 high performance thermoplastic polyamide is designed to meet low pressure molding process requirements. This product can be processed at low processing pressure due to its
- Use Temperature: 40 to 212 F
- Viscosity: 4,000 cP
- Features: Encapsulant / Potting Compound
- Chemical System: Polyamide
-
Supplier: Henkel Corporation - Electronics
Description: High performance thermoplastic polyamide is designed to meet low pressure molding process requirements. This product can be processed at low processing pressure due to its low viscosity, allowing encapsulation of fragile components without damage. This
- Industry: Electronics
- Features: Molding Resin
- Chemical System: Polyamide / Nylon
-
Supplier: Henkel Corporation - Electronics
Description: TECHNOMELT PA 7833 is a high performance thermoplastic polyamide designed to meet low pressure molding process requirements. This product can be processed at low processing pressure due to its low viscosity, allowing encapsulation of fragile components
- Industry: Electronics
- Features: Molding Resin
- Chemical System: Polyamide / Nylon
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PA 646 N, formerly known as Macromelt OM 646, is a low viscosity, high performance thermoplastic polyamide that is designed to meet low pressure molding process requirements. It is useful for applications that require increased strength and
- Elongation: 800 %
- Dielectric Strength: 558.8000000000012 kV/in
- Viscosity: 4,500 cP
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PA 633, formerly known as Macromelt OM 633, is a low viscosity, high performance thermoplastic polyamide that is designed to meet low pressure molding process requirements. It is suitable for automotive firewall applications where 125 °C service
- Elongation: 400 %
- Dielectric Strength: 609.6000000000013 kV/in
- Viscosity: 3,500 cP
- Industry: Automotive
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PA 641, formerly known as Macromelt OM 641, is a low viscosity, high performance thermoplastic polyamide that is designed to meet low pressure molding process requirements. It is useful for applications that require increased strength and
- Elongation: 400 %
- Dielectric Strength: 635.0000000000014 kV/in
- Viscosity: 4,500 cP
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt PA 638, formerly known as Macromelt OM 638, is a low viscosity, high performance thermoplastic polyamide that is designed to meet low pressure molding process requirements. It is suitable for automotive firewall applications where 125 °C service
- Dielectric Strength: 482.600000000001 kV/in
- Viscosity: 3,400 cP
- Industry: Automotive
- Features: Encapsulant / Potting Compound
-
Supplier: Techsil Limited
Description: BJB TC5050 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5050's ability to
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: High performance thermoplastic polyamide designed to meet low pressure moulding process requirements. TECHNOMELT® PA 638 BLACK high performance thermoplastic polyamide is designed to meet low pressure moulding process requirements. This product can be processed at
- Industry: Electronics, Semiconductor / IC's
-
Supplier: A & D Rubber Products Company
Description: Whether simple or complex, large or small, solid or sponge, A & D Rubber can produce custom rubber parts and goods for any industry, in virtually any rubber compound and color. We can manufacture to your blue print specifications or one of our sales engineers can assist you in developing your
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: North America, Southwest US Only, United States Only
-
Supplier: LG Chemical of America Inc.
Description: LDPE Low Density Polyethylene The latest advanced high-pressure technology LDPE, which stands for low-density polyethylene, is a synthetic resin which is manufactured by polymerizing ethylene. It is one of the most commonly used plastics in our life. Its excellent
- Features: Film Grade Resin, Molding Resin
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: RSP, Inc.
Description: No Description Provided
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping, Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Machining, Packaging / Shipping, Prototype, Tool / Mold Making, Two-shot Injection Molding
- Molding Type: Bulk Molding Compound (BMC), Compression Molding, Film Insert Molding (FIM), Injection Molding, Rotational Molding, SMC Molding, Thermoforming (Vacuum or Pressure), Vacuum Forming
- Features: East Asia / Pacific Only, Midwest US Only, North America, South Asia Only, United States Only
-
Supplier: Techsil Limited
Description: BJB TC5041 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5041's ability to
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and
-
Supplier: Techsil Limited
Description: system is a low-pressure molding process that uses thermoplastic molding resin to achieve high quality sealing and protection of components, faster than 2 component potting resins and far lower capital cost than injection molding. Positioned between casting and
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Rynite® 540SUV BK544 is a 40% glass fiber reinforced, UV stabilized, modified polyethylene terephthalate resin for injection molding and extrusion. It has a high stiffness and was developed for long-term outdoor applications. When you're looking for the ultimate combination of stiffness,
- Coeff. of Thermal Expansion (CTE): 0.4722222222222222 µin/in-F
- Tensile Modulus: 1,957.99733132216 ksi
-
Supplier: Hangzhou X-mag Inc.
Description: pressing that compound in a die, and then curing the epoxy in an oven. To improve the corrosion resistance of the product, these components are often finished with a surface treatment such as Epoxy resin/Parylene after the curing process. Injection Molding Injection molded magnets
- Maximum Energy Product, BHmax: 1.45 to 12 MGOe
- Residual Induction, Br: 2.2 to 7.6 kilogauss
- Coercive Force, Hc: 2,000 to 6,000 Oersted
- Intrinsic Coercive Force, Hci: 2,600 to 16,000 Oersted
-
Supplier: Boyd
Description: identify design weaknesses & recommend internal or external reinforcements Specialized for low, medium or high pressures Cloth, Nomex & metal inserts are available to improve hose strength Custom designed to your specific length, diameter & thickness needs Low & high temperature
- Application: Agricultural, Automotive
- Material: Elastomers, Metal, Thermoplastics
- Product Form: Hose (including Duct)
-
Supplier: Precision Polymer Engineering Ltd.
Description: A clean room is a controlled manufacturing environment that has a low level of pollutants such as dust, airborne microbes, aerosol particles and chemical vapors. Environmental parameters such as temperature, humidity and pressure are carefully controlled with air delivered to the clean
- Industry: Biotechnology, Chemicals / Materials, Food and Beverage, General Industrial, Marine, Medical, Petroleum / Oil & Gas, Pharmaceutical
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: molding, Basic shapes, Near Net shapes to save raw material, and clean PTFE molding. Moreover, at DCW, we design and manufacture various of products in high performance fluoropolymer material, such as PTFE, modified PTFE, PTFE compound, PEEK, PFA, PCTFE and PVDF, deliver
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Choke Valves, Diaphragm Valves, Foot Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Rynite® FR945 BK507 is a 45% mineral/glass reinforced, flame retardant, low warp, high stiffness, modified polyethylene terephthalate resin for injection molding. Recognized by UL as UL94V-0 at 0.81mm and with a 150°C RTI. When you're looking for the ultimate combination of stiffness,
- Tensile Modulus: 1,856.47154377212 ksi
- Industry: Electronics
- Filler: Fiber Glass
- Chemical System: Polyester (PET, PBT)
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Rynite® 415HP NC010 is a 15% glass reinforced modified polyethylene terephthalate improved for easy, fast processing over a broad molding range with excellent balance of strength, stiffness, and temperature resistance. When you're looking for the ultimate combination of stiffness, temperature
- Coeff. of Thermal Expansion (CTE): 0.6055555555555556 µin/in-F
- Tensile Strength (Break): 5,206.82253292337 psi
- Tensile Modulus: 681.673144978826 ksi
- Elongation: 14 %
-
Supplier: ASTM International
Description: NR. The elastomer for the manufacture of the bearing is furnished in four grades of low-temperature properties: Grade 0; Grade 2; Grade 3; and Grade 5. The elastomeric compound used in the construction of a bearing shall contain only either natural rubber or chloroprene rubber as the
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Rynite® 415HP BK503 is a 15% glass reinforced modified polyethylene terephthalate with improved for easy, fast processing over a broad molding range with excellent balance of strength, stiffness, and temperature resistance. When you're looking for the ultimate combination of stiffness,
- Tensile Modulus: 652.6657771073869 ksi
- Filler: Fiber Glass
- Features: Other
- Chemical System: Polyester (PET, PBT)
-
Supplier: Titebond
Description: subfloor must be flat to a tolerance of 3/16" in a 10' radius. Hollow spots, popping spots and squeaks are related to unevenness in the subfloor. Grinding concrete floors is preferred over the use of filling compounds. If filling/leveling compounds are used, they must be portland based
- Features: Coating
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
-
Supplier: Titebond
Description: Laminate), the subfloor must be flat to a tolerance of 3/16" in a 10' radius. Hollow spots, popping spots and squeaks are related to unevenness in the subfloor. Grinding concrete floors is preferred over the use of filling compounds. If filling/leveling compounds are used, they must be
- Features: Coating
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
Find Suppliers by Category Top
Featured Products Top
-
Fluon+™ Compounds Meet the High-Performance Demands of the Chemical Processing Industry Chemical processing plants rely on the safe, continuous operation of (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
. Reaction injection molding heats and combines multiple liquid resins separately as they are injected into a closed mold. Composites made through this process feature lower manhours, quicker cycling, lower scrap rates and low-pressure mold clamping. An almost (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
Cri-plastMP PFA Static Dissipative Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Special Features (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
production of the finished product. Our Ability Fluoropolymer parts molding and machining(PTFE, M-PTFE, PTFE Compound, PCTFE, PVDF, etc). Fluoropolymer semi-finished product extrusion, compression molding (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
– Thermoplastic Elastomers, Vulcanizates and e-beam crosslinkable compounds developed to meet a wide range of applications including Automotive Wire & Cable, Fuel Systems, and Chemical Industry. Specific grades can be processed by extrusion, injection, transfer, and compression molding (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
such as ETFE, EFEP, PVDF, etc. and can be processed by injection, extrusion, transfer molding, and compression molding. Special Features Chemical Resistance (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
injection molding applications. This makes them an ideal choice for sealing against high pressure fluid or gas leakage. Low friction Metal ring seals are (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
-scale production cell. It is a compact, affordable, all-in-one, and easy-to-use LSR injection molding solution built for the jobs that do not justify the cost, size, and operational burden of an industrial system. For many labs, product developers, schools, innovators, and low-volume manufacturers (read more)
Browse Molding Machines Datasheets for APSX, LLC -
measure from 0-50 kPa up to 1 MPa. A compound pressure range is also available from -100 kPa to +100 kPa. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated, and converted to digital data that is proportional to the applied pressure. The AD3 is a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Ellsworth Adhesives offers low pressure molding services of Mold-Man® Machines. A leader in low pressure molding, MoldMan Systems™ produces easy-to-use, energy-efficient equipment with a small machine footprint and completed parts directly from mold sets. Low (read more)
Browse Encapsulants and Potting Compounds Datasheets for Ellsworth Adhesives
More Information Top
-
Synthesis of PEG-MAH crystalline polymer and its thickening traits to LPMC
Thickening Agents for Low Pressure Molding Compounds [P].
-
Low pressure encapsulation of coils, transformers and electronic assemblies with thermosetting liquid molding compound
The low pressure molding compounds we are describing in this paper are a family of free radical cured hybrid resin compositions.
-
Advanced Composite Materials for Automotive Applications: Structural Integrity and Crashworthiness
Low pressure moulding compound (LPMC) is a new type of composite material that can be used for automotive body panels.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 1
Category/Applications: Low pressure molding compound for encapsulation in the electronics industry; good thermal shock resistance and excellent wet elec- trical properties; cure and molding char- .
-
Development of Composite Body Panels for a Lightweight Vehicle
6 Choi C.H. , Park S.S. , Ahn K.W. , Rhee J.E. , “ Low Pressure Molding Compound ” , Seoul 2000 FISITA World Automotive Congress , June , 2000 , Paper No. F2000A106.
-
Mechanical and geometrical approaches applied to composite fabric forming
Although the traditional lay-up process will remain the process of choice for some applications, new developments in resin transfer molding (RTM), sheet molding compound (SMC), low temperature curing prepregs and low pressure molding compounds have matured significant are reached, and are…
-
Plastics patents: Molding
Compositesheets of low pressure molding compounds are thickened at low temperatures to allow the outer filmto be stripped off.
-
The Advanced Materials and Technologies in the Next Generation Vehicles
4 Choi C.H. , Park S.S. , Ahn K.W. , Rhee J.E. , “ Low Pressure Molding Compound ” , Seoul 2000 FISITA World Automotive Congress , June , 2000 , Paper No. F2000A106.
-
Embedment of Electronic Modules by Transfer Molding
Although embedding modules by direct molding has been considered for some time, this technique has become feasible only because of the recently developed low pressure molding compounds , espec- ially .
-
Scientific.Net: Materials Science
Home > Low Pressure Sheet Molding Compound .
Indicates content that may require registration and/or purchase.