Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Massa Products Corporation
Description: The MassaSonic® FlatPack® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from
- Measuring Range: 1 to 60 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Massa Products Corporation
Description: The MassaSonic® FlatPack® Sensors are low profile designed ultrasonic transmitter modules. They are optimized to provide continuous non-contact distance measurement of fluids, pastes, or uneven solid bulk materials in constrained working zones for application ranges from
- Measuring Range: 4 to 156 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Banner Engineering Corp.
Description: Offers choice of analog or discrete output Available with range of 100 to 1400 mm for short-range sensing or 0.25 to 3.0 m for long-range sensing Offers discrete output for ON/OFF presence detection or HIGH/LOW level control Available with analog output for applications
- Operating Distance: 9.842525 to 118.1103 inch
- Operating Temperature: -13 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
-
Supplier: Madison Company
Description: Madison Company’s "Mini Probe" is an addition to the full range of ultrasonic level sensors already offered. Its design is compact, extending just over 2" in height above the tank or drum surface, and it has an operating range of 4" to 6' (0.10 m to 1.8 m). As with all of
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 29.00754 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: CARLO GAVAZZI Automation Components
Description: A family of diffuse ultrasonic sensors with sensing range from 50-400 mm, 100-900 mm and 200-2200 with a resolution as low as 1.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP,
- Measuring Range: 1.968505 to 86.61422 inch
- Features: Normally Closed (NC), Normally Open (NO)
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: CARLO GAVAZZI Automation Components
Description: A family of diffuse ultrasonic sensors with a sensing range from 40-300 mm and 80-800 mm with a resolution as low as 3.0 mm. The sensor contains an analogue output that is either 0-10 V or 4-20 mA. This sensor is the ideal choice for distance measurement,
- Operating Distance: 1.574804 to 31.49608 inch
- Operating Temperature: -4 to 140 F
- Electrical Output: Current, Voltage
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Newark, An Avnet Company
Description: UART CONSUMPTION ULTRASONIC SENSOR; Accessory Type:UART Low-Power Consumption Ultrasonic Sensor; For Use With:Arduino and Raspberry Pi Board; Product Range:- RoHS Compliant: Yes
-
Supplier: Flow Technology, Inc.
Description: Ultrasonic Flowmeters – Micro LF 100 The Model Micro LF 100 Ultrasonic Liquid Flowmeter is an accurate, reliable and cost-effective ultrasonic instrument capable of measuring very low flow rates through small diameter PFA tube. The micro LF 100 sensors are supplied
- Media Temperature Range: 50 to 158 F
- Velocity Flow Rate: 0 to 33 ft/sec
- Operating Temperature: 50 to 122 F
- Media Temperature: 50 to 158 F
-
Supplier: FineTek
Description: EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Device Classification: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Transus Instruments
Description: applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications. Features Highly accurate path ultrasonic
- Pipe Diameter: 2 to 16 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 140 F
- Operating Pressure: 1,479.38454 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The LVU30 Series of RoHS Compliant low-cost ultrasonic sensors that produce detection ranges from as close as 100 mm (4") to greater than 4.5 m (15'). Incorporating state-of-the-art ultrasonic technology, the sensors provide precision non-contact distance
- Measuring Range: 4 to 180 inch
- Maximum Current: 0.03 amps
- Maximum DC Voltage: 24 volts
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
-
Supplier: ABB Measurement & Analytics
Description: instrument with HART digital communication Up to 10 m measurement range Wide temperature range of -40 to 85 ˚C Accuracy of ±2 mm or 0.2 % of full span (the larger one) Beam angle as low as 5˚ with false echo filtering for narrow spaces Easy installation with graphic echo
- Measuring Range: 9.842525 to 393.701 inch
- Maximum Operating Pressure: 44 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: Malema Sensors
Description: internal obstructions, moving parts, or mechanical seals. The flow sensor is compatible with high-temperature liquids. The M-2511 is an ideal choice for use where minimal footprint, high purity, corrosion resistance, low pressure drop, and easy installation are desired. Features:
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 50 to 356 F
- Liquid Volumetric Flow Rate: 0.792 to 5.28 GPM
- Operating Pressure: 70 psi
-
Supplier: KROHNE Messtechnik
Description: resistant titanium transducers provide a strong ultrasonic signal into the gas. The signal processing of the meter allows a better detection of small, strongly dampened acoustic signals. The OPTISONIC 7300 Biogas features an integrated temperature sensor and optional pressure
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid
- Gas Volumetric Flow Rate: 56.1440677966102 SCFM
- Liquid Volumetric Flow Rate: 420 to 1,590 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Micronics, Ltd.
Description: Meter Standard: The Heat/Energy calculation is designed to comply with EN1434 section 6, third party certification pending. Accuracy: +/-1-3% of flow reading for >0.3m/s Flow Velocity Range: 0.1 to 10m/s Pipe Range: 25mm – 115mm OD Water Temp Range: 0°C to 85°C Temperature
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: Siemens Process Instrumentation
Description: The Probe is a short-range integrated ultrasonic level transmitter, ideal for liquids and slurries in open or closed vessels. The transducer is available in PVDF copolymer, making the device suitable for use in a wide variety of applications. The Probe is easy to install and maintain,
- Measuring Range: 9.842525 to 196.8505 inch
- Material Temperature Range: -40 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LU150 and LU180 are short-range integrated ultrasonic level transmitters ideal for liquids, slurries, and bulk materials in open or closed vessels to 5 m (16.4 ft). SITRANS LU150/LU180 ultrasonic level transmitters are easy to install and maintain, and can be removed
- Measuring Range: 9.842525 to 196.8505 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid
- Gas Volumetric Flow Rate: 50.1059322033898 SCFM
- Liquid Volumetric Flow Rate: 375 to 1,419 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid
- Gas Volumetric Flow Rate: 14.4420903954802 SCFM
- Liquid Volumetric Flow Rate: 108 to 409 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: solids or aeration Ultrasonic flowmeters clamp onto the outside of pipes and do not contact the internal liquid. The technology has inherent advantages over alternate devices including low-cost installation, no pressure head loss, no moving parts to maintain or replace, no fluid
- Gas Volumetric Flow Rate: 11.2994350282486 SCFM
- Liquid Volumetric Flow Rate: 108 to 320 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: SPIROL
Description: the plastic for optimal retention and performance. Design Features/Benefits: Reliable: Easily adjustable temperature setting with Hi-Low temperature lock-out for optimal melt and flow of plastic Safe: Guarded pinch points and ergonomically-friendly optical sensor actuation with
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: ifm efector inc.
Description: Very long range For use in conveying and materials handling Intuitive setting of the sensitivity via potentiometer Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more From May 1st 2025, products produced in EU and Singapore have an import
- Operating Distance: 0.393701 to 15.74804 inch
- Operating Temperature: -13 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors, Ultrasonic Proximity Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Bronkhorst USA
Description: ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: ams
Description: The TDC-GP22 is our standard device for precision time interval measurement in industiral appications. With single shot 22ps resolution and 4 ms measuring range the TDC-GP22 is perfect for laser range finders, magnetostrictive sensors, spectroscopic applicatons and test
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Madison Company
Description: Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where
- Measuring Range: 600 inch
- Material Temperature Range: -40 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Airmar Technology Corporation
Description: Airmar’s patented UST800 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed and temperature in a single thru-hull housing with no moving parts. This sensor is a high-precision, low-maintenance solution for use on power
- Sensed Temperature: -10 to 40 F
- Features: Thermistor
-
Supplier: Micro Sensor Co., Ltd.
Description: MicroSensor offers quality level transmitters for special applications. MPM4809TD is a diesel level transmitter, while MPM436W is a level sensor designed for the low range 0.5m level monitoring. MPM4810 and MPM4811 are level transducers with dual-level and temperature
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
- Device Classification: Transmitter
-
Description: information based on the distance to obstacles. The sensing technology is not addressed; however, technology does affect the performance test procedures defined in ISO 22840:2010. The test objects are defined based on systems using ultrasonic and radar sensors, which are the most
-
Supplier: CSA Group
Description: information based on the distance to obstacles. The sensing technology is not addressed; however, technology does affect the performance test procedures defined in ISO 22840:2010. The test objects are defined based on systems using ultrasonic and radar sensors, which are the most
-
Supplier: Cygnus Instruments Limited
Description: industry experience and design expertise combine to make this system an extremely advanced, effective and reliable Ultrasonic FMD System available. The purpose-designed system boasts: advanced signal processing; an advanced peak detection algorithm and; low distortion / low
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Evident Scientific
Description: UltraWave LRT Guided Wave System for In-Service Pipe Inspection Long-range screening for pipe integrity assessment Buried, coated, and insulated pipe inspection capability F-scan color map with multiple frequency display Active and synthetic focusing Low clearance probe collar The
- Instrument Type: Flaw Detection
- Features: General Corrosion Detection, Other, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
Find Suppliers by Category Top
Featured Products Top
-
The MCRT® 88700V Series of Dual Range Digital Torque Transducers will accurately measure low running and high load torque without the cost and inconvenience of swapping two or more conventional torque sensors. Another important application is measuring torque when (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
the optoNCDT ILR3800-100-IO ideal for numerous applications in industrial automation. At the same time, the new variant offers all the proven advantages of the standard model: a compact design, low weight, high signal stability on different surfaces and a robust sensor construction in accordance with (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
and Process Temperature. The QVT will output a 4-20 mA signal corresponding to Differential Pressure or Flow. Specifications Modes of Operation: Multivariable or DP Only Operating Range: 10000:1 (0.0009 in WC to 9 in WC (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Fargo Controls offers two Low Profile Capacitive Proximity Sensors with exceptional pricing. These new models have a height of only 0.68" (17.5mm). Their small size allows them to be used in tight spaces where typical capacitive sensors cannot fit (read more)
Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
. Key Highlights Torque ranges: 5–50 N·m (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
and igniting the gas. Most types of gas burners and ranges have a built-in piezo based injection systems. Sensors. The principle of operation of a piezoelectric sensor is that a physical dimension, transformed into a force, acts on two opposing faces of the sensing element. The detection of pressure
More Information Top
-
Robot based indoor autonomous trash detection algorithm using ultrasonic sensors
Displacing the robot 2 m in forward direction will extend the search arena outside the lower ultrasonic sensor range .
-
An Improved BCM Obstacle Avoidance Algorithm for Outdoor Patrol Robot
This paper mainly studies the problem of local obstacle avoidance for outdoor security patrol robot using low cost ultrasonic ranging sensor .
-
Development of electric vehicle with advanced lighting system and all electric drive
The resolution of the low - range ultrasonic sensor is 0.1 m and the sampling period is 0.1 second.
-
RT-HRLE: A system design for real-time hazards reporting and loss estimation using wireless sensors
For continuous monitoring of buildings, we measure both horizontal and vertical displacements between successive floors using low cost ultrasonic range measurement sensors as shown in Figure 1.
-
Quality evaluation of aged concrete by ultrasound
In this research ultrasonic sensors in low frequency range of 40 to 100 kHz are used to monitor the quality of concrete.
-
System architecture for guided herd of robots exploring Titan
The elements of the Sonde Sensor Suite are: accelerometer, gyro unit, RF transmitter/receiver, long range subsonic sensor (sonar) short range ultrasonic sensor , batimeter Low .
-
Learning the state of the world : object-based world modeling for mobile-manipulation robots
Early work typically focused on using ultrasonic range sensors , tracking low -level linear, planar, and corner features as landmarks in a map (Cox and Leonard, 1994).
-
Data Association for Semantic World Modeling from Partial Views
Early work typically focused on using ultrasonic range sensors , tracking low -level planar and corner features as landmarks in a map (Cox and Leonard, 1994).
-
Enhanced maximum likelihood grid map with reprocessing incorrect sonar measurements
Arc carving : Obtaining accurate, low latency maps from ultrasonic range sensors (pp. 1554–1561).
-
Conflict-evaluated maximum approximated likelihood approach for building grid maps using sonar sensors
[7] D. Silver, D. Morales, L. Rekleitis, B. Lisien, and H. Choset, “Arc Carving : Obtaining Accurate, Low Latency Maps from Ultrasonic Range Sensors ”, In Proceedings of the IEEE International Conference on Robotics and Automation, Vol. 2, 2004, pp 1554-1561.
Indicates content that may require registration and/or purchase.