Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BAE Systems - Fairchild Imaging
Description: The CIS1910F is a medium resolution, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light levels. The device features an array of 5T pixels on a 6.5µm pitch with an active
- Horizontal Pixels: 1,920
- Vertical Pixels: 1,080
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Teledyne DALSA
Description: imagers--multiple different imaging areas on one chip "Push-broom" linear and TDI sensors with X resolution to 12000+ pixels and unlimited Y resolution Back side illuminated (BSI) options for maximum sensitivity and QE Antireflective coatings to optimize QE Radiation
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Sharp Microelectronics of the Americas
Description: If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects. Learn
- Pixel Size: 9.6 µm
- Optical Format: 1 inch, 1/2 inch, 1/3 inch, 1/4 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
- Features: Other
-
-
Supplier: Sharp Microelectronics of the Americas
Description: High resolution. High speed. Low power. It's the winning formula for your next camera module product solution. Choose from solutions that include 4K2K, HD, Full-HD and HDR modes, among others. View our product line-up below for a variety of optical formats and features to match your
- Pixel Size: 5 µm
- Optical Format: 1 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
-
Supplier: BAE Systems - Fairchild Imaging
Description: above 52% and very low dark current. These features, combined with 5.5 megapixel resolution and 100 fps imaging rates, makes the CIS2521F an imaging device ideally suited for a variety of high throughput, low light-level imaging applications. 2560 (H) x 2160 (V) pixel CMOS
- Horizontal Pixels: 2,560
- Vertical Pixels: 2,160
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Hamamatsu Photonics Europe
Description: Each photodiode has a large active area, high UV sensitivity yet very low noise, delivering a high S/N even at low light levels. Current output type NMOS linear image sensors also offer excellent output linearity and wide dynamic range. S3901-512FX image
- Horizontal Pixels: 512
- Pixel Size: 2,500 µm
-
Supplier: ValueTronics International, Inc.
Description: Focal Plane Array, uncooled microbolometer The Ti32 combines powerful 320 x 240 resolution with IR-Fusion® Technology, the blending of digital and infrared images into a single image, delivering strikingly crisp detailed images, making problem detection extremely easy.
-
Supplier: Xenics nv
Description: The Cougar-640 excels in performance for any R&D spectroscopy or semiconductor failure analysis task. These demanding applications, where very low light levels need to be measured, require cameras with low dark current, low noise and best response in the SWIR range. All of these
- Horizontal Resolution: 640 lines
- Vertical Resolution: 512 lines
- Format / Output: Camera Link®
- Features: Cooled Sensor, Low Light, Other
-
Supplier: Northrop Grumman Corporation
Description: technology solutions. Now, with Northrop Grumman's latest hyperspectral instrument, the Hyperspectral Airborne Terrestrial Imager (HATI), high resolution images of the full solar spectrum reflected from any environmental scene can be captured. This compact and fully operational
-
Supplier: Tekscan, Inc.
Description: HR Mat™ – With a higher spatial resolution sensor this mat provides more accurate profiling of anatomical locations on the plantar surface. The HR Mat is ideal for screening children, deformed feet or pressure offloading for neuropathic feet. The ClassicMat products consist of
- Pressure Range: 50 to 160 psi
- Width: 19.2 inch
- Length: 17.6 inch
- Thickness: 0.57 inch
-
Supplier: Security Camera Warehouse
Description: EF600 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Low light sensitivity of 0.05 at F1.4 ● Small and exquisite EF600 Specifications Type Colour IP Rating IP67 Signal System NTSC / PAL Picture Elements NTSC:
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: The ImagePRO USB 3.0 borescope video camera is an exceptionally compact device with a new 1/25” interline color Sony CMOS sensor capable of capturing high quality QSXGA resolution images. This low-light sensitive camera cheap provides with 8-bit output and 2592 (H) x 1944
- Horizontal Resolution: 640 to 2,592 lines
- Maximum Frame Rate: 14 to 126 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Transcat, Inc.
Description: (4800 measuring points) Measurement Range: Fixed Visual Resolution: 640x480 pixels Dual Vision Field of View: Field of View (FOV): 63°Diagonal Illumination: LED Flash (800 Lumins) Visual Sensitivity: 1.0 LUX without illuminator Image Capture Frequency: 1hz Data Capture Frequency: 9hz
-
Supplier: Xenics nv
Description: The Cheetah-640CL TE3 camera is a high resolution, compact infrared camera, equipped with a dedicated low noise InGaAs detector array working from 0.9 μm up to 1.7 μm. With its TE3 cooled sensor and water-cooled camerahead, the Cheetah-640CL TE3 is a highly sensitive camera
- Horizontal Resolution: 640 lines
- Vertical Resolution: 512 lines
- Resolution: 14 bits
- Format / Output: Camera Link®
-
Supplier: Xenics nv
Description: to 100 Hz. The camera comes with an industry-standard CameraLink interface for data transfer at full frame rate. In windowing mode the frame rate can even be further increased. The Bobcat-640-CL comes as a complete camera with on-board image processing and Thermo Electric stabilization for
- Horizontal Resolution: 640 lines
- Vertical Resolution: 512 lines
- Resolution: 14 bits
- Format / Output: Camera Link®
-
Supplier: LAND
Description: failure. The high resolution image combined with the wide angle field of view (90° x 67.5°, 44° x 33°) allows multiple reformer or cracker tubes in the lane to be imaged and measured simultaneously. With advanced digital communications the image and data can be viewed real-time
- Measurement Range: 600 to 1,800 C
- Spectral Range: 0.85 to 1.05 microns
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 7.5 frames per second
-
Supplier: Photron
Description: High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 500,000 fps
- Shutter Speed: 0.016699999999999982 to 0.0000009999999999996 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Fiberscope.net by MEDIT
Description: ready-to-use, with only one USB cable to connect it to a computer. The light weight aluminum body houses the ¼” COLOR CCD image sensor, which provides 720 x 480 pixels of resolution. These units feature low noise disruption of the image, even with no light
- Horizontal Resolution: 752 to 768 lines
- Sensitivity: 0.5 Lux
- Operating Temperature: 5 to 122 F
- Vertical Resolution: 494 to 582 lines
-
Description: Thermo Scientific* SpectraCAM84 is a scientific-grade camera system based on a new Charge Injection Device imager architecture featuring low noise, arbitrary pixel selection, readout and clear, and pixel collective readout or binning. Designed for applications requiring adaptive exposure
- Horizontal Resolution: 1,024 lines
- Quantum Efficiency: 10 to 55 %
- Vertical Resolution: 1,024 lines
- Performance: Anti-blooming, Cooled Sensor
-
Supplier: Sentech America
Description: The STC-625 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/2” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-625 is available in three different back
- Maximum Frame Rate: 25 fps
- Width / Diameter: 2.0078751 inch
- Height: 2.0078751 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Larson Electronics LLC
Description: camera on and off from the controller. The remote controlled, pan/tilt thermal imaging camera also comes equipped with an internal core heater that prevents the lens of the camera from icing up. Due to it's high resolution camera, this thermal imaging camera can display images up to
-
Supplier: Hamamatsu Photonics Europe
Description: resolution, either 10-bit (high-speed mode: 100 klines/s max.) or 12-bit (low-speed mode: 25 klines/s max.) can be selected. Image data is output serially in 180 MHz LVDS format.
- Horizontal Pixels: 4,096
- Pixel Size: 7 µm
-
Description: from 4.8mm to 300mm, fit for uncooled FPA detectors ranging from a low resolution of 160x120 pixels to a high resolution of 1024x768 pixels. Each of these thermal camera lenses from Shalom holds a designated focal length and provides a certain FOV. However, for the convenience
- Type: Specialty / Other
-
Supplier: Hamamatsu Photonics Europe
Description: Low readout noise, high resolution (pixel size: 12μm) The S13240/S13241 series and S10140/S10141 series (-01) are back-thinned FFT-CCD area image sensors developed for low-light-level detection. By using the binning operation, they can be used as a linear
- Horizontal Pixels: 2,048
- Vertical Pixels: 506
- Pixel Size: 12 µm
- Spectral Response: 200 to 1,100 nm
-
Supplier: CMOSIS nv
Description: The 4LS sensor is a quad linear line scan sensor for colour imaging applications with two pixels types. The data from the 4 lines is provided at the same time for all the outputs. The sensor features a low noise pixel with true CDS and global shutter for interleaved
- Pixel Size: 5.6 µm
- Maximum Frame Rate: 160,000 fps
- Dynamic Range: 62 dB
- Operating Temperature: 0 to 50 C
-
Supplier: Teledyne FLIR IIS
Description: High Accuracy Spherical Imaging Ladybug6 is the leading high-resolution camera designed to capture 360-degree spherical images from moving platforms in all-weather conditions. Its industrial grade design and out-of-the-box factory calibration produces 72 Megapixel (MP) images
- Horizontal Resolution: 6,280 lines
- Maximum Frame Rate: 15 to 29.9 fps
- Operating Temperature: -22 to 122 F
- Monochrome / Color: Color
-
Description: from 4.8mm to 300mm, fit for uncooled FPA detectors ranging from a low resolution of 160x120 pixels to a high resolution of 1024x768 pixels. Each of these thermal camera lenses from Shalom holds a designated focal length and provides a certain FOV. However, for the convenience
- Wavelength: 17,000 nm
- Focal Length: 0.13 m
- Type: Specialty / Other
-
Description: from 4.8mm to 300mm, fit for uncooled FPA detectors ranging from a low resolution of 160x120 pixels to a high resolution of 1024x768 pixels. Each of these thermal camera lenses from Shalom holds a designated focal length and provides a certain FOV. However, for the convenience
- Focal Length: 0.015 m
- Type: Specialty / Other
-
Description: from 4.8mm to 300mm, fit for uncooled FPA detectors ranging from a low resolution of 160x120 pixels to a high resolution of 1024x768 pixels. Each of these thermal camera lenses from Shalom holds a designated focal length and provides a certain FOV. However, for the convenience
- Wavelength: 17,000 nm
- Focal Length: 0.09999999999999999 m
- Type: Specialty / Other
-
Supplier: Mad City Labs, Inc.
Description: The Nano-Z Series are high precision Z-axis piezo nanopositioners specifically designed to hold slides, chambered slides, cover slips and 35mm petri dishes. The Nano-Z series nanopositioning systems are ideal for single cell fluorescence microscopy, super resolution microscopy and high
- Stroke or X-Axis Travel: 0.00393701 to 0.00787402 inch
- Carriage Load: 1.1025 lbs
- Features: Electrical, Other
- Orientation: Horizontal
-
Supplier: e-con Systems™ Inc
Description: e-CAM83_CUMI415_MOD is a 8MP Ultra-lowlight MIPI CSI-2 camera module capable of streaming 4K @ 90 fps. This 4K camera module is based on SONY STARVIS™ IMX415 CMOS image sensor. Its low light sensitivity delivers exceptional clear color images even at extremely low
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 44 to 90 fps
- Operating Temperature: -22 F
- Vertical Resolution: 2,192 lines
-
Supplier: e-con Systems™ Inc
Description: solution Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0330 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3.4
- Horizontal Resolution: 2,304 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: DigiPas Technologies Inc.
Description: inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/optical/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
Find Suppliers by Category Top
Featured Products Top
-
Teledyne’s proprietary multiline CMOS image sensor design. This new 8k Super Resolution Monochrome camera uses two 4k/7 μm pixel rows with pixel offset. Data from two 4k/7 μm images is captured simultaneously and then reconstructed to achieve a super resolution image of 8k/3.5 μm in real time (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
Want to detect smaller defects? Looking for sharper, clearer inspection images? In semiconductor inspection and failure analysis, improving electron microscope resolution is a constant challenge. However, even with a high (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
, inclinometers must feature low noise and high-resolution capabilities. After the successful launch of the ± 14 g AXO®315 accelerometer for high performance navigation and positioning, Tronics announces the availability of AXO®301, the second member (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high-resolution (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
. Powered by Teledyne’s multiline CMOS image sensors, AxCIS delivers superior image quality with up to a 60 kHz x 3-line rate of native RGB colors, at a pixel size of 28 µm or 900 dpi resolution, so that defects can be detected with (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
Hamamatsu Photonics has released its latest InGaAs area image sensors, models G16561 to G16564-0909T, designed for industrial infrared imaging. These sensors are meticulously engineered to meet the rigorous demands of sectors such as agri-photonics, plastic sorting, and food safety spectroscopy (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
integrated InGaAs area image sensor enhances hyperspectral analysis. Users can obtain high-quality images in a broad range of wavelengths. High S/N (Signal-to-Noise) Ratio: The image sensor can produce clear images with minimal noise, even in low-light conditions (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
The new ImageIR 12300 from InfraTec is the radiometrically calibrated infrared camera with the world's highest commercially available native resolution of 5.2 megapixel. The powerful top model of the ImageIR series allows very fine structures on large area measurement objects to be resolved with (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
How to Image in Extreme, Low-light Conditions
pixel sensor and a built-in electronic shutter to 1/2000 seconds, the IK-1000ME offers a real solution for imaging in ultra-low-light or starlight conditions.
-
The PRIMA fringe sensor unit
after beam combination and a very-low-resolution spectrometer without photometric channels. It consists of two identical fringe sensors for dual-star operation in PRIMA astrometric mode. Methods. Unique among interferometric beam combiners, the FSU uses spatial phase modulation in bulk optics
-
IMX415 vs. IMX335 Sensors: A Comprehensive Comparison Guide
sensors are vital in determining overall camera performance. Plus, sensor technologies are constantly evolving in a bid to revolutionize the industry. As a result, there is always a demand for image sensors that register the packed combination of compactness, high frame rate, low light performance
-
High-performance 5MP monochrome NIR USB camera designed for a wide range of medical applications
See3CAM_CU512M - a high-performance 5MP monochrome NIR USB camera designed for a wide range of medical applications. Featuring the onsemi (R) AR0522 Image Sensor with 2.2 mm Back Side Illuminated Pixel Technology, this camera delivers superior low-light performance and improved sensitivity
-
Dark Count
is approximately the square root of the dark count. In this example, the dark noise is about 55 electrons. This could easily degrade any low-light image you attempted to capture over this period of time. These sensors specify a "doubling temperature" of 5-6° C. Cooling the CCD to +10° C would reduce the dark
-
Piezo Motors: Principle of Operation for Engineers
variations in the form of sound is the most common sensor application, which is seen in piezoelectric microphones and piezoelectric pickups for electrically amplified guitars. Piezoelectric sensors in particular are used with high frequency sound in ultrasonic transducers for medical imaging and industrial
More Information Top
-
Super-Resolution Imaging
The low resolution image sensor plane can be perceived as a collection of .
-
Application Of A Digital Image Processing System To Automatic Fabric Control With Coherent Light
by a low resolution image sensor .
-
Motion-Free Super-Resolution
The low resolution image sensor plane is divided into Mi x M2 square sensor elements and {^'(i, j)}, i = 0,..., Mi — 1 and j — 0,..., M2 ~ 1 are the low resolution intensity values.
-
http://miun.diva-portal.org/smash/get/diva2:558156/FULLTEXT01.pdf
The Agilent’s ADNS-3060 optical mouse sensor is suitable for the low resolution image sensor for the image sensor networks.
-
http://miun.diva-portal.org/smash/get/diva2:436583/FULLTEXT01.pdf
When an object is detected, the second low resolution image sensor is activated and it computes the location and size of the object based on stereo vision.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA429138&Location=U2&doc=GetTRDoc.pdf
The relationship between low resolution image sensor and hypothetical high resolution image sensor is shown in Figure 11 and an example is shown in Figure 12.
-
An MRF-Based Approach to Generation of Super-Resolution Images from Blurred Observations
Suppose the low resolution image sensor plane is di- vided into M1 × M2 square sensor elements and Y = {yi, j }, i = 0, . . . , M1 − 1 and j = 0,. . . , M2 − 1, are the low resolution intensity values.
-
Conoscopic Holograms
The higher equivalent wavelength, permit a direct in- terface to lower resolution imaging sensors , such as a television camera or a commercial photographic camera.
-
http://miun.diva-portal.org/smash/get/diva2:618452/FULLTEXT01.pdf
The system is using optical sensors which are visible light, low resolution image sensors .
-
http://miun.diva-portal.org/smash/get/diva2:507222/FULLTEXT01.pdf
When an object is detected, the second low resolution image sensor is activated and it computes the location and size of the object, based on stereo vision.
Indicates content that may require registration and/or purchase.