Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Paratherm CR® heat transfer fluid is a unique blend of synthetic components formulated to provide superior cooling performance in closed-loop heat-transfer systems operating down to -88°C (-127°F) yet is capable of maintenance free operation up to 218° C (425°F).
- Kinematic Viscosity (@ 40°C): 0.81 cSt
- Operating / Use Temperature: -127 to 425 F
- Flash Point: 104 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8267994 specific gravity
-
Description: Paratherm LR™ heat transfer fluid is an aliphatic-hydrocarbon based heat transfer fluid designed for use in closed-loop, liquid phase heating and cooling systems up to 450°F in electric and steam heaters and down to a -58°F surface temperature in
- Kinematic Viscosity (@ 40°C): 1.5 cSt
- Operating / Use Temperature: -22 to 550 F
- Flash Point: 130 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7668864 specific gravity
-
Description: GP heat transfer fluid is a premium-grade heat transfer fluid engineered to outperform standard mineral oils in the chemical and gas processing industries. GP thermal fluid offers outstanding performance to 600°F with low vapor pressure and
- Kinematic Viscosity (@ 40°C): 1.2 to 29 cSt
- Operating / Use Temperature: 20 to 630 F
- Flash Point: 315 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.898 specific gravity
-
-
Supplier: Duratherm Extended Life Fluids
Description: Duratherm HTO heat transfer oil is engineered for precise and efficient temperature control up to 600°F (315°C) and is a budget solution where heat transfer applications require an environmentally friendly, low cost fluid to meet today's fast paced
- Features: Heat Transfer Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Description: Paratherm HR™ Heat Transfer Fluid is an alkylated-aromatic based heat transfer fluid formulated for closed loop liquid phase heating to 650°F in fired heaters and 675°F in waste heat recovery and full convection heaters. High Temperature
- Kinematic Viscosity (@ 40°C): 11 cSt
- Operating / Use Temperature: 13 to 700 F
- Flash Point: 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.958608 specific gravity
-
Supplier: DME Company
Description: Therminol XP heat transfer fluid is an extremely pure white mineral oil which provides reliable heat transfer 0º to 600ºF. Performance features of Therminol XP include: Low Fouling - The purity of Therminol XP minimizes fouling as a result of oxidation and
- Features: Electrical / Electronic
- Composition / Chemistry: Specialty / Other
-
Supplier: Thawzall, LLC
Description: Improved capability with patented HEATZONE® fluid distribution technology. Superior THAW, CURE, HEAT for any job. Delivers a blistering 250 MBH of Heat with unparalleled uniformity thru 5 separate 600’ (182m) zones. It THAWS more quickly, CURES more evenly, and saves a minimum
- Operating Temperature: 70 to 200 F
- Media Flow Rate: 30 GPM
- Discharge Pressure: 1 to 5 psi
- Heater Capacity: 68.5854 kW
-
Supplier: ASTM International
Description: additional information on pumpability topics found in companion guides for evaluating heat transfer fluids, Guides D5372 and D7665. 1.2 Pumpability of heat transfer fluids is dependent on both fluid properties and the design of the fluid
-
Supplier: inTEST Thermal Solutions
Description: Thermonics® designs low (-80.0°C) and ultra-low temperature (-120.0°C) chillers for cooling fluids and gasses in process cooling applications. Our chiller systems include fluid chillers, gas chillers, and cryogenically cooled (LN2, LCO2) chillers. Systems are
- Power Source: 208-230 / 60 / 3
- Condenser Cooling: Air-Cooled, Water-Cooled
- Application: Industrial, Process
-
Supplier: Dry Coolers, Inc.
Description: low flow rates, which lends itself to this style of heat exchanger's over all high thermal efficiency. These heat exchangers are effective in situations when other types of exchangers are not, such as applications with low flow rates or when there is a low
-
Supplier: Chromalox
Description: Medium Voltage Heat Transfer Systems Chromalox DirectConnect heat transfer systems utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large heating demands. Medium voltage systems are engineered to provide precise
- Heat Source: Electric
- Task: Heating Only
- Features: Other
-
Supplier: Parent Petroleum Co.
Description: and outstanding overall performance. Hydroclear Diamond Class Heat Transfer Fluids O/S 32 and O/S 46 are optimized for use in pressure-relieved, liquid-phase heat transfer systems equipped with expansion tanks, where there is a possibility of contact between the
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: and outstanding overall performance. Hydroclear Diamond Class Heat Transfer Fluids O/S 32 and O/S 46 are optimized for use in pressure-relieved, liquid-phase heat transfer systems equipped with expansion tanks, where there is a possibility of contact between the
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: SantoLubes LLC
Description: SANTOLUBE OS-105 is a diphenyl ether derivative with exceptionally low volatility, good broad-temperature properties, and resistance to degradation from heat, oxygen, radiation, and chemical attack. SANTOLUBE OS-105 is therefore suitable for use in designing lubricants for
- Kinematic Viscosity (@ 40°C): 102 cSt
- Operating / Use Temperature: -40 to 482 F
- Pour Point: -35 F
- Flash Point: 510 F
-
Supplier: Taylor Dynamometer, Inc.
Description: The Taylor Dynamometer Low Temperature Aftercooler (LTA) is designed to regulate the secondary water circuit temperature on engines that utilize an onboard liquid to liquid heat exchanger (other than jacket water) to cool Charge Air. Analog gauges allow you to monitor
-
Supplier: SantoLubes LLC
Description: SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and
- Kinematic Viscosity (@ 40°C): 370 cSt
- Pour Point: 39.2 F
- Flash Point: 550.4 F
- Features: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Heat Transfer Fluid, Lubricant, Machine / Gears, Straight Oil (Non-soluble), Vacuum / Diffusion Pump
-
Supplier: Travaini Pumps USA
Description: Self-cooling - there is no cooling requirements even with 608°F (320°C) process fluid. Positive seaking - provided by mechanical seal. Positive support - provided by heavy duty oil lubricated ball bearings - No internal shaft sleeves. Low operating temperatures - at
- Discharge Size: 1.2598432 inch
- Pump Type: Centrifugal Pumps
- Power Source: None, Pump Only
- Pump Housing Material: Stainless Steel
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Electrically operated organic fluid vaporizers are usually custom designed, but are also available as a "Pre-Engineered" packaged system, prewired, prepiped, insulated, pressure tested, and ready for installation. The most commonly used, vapor phase, organic heat transfer
- Operating Temperature: 750 F
- Discharge Pressure: 150 psi
- Heater Capacity: 200 kW
- Power Source: 460 / 60 / 3
-
Supplier: IHS ESDU
Description: recommended that the most conservative of the predictions for the other two regimes on either side be used. For the low Reynolds number regime three boundary conditions are considered: uniform wall temperature, uniform wall flux, and uniform wall flux axially combined with uniform wall
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: processing. Indirect heat transfer tubes or plates can be immersed in the bed, significantly reducing the size and cost of the fluid bed dryer and increasing energy efficiency. Efficient fluid bed dryer design transfers heat with low energy
- Secondary Capability: Classification / Screening, Cooling / Freezing
- Equipment Type: Fluidized Bed Dryer
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: processing. Indirect heat transfer tubes or plates can be immersed in the bed, significantly reducing the size and cost of the fluid bed and increasing energy efficiency. Efficient fluid bed cooler design transfers heat with low energy consumption
- Application: Industrial, Plastics, Process
-
Supplier: SAE International
Description: evaporator arrangement can transfer more heat in phase change applications by setting the high temperature difference in the area of low heat transfer coefficients. Different air flow rates across the condenser show little variation in cycle efficiency with
-
Supplier: IHS ESDU
Description: correlations were developed from published data for the estimation of tubeside heat transfer and pressure drop of single-phase Newtonian fluids. The following types of tube insert are considered: twisted tapes (high and low twist ratios), helically-coiled wires, wire
-
Supplier: MOKON
Description: all-welded construction, reduces internal piping which limits potential leak points. Systems are available in single and multiple zone configurations, with pumping capacities up to 120 GPM and come completely pre-wired. Mokon oil systems offer many advantages when using heat transfer
-
Supplier: diaago
Description: Fine tip transfer pipets are ideal for dispensing small volumes, loading hemocytometers and transferring liquid to and from multi-well plates. Features • Non-toxic and chemically inert to biological fluids and most acids. • Can be heat sealed to use for liquid storage or
- Configuration: Pipette Tip
-
Supplier: Cole-Parmer
Description: required air supply Use these fluidized sand baths for your heat treating processes, temperature sensor calibrations, electrical component testing, and more. Baths use aluminum oxide fluidized by low-pressure air as a dry bath medium with excellent heat transfer
- Frequency Range: 50 to 60 Hz
- Operating Temperature: 122 to 1,112 F
- Configuration: Bath Only
- Temperature Control: Heating
-
Supplier: Bell & Gossett, a xylem brand
Description: “GPX” heat exchangers are of a gasketed plate pack design. Some features and benefits of this design are its small size, light weight and high efficiency in transferring heat with either large or small fluid temperature differences. Design produces high turbulence
- Liquid Flow Rate: 18,000 GPM
- Maximum Working Pressure: 0 to 450 psi
- Temperature Range: -31 to 338 F
- Technology: Air-Cooled, Plate
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Quick Temper 430 is a eutectic mixture of nitrate salts formulated for a specific range of operating temperatures. It is basically used as a molten heat transfer salt bath. Quick Temper 430 has a very sharp melting point and is very fluid at the operating
- Operating / Use Temperature: 500 to 1,200 F
- Pour Point: 430 F
- Function: Quenchant / Heat Treat
- Features: Specialty
-
Supplier: Proteus Industries Inc.
Description: 8000XHT Series flow meters provide accurate, reliable, and cost-effective measurement of heat transfer fluids and other liquids from -60 to 200 C / -76 to 392°. The Low/High-temperature capability is enhanced by Proteus’ world-class calibration expertise, to
- Media Temperature Range: 50 to 392 F
- Liquid Volumetric Flow Rate: 0.25 to 16 GPM
- Electrical Output: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Liquid, Velocity Meter
-
Supplier: ThermOmegaTech®
Description: temperature. The valves are wide open at start-up for rapid venting and initial heat-up and are self-draining after shutdown, to eliminate freeze damage. For heating of temperature sensitive instruments or process fluids, the reduced temperature available for
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Process Technology
Description: simplified for larger applications. Heat loss is low, requiring little or no insulation. SPECIFICATIONS Maximum single circuit capacity 76 fluid ounces (2.2 liters). Temperature range: -60°F (-50°C) to 480°F (250°C) Pressure rating:Axial Circuit A: 230 PSI (1586 kPa or 16
- Maximum Working Pressure: 230 to 360 psi
- Temperature Range: -60 to 480 F
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation, Refrigeration (Evaporator / Condenser), Steam
- Features: Other
-
Supplier: FX PCB Co., Ltd.
Description: Dissipation The following methods are used by heatsink PCBs to dissipate heat: Heat transfer compounds Metal heat-conducting plate Higher copper thickness Metal core Heat transfer compounds The heat transfer compound is applied to the
-
Supplier: Hydro-Thermal Corporation
Description: The Solaris® features a cross flow diffuser that injects steam across the entire cross-section of flow to ensure thorough mixing and a uniform temperature profile. It utilizes low shear flow, making it ideal for slurries with high solid contents and process fluids where chunk
- Operating Temperature: 250 F
- Cooling Source: Air
- Task: Heating Only
- Heat Source: Steam
-
Supplier: Richardson RFPD
Description: ATS IGBT cold plates have unmatched thermal performance because of their mini-channel fin design. The ATS-CP-1004 cold plate, at a flow rate of 4 L/min, can transfer 1kW of heat at 5.9°C temperature difference between the cold plate base and inlet fluid
- Device: Liquid Cooler/Cold Plate
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4530 high-temperature pressure transmitter is designed for high and low-temperature medium in the range of -40~150℃, it is the whole welding structure with a pressure accuracy of ≤0.5%FS and the temp. error ≤±0.025%FS/℃, the robust performance enables working in a hostile
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Pressure Measurement: Absolute, Gauge
Find Suppliers by Category Top
Featured Products Top
-
inlet and outlet connections. The process air, liquid, or gas is force flowed from the inlet side of the heater vessel over the metal sheathed nichrome resistive heating elements to the outlet side of the heater vessel. This effectively allows 100% heat transfer efficiency from heater element to the (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
good resistance to dilute mineral and organic acids, but in cases where Nylotube is being used in critical applications or aggressive environments, in-plant tests are always recommended. Nylotube is manufactured from heat-and light-stabilized materials. Nylon brittleness is usually caused by (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps are designed to meet these strict safety standards (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
inlet and outlet connections. The process air, liquid, or gas is force flowed from the inlet side of the heater vessel over the metal sheathed nichrome resistive heating elements to the outlet side of the heater vessel. This effectively allows 100% heat transfer efficiency from heater element to the (read more)
Browse Tubular Heaters Datasheets for Gaumer Process -
piped in line with your process inlet and outlet connections. The process air, liquid, or gas is force flowed from the inlet side of the heater vessel over the metal sheathed nichrome resistive heating elements to the outlet side of the heater vessel. This effectively allows 100% heat transfer (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
, including Torlon® (PAI), PEEK, Ryton® (PPS), Ultem® (PEI), PTFE compounds, nylon (PA), acetal (POM), elastomers, and hybrid metal-polymer constructions. These advanced materials provide combinations of heat resistance, flame retardance/resistance, chemical compatibility, low friction (read more)
Browse Uncategorized Products Datasheets for Pexco -
viscosity is the resistance of a fluid to flow under gravity. Viscosity is the most important lubricant physical property. Lubricants must have suitable flow characteristics to insure that an adequate supply reaches lubricated parts at different operating temperatures. The viscosities of lubricants (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
endanger plant personnel. In order to prevent the vaporization of liquids between seal faces additional cooling is required when the media has vapor pressure greater than atmospheric pressure at operating temperatures. Additionally, when handling fluids that crystallize in the atmosphere, an appropriate (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Heat transfer systems or also known as thermal transfer systems or Temperature Control Units, are designed to provide indirect heat to processes using a thermal transfer fluid. Thermal Transfer fluids include water, glycol, water-glycol mixtures, and thermal oils. Heat (read more)
Browse Fluid Heat Transfer Systems Datasheets for Gaumer Process -
– fluids that normally act as solvents on rubber. Vitube’s main attributes include exceptional chemical resistance at elevated temperatures. It has withstood continuous service temperatures of 600°F for 48 hours and 500°F for 1000 hours while maintaining its mechanical properties. However (read more)
Browse Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
Agilent vs. Bio-Rad in Pharma s YouTube Wars
Selected to Control Manufacturing Processes at Major U.S. Biotech Site The Effect of Water on Low Temperature Heat Transfer Fluid Performance Advances In Pharmaceutical Vent Duct Technology Legal Disclaimers, Terms and Conditions >>
-
FDA on Career Applicant Pool: What You Need to Know
in Pharmaceutical Sectors Drug Industry Jobs Disappearing in N.J. FDA Names Uhl to Office of Women's Health Post WITec Microscope Technology Wins Prestigious 2008 R &D 100 Award FDA s New Drug Approvals Up in 2008 The Effect of Water on Low Temperature Heat Transfer Fluid Performance Advances
-
Interphex 2005 Conference & Exhibition Preview
provided clients with safe, quality projects under budget and ahead of schedule. Booth C274 Therminol Heat Transfer Fluids by can meet the operating needs of virtually any single or multiple fluid heating/cooling system. Therminol VLT, D-12 and LT cooling fluids handle very low temperature application
-
Product Showcase and Marketplace
a DOP port and are easy to validate. Paratherm Corp. has introduced a new alternative to low-temperature silicone-based fluids. Paratherm CR cryogenic-range heat-transfer fluid provides predictable, repeatable performance in cryogenically driven processes. The product is 100% synthetic, and its
-
Operating Cycle Analyses of Different Refrigeration Systems Using Infrared Thermography
is the art of "pumping heat" from one body (or fluid) of a low temperature to one with a higher. There are many applications for refrigeration, and more are discovered all the time. Common for all of these is that they satisfy very different basic human needs. This paper will show how infrared
More Information Top
-
CR4 - Thread: Plating Nickel on Chrome
Previous in Forum: composition for low temperature heat transfer fluid .
-
CR4 - Thread: hydrogen production from heavy fuel oil
Next in Forum: composition for low temperature heat transfer fluid .
-
4.2.08 -- Silicone Pump Tubing Now Offers Class VI Approval
Paratherm CR® Ultra Low Temperature Heat Transfer Fluid .
-
12.15.08 -- Granulizing-Drying System Converts Moist Solids Into Dry Granules
Paratherm CR® Ultra Low Temperature Heat Transfer Fluid .
-
Critical criteria for ignition of combustible fluids in insulation materials
The liquids involved are normally hydrocarbon based, such as the relatively high-volatility alkanes that compose the “ low temperature heat transfer fluids ” (for use up to 530 K) or mixtures of less volatile aromatic, and aliphatic hydrocarbons that make up…
-
DOWTHERM vs. DOWFROST: A Comparison of Ethylene Glycol and Propylene Glycol (.pdf)
From Dow Chemical Company / Polyglycols, Surfactants and Fluids Dow offers two basic types of low temperature heat transfer fluids : DOWTHERM* heat transfer fluids based on ethylene glycol (EG) and DOWFROST* heat transfer fluids based on propylene glycol (PG).
-
Biotechnology Reaction Systems
Some companies, for example, prefer not to install internal coils in their large bioreactors (e.g., 30,000 gal or 114 m3) but to use a lower temperature heat transfer fluid to compen- sate for the lower available heat transfer area in…
-
CR4 - Thread: Low-Temperature Antifreeze
Google low temperature heat transfer fluids .
-
Failsafe
Bulk liquid C02 can be utilized as a low tem- perature heat transfer fluid or as a part of a cascade mechanical refrigeration system.
-
Requirements for alternate end uses of fusion energy
Pressure bearing structure including the first wall is isolated from the lithium sodium mixture by a mem- brane and a layer of metal fibers (alumina or zirconia insulation might also be used) and is cooled by a lower temperature heat transfer fluid .
Indicates content that may require registration and/or purchase.