Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: InspectorTools
Description: 30:1 Wide range InfraRed Thermometer with laser pointer Features Wide temperature range: -58 to 1832°F (-50 to 1000°C) High 30 to 1 distance to target ratio measures smaller surface areas at greater distances High and low alarms Adjustable emissivity increases measurement
-
Supplier: InspectorTools
Description: Wide Range IR Thermometer with Type K Input and USB interface High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot IR Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights Extech Model # 42545 Measures up to 1832°F with 50 to 1 distance to target ratio High and low alarm set points Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels
- Features: Thermal Pyrometer / Detector
-
-
Supplier: HydraCheck Inc.
Description: The 42545 is a High-Temperature IR Thermometer that measures up to 1832°F (-50 to 1000°C) with a 50:1 distance to target ratio and laser pointer that identifies the target area. A High 50:1 distance to target ratio measures smaller surface areas at greater distances for safe and
- Fahrenheit Scale: -58 to 1,832 F
- Fahrenheit Scale Divisions: 1.1 to 0.1 F
- Celsius Scale: -50 to 1,000 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Telatemp Corporation
Description: The non-contact Telatemp High Value 42529 infrared thermometer is equipped with a large backlit LCD for taking measurements at night or in areas with low background light levels. The handheld 42529 infrared thermometer has an 8:1 distance to target ratio and a temperature
-
Supplier: Transcat, Inc.
Description: Exclusive 150 millisecond instantaneous response for capturing spikes in temperature Max mode captures and holds rapidly changing temperatures Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low set points with audible alarm alerts
- Features: Thermal Pyrometer / Detector
-
Supplier: Traceable® Products
Description: New generation in IR-the pocket revolution Pocket-size, infrared thermometer captures temperature readings of any surface-liquids, solids, and semisolids in less than a second. Operation is simple-turn it on, point at sample, and take reading. Non-invasive, no-touch
- Fahrenheit Scale: -7 to 230 F
- Emissivity: 0.95
- Display / Scale Characteristics: Fahrenheit
- Configuration/ Features: Laser Spot Aiming / Sighting
-
Supplier: InspectorTools
Description: Wireless USB interface transmits temperature data to a PC Wide temperature range from -58° to 1022°F (-50 to 1050 °C) High 30:1 distance to target ratio Manual or Automatic emissivity using type K probe for accurate measurements on different surfaces Adjustable high/low alarm
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Thermometer w/9V Battery Type K Thermocouple Sensor Carrying Case Measures both non-contact and contact temperature plus stores up to 20 readings Wide temperature range for IR temperature and type K thermocouple measurements Automatic
-
Infrared Thermometers - High Temperature IR Thermometer -58 to 1832F (-50to1000C) NIST -- 42545-NISTSupplier: Transcat, Inc.
Description: Product Highlights Measures surface temperature from -58 to 1832°F (-50 to 1000°C). Large backlit LCD display Adjustable emissivity High resolution of 0.1Degree up to 199.9Degree High and low alarm set points
- Features: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: Product Highlights Widest temperature range from -58° to 1400°F (-50 to 760°C) Built-in laser pointer identifies target area High 12 to 1 distance to target ratio measures smaller surface areas at greater distances Backlighting illuminates display for taking measurements at night or in areas
- Features: Thermal Pyrometer / Detector
-
Supplier: HydraCheck Inc.
Description: Fast response with high accuracy, the IR270 is ideal for quick temperature checks or for catching spikes in temperature. Easy programmable High/Low Alarm with tri-color display and audible alarm measures non-contact temperature up to 1202°F (650°C). Built-in laser pointer
- Fahrenheit Scale: -4 to 1,202 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -20 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: HydraCheck Inc.
Description: The 42510A mini IR thermometer gives a fast response with high accuracy. It has a larger overall temperature range than our HC-IR270. Adjustable High/Low setpoints with an audible alarm that alerts the user when the temperature exceeds the programmed set points.
- Fahrenheit Scale: -58 to 1,200 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -50 to 650 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: CHINO Works America Inc.
Description: The IR-ESC series is scanning type radiation thermometers for low temperature and is applicable to measure width-direction temperature patterns of moving or rotating objects. The temperature range is 100°C to 600°C. The system is consisted of a scanning
- Celsius Scale: 100 to 600 C
- Display / Scale Characteristics: Celsius
- Additional Output Options: Outputs an analog current signal
-
Supplier: CHINO Works America Inc.
Description: The IR-FA series is a fiber optic radiation thermometer featuring multi-function and high-speed response. Three types, single-color type for low temperature, single-color type for medium/high temperature and two-color type, are available. Parameter setting
- Celsius Scale: 500 to 3,000 C
- Display / Scale Characteristics: Celsius
- Additional Output Options: Outputs an analog current signal
-
Supplier: Cole-Parmer
Description: temperature, dew point, or wet bulb on a triple LCD with backlighting. IR thermometer features a built-in laser pointer, adjustable emissivity of 0.3 to 1.0 and a spot/distance ratio of 8:1. The meter calculates the temperature difference between IR surface
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 3 %
- Operating Temperature: -4 to 122 F
- Display: Digital Readouts
-
Supplier: Cole-Parmer
Description: Audible high/low alarm with adjustable set points • Color LED bargraph The unique combination of a infrared thermometer and digital camera allows the user to actually see what the thermometer is measuring. The large 2.2" color video display, shows both temperature and
-
Supplier: Cole-Parmer
Description: • Three tools in one
measure temperature, humidity, and infrared temperature • Safe, noncontact temperature readings • Laser pointer improves infrared aim and accuracy Thermohygrometer simultaneously displays humidity and probe temperature, or humidity and infrared - RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 3.5 %
- Operating Temperature: -58 to 932 F
- Display: Digital Readouts
-
Supplier: Cole-Parmer
Description: Dual-laser sighting to pinpoint target areas • Protective lens cover with magnetic lock • Pistol-grip handle is comfortable and easy to use • Measure surface temperatures quickly and accurately • USB interface for easy data transmission These Digi-Sense professional IR
- Fahrenheit Scale: -58 to 3,002 F
- Celsius Scale: -50 to 1,650 C
- Features: Digital Front Panel
-
Supplier: Allied Electronics, Inc.
Description: Features: Compact thermometer measures temperature from –58 to 1200°F (–50 to 650°C) with 0.1° resolution up to 999.9° Adjustable High/Low setpoints with audible alarm alerts user when temperature exceeds the programmed setpoints Adjustable emissivity for better accuracy
-
Supplier: ASTM International
Description: 1.1 This guide covers electronic instruments intended for measurement of temperature by detecting intensity of thermal radiation exchanged between the subject of measurement and the sensor. 1.2 The devices covered by this guide are referred to as IR thermometers. 1.3 The
-
Supplier: ValueTronics International, Inc.
Description: hours Display hold: 7 seconds Backlit display: Yes, LCD with dual temperatures (current and MAX/MIN/DIF/KTC), low battery, F/C indicator, and Scan/Hold options Warranty: 2 years Operating temperature: 0°C to 50°C (32°F to 120°F) Storage temperature: -20°C to 65°C (-25°F
-
Supplier: Sonel Test
Description: Easy way to quick and accurate temperature measurements Professional and compact infrared (IR) thermometers are a solution for problems in every area where specific thermal conditions are required. The intuitive one-hand operation of the devices and the ergonomically designed
- Features: Digital Front Panel
- Interface Options: Other Computer Interface
-
Supplier: HydraCheck Inc.
Description: The 42512 is a dual laser IR thermometer. The 42512 IR thermometer features dual lasers for accurate targeting with a fast (0.15s) response time and has a backlit dual LCD display. Temperature ranges from -50 to 1000°C (-58 to 1832°F). Complete with pouch case and
- Fahrenheit Scale: -58 to 1,832 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -50 to 1,000 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: Invotec Solutions Ltd.
Description: Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are
- Fahrenheit Scale: -328 to 2,501 F
- Celsius Scale: -200 to 1,372 C
- Configuration/ Features: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Gilson Company, Inc.
Description: Infrared/Thermocouple Thermometer features port for Type K Thermocouple Probes (purchased separately) for dual readings. Also includes programmable high and low temperature alarms with audible alerts, selectable °F/°C units, and dual-laser aiming for increased target area
-
Supplier: Gilson Company, Inc.
Description: Infrared/Thermocouple Thermometer features port for Type K Thermocouple Probes (purchased separately) for dual readings. Also includes programmable high and low temperature alarms with audible alerts, selectable °F/°C units, and dual-laser aiming for increased target area
-
Supplier: Dexter Research Center, Inc.
Description: Dexter's Temperature Sensor Modules (TSM's) are ready-to use, cost-effective, non-contact IR thermometers. Factory calibrated output provides accurate object temperature sensing. You can customize this unit to accommodate a wide range of temperatures, power
- Input (Supply) Voltage: 5 volts
- Temperature Range: -70 to 380 C
- Applications: Industrial
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: infrared design. Simultaneously displays moisture value of wood or material being tested, air temperature, infrared temperature, or relative humidity. Advanced functions provide grains per pound, dew point, vapor pressure calculations and programmable high/low moisture/humidity
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 to 3 %
- Dew Point Range: -30 to 100 F
- Operating Temperature: 39.2 to 109.4 F
-
Description: and airpurge tube. All objects above absolute zero emit infrared (IR) energy. The amount of energy emitted is proportional to the body temperature. The QUASAR Model 8100PM-EXP collects this energy by means of a focusing optical system concentrating the energy from a body onto a
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
Supplier: Knick Interface LLC
Description: The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement demands with all known temperature sensors Convenient
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: Optris Infrared Sensing, LLC
Description: The IR thermometer optris CTlaser fast LT is perfectly suited for monitoring quick working processes due to its short configuration time of only 9 ms. This fast pyrometer model offers a wide temperature range, reaching low temperatures. Additionally, it comes with
- Temperature Range: -58 to 1,787 F
- Spectral Range: 8 to 14 microns
- Response Time: 9 milliseconds
- Category: Sensor / Transducer
-
Description: Single-crystal sapphire is used for the infrared collection optics (also known as a “lightpipe”) to maximize the performance advantages of our most accurate pyrometer, the PhotriX Series non-contact IR thermometer. The sapphire lightpipe offers the most efficient optical performance,
- Temperature Range: 149 to 4,712 F
- Accuracy: 0.15 ±% Full Scale
- Response Time: 1 milliseconds
- Electrical Output: Current, Voltage
-
Supplier: Gefran
Description: of power module temperature - Alarm for over temperature of power module - Measurement of power terminals temperature - Alarm for over temperature of power terminals - Alarm for absence of 24V supply to cooling fan. Parameters can be configured from an optional keypad
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
- Interface: Ethernet / Networkable
Find Suppliers by Category Top
Featured Products Top
-
. Manfred Hayk, Global Infrared (IR) Product Manager at AMETEK Land, said: “This smart SPOT MM pyrometer improves product quality and process efficiency through accurate tapping stream temperature measurements and enables measurement and (read more)
Browse Infrared Thermometers Datasheets for LAND -
looking for maximum or minimum temperatures as you move the laser across a larger target. A useful feature in finding hot or cold spots in walls, insulation, heated objects or larger areas. Other features include an averaging function and a differential mode. High and low alarms are easily set so (read more)
Browse Infrared Thermometers Datasheets for HydraCheck Inc. -
carriers by screening for elevated temperatures that could indicate fever. But what is the real cost of ownership? Beyond a very low purchase price, often sub $50 (£40), the true cost of ownership of handheld human body temperature measurement thermometers can be much higher (read more)
Browse Industrial Thermometers Datasheets for LAND -
SWIR CaF2 0.15-9 ~1.4 Low refractive index, resistant to laser damage Easy to moisture, need to be coated with protective coating Spectrometer, UV-IR broadband (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
What are the common types of IR longpass filters? NIR Longpass: The cut-off wavelength is usually 650-1100nm (e.g., 750nm) and is used to separate visible light from near-infrared light. MWIR/LWIR Longpass: (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
loss below the measurement limit even after 10 days of harsh Mil-810G temperature and humidity cycling. Applications The narrowband and dual band IR filters are the latest innovation in the Ultra product line to come from Alluxa’s novel plasma hard coating process (read more)
Browse Datasheets for Alluxa, Inc. -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Temperature Sensor Module Featuring Expanded Ranges Announced by Dexter Research. Dexter's Temperature Sensor Module is a ready-to use, cost-effective, non-contact IR thermometer. Calibrated output (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
A transmitter for temperature measurement, the P32100 plays a key role in offering universal usability for all known temperature sensors. Whether it's paired with resistance thermometers or thermocouples, its 6-mm housing with infrared interface and SIL approval make it the reliable and safe (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
RV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the (read more)
Browse IC Timers Datasheets for Micro Crystal AG
Conduct Research Top
-
Laser Sighting Guide
There are several sighting options for IR thermometers. By understanding the sighting choices available, you can select the most appropriate balance of features and price for your application. From the high precision of the MX series to the cost-effective professional features of the ST family
More Information Top
-
Joining of materials with millimetre-wave beam source
The localisation of heating also permits simple instrumentation within the processing system, with conventional, unsheathed thermo- couples used for temperature measurement, together with low temperature IR thermometers and high temperature two-colour pyrometers.
-
Temperature / Thermometers
ST656/658 - Super Low Temperature IR Thermometer .
-
Temperature / Infrared
ST656/658 - Super Low Temperature IR Thermometer .
-
Infrared / Thermometers / IR Thermometers / Temperature
ST656/658 - Super Low Temperature IR Thermometer .
-
Temperature / Thermometers / Infratek AG
ST656/658 - Super Low Temperature IR Thermometer .
-
Correct Use of IR Thermometer
At low temperatures , an IR thermometer working at 2 µm would stop at temperatures below 600°C, seeing little to nothing since there .
-
High heat loading performance of actively cooled W/Cu FGM-based components
The surface temperature should be less than 500°C, because there is no normal response of the IR thermometer , whose lowest detect temperature is above 500°C.
-
Radiative interactions with micromachined surfaces: Spectral polarized emittance. Final report
For exnmple if two objects are at the same temperature but one has a lower emissivity than the other the same IR thermometer will give a lower temperature reading for the 3 * object with lqwer emissivity. nus there is a need for …
-
On the doping of isotopically controlled germanium by nuclear transmutation with a high concentration of shallow donor impurities
Another NTD semiconductor, NTD-Ge, is used for the fabrication of low - temperature thermometers , bolometers, IR detectors and low-resistance standards [2–4].
-
Infrared temperature measurement for remote monitoring in cold climates
As described by the author in patent application [9], a self-calibrating IR thermometer incorporates a built-in low - temperature calibration source to allow for an offset calibration to be performed periodically, removing the measurement errors caused by thermal gradients.
Indicates content that may require registration and/or purchase.