Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, SQUAREWAVE WAVEFORM, .9 STALL TORQUE, ENCODER TRANSDUCER, LOW MOMENT OF INERTIA, 165MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: DC Servomotor
-
Supplier: 3X Motion Technologies Co., Ltd
Description: New series servo motors (low voltage) are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other
- Other Output Power: 50 HP
- Continuous Current: 0.6 to 1.8 amps
- Continuous Torque: 0.16 In-lbs
- Rotor Inertia: 0.05 oz-in-sec²
-
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate
- Other Output Power: 0.268044076980564 HP
- Operating Temperature: 140 F
- Environmental Features: Drip-proof, Dust-proof, Waterproof
- Shaft Orientation: In-line
-
Supplier: Festo Corporation
Description: For demanding tasks Brushless, permanently excited synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn Extremely low resting torque – supports high synchronization even at low rotational speeds Simple connection technology (OCP:
- Other DC Voltage: 325 VDC
- Continuous Current: 3.2 amps
- Continuous Torque: 12.389380530973451 In-lbs
- Rotor Inertia: 0.057069636 oz-in-sec²
-
Supplier: Nidec Control Techniques
Description: XV Motors – Compact Servo Motors 230V 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak) The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution
- Other Output Power: 1.60826446188338 HP
- Continuous Current: 7.63 amps
- Continuous Torque: 101.4 In-lbs
- Rotor Inertia: 0.32016 oz-in-sec²
-
Supplier: Assun Motor Pte. Ltd.
Description: Servo motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM
- Other DC Voltage: 12 to 36 VDC
- Torque Constant: 1.92576 to 6.74016 in-oz/amp
- Other Output Power: 0.116585771282696 to 0.143765440688526 HP
- Continuous Current: 0.167 to 0.75 amps
-
Supplier: Kollmorgen Corporation
Description: The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options,
- Other Output Power: 0.234538567357993 to 15.8146005418533 HP
- Continuous Current: 1.48 to 32.4 amps
- Continuous Torque: 5.65 to 638 In-lbs
- Rotor Inertia: 0.013169916 to 12.5468232 oz-in-sec²
-
Supplier: Pittman Motors
Description: PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life,
- Other DC Voltage: 325 VDC
- Torque Constant: 47.328 in-oz/amp
- Other Output Power: 1.60424380072868 HP
- Continuous Current: 16.13 amps
-
Supplier: Kollmorgen Corporation
Description: These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resistant paint, for duty in harsh environmental conditions. Features 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin) Speeds up to 8000
- Continuous Torque: 3.8 to 467 In-lbs
- Shaft Speed: 8,000 rpm
- Operating Temperature: -59.8 to 129.2 F
- AC Voltage & Frequency: 460 / 480V 60 Hz
-
Supplier: Kollmorgen Corporation
Description: for a faster, lower-cost machine build Installs in 5 minutes Up to 50% more torque density than comparably sized conventional servo motors Direct load connection eliminates backlash, compliance and maintenance of gearboxes, belts or pulleys Low cogging for smooth
- Other Output Power: 1.03867079829969 to 15.680578503363 HP
- Continuous Current: 2.38 to 32.7 amps
- Continuous Torque: 39.6 to 4,512 In-lbs
- Rotor Inertia: 0.021 to 2.23 oz-in-sec²
-
Supplier: Myostat Motion Control, Inc.
Description: The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. With torque densities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion
- Other Output Power: 0.268044076980564 HP
- Continuous Torque: 3.36283185840708 In-lbs
- Shaft Speed: 5,900 rpm
- Diameter / Width: 2.22047364 inch
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is servo motor slip ring for automatic winding machine, there are 6 group servo motor encoder signal and 10A power and ordinary signal ,total 118 circuits. Through hole size is 30mm, housing material is aluminum alloy, low electrical noise. Features Easy to
- Operating Speed: 0 to 20 rpm
- Maximum Voltage: 380 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
-
Supplier: ElectroCraft
Description: High-Torque. Long life. Our ElectroCraft DirectPower™ Plus 700 Series features a rugged, heavy-gauge steel housing construction for long-life and durability. This series offers high output for low to mid voltages, high torque applications. This high-efficiency motor
- Other DC Voltage: 90 VDC
- Torque Constant: 66.7 in-oz/amp
- Continuous Current: 18 amps
- Continuous Torque: 25.625 In-lbs
-
Supplier: Newport MKS
Description: lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates
- Load Capacity: 6.744 lbs
- Maximum Torque: 3.5398230088495573 In-lbs
- Rotary Velocity / Speed: 4 deg/sec
- Drive Type: DC Servo
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
- Other DC Voltage: 48 VDC
- Torque Constant: 0.0135936 in-oz/amp
- Other Output Power: 0.402066115470846 HP
- Rotor Inertia: 0.006372 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
- Other DC Voltage: 60 VDC
- Torque Constant: 0.0086376 in-oz/amp
- Other Output Power: 0.134022038490282 HP
- Rotor Inertia: 0.000606048 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
- Other DC Voltage: 48 VDC
- Torque Constant: 0.009204 in-oz/amp
- Other Output Power: 0.268044076980564 HP
- Rotor Inertia: 0.0023364 oz-in-sec²
-
Supplier: Newport MKS
Description: lightweight, low profile design incorporates an aluminum body with pre-loaded ball bearings. This proprietary ball bearing design provides smooth rotation with minimal wobble. A precision ground worm gear produces consistent driving torque to the rotating carriage and eliminates
- Load Capacity: 2.248 lbs
- Maximum Torque: 0.8849557522123893 In-lbs
- Rotary Velocity / Speed: 20 deg/sec
- Drive Type: DC Servo
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The ACD 4000 is a fully digital servo amplifier designed for long life in extended temperature environments for applications such as RADAR, Power Generation, and other remote applications without environmental controls. The amplifier can control up to a 4000 Watt (5HP) BLDC servo
- Maximum Output Voltage: 30 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 12 volts
- Operating Temperature: -40 to 80 C
-
Supplier: Beckhoff Automation LLC
Description: generation of heat and noise for servo-like operating characteristics. All motors in the AS2000 series were designed to be used with EL7037 (1.5 A) and EL7047 (5 A) EtherCAT stepper motor terminals. The 5 V TTL encoder is the perfect addition to the EL7062 two-channel stepper
-
Supplier: Beckhoff Automation LLC
Description: generation of heat and noise for servo-like operating characteristics. All motors in the AS2000 series were designed to be used with EL7037 (1.5 A) and EL7047 (5 A) EtherCAT stepper motor terminals. The 5 V TTL encoder is the perfect addition to the EL7062 two-channel stepper
-
Supplier: Beckhoff Automation LLC
Description: generation of heat and noise for servo-like operating characteristics. All motors in the AS2000 series were designed to be used with EL7037 (1.5 A) and EL7047 (5 A) EtherCAT stepper motor terminals. The 5 V TTL encoder is the perfect addition to the EL7062 two-channel stepper
-
Supplier: Beckhoff Automation LLC
Description: generation of heat and noise for servo-like operating characteristics. All motors in the AS2000 series were designed to be used with EL7037 (1.5 A) and EL7047 (5 A) EtherCAT stepper motor terminals. The 5 V TTL encoder is the perfect addition to the EL7062 two-channel stepper
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Intelligent built-in controller ● Multi-axis field bus control ● Efficient, Accurate, Fast ● Low vibration, Low noise, Low heat ● Small size, High torque, Long life ● Closed loop step system with servo control
- Continuous Output Current: 3 amps
- Peak Output Current: 4 amps
- Supply Voltage (DC): 12 to 48 volts
- Operating Temperature: 0 to 40 C
-
Supplier: H2W Technologies
Description: The LCAM-5/15 Power Amplifier is a linear power amplifier designed to drive loads in current mode. The amplifier is best suited for low inductive loads such as voice coil actuators. The unit displays low noise, wide bandwidth and an offset voltage adjustable to zero. Designed to run
- Continuous Output Current: 5 amps
- Peak Output Current: 15 amps
- Supply Voltage (DC): 24 to 70 volts
- Drive Architecture: Analog
-
Supplier: Industrial Indexing Systems, Inc.
Description: Luminary Series Servo Drives provide the OEM market with a low cost but high performance servo drive for use in applications such as x-y tables, actuators, roll feeders, or any requirement where true position, velocity and torque control are desired. The Luminary Series
- Continuous Output Current: 10 amps
- Supply Voltage (AC): 100 to 240 volts
- Servo Feedback: Absolute Encoder, Incremental Encoder
- Setup: Computer Interface
-
Supplier: Cone Drive Gearing Solutions
Description: motor bell with custom manufactured adapter plates to fit any servo motor easily Universal housing factory filled with synthetic lubricant enable mounting in any position Product Specifications Case Sizes: 15, 20, 25, 30 and 35 Output Torque: Up to 7800 lb.in. (880 Nm)
-
Supplier: DieQua Corporation
Description: The Sesame – PUL Premium Servo Gearheads square mounting flange, caged premium class helical planetary gears in an inline housing through sizes 220. High torque capacity, quiet operation with backlash as low as <1 arcmin. 3 level of backlash Inline, Keyed solid shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: ElectroCraft
Description: motor controller with low torque ripple that produces smoother, more efficient motion! Open-loop stepper motors support single step up to 256 micro-steps (1MHz max step rate @50% ± 10% duty-cycle). Encoder feedback or IxR compensation is available for PMDC Brush
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 48 volts
- Rated Power: 288 watts
- Continuous Output Current: 6 amps
-
Supplier: DieQua Corporation
Description: The PGRH Precision Series right-angle servo gearbox: housing, square mounting flange, with caged precision class helical planetary gears, in sizes through 220. High torque capacity, quiet operation and backlash as low as <2 arcmin. 3 levels of backlash Inline, keyed solid output
- Reducer Style: Motor Mount / Gearhead
Find Suppliers by Category Top
Featured Products Top
-
-generation iron-core coil and magnet track components. Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low maintenance. The compact profile (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
Different motor types are used to provide rotary motion within industrial applications. Each application has different requirements for speed, torque and accuracy, as well as its constraints in build-in volume and budget. This page briefly introduces different types of motors and their (read more)
Browse AC Motors Datasheets for Tecnotion -
overload performance, which reduce control accuracy and shorten equipment lifespan. The 3X Motion 142 Series AC servo motor is developed with independent intellectual property and an (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. The Yaskawa SGM7F line of direct drive servo motors delivers from 4 to 35 Nm of torque in a device as small as (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
Servo Motors: No External Sensors Required Achieves High Torque in the High Speed Range EtherNet/IP Compatible Driver Basic operations are the same Alpha Step AZ Series Max Speed: 5,500 r/miN Available configurations (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
Series P2200 datasheet Extremely Low Torque Potentiometer Novotechnik, U.S. announces (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
A selection of 5 motor sizes in up to 4 overall lengths Brushless, permanently magnetized synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn Reliable, highly dynamic, highly precise Extremely low cogging torque – supports high (read more)
Browse DC Servomotors Datasheets for Festo Corporation -
Brushless low-voltage servo motors (36-72VDC, up to 4KW) with integrated reducers for heavy-duty torque needs. High-speed brushless motors reaching up to 10,000 RPM for fast operations like textile and ventilation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
In industrial equipment drive systems, “torque” is a critical factor determining product performance. Particularly in applications requiring stable high torque even at low speeds—such as winding devices, tension control, and pressure-applying operations—appropriate motor (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
: SGM7M – Ultra-compact, low inertia brushless servo motor for small capacity applications (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division
Conduct Research Top
-
Torque Sensor Application - Assembly Line / Automation
Sensors / transducers are essential in many automated assembly, packaging and labeling processes. Below, a reaction torque sensor is setup with a servo motor in an automated conveyor belt assembly line to control the tension in the winding tape while providing feedback regarding alignment, out
-
Motors and Drives: A Practical Technology Guide
products: brush DC servo drives, DC drives, SCR DC drives, stepper drives / motors, AC servo drives, and brushless DC servo drives. Though in smaller percentage of use, encoderless flux vector, closed loop vector, and direct torque control type drives are gaining in popularity. It is hoped that this book
-
Piezo Motors: Principle of Operation for Engineers
microns per second to 250mm/sec and can easily mount to traditional low friction stages or other devices. The operating characteristics of Nanomotion's motors provide inherent braking and the ability to eliminate servo dither when in a static position.
-
Customized Servo Gearmotor, Wheels, and Bracket Assembly Making a Package Handling Robot Mobile
The creator of a specialized robot needed a customized solution for mobility. The application needed a durable motor with low DC voltage and high torque requirements to overcome the system inertia while small enough to meet size and motion control movement for a smooth and uninterrupted operation
-
Gearhead Construction and Use
Gearhead Construction and Use. Spur Gear Type Gearheads. Direction of Rotation. Planetary Gears. Spur Gear Type Gearheads. Spur gear type gearheads are probably the best possible choice for relatively low torque applications. They tend to be less expensive than comparably sized planetary gearheads
-
Proper Shaft Fits for Precision Coupling Devices
manufacturers of these types of low cost drive components are simply relying on a shaft key and set screw to transmit torque and retain the hub on the shaft, and other types of misalignment absorbing elements help to take up any eccentricity resulting from a relatively large clearance between the shaft
More Information Top
-
Motion Controls Power Point - South East Asia - Part I - 2013
Supply: Low power servo drives and low torque servo motors are used in the packaging & labelling industry.
-
Motion Controls Report - China - 2012
Supply: Low power servo drives and low torque servo motors are used in the packaging & labelling industry.
-
Design And Implementation Of Anthropomorphic Robotic Arm
It enables the base rotation without the help of any gears or ball bearing, also using only low torque servo motors and one dc motor for rotating the whole body.
-
Motion Controls Report - Latin America - 2013
Low - torque servo motors (less than 2 N m) face increased competition from stepper systems as low- priced alternatives and many Asian suppliers, including Delta, enter this market.
-
ISWEC: Design of a prototype model with gyroscope
Moreover the higher motor speed allows the use of commercial low torque low voltage servo motor avoiding, at this step of the prototyping activity, a purposely designed (or re-wounded) motor.
-
Development of a multi magnetic property member for permanent magnet motor
The member is very accurate in its shape and magnetic pole pitch, suitable to use for low cogging torque servo motor .
-
A hardware-in-the-loop and virtual reality test environment for steer-by-wire system evaluations
The direct link between the driver and wheels has been removed and replaced by a shortened steering column which is connected to a low torque servo - motor .
-
Sheet Metal Forming: Fundamentals
Fig. 11.4 Schematic of servo presses with high-speed/ low - torque servo - motors (a) with belt and ball screw drive and (b) with ball screw and linkage drive.
-
Dynamic modeling and experiment of a new type of parallel servo press considering gravity counterbalance
A novel press system with six-link mechanism for precision deep drawing proposed by HSIEH, et al[2] , adopted a generalized Oldham coupling driving structure with a high torque and low speed servo motor .
-
A High Panning Rate Mount
All were discarded in favor of a computer controlled, high torque , low inertia servo motor directly coupled to the mirror.
Indicates content that may require registration and/or purchase.