-
Supplier: Bluestar Silicones USA Corp.
Description: methyl phenyl silicone fluid, lubricating applications requiring extreme low temperature Properties Viscosity 50000 Hardness Sha 25 Description Bluesil Grease 33P is a methyl phenyl silicone fluid, thickened with lithium soap. It is specifically designed for lubricating
- Operating / Use Temperature: -94 to 392 F
- Flash Point: 572 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Thermal Conductivity: 0.117156402668984 W/m-K
-
Supplier: Bluestar Silicones USA Corp.
Description: Light Grade Lithium Soap Thickened Dimethyl Silicone Grease Properties Viscosity 71000 Description Bluesil V-769 is a light grade, dimethyl silicone grease thickened with a lithium soap. It is designed as a lubricant for starter motors and clutches. Bluesil V-769 has
- Operating / Use Temperature: -55 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation, Marine
- Composition / Chemistry: Lithium Complex, Silicone, Synthetic / Semi-synthetic
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 710 Fluid Clear is a heat stable silicone fluid that is pourable at very low temperatures. It offers a relatively flat viscosity temperature slope, excellent dielectric properties, and resistance to the effects of most gases, salts, water, dilute alkalis, and acids.
- Kinematic Viscosity (@ 40°C): 500 cSt
- Flash Point: 213.98 F
- Type: Fluid / Oil
- Composition / Chemistry: Silicone
-
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent slip/release.
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Multiple Release Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: ASTM International
Description: unique requirements upon a lubricant. The lubricant must operate at both high and low temperatures. The lubricant must provide lubrication for months, if not years, without replenishment. The lubricant must be able to support high loads but cannot be so viscous
-
Supplier: ASTM International
Description: unique requirements upon a lubricant. The lubricant must operate at both high and low temperatures. The lubricant must provide lubrication for months, if not years, without replenishment. The lubricant must be able to support high loads but cannot be so viscous
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite MR 11 Mold Release Clear, formerly Emerson and Cuming, is a air drying, silicone based liquid that is used for coating polymer and epoxy systems. It is low viscosity, contains solvents, and has excellent non-sticking properties. 1 gal Pail.
- Density / Specific Gravity (@15.6°C, 60°F): 0.68 specific gravity
- Kinematic Viscosity (@ 40°C): 350 cSt
- Flash Point: 24.8 F
- Features: Mold Release / Release Agent, Synthetic / Semi-synthetic
-
Supplier: Edwards Vacuum
Description: of air and water vapor can be pumped without damage to the fluid) and it can withstand limited accidental admission of atmospheric air at operating temperature. The fluid has low viscosity which permits easy filling and draining. It does not attack synthetic rubbers used for seals and
- Density / Specific Gravity (@15.6°C, 60°F): 0.862 specific gravity
- Viscosity Index: 2.7 to 34
- Pour Point: -22 F
- Flash Point: 384.8 F
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ PMX-200 Silicone Fluid, 12,500 CS Clear is a high viscosity, thermally stable, polydimethyl-siloxane polymer that is used for lubricating, electrical insulating, coating, protecting, furniture, metal, and automotive applications. It offers high shearability, gloss
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Kinematic Viscosity (@ 40°C): 12,500 cSt
- Flash Point: 609.98 F
- Thermal Conductivity: 0.00037 W/m-K
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ PMX-200 Silicone Fluid, 10,000 CS Clear is a high viscosity, thermally stable, polydimethyl-siloxane polymer that is used for foam control, electrical insulating, leather finishing, protective coating, and for furniture, metal, and automotive applications. It offers high
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Kinematic Viscosity (@ 40°C): 10,000 cSt
- Flash Point: 212 F
- Composition / Chemistry: Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: flange sealing and formed-in-place gaskets with a heavy body viscosity for on line, low air pressure tests to be carried out before curing. It does not promote foaming in lubricants and exhibits excellent resistance to powertrain fluids. Designed for flange sealing and
- Use Temperature: 40 to 300 F
- Cure / Technology: Single Component System
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY TPS589 is a two-part sealing gap filler, provides low viscosity and high fluidity. The high deformation material, which can be filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling the peculiar gap.
- Operating / Use Temperature: -76 to 356 F
- Thermal Conductivity: 0.8 W/m-K
- Dielectric Strength: 14,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1.8 specific gravity
-
Supplier: Nordson EFD
Description: simplifies the application of medium to high viscosity fluids. An ergonomic design with 10:1 mechanical leverage makes it easy to dispense thick greases and silicones without hand fatigue. A clean cutoff prevents oozing and dripping between fluid applications when the trigger is
- Application: Adhesive / Silicone, Flux / Solder, Lubricants
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Valve Dispensing Technology: Diaphragm Valve, Needle or Spool Valve, Positive Displacement Valve
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new eco-PEN450 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The
- Dispense Rate: 0.0005003258522727273 to 0.006003910227272727 L/min
- Metering Accuracy: 1 %
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Clean Room / Laboratory, Coatings / Paint, Colorant / Dies, Lubricants
- Dispensed From: Barrel / Syringe
-
Supplier: Nordson EFD
Description: The 781S Series general purpose spray valve provides exceptional control for reliable, consistent coatings of low- to medium-viscosity fluids using Low Volume Low Pressure (LVLP) technology. It offers adjustable fluid flow, adjustable nozzle air, and post-air cutoff to
- Application: Coatings / Paint, Flux / Solder, Lubricants
- Material Feed: Continuous Feed
- Features: Other
- Dispensing Application: Round Spray
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Quick Cure 275 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is used as a molten liquid salt bath and is especially effective for curing silicone profiles
- Operating / Use Temperature: 315 to 1,100 F
- Pour Point: 275 F
- Function: Quenchant / Heat Treat
- Features: Specialty
Find Suppliers by Category Top
Featured Products Top
-
Engine and lubricant technologies for passenger and commercial vehicles continue to evolve, driven mainly by the need to improve fuel economy and reduce emissions. Base stocks with lower viscosity and volatility characteristics can help meet these challenges, but the lower the viscosity, the (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
industrial oils. Key Benefits: High VI for enhanced wear protection and energy efficiency Low-temperature fluidity for optimal flow Low volatility to minimize oil consumption Excellent thermal and oxidative stability for long (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
ExxonMobil Chemical Company - Synthetic Base Stocks
SpectraSyn™ MaX PAO: low viscosity, low volatility
Through unprecedented balance of low viscosity and low volatility, SpectraSyn MaX PAO helps deliver step-out performance, including: Fuel economy improvements for lower emissions Energy efficiency for enhanced electric vehicle range Thermal management for (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Available in 40 and 100 cSt at 100°C viscosities, SpectraSyn Hi Vis PAO base stocks are particularly well-suited for industrial oils requiring high stability under extreme operating conditions. They are frequently used with lower-viscosity fluids (PAO, mineral oils) as a viscosity booster to (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
XTREME GRIND TS is one of QualiChem’s premium Gas-to-Liquid (GTL) grinding oils, providing an ideal combination of viscosity, flash point, and grinding performance. XTREME GRIND TS meets the critical specifications for Transor’s OMF systems and is suited for a wide variety of grinding applications where low viscosity and fine filtration are required. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
-generation SpectraSyn Elite metallocene polyalphaolefin (mPAO) developed using our proprietary metallocene catalyst technology. SpectraSyn Elite mPAO provides higher viscosity index (VI), enhanced film thickness, improved low temperature (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil increases synthetic base stock capacity
ExxonMobil Responds To Customer Needs, Increases Synthetic Base Stock Production Capacity, While Strengthening Supply Chain Network ? Drive towards higher efficiency and sustainable solutions increases demand for low viscosity polyalphaolefin (LoVis PAO) synthetic base stocks (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
How we can help: By using high-performance synthetic base stocks, innovative lubricant formulators can meet the demand for lower viscosity- currently 15-25 cSt kinematic viscosity (KV) @ 100°C but trending to 10 cSt and even lower - to boost energy efficiency, without (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
High viscosity index Exceptional low-temperature properties Enhanced temperature fluidity and shear stability Excellent foam and air release performance (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
-for-life expectations, your ATF requires good property retention, anti-foam performance and long-term seal compatibility. We can help you formulate high-performance ATFs with advanced synthetic base stocks. Through high viscosity index (VI), our SpectraSyn™ polyalphaolefin PAO and (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks
More Information Top
-
Friction Modifier Behaviour in Lubricated MEMS Devices
The results of these experiments are summarized as follows: • For the low viscosity lubricants silicone oil, toluene, hexadecane, the addition of 0.1 wt% octadecylamine, resulted in an immediate and significant reduction in boundary friction.
-
The effects of lubrication in hip prostheses
This was consistent with the experiments on the Muller joint with silicone fluid as lubricant ( low viscosity ).
-
GC Electronics - 19-601 - Chemicals - Lubricants - Allied Electronics
GC Electronics Silicone Lubricant 4 oz with lower viscosity .
-
A Comparison for the Effects of Various Forms of Silicon Contamination on Contact Performance
Material L, which was subjected to silicone migration from a metal lubricant that contained a low viscosity dimethyl‘ silicone , 50 cs, did not pick up any silicone.
-
AIDS Research and Therapy | Full text | Rectal microbicides: clinically relevant approach to the design of rectal specific placebo formulations
The viscosity of the aqueous and the silicone lubricants were lower at 37°C than at 25°C but this was not significant.
-
GLUTEN EXTRACTED FROM FRESH PASTA BY‐PRODUCT: PHYSICOCHEMICAL PROPERTIES AND POTENTIAL USE IN BREAD MAKING
Excess dough was trimmed off carefully with a razor blade, and a thin layer of low viscosity (0.1% of the test material viscosity) silicone lubricant was applied to the exposed dough surfaces to prevent moisture loss.
-
Friction, lubrication and wear: a survey of work during the last decade
It probably also explains why certain lubricants such as silicones . which have low pressure- viscosity characteristics, are generally poor lubricants (Tabor and Winer 1965).
-
Serum and Intracellular Detection of Cytokines in Patients Undergoing Chronic Hemodialysis
It propels a low viscosity methyl silicone oil, which also serves as a lubricant and is nonconduct- ing.
-
Electrohydraulic‐Clamshell Heart with Energy Converter Inside the Compliance Reservoir
It propels a low viscosity methyl silicone oil, which also serves as a lubricant and is nonconduct- ing.
-
Dynamic rheological properties and bread‐making qualities of wheat gluten: effects of urea and dithiothreitol
Excess dough was trimmed off carefully with a razor blade, and a thin layer of low viscosity (<0.1% of the test material viscosity) silicone lubricant was applied to the exposed dough surfaces to prevent moisture loss.
Indicates content that may require registration and/or purchase.