-
Supplier: Peco Fasteners, Inc.
Description: 25 MM 10 NOMINAL DIAMETER UNC-2A THREAD SERIES 1.25 PITCH PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - UOM MM PITCH - UOM MM
- Length: 0.9842525 inch
- Inch: # 10
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: ODG (Origin Data Global)
Description: Outer hex bolts
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: NBK America LLC
Description: Ceramic made from 99.5% high-purity alumina. Usable continually at 1500°C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws SCX-H----Hex Head Screws Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic
- Length: 0.9842525 inch
- Metric: M10
-
-
Supplier: NBK America LLC
Description: Clamping bolt with an integral ceramic ball. Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact
- Length: 1.05118167 inch
- Metric: M10
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 0.9842525 inch
- Metric: M10
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 0.9842525 inch
- Fastener Standards: JIS
- Metric: M10
- Features: Other
-
Supplier: NBK America LLC
Description: Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
- Length: 0.9842525 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M10
-
Supplier: NBK America LLC
Description: For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All products are provided with a lock nut.
- Length: 0.9842525 inch
- Metric: M10
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 0.9842525 inch
- Metric: M10
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: 8.8, class 10.9 and class 12.9, all non-indented frame bolts feature a trivalent** and/or black phosphate*** finish. *Partially threaded after 1-1/2” length. **Available on grade 5 and class 8.8 frame bolts. ***Available on grade 8, grade alloy, class 10.9 and class 12.9 frame
- Length: 2.362206 inch
- Fastener Standards: JIS
- Metric: M10
- Features: Other
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M8
-
Supplier: Hubbell Incorporated
Description: PARTIALLY THREADED TYPE ASTM B99 SILICON BRONZE MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI NEMA APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL DURIUM[T] BRAND
- Length: 3 inch
- Inch: 1/4"
- Material: Bronze / Copper Base Alloy
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Rotary - with a thread size of 1/2-13 and a thread length of 2.00 in
- Length: 2 inch
- Inch: 1/2"
- Features: Other
- Bolt Type: T-Head Bolt
-
Supplier: Strainsert
Description: Load Bolts
- Force / Load Rating: 18,000 lbs
- Operating Temperature: 150 F
- Output: Analog Voltage
- Package: Bolt
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Body Material: Alloy Steel, Brass, Stainless Steel
- Coatings or Finishes: Black Oxide
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
- Head Style: Hex Head
-
Supplier: DigiKey
Description: M2.5x0.45 Cheese Head Bolt Slotted Drive Nylon
- Metric: M2.5
- Material: Plastic
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK EXTRUSTO-218 25.4 X 42 X 25MM BOLT ON
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Nominal Shaft / Bore Size: 1.25 inch
- Base to Bore Center Distance: 1.75 inch
- Center to Center Mounting Hole Distance: 4.75 inch
- Bearing Type: Spherical Roller Bearing
-
Supplier: RS Components, Ltd.
Description: Goodfellow C/BOLT M4 X 25 Hex Bolt
- Length: 0.9842525 inch
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M4
- Features: Other
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Inch: 1/2"
- Features: Hexagon Head, Other
- Material: Titanium
-
Supplier: Peco Fasteners, Inc.
Description: PLAIN TYPE 10 INCH 10 LENGTH - DECIMAL 10 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 25 PIECES CROSS SECTION CIRCULAR FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Inch: 1/2"
- Special Eyebolt Type: Forged
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 2.5 inch
- Overall Height from Mounting Surface: 3.5 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Newark, An Avnet Company
Description: No14-No10 CU LUG 1 HOLE.25 IN BOLT
-
Supplier: Ebinger Manufacturing Corp.
Description: PHILLIPS COMBO TYPE 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 50 PER PLASTIC BOX FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL SIZE -
- Length: 1 inch
- Inch: 1/4"
- Features: Other
-
Supplier: DME Company
Description: Socket Head Stripper Bolts MM
- Length: 0.2362206 to 9.842525 inch
- Shoulder Diameter: 0.3543309 to 1.7716545 inch
- Metric: M10, M12, M14, M16, M18, M2.5, M20, M22, M24, M4, M5, M6, M8
- Features: Other
-
Supplier: PENCOM
Description: No Description Provided
- Length: 1.25 inch
- Inch: # 10
- Features: Flat Head, Machine Screw, Philips / Frearson, Self Drilling / Thread Cutting Screw, Slotted
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 1.25 inch
- Inch: # 10
- Features: Flat Head, Machine Screw, Philips / Frearson, Self Drilling / Thread Cutting Screw, Slotted
- Material: Stainless Steel, Steel
-
Supplier: Newport MKS
Description: The 100761306 Flange Bolt Set is designed for joining a size NW63 ISO-BF bolted flange to a size NW63 tapped flange. This set of 304 stainless steel hardware includes (4) M8 threaded 40 mm bolts with 1.25 mm pitch and (4) M8 washers which is what is required to join NW63 vacuum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-BF (Bolted)
- ISO Flange Size: NW 63
- Features: Other
-
Supplier: Newport MKS
Description: The 100889033 Tapped Flange Bolt Set is designed for joining a 2 1/8 or 2 3/4 inch tapped hole CF vacuum flange to a same size thru-hole CF flange. This bolt set includes (25) 1/4-28 flange bolts that are 1.0 inch in length and (25) 1/4-28 washers. Series 88 CF
- Flange OD: 2.125 to 2.75 inch
- Port Type: Flange
- Features: Other
- Materials: Steel - Stainless
-
Supplier: PENCOM
Description: No Description Provided
- Length: 1.25 inch
- Inch: # 10
- Features: Machine Screw, Other, Philips / Frearson, Self Drilling / Thread Cutting Screw, Slotted, Truss Head
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 1.25 inch
- Inch: # 10
- Features: Machine Screw, Oval Head, Philips / Frearson, Self Drilling / Thread Cutting Screw, Slotted
- Material: Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18.2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws that range in size from
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M5, M6, M8
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar, Made of A193 B7M/A194 2HM Material. Model Number: LD-025-SB1 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Materials: A193 B7/A194 2H, A193 B
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded
- Length: 0.63 inch
- Metric: M8
- Features: Other
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder
- Maximum Load Capacity: 3.525 tons
- Inch: 1"
- Rating: Load Rated
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
-PIM V3 workflows and shop-floor iteration Test plaque size: 1.75" × 2.25". Thickness sections: 2.0 mm / 1.0 mm / 0.75 mm NOTE: There is no polishing applied on the molds - as is out of CNC machining. Add optional B1 POLISHING SERVICE if you need it. (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
" Keyway Standards: DIN 6885 / ANSI B17.1 Fastening: M8–M24 high-tensile bolts (8.8 grade) Torque (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Bonnet Bolts • Reliable Back Seating • Bolted Bonnets • 25% Carbon Filled PTFE Seat (1/4” thru 2”) • Available Connections: o 1/4” thru 1-1/2”, Screwed End o (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
detection over distances up to 20 meters. A quadrature output results in accuracy up to 0.01mm, with single-increment repeatability (0.01mm/count) at speeds up to 20 m/s. AME95 series IP67 encoder bodies are user-positioned above the ATI series adhesive-backed flexible tape. A generous 2.5 (read more)
Browse Datasheets for Automationdirect.com -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
. The flexible diameter accommodates wide hole tolerances, and the gap is designed such that the parts will not interlock in the free state. Once installed, the CL220 provides a minimum clearance of 1mm around the bolt diameter to compensate for misalignment. The CL220 is the only standard (read more)
Browse Compression Limiters Datasheets for SPIROL -
fine. The finer the pitch, the closer the threads are to each other, which influences how the screw performs under different conditions. Different screw sizes are often available in a range of pitches. For example, an M12-size screw may have a standard pitch of 1.75mm, a fine pitch of 1.5mm, and an extra fine pitch of 1.25mm. (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
provides 40 W of output power with 27 dB of large signal gain while achieving 30% power-added efficiency. Operating frequency can extend to 12.75 – 15.35 GHz if desired. The QPA1314 is packaged in a 10-lead 15 x 15 mm bolt-down with a Cu base for superior thermal management. To (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
engineer, the revolutionary new RAPIDJACK wafer check valve. 4 Easy Steps to Quickly Clean Your RAPIDJACK Check Valve 1 Remove 4 Bolts amd 1 Spring 2 Lift the clapper system of the valve, remove debris. 3 Replace valve, bolts (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.