-
Supplier: Craftech Industries, Inc.
Description: Craftech manufactures plastic threaded rod and plastic threaded tubins in a variety of sizes and materials. Lengths up to 12 feet. Fast delivery, all plastic materials, all thread standards. ANSI threaded rod is available in thread sizes 4-40 to 1-1/2-12. Acme
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: RS Components, Ltd.
Description: RS PRO STUD938M10 030 Threaded Rod
- Length: 1.181103 inch
- Metric: M10
- Features: Other
- Material: Steel
-
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Supplier: Princess Auto Limited
Description: 1" x 36" Threaded Rod
- Length: 36 inch
- Inch: 1"
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon 1/4-20 Fully Threaded Rod is 1.250 in long.
- Length: 1.25 inch
- Inch: 1/4"
- Features: Other
-
Supplier: Princess Auto Limited
Description: 1/2" x 36" Threaded Rod
- Length: 36 inch
- Inch: 1/2"
-
Supplier: Princess Auto Limited
Description: 1/2" x 120" Threaded Rod
- Length: 120 inch
- Inch: 1/2"
-
Supplier: Creative Composites Group
Description: Tools Superstud! Fiber Reinforced Polymer (FRP) studs are high strength polymer studs, pultruded with E-glass reinforcements and a Vinyl Ester resin matrix. The rods are then milled to establish Unified National Coarse (UNC) Threads. Superstud! fiberglass threaded studs
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE 18-8 STAINLESS STEEL MATERIAL 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT RODS MODEL
- Length: 72 inch
- Inch: 1/4"
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Threaded Rods and Studs
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: Metric Material: Brass Finish: Self Colour
- Material: Brass
-
Supplier: BUMAX®
Description: BUMAX SDX 109 Austenitic Stainless Steel D8 DIN 976 Threaded Rod/Stud Full Thread M36 x 1030
- Length: 40.551203 inch
- Fastener Standards: DIN
- Metric: M36
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: STRAIGHT TYPE CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 2 PIECES PER BUNDLE FINISH/COATING PLAIN FINISH NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL
- Length: 72 inch
- Inch: 1"
- Material: Hardened Steel
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL STAINLESS FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER UNCR THREAD SERIES 13 TPI ANSI B1.1 APPLICABLE STANDARD APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS PACKAGING QUANTITY 12 PER TUBE
- Length: 72 inch
- Inch: 1/2"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: NBK America LLC
Description: PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature*1(min./max.): -40/115°C It has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws⇒Plastic Screws
- Length: 11.81103 inch
- Metric: M6
- Features: Other
- Material: Plastic
-
Supplier: Atkore International
Description: STRAIGHT TYPE 12 FT OVERALL LENGTH 144 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER UNC-2 THREAD SERIES ASTM A510 APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL POWER-STRUT[R] BRAND FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL
- Length: 144 inch
- Inch: 1"
- Finish: Galvanized
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 12 inch
- Inch: 1"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ASTM A36 LOW CARBON STEEL MATERIAL 6 FT OVERALL LENGTH 72 OVERALL LENGTH IN INCH 1 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 2 PIECES PER TUBE WEIGHT 219 LB PER 100 FT FINISH/COATING PLAIN OIL FINISH
- Length: 72 inch
- Inch: 1"
- Features: Other
- Material: Steel
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Features: Other
- Material: Plastic
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic
- Length: 11.81103 inch
- Metric: M6
- Features: Other
- Material: Plastic
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Threaded Rod, TFL Rod Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 4” Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel, Stainless Available Grades:
- Direction: Left Hand, Right Hand
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild Steel Finish: Self finish
- Material: Steel
-
Supplier: TFC Ltd.
Description: Supplied in 1 metre lengths Dimensions: mm Material: Mild Steel Finish: Galvanised
- Finish: Galvanized
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 36 inch
- Inch: 1"
- Finish: Black Oxide
- Material: Steel
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STRAIGHT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED EXTERIOR FINISH 6 FT OVERALL LENGTH 1/2 INCH NOMINAL DIAMETER REDH2OT[R] BRAND PBH193 MODEL
- Length: 72 inch
- Inch: 1/2"
- Features: Other
-
Supplier: Accuris
Description: Threaded Rod (Metric Series)
-
Supplier: Princess Auto Limited
Description: 1/2" Thread Male Rod End
- Major Diameter: 0.5 inch
- Type: Male
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Medium Carbon Steel
- Length: 36 inch
- Inch: 1/4"
- Finish: Black Oxide
- Material: Steel
-
Supplier: BRIM Electronics, Inc.
Description: Brass hardware Nickel plated for high temperature applications.
- Length: 1.625 to 15 inch
- Inch: # 10, # 6, # 8, 1/4"
- Material: Brass
- Finish: Nickel Plated
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Material: Brass
- Fastener Standards: DIN
- Metric: M12
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Threaded Rod Shaft The processing way of zirconia ceamic threaded rod shaft include as below . 1. Zirconia ceramic Rod Drilling. 2. Ceramic rod slotting: slotting can be carried out according to the requirements of customers, including
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
Find Suppliers by Category Top
Featured Products Top
-
/68. Connection technology includes M8 threads, M8 snap-in, M12, and open leads. Cable lengths are available up to 98.4 feet (30m). An extensive array of accessories is available, including kits for round and tie rod cylinders, connecting cables, T-pieces, and cable clips in packs of 10. (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
The following information applies to both the Mullite and Alumina versions of the ceramic protection tubes. Installation into a running process Insert the ceramic protection tube into a running process at the rate of 1” per hour per 100°C to prevent thermal shock and (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Pyromation -
, subject to the conductor type and installation requirements. The enclosure provides three threaded M20 × 1.5 cable entries for cable glands accepting cable outer diameters from 7 to 13 mm. This is a defining feature of the (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
recently redesigned to accept a telescoping rod with a 1/4-20 thread, instead of a BNC connector, which makes for a better electrical performance as well as an improved rugged design. The slightly larger diameter of the telescoping rod will require a 12 pF capacitance fixture to conform to the CISPR (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
features offer guaranteed repeatability and operator independent reproducibility with unmatched speed. With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Through this process, depending on the design of specific screws, hexagonal, slotted, or Phillips-head grooves are cut. Threading is a cold rolling operation that reduces the thickness of a rod by applying pressure. Rolling is preferred to chip removal when large quantities of threaded parts (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
handles. A bolt-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable (read more)
Browse Wrenches Datasheets for Lowell Corporation -
both models, ratchets have 36 teeth resulting in a 10º handle throw that is especially useful for faster, safer work in tight spots. Both models also feature Lowell's Bolt-Thru design that lets workers engage nuts on long bolts or all-thread rod. For pipeline (read more)
Browse Wrenches Datasheets for Lowell Corporation -
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Sell Titanium Screw, Nolt, Nuts DIN From M1.0 TO M42*L
C. Thread rod : M1 .0 to M24 of length 1000mm; .
-
An endoscopic capsule robot: a meso-scale engineering case study
The lead screw began as a commercial threaded rod (ISO M1 with a triangular profile).
-
The use of the wedge compensator of Arago for measurement of refractive indices of liquids
On the carriage by e and on den1 lower screws are end of the angular stucco by f two cylindrical brass rods m1 through ever two and that secure certain Gehause g, uncl g, m2 of 7 mm diameter the glass parts …
-
Update on the development of cryogenic sapphire mirrors and their seismic attenuation system for KAGRA
300 mm long sapphire rods with M1 .8 screw threads are inserted into the upper and lower heads.
-
Technical vibration lesson
Task 4.16: The rod rotatably mounted about a horizontal axis by 0 (length l = 170 mms, m1 = 230 g) is supported by B by a coil spring (spring constant k = 400 N/m) (image 4.70).
-
Technical vibration lesson
Task 4.16: The rod rotatably mounted about a horizontal axis by 0 (length l = 170 mms, m1 = 230 g) is supported by B by a coil spring (spring constant k = 400 N/m) (image 4.70).
-
Technical vibration lesson
Task 4.16: The rod rotatably mounted about a horizontal axis by 0 (length l = 170 mms, m1 = 230 g) is supported by B by a coil spring (spring constant k = 400 N/m) (image 4.70).
-
Micro column crystallization - a simple and very rapid Trenn- and cleaning method for organic and inorganic substances
could could about 1 g with M1 -Gewindesti-~-ben kolonnenkristallisiert few Mflligramm warden; hereby, jedoeh is set no limits (the least threaded rod diameter after DIN 13 is at M 0,3).
-
Active tracking and dynamic dose delivery for robotic couch in radiation therapy
… the patients, such as 55, 85 and 150kg; mass of the tabletop is m=25kg, mass of the moving rods m1 = m2 =50kg, mass of … … 50kg, length of the rod L=8cm, a=b … … the lead of the thread h=0.01m.
Indicates content that may require registration and/or purchase.