-
Supplier: Micro Sensor Co., Ltd.
Description: housing. MPM426WPF is mostly used in the level monitoring of refined oils, such as gasoline, diesel, kerosene, etc.; MPM426WPC is mostly used in the level monitoring of chemicals, such as methanol, ethanol, diesel exhaust fluid (DEF), diesel engine coolant, etc. Both level
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid
- Number of Switch Points: 1 (#)
- Measuring Range: 0.651575155 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 7.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 15.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid
- Number of Switch Points: 1 (#)
- Measuring Range: 0.7480319 inch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Standex-Meder Electronics
Description: chemicals and are therefore an ideal solution in fuel tanks, oil containers or brake fluid reservoirs. Suitable for stems with an outer diameter up to 8.5mm; float is foam. Actuator magnet is contained within the float though partially exposed to the liquid material. Compatible with Liquid
- Number of Switch Points: 1 (#)
- Measuring Range: 0.6299216 inch
- Maximum Operating Pressure: 73 psi
- Media Type: Liquid
-
Supplier: Madison Company
Description: The M3200 liquid level switch has a stainless steel housing and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks and bilges where oil or fuel may be present.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 85 psi
- Material Temperature Range: 199.4 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Seetru Limited
Description: The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less reading with all round visibility and the option of
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 356 F
- Liquid Specific Gravity: 1.3 (Specific Gravity #)
- Device Classification: Level Gauge
-
Supplier: Madison Company
Description: The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7000 is not for use in hot water
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Gems Sensors & Controls
Description: High Volume/Low Cost OEM Design Brass or Stainless Steel Construction 1/2" or 1" Resolution Lenghts to 24 Inches (610 mm) OEMs with fluid gauging requirements now have an affordable, yet robust continuous output sensor they can use to great value. Gems™ XM-860 liquid level
- Measuring Range: 24 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Mounting Options: Bottom Mount, Top Mount
-
Supplier: Madison Company
Description: The M4500 miniature liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M7700 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 266 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Gems Sensors & Controls
Description: Polypropylene Stem and Float, Switch Offers Broad Chemical Compatibility. Buna N Float: Ideal for Oils and Fuels ALL-PVDF: Stem and Float of Corrosion-Resistant PVDF for Ultra-Pure Applications.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 250 F
- Maximum AC Voltage: 240 volts
-
Supplier: Gems Sensors & Controls
Description: Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 10 - Externally mounts through
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: -40 to 250 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Solutions with Innovation, LLC
Description: The TR30240 is a low cost, reed switch type transmitter designed to provide fuel level monitoring to panel mounted fuel gauges in marine and stationary tank applications. Vertically mounted and typically manufactured with a stainless stem and Buna-N float, the TR30240 is also
- Measuring Range: 120 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Level Measurement Type: Continuous Level
-
Supplier: Solutions with Innovation, LLC
Description: liquid level points within a single tank. With only a single entry, the L312E can track changing levels within the tank as well as monitor liquid interfaces of dissimilar liquids in a single tank like oil water separations, chemical emulsions or condensation levels.
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Media Type: Liquid
-
Supplier: Technetics Group
Description: wall thickness and thick wall possible PRODUCT APPLICATIONS Aerospace: reservoirs, toggle switches, cold plate assemblies, fuel drains, engine kiss seals Oil & Gas: actuators, connectors, couplings, feed throughs, gas lines, reservoirs, sensors Semiconductor: actuators, beamlines,
- Outside Diameter: 0.25 to 18 inch
- Applications: Aerospace, Semiconductor
- Features: Cryogenic Rated, Flange, Medically Rated, Other, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium
-
Supplier: Infineon Technologies AG
Description: Tip Inspection (LTI) feature to support Automatic Optical Inspection (AOI) Applications Automotive body control module (BCM) Fuel-cell control unit (FCCU) Seat control module Designers who used this product also designed with TLE493D-W2B6 A0 | 3D magnetic sensors
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Froude, Inc.
Description: Specifications The dynamometer is capable of absorbing load in either direction of rotation. AC/AG dynamometer Maximum power 200/175 Maximum torque 800/360 Maximum speed 10/10 High accuracy strain gauge torque measurement system Electro-magnetic speed sensor Throttle actuator type TX21
- Features: Specialty / Other
- Test Fixture Type: Test Stand
Find Suppliers by Category Top
Featured Products Top
-
they can operate continuously if reactants are maintained at proper levels. Widely discussed in the media, hydrogen fuel cells use hydrogen as fuel and oxygen as an oxidant while other fuels such as alcohols (methanol/ethanol) have received attention as well. Protomatic has long been involved (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Magnetic Angle Sensors for Mobile Applications This video highlights three series of Novotechnik’s (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
hazard. They are available in either side- or top-mounting configurations for closed or vented vessels. Unique Design Allows Lower Cost of Operation In the O’Keefe Controls Co. Pneumatic Float Valve, the level sensor and pneumatic output valve are separated by (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Manufacturing and Maintenance Aircraft manufacturing facilities rely on numerous chemicals, fuels, solvents, and compressed gases throughout production processes. Low-level gas detection systems continuously monitor work environments, helping ensure employee (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
More Information Top
-
load resistor ( Page 7 ) - offers from load resistor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : oil level sensor , magnetic oil level , fuel level switch ] .
-
glass cylindrical vessel - offers from glass cylindrical vessel manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Magnetic Track Level Gauge, fuel level sensor , level transmitter, float level sensor ] .
-
Continental provides components for Porsche Panamera
A fuel level gauge fitted with Magnetic Passive Position Sensor (MAPPS) is installed in each of the two tank chambers and on the flange above them.
-
Fast Hardware/software Co-simulation For Virtual Prototyping And Trade-off Analysis
a magnetic sensor located on the engine, producing a pulse every revolution, a potentiometer measuring the fuel level , a thermistor measuring the water temperature, a belt sensor, producing a pulse when the seat belt is fastened, It provides as outputs: 1. four …
-
Federal Register > Monday, June 27, 2011 > [76 FR 37258] Airworthiness Directives; Bombardier, Inc. Model DHC-8-400 Series Airplanes
The retrofit includes adding new wiring with protective sleeving, reworking existing wiring, labeling and separating the fuel quantity indicating (FQI) wiring and high level sensor wiring from other wiring, enhancing the electro- magnetic interference (EMI) shielding of the wiring connected to the …
-
Federal Register > Monday, December 4, 2000 > [65 FR 75589] Airworthiness Directives; Airbus Model A300 B2 and B4 Series Airplanes, and Model A300 B4-600, A300...
… Model A300-600 series airplanes, that requires repetitive inspections to detect chafing and the existence of repairs of the harness of the high-level sensor of the fuel surge tanks, and to … … support canisters of the magnetic level indicators; and follow-on …
-
Gasoline Engine Management
… 319 secondary-air injection 100, 277, 278, 317 SEFI 101 seismic mass 243 sensor ceramic element 249 sensor diaphragm 240 sensor integration levels 234 sensors 212, 234 sequential fuel injection 101 setpoint generation … … SFTP 295 shear in magnetic circuit 167 shell 182 …
-
Rapid-Prototyping of Embedded Systems via Reprogrammable Devices
1. a magnetic sensor located near the wheel shaft, producing one pulse every 1/4th of a revolution, 2. a magnetic sensor located on the engine, producing one pulse … … 3. two analog voltage inputs measuring the fuel level and water temperature, 4 …
-
Design and Development of a Low-Cost Test-Bed for Undergraduate Education in UAVs
The on-board sensors include angular rate sensors for three axes, accelerometers for three-axes, a three- axis magnetic compass, a GPS sensor , an engine RPM sensor, absolute and differential pressure sensor, battery voltage and fuel level and temperature sensors.
Indicates content that may require registration and/or purchase.