-
Supplier: JOGLER, Inc.
Description: With the Highest Visibility Indicators Available, Jogler Magnetic Level Gauges are a safe, economical way to measure and control liquid levels in any application. They are suitable for high temperature and/or pressure, full vacuum, low-specific gravity liquids, and more. Jogler
- Measuring Range: 48 to 600 inch
- Maximum Operating Pressure: 5,000 psi
- Column Height: 48 to 600 inch
- Device Classification: Level Gauge
-
Supplier: LJ Star
Description: LJ Star’s weld-on and magnetic level gauges provide safe and accurate visual indication of fluid levels in a tank, process vessel or boiler. The advanced non-intrusive design of the MagnaStar™ magnetic level gauge provides accurate level readings while protecting
- Maximum Operating Pressure: 900 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: The KM26 Magnetic Level Gauge has provided custom engineered solutions to liquid level applications in industries such as: oil and gas, refinery, chemical, petrochemical, power generation and many more. The KM26 MLG has proven itself to be a safe, reliable, maintenance free solution
- Measuring Range: 0 to 48 inch
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: 1,000 F
- Liquid Specific Gravity: 0.25 (Specific Gravity #)
-
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 316 Stainless Steel or Hastelloy C-22 Wetted Parts, Others on Request Measuring Range to 230 Inches Optional Adjustable Setpoint Switches Optional Stilling Wells for Agitated Tanks Analog Output, HART® and Profibus-PA Available The BA series displacer type level gauge
- Maximum Operating Pressure: 580.1508 psi
- Material Temperature Range: -40 to 482 F
- Material Density: 124.84394 lbs/ft³
- Level Measurement Type: Continuous Level
-
Supplier: Haida International Equipment Co., Ltd.
Description: Brief Introduction Of Coating Thickness Gauge : Coating Thickness Gauge: adopts magnetism and vortex for measurement, can test the thickness of the non-magnetic coating on the magnetic metal base or the thickness of the non-conductive coating on the no-magnetic
- Range: 0 to 0.1968505 inch
- Features: Coating Thickness
- Display: Digital Display
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Gems Sensors & Controls
Description: Temperatures up to 280°F (139°C) Pressures up to 150 psi (10 bar) Up to 20ft (6.09 m) of Continuous Visual Indication The 2” (51 mm) Schedule 40 pipe design is ideal for use on chemical storage tanks, or with almost any liquid where temperature and pressure requirements are moderate.
- Measuring Range: 228 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 280 F
- Column Height: 228 inch
-
Supplier: Gems Sensors & Controls
Description: Temperatures up to 750°F (399°C) Pressures up to 700 psi (48 bar) Rugged, welded construction makes these 2-1/2” (64 mm) diameter design, Alloy SureSite® Level Gauges dependable over a long service life indoors and out. Available certified explosion proof. Applications: Pharmaceuticals
- Measuring Range: 240 inch
- Maximum Operating Pressure: 700 psi
- Material Temperature Range: 300 to 750 F
- Column Height: 240 inch
-
Supplier: Gems Sensors & Controls
Description: Lengths over 20ft (6.09 m) 316 Stainless Steel Housing Pressures up to 400 psi (27 bar) Temperatures up to 400°F (204°C) Use these Mini SureSite® Level Gauges where space is tight—they feature a diameter of only 1-1/4” (32 mm)! They can replace existing, antiquated sightglasses for
- Measuring Range: 240 inch
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: 300 to 400 F
- Column Height: 240 inch
-
Supplier: jbj Techniques Limited
Description: of level and high temperature sensing are also available. Can be supplied with flying leads or DIN plug connection on request. Visual level gauges up to 2 metres in length with or without electrical contacts, bulls eye level gauges and viewing windows offer a versatile solution
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Sensor-Only
-
Supplier: Transcat, Inc.
Description: Square Root dials for flow measurement Multiple mounting options available Temperature Limits: -40°F(-40°C) to +200°F(+93°C)
- Working Pressure Range: 8 psi
- Type: Gauge
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QLA200 , 250 lb , Custom Non-Magnetic Compression Load Button Load Cell , Material - 2024-T4 , Non-Magnetic , Axial Cable Exit , #29 AWG, 4 Conductor, Spiral Teflon, 6 in Long
- Force / Load Rating: 250 lbs
- Output: Analog Voltage
- Force Measured: Compression
- Device: Sensor / Transducer
-
Supplier: MultiDimension Technology Co., Ltd.
Description: voltages Bipolar latching operation Passive operation with magnetic memory effect High frequency response at 1 kHz High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: GE Lighting
Description: 9.5 INCH L X 1.7 INCH W X 1.2 INCH H SIZE 32 DEG F MIN. STARTING TEMPERATURE 5/10/20 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 LAMP(S) F32T8 LAMP TYPE 32 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.26/0.11/0.12/0.06 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT
- Ballast Factor: 0.25 to 0.88
- Total Harmonic Distortion (THD): 5 to 20 %
- Lamp Wattage: 32 watts
- Number of Lamps: 1
-
Supplier: Robinson Fans
Description: Robinson’s laboratory facilities are designed for both air performance and sound testing. Qualified lab personnel use state-of-the-art instrumentation to ensure accurate test results. Robinson utilizes the latest strain gauge technology to measure actual operating stresses of rotating fan
- Media Temperature: 70 to 2,000 F
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Larson Electronics LLC
Description: 12vDC Docking Station Charging System • 115vAC Charger • 12v Direct Run Power Cord • Heavy Duty Nylon Shoulder Strap • Removable, adjustable magnetic base with 200 pounds magnetic grip *We also offer a 220VAC, 50Hz alternative. Please select the International version option for the
-
Supplier: HydraCheck Inc.
Description: on a clear 2 1/2” (63 mm) scale displayed in US GPM and LPM. The FI1500 flow indicators should not be installed in circuits where the flow is reversed. Features: FLOW: Up to 100 GPM (400 LPM) PRESSURE: 6000 PSI, 420 bar TEMPERATURE: 14 to 122°F (-10 to 50°C) ACCURACY: ±4% Full Scale BUILT-IN:
- Media Temperature Range: 14 to 122 F
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: FineTek
Description: 19ft (5.8m) 。Safer than glass gauges 。Maximum operating temperature up to 752⁰F (400⁰C) 。Visual indication, switches and level transducer choices for standard and high accuracy 。Marine certified USE 。Replace glass gauge with safer magnetic level gauge technology
- Measuring Range: 228 inch
- Column Height: 228 inch
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge, Transmitter
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LMD300 , 50 lb , Pinch Sensor , Material - 2024-T4 , Non-Magnetic , 28 Awg 4 Conductor Braided Shielded Clear PVC , 30 ft Long
- Force / Load Rating: 50 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: with ASIC (Application Specific Integrated Circuit) signal conditioning in a brass housing and Metri-Pack 150 or cable harness electrical connections. The PX3 Series is fully calibrated and temperature compensated from -40°C to 125°C [-40°F to 257°F]. Value to Customers Total Error Band (TEB)
- Working Pressure Range: 0 to 232.06032 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: with ASIC (Application Specific Integrated Circuit) signal conditioning in a brass housing and Metri-Pack 150 or cable harness electrical connections. The PX3 Series is fully calibrated and temperature compensated from -40°C to 125°C [-40°F to 257°F]. Value to Customers Total Error Band (TEB)
- Working Pressure Range: 0 to 116.03016 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: with ASIC (Application Specific Integrated Circuit) signal conditioning in a brass housing and Metri-Pack 150 or cable harness electrical connections. The PX3 Series is fully calibrated and temperature compensated from -40°C to 125°C [-40°F to 257°F]. Value to Customers Total Error Band (TEB)
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: with ASIC (Application Specific Integrated Circuit) signal conditioning in a brass housing and Metri-Pack 150 or cable harness electrical connections. The PX3 Series is fully calibrated and temperature compensated from -40°C to 125°C [-40°F to 257°F]. Value to Customers Total Error Band (TEB)
- Working Pressure Range: 0 to 145.0377 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: GP:50 Melt Pressure
Description: From 0-500 through 0-15,000 psig (See ordering guide) Rugged, all-welded, all stainless steel construction Interchangeable with existing systems Many options available, Hastelloy C-276 or Boron-Hardening FM Explosion-Proof (Class I, Division I, Groups A, B, C, D) Magnetically coupled zero & span
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current
- Measurement Type: Gauge
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LSB200 (QLA216), 10 lb, Junior S-Beam w/ Special Coating, Material - 2024-T4 , #4-40-Thread , Non-Magnetic , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 40 ft Long
- Force / Load Rating: 10 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: 0 to 160 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: cable effects Unexcelled immunity to machinery magnetic fields 15-5 PH stainless shaft, splashproof & corrosion resistant mV/V output compatible with carrier amplifier Noise hardening More Information The RT12E's rugged design features 2X safe overload, 0.1% combined error, SAE sized keyed
- Maximum Torque: 25 to 4,000,000 In-lbs
- Operating Temperature: -65 to 225 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: KOBOLD Instruments, Inc.
Description: level indication. The NBK tanktop mounted indicators are used for continuous indication, transmission and monitoring of tank level. A sealed float inside the tank is connected to a magnetic carrier in the indicating tube. The magnetic carrier operates magnetic roller indicators
- Maximum Operating Pressure: 230 psi
- Material Temperature Range: 250 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: Viatran
Description: Viatran's model 574 pressure sensor is a differential pressure transmitter designed for precise measurements in harsh environments. Its all welded 316 stainless steel construction ensure corrosion resistance. Variable capacitance technology allows 0.15% linearity and over pressure protection to
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -10 to 190 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Description: more. The mounting thread and electrical terminal can be selected according to the customer’s requirements. The micro-differential pressure switch, the temperature and pressure compound switch can be customized. Features Compact size, stainless steel material, excellent accuracy, and less
- Working Pressure Range: 21.7555259035795 to 442.362360039451 psi
- Operating Temperature: -31 to 248 F
- Pressure Measurement: Gauge
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features KOBOLD Circular Magnet System Effective from All Sides 1450 PSIG Maximum Pressure Temperature to 750°F Remote Transmission Capability Limit Switches Available Industrial Ruggedness KOBOLD bypass level gauges are used in applications requiring continuous measurement,
- Maximum Operating Pressure: 1,450 psi
- Material Temperature Range: -58 to 750 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 316 Stainless Steel Tube Maximum Pressure to 580 PSIG Maximum Temperature to 390°F Measuring Lengths to 9.8 Ft. Optional Switches, Transmitters and Digital Displays Available Economical Rugged Design The Mini-NBK bypass level indicator provides many of the unique features of
- Measuring Range: 0 to 117.6 inch
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: 390 F
- Maximum Current: 1 amps
-
Supplier: Infineon Technologies AG
Description: sensing (± 1.2 kPa) Ratiometric analog output Large temperature range (-40 °C to 125 °C) Broken wire detection “Green” 8 pin SMD housing Automotive qualified Potential Applications Automotive applications (barometric air pressure measurement) Industrial control Consumer applications Medical
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Sussman Electric Boilers
Description: finished control panel and heater enclosure Drain valve at lowest practical vessel location Temperature and pressure gauges panel mounted Operating temperature range 160° to 250°F On/off staging up to 90 amp rating Proportional temperature controller for units over 95
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: TelephoneStuff.com
Description: Waterproof membrane keypad and curly cord. Features: - Encapsulated circuit boards impervious to water condensation and dust - 16 gauge corrosion protected steel enclosure with powder coat finish - Rust and corrosion resistant stainless steel hardware - Electret noise reducing microphone -
- Keypad Style: Membrane Overlay
-
Supplier: Qualitrol Company, LLC
Description: Easy to install and no special calibration needed Low Profile (3 types) High Temperature Stability Immune to magnetic fields, dust, oil, EMI, RFI The air gap sensor comes in a kit with a signal conditioner, junction box and mounting epoxy Options Three types available: CGP-02 135 x 32
-
Supplier: Fredericks Company - Televac
Description: most applications, with the primary enclosure and many of the internal elements fabricated of 304 stainless steel. The dual filaments are Yttria coated Iridium and are individually supported to provide uniform output over variations in temperature and age and exhibit less calibration error.
- Vacuum Range: 0.00999999999992553 to 0.000000000020303758674344853 torr
- Operating Temperature: 32 to 104 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
Find Suppliers by Category Top
Featured Products Top
-
corrosives, as well as its magnetic properties at or near room temperature, nickel is often the preferred metal for applications ranging from rechargeable battery technologies to microphone capsules to strain gauges, instrumentation sensors, gaskets, motor valves, and other devices. Other (read more)
Browse Nickel and Nickel Alloys Datasheets for Arnold Magnetic Technologies -
and gauges, as well as sodium sulfide manufacturing applications. KEY APPLICATIONS & USES Aerospace engine and Airframe components in high-temperature locations Heat-generation and heat-protection devices Pressure vessels, sensors and gauges (read more)
Browse Superalloys Datasheets for Arnold Magnetic Technologies -
and gauges, as well as sodium sulfide manufacturing applications. KEY APPLICATIONS & USES Aerospace engine and Airframe components in high-temperature locations Heat-generation and heat-protection devices Pressure vessels, sensors and gauges Learn More (read more)
Browse Metal Foils and Foil Stock Datasheets for Arnold Magnetic Technologies -
. Hartzell Automatic Door Heaters are designed for heating open doorways only. They are not to be used for general-purpose plant heating. Additional Series 79 features: IRI/FM gas plumbing train Electronic flame safeguard with LED status Magnetic starter (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
New ranges for small diameter displacement transducers Small size and micron accuracy are ideal for assembly equipment, machine tool, materials testing, gauging and component inspection applications. RDP's LVDTs offer reliable solutions for (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
! How reliable are LVDT sensors? LVDT displacement sensors are very reliable. The basic LVDT construction is very robust as it comprises precision wound coils which are encased in stainless steel. Because the measurement principle uses a magnetic field there is no contact between (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
! How reliable are LVDT sensors? LVDT displacement sensors are very reliable. The basic LVDT construction is very robust as it comprises precision wound coils which are encased in stainless steel. Because the measurement principle uses a magnetic field there is no contact between (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
! How reliable are LVDT sensors? LVDT displacement sensors are very reliable. The basic LVDT construction is very robust as it comprises precision wound coils which are encased in stainless steel. Because the measurement principle uses a magnetic field there is no contact between (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
! How reliable are LVDT sensors? LVDT displacement sensors are very reliable. The basic LVDT construction is very robust as it comprises precision wound coils which are encased in stainless steel. Because the measurement principle uses a magnetic field there is no contact between (read more)
Browse Load Cells Datasheets for RDP Electrosense
More Information Top
-
Encyclopedia of Tribology
Oil temperature is a important parameter and is measured with a fitted thermometer or temperature gauge ; magnetic drain plugs or strainers are often fitted, both for removing ferrous particles and collecting them for fault analysis; the low and high oil levels are…
-
Thermalization and Lyapunov Exponents in the Yang-Mills-Higgs Theory
(solid line), the temperature of the magnetic gauge sector Tmag (dashed line), the temperature .
-
Measurement of internal forces in superconducting accelerator magnets with strain gauge transducers
The measurement procedure in this case used two active gauges and two compensating gauges for temperature and magnetic effects which were mounted in a full bridge config- uration.
-
Thermodynamic properties of QCD in external magnetic fields
For the comparison to other lattice simulations of finite temperature gauge theories with mag- netic fields in SU(3) [10] and SU(2) [12], we first stress that our lattice results have been extrap- olated to the continuum limit.
-
http://pos.sissa.it/archive/conferences/171/198/Confinement%20X_198.pdf
For the comparison to other lattice simulations of finite temperature gauge theories with mag- netic fields in SU (3) [10] and SU (2) [12], we first stress that our lattice results have been extrap- olated to the continuum limit.
-
Magnetisation and flux dynamics in oxygen deficient TmBa/sub 2/Cu/sub 3/O/sub 7-/spl delta//
The parameters kE and k, can be shown to reflect fundamental aspects of the pinning mechanism [SI, they gauge the temperature and magnetic field dependence of a current density scale Jo(B,Z) which is characteristic of the vortex behaviour.
-
Perturbative and non-perturbative aspects of the non-abelian
Boltzmann-Langevin equation
Alternatively one could read offγ from the first term in Eq. (6.4) because we already know that both Eq. (6.4) and Eq. (1.1) generate a thermal ensemble of magnetic scale gauge fields at temperature T [22, 25, 15] (see…
-
Nonperturbative and analytical approach to Yang-Mills thermodynamics
the magnetic gauge coupling with decreasing temperature .
Indicates content that may require registration and/or purchase.