Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QWM waveguide switches are manual 4-port devices. They have a 3-channel rotor accurately indexed to eight 45 degree positions that allows each port to be connected or isolated from any other port. The switches are available in seven waveguide bands
- Operating Frequency Range: 18 to 110 GHz
- VSWR: 1.15 :1
- Component Type: Waveguide Switches
-
Supplier: DigiKey
Description: SPDT N Manual Knob Switch Surge
- Frequency Range: 0 to 1,300 MHz
- Isolation (Port to Port): 50 dB
- Type: SPDT
-
Supplier: Microwave Photonic Systems, Inc.
Description: Designed to support RF transmission of signals spanning the frequency range of 100 MHz to 3.0 GHz, the MP-2320-SW brings a high isolation switch capability to the MP-2320 product family. Available in both flange mount and plug-in versions, the MP-2320-SW can provide up to 75 dB port to port
- Frequency Range: 100 to 3,000 MHz
- Insertion Loss: 3 dB
- Isolation (Port to Port): 60 to 75 dB
- Switching Speed: 0.002 to 2 ms
-
-
Supplier: Newark, An Avnet Company
Description: SI-RF GATE SWITCH; CODING: LOW; DIAGNOSTICS: ISD; RESET: MANUAL; CONNECTOR: M12 8-PIN 250 MM PIGTAIL; USED WITH: SI-RF-A ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: SI-RF SAFETY SWITCH; CODING: HIGH; DIAGNOSTICS: ISD; RESET: MANUAL; CONNECTOR: M12 8-PIN 250 MM PIGTAIL; USED WITH: SI-RF-A ROHS COMPLIANT: YES
-
Supplier: Fairview Microwave Inc.
Description: RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz.
-
Supplier: Richardson RFPD
Description: the circuit during automated or manual handling. These devices are suitable for pick and place insertion. Each RF port contains DC blocking capacitors and a DC bias circuit consisting of high impedance lines and RF bypass capacitors. This device has 100 um gold plated bonding
- Frequency Range: 75,000 to 100,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 33 dB
- Switching Speed: 0.000002 ms
-
Supplier: Vaunix Technology Corporation
Description: The LSW-602PDT Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and
- Frequency Range: 10 to 6,000 MHz
- Insertion Loss: 3.5 dB
- Isolation (Port to Port): 55 to 65 dB
- Switching Speed: 0.0003 ms
-
Supplier: Vaunix Technology Corporation
Description: The LSW-102PDT-75F Lab Brick USB programmable 75 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered
- Frequency Range: 10 to 1,000 MHz
- Insertion Loss: 3.5 dB
- Isolation (Port to Port): 55 to 65 dB
- Switching Speed: 0.0003 ms
-
Supplier: Vaunix Technology Corporation
Description: The LSW-602P4T Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and
- Frequency Range: 10 to 6,000 MHz
- Insertion Loss: 3.5 dB
- Isolation (Port to Port): 50 to 60 dB
- Switching Speed: 0.0003 ms
-
Supplier: steute
Description: Wireless pull-wire switches are control devices used to communicate events occurring in machines, plants and production systems. Such events could be a malfunction, a lack of materials or a machine standstill, but also the completion of a particular process step. Staff working at a machine or
- Operating Temperature: -4 to 149 F
- Switch Type: Electrical Switching
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors Manual Switch Straight 50 Ohm
- Frequency Range: 6 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Honeywell Sensing & IoT
Description: operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -67 to 185 F
- Standards and Certifications: CSA Mark, UL Listing Mark
-
Supplier: ValueTronics International, Inc.
Description: The 11792A is a used 26.5 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional
- Frequency Range: 26,500 MHz
-
Supplier: Radwell International
Description: CAPTRON CAPACITIVE PUSHBUTTON SENSOR SWITCH, IP69K, 22MM, STATIC, LED ILLUMINATED, PNP, N.O. OUTPUT, STAINLESS STEEL BEZEL, MANUAL LED CONTROL, OPERATOR: 40MM, 10-30 VDC. REQUIRES 5-PIN FEMALE M8 CABLE.. FREE 2 YEAR RADWELL WARRANTY
- Maximum DC Voltage: 30 volts
- Configuration: Normally Open (NO)
-
Supplier: Richardson RFPD
Description: passivated with Silicon Nitride and has an additional layer of Polyimide for scratch protection. These protective coatings prevent damage to the junction during automated or manual handling. This flip chip configuration is suitable for pick and place insertion. The small 0315 outline and low
- VR: 100 volts
- Operating Frequency: 100 to 30,000 MHz
- CT: 0.045 pF
- Features: Other, RF Diodes
-
Supplier: ValueTronics International, Inc.
Description: The 8673H is a 12.7 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 12,700 MHz
- Maximum Frequency Range: 12,700 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: QuinStar Technology, Inc.
Description: offers a motorized (electromechanical) version of the switchable polarizer. The motorized version has only two positions corresponding to right- and left-hand circular polarizations. • Low VSWR • Minimum Insertion Loss • Fixed; Manual and Motorized Switching • Linear, LHCP and RHCP
- Operating Frequency Range: 12.4 to 170 GHz
- Component Type: Waveguide Polarizers
-
Supplier: ValueTronics International, Inc.
Description: designed for both manual and automatic test systems. Low level, power, RF, and microwave switching requirements are addressed by the switch modules available in the 1250 Series. The 1250 is designed for use in automatic test systems, but local control of the switching system is
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Manual 16th edition Product overview: BFU730LX from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Bipolar RF Transistors
-
Supplier: ECO Light LED
Description: controller can also be used with 5 single color led Lights to create one of kind effects that would not be possible with a standard RGB controller. The RF remote is specially paired by the user to the controller to avoid interference from multiple controllers in a single room. The remote
- Lamp Power (Watts): 240.00000000000014 watts
- Voltage: 24 VDC
- Application: Interior
- Lamp Type: LED Lamps
-
Supplier: JFW Industries, Inc.
Description: manually. Each attenuator can be manually set using the lever switches on the front panel. These lever switches are momentary so that you can “tap to step” or “hold to jog” to change the attenuation. The speed of the “hold to jog” feature has ten different speed settings to allow for
- Frequency Range: 6 GHz
- Attenuation: 0 to 95 dB
- Insertion Loss: 8 to 8.5 dB
- Input VSWR: 2 :1
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Manual 16th edition Product overview: BAP64Q from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets,
- Features: Rectifier Diode
-
Supplier: ValueTronics International, Inc.
Description: The 33320A is a 4 GHz step attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect
- Features: Other
-
Supplier: TE Connectivity
Description: Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Turret Terminals Termination Features High Voltage Connection (Coil) : Turret Terminals High Voltage Connection (Power) : Manual Solder
- Throw: Double Throw
- Relay Type: High Voltage Relay
- Poles: Single Pole (SP)
-
Supplier: US Futaba, Inc.
Description: control (RF) Manual push switch Adjustable lid lifter Plug and play assembly Universal TV mounting bracket
-
Supplier: LSI Controls Inc.
Description: The ACUFAN controller is designed for proportional control of AC powered equipment. Input from manual switches, pots, or RF remote controls can be converted into speed control for most fans. Speed is adjusted through phase control of the AC output in reference to a zero crossing
- Form Factor: Circuit Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Manual 16th edition Product overview: BF1216 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement
- Features: MOSFET
-
Supplier: Legrand
Description: accidental setting changes. Elegant fade ON and OFF extends bulb life. Easy on the eyes, too. Installs easily using the same wiring as conventional 3-way switches. Change light level without affecting preset.
- Number of Lamps Controlled: 1
- Application: Interior, Residential
- Controller Type: Manual On/Off
- Features: Other
-
Supplier: SFCable.com
Description: This 2.4GHz RF Wireless Presenter will offer you increased control for more effective presentations. Please read this manual to learn valuable information about the proper use and installation. With this Wireless Presenter, you don't need to stand beside your computer or have an
- Features: Serial Hub
-
Supplier: Microwave Photonic Systems, Inc.
Description: signal monitoring, performing manual or automatic control sequences, and initiating alarms. The IFL System has capability of automatic, emergency, and manual switch over, as well as the ability to exercise all IFL System sub-component modules. These prognostic features allow the system
- Wavelength: 1,550 nm
- Bandwidth: 100 to 18,000 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Visual Sound, Inc.
Description: display. Audio can be transmitted to a close proximity FM receiver. There are 5 screen format zoom settings and the image can be inverted for ceiling mount applications. The V-ASL7000 includes User manual, Full function Remote Control, 14 VDC power supply (requires 120 VAC), Mounting
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: kTB Solutions
Description: kP-B -> BNC RF Connector kP-N -> N Type RF connector kP-C -> Signal Combiner kP-SA -> Signal Attenuator kP-SFB -> Switched Filter Bank kP-1U -> 1U Chassis - Rackmount
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 18,000 MHz
-
Supplier: Leviton Manufacturing
Description: wireless technologies, developed and licensed from EnOcean. The wireless occupancy sensors have a built-in solar cell that draws on available room light to power itself and can operate for up to 48 hours without the need for batteries or external power in standard manual-on/auto-off mode.
- Mounting: Ceiling Mount
-
Supplier: ULTRAVIEW Corporation
Description: These devices provide two synchronized DDS-based RF channels on a single PCI card. With fine frequency and phase control, triggered operation, and the ability to accept an external clock, the Synth300 products enable a number of advanced applications at a fraction of the cost of conventional
Find Suppliers by Category Top
Featured Products Top
-
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format (read more)
Browse RF Switches Datasheets for Win Source Electronics -
supports 300 µs typical step-to-step frequency switching using the internal frequency synthesizer with ALC off. This capability is useful in step-sweep measurements, receiver evaluation, repetitive RF test sequences, and other workflows where source transition time can affect overall test throughput (read more)
Browse Signal Generators Datasheets for Corech Microwave -
A coaxial RF (Radio Frequency) connector is an electrical connector designed to work with radio frequencies in multi-megahertz to a several-gigahertz range. RF connectors are typically used with coaxial cables and are designed to maintain the shielding that the coaxial design offers. Better (read more)
Browse Coaxial Connectors Datasheets for Rego Electronics Inc. -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
PowerSnap Series RF Connectors Winchester’s PowerSnap is an ideal solution for transferring high power from a printed circuit board to anywhere inside a (read more)
Browse RF and Microwave Connectors Datasheets for Powell Electronics, Inc. -
The PE42448 is a high?performance SP4T RF switch from pSemi, built on its patented UltraCMOS+™ silicon?on?insulator (SOI) process and enhanced with HaRP™ technology. It operates across a wide 10 MHz to 6 GHz frequency range and is designed for demanding RF applications. Key (read more)
Browse RF Switches Datasheets for Richardson RFPD -
complex working conditions such as high-speed continuous rotation, frequent start-stop switching and long-term full-load operation. It effectively solves the common defect of unstable RF signal output of traditional split rotary joints in dynamic rotating state, and greatly improves the overall (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
RF foot control Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation
Conduct Research Top
-
RF Switching
The primary reasons for using vacuum relays in RF applications are their exceptional insulating qualities and their low RF contact resistance-as low as .03 ohms at 30 MHz. This low RF resistance remains stable throughout the service life of the relay because of the advantages provided by the vacuum
-
Basics of RF Switches
RF and microwave switches route signals through transmission paths with a high degree of efficiency. Four fundamental electrical parameters characterize how these switch designs perform. Several electrical parameters are associated with the performance of RF and microwave switch designs, but four
-
RF Reed Relays Part I
This presentation details RF characteristics and why reed relays work well as RF switches.
-
Application: High Frequency Reed Relays in RF Receivers
RF switches must be employed having the ability to carry the wide range of frequencies without adding any distortion when monitoring worldwide communications via RF receivers.
-
Application: RF Receivers - Reed Relay
With the continuous worldwide threat of terrorism,. most countries need to be monitoring all electronic communication on a 24/7 basis. Most of this is done with electronic receivers scanning all the RF ranges where potential communication may take place. RF switches are needed to switch from
-
RF Matrix Switch Types and Functionality
This application note discusses the four different construction types for RF matrix switches with pros and cons for each type. Matrix switch types discussed: blocking matrix switches, non-blocking matrix switches, super non-blocking matrix switches, and common highway matrix switches
-
Switchmode RF Power Amplifiers
Switchmode RF Power Amplifiers. Switching mode RF amplifiers have become a hot area of RF/wireless design. This book explores both the theory behind switching mode RF amplifiers and design techniques for them.
-
Application: RF Attenuators - Reed Relay
Test equipment capable of use in RF evaluations will generally require attenuation circuits to help them evaluate various aspects of RF components and RF circuitry. These attenuators need a switching device to switch the various dB levels that adjust the RF signals. Since attenuators are typically
More Information Top
-
The CARMA correlator
Cross-correlation between antennas in the two arrays will be achieved through the use of a manual RF switch -yard.
-
Unmanned Aerial Vehicle (UAV) Dynamic-Tracking Directional Wireless Antennas for Low Powered Applications that Require Reliable Extended Range Operations in Ti...
The antenna was connected to a manual RF switch that permitted the operator to switch from the standard omni- directional antenna to the INL gimbaled design.
-
Physical and media specifications of the CXBus
Although such switches are becoming more common in video appliances, a homeowner might want to extend the useful life of devices already owned while avoiding the annoyance of manual RF switches .
-
On the use of relevance feedback in IR-based concept location
As far as the methodology is concerned we need to define a better heuristic that tells the user when to switch from RF to manual reformulation.
-
Design, Construction, and Field Testing of an Autonomous Surface Craft for Engineering and Science Education
Using supply kits brought into the field, the control system was rewired to override the RF controller and a manual switch installed to turn the motors on and off.
-
Little Giant 10EN-CIA-SFS 1/2 HP, 67 gpm - Sump/Effluent Pump with Snap Action Float Switch and 20 ft Power Cord (511331) at PlumberSurplus.com
In addition to a stainless intake plate, the 10EN also features a cast iron cover on the manual and RF (remote float switch ) versions.
-
Path planning using RISC reptile robot
In case we find a victim or a damaged object by the image through the camera, we can switch to manual control by using the RF Switch which acts as a single transmitter with two identical receivers, one on the helicopter payload…
-
Test Equipment for the Time and Frequency Domain Measurement of SAW Filters
device produces an o u t p u t response which can be f u r t h e r sampled by t h e second RF switch w i t h manual .
Indicates content that may require registration and/or purchase.