Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: SeaGuard® 6000 Marine Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. SeaGuard® 6000 is a versatile anti-corrosive coating that can be applied at temperatures as low as 20°F.
- Wet / Applied Thickness: 0.008 to 0.011 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 20 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Accuris
Description: PLASTIC COMPOUND, EPOXY-POLYAMIDE, MARINE SPLASH ZONE APPLICATION
-
Description: Macropoxy® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating. Can be applied to marginally prepared surfaces. Long-term durability Corrosion
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 100 F
- Substrate: Aluminum, Concrete / Masonry, Metal, Steel
-
-
Description: ArmorSeal®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical
- Wet / Applied Thickness: 0.005 to 0.008 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: dielectric properties with additional epoxy topcoats.This may be used in immersion service with recommended topcoats. Corrosion resistant Provides dielectric properties when used within an epoxy coating system Contains high molecular weight epoxies Contains hygroscopic solvent system
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 50 to 100 F
- Substrate: Aluminum
-
Supplier: PPG Protective & Marine Coatings
Description: High Solids Epoxy Coating
- Wet / Applied Thickness: 0.004 to 0.008 inch
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: PPG Protective & Marine Coatings
Description: Water-based inorganic zinc silicate PCP
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR EPOXY RESIN FIBERGLASS PIPE AND FITTINGS TO BE USED FOR MARINE APPLICATIONS (R 1993) (E1-1993)
-
Supplier: Sherwin-Williams
Description: Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers’ coatings needs.
- Dispensing Method: Brush / Roll-on
- Features: Coating, Heat Resistant / High Temperature, Waterproof / Water Repellant
- Chemistry: Epoxy, Fluoropolymers (PTFE, FEP, MFA, etc.), Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Features: Coating, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
- Type: Primer
-
Supplier: Epoxy Technology
Description: EPO-TEK® 730 is a two component, thixotropic, room temperature-curing epoxy adhesive.
- Viscosity: 80,000 to 120,000 cP
- Use Temperature: 482 F
- Coeff. of Thermal Expansion (CTE): 36.666666666666664 to 137.77777777777777 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.17
-
Supplier: Rust-Oleum Corporation
Description: Two component, high solid polyamide converted epoxy, refined coal tar pitch
- Coverage: 1,186 ft²
- Wet / Applied Thickness: 0.011 to 0.013 inch
- Cure / Dry Temperature: 70 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: FORREST Technical Coatings
Description: FirmFoot® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing Meets VOC
- Form: Aerosol, Liquid
- Coating Material: Aluminum, Epoxy, Resin Base / Polymer Binder
- Features: Brush / Roll-on, Exterior, Floor, Interior, Other, Pavement / Walkway, Specialty / Other, Touch-Up, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Paint, Traction Coating / Friction Modifier
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.001 to 0.005 inch
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21 is a two component, room temperature curing epoxy adhesive featuring outstanding physical properties and a very forgiving 1 to 1 mix ratio by weight or volume. In fact, EP21 has the unusual characteristic of being able to adjust the properties of the cured
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 100,000,000,000,000 ohm-cm
- Dielectric Strength: 14,173,228.346456664 to 17,716,535.43307083 V/m
-
Supplier: Ellsworth Adhesives
Description: HARDMAN DOUBLE/BUBBLE 4007 Epoxy is Gray in color, two component, room temperature curing, structural adhesive that is used for bonding and repairing industrial parts, sports equipment, marine parts, automotives, aircrafts, metal, plastics, glass, rubber, wood, and stone. It is
- Viscosity: 50,000 cP
- Tensile Strength (Break): 250 psi
- Elongation: 400 %
- Features: Epoxy (EP)
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21BAS is a radioopaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical and chemical properties. A user friendly one-to-one (1/1) mix ratio by
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 100,000,000,000,000 ohm-cm
- Dielectric Strength: 14,173,228.346456664 to 17,716,535.43307083 V/m
- Industry: Automotive, Electronics, Marine, OEM / Industrial
-
Supplier: Master Bond, Inc.
Description: Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® Big Green 8121 -- A highly effective epoxy compound designed to use as a chocking or grouting material. The cured material is designed for service in environments that require high compression strength, wide range of service temperatures and environment resistance to water, oils,
- Features: Caulk / Grout
- Chemical System: Epoxy (EP)
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more
- Cure / Dry Temperature: 72.5 F
- Operating / Use Temperature: -60 to 275 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Dielectric Strength: 9,842,519.68503935 V/m
-
Supplier: INVISTA
Description: fast curing is desired.DYTEK® DCH-99 Amine (1,2-Diaminocyclohexane)DYTEK® DCH-99 amine is valuable in the curing of epoxy coatings, composites, and in polyurethanes and polyureas. In coatings, DYTEK® DCH-99 amine is suitable for use in epoxy-based flooring coatings, industrial
- Applications: Adhesives / Sealants
- Function: Catalyst, Initiator
-
Supplier: Ecologix Environmental Systems
Description: Bilge Oil Removal Systems are an industrial marine grade oil water separator that has a variety of applications. Fully US Coast Guard certified with vessels and piping in the standard oil water separator unit being constructed from carbon steel to ASME specifications and are coated with an
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Win Source Electronics
Description: Category: Fans, Thermal Management>Thermal>Adhesives, Epoxies, Greases, Pastes Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Bootstrap Circuit, Diode Emulation
- Resistance Range: 5 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 1,200 ±ppm/°C
- Power Rating: 30.000000000000004 watts
-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Matexcel
Description: Graphene epoxy anti-corrosion coating puree is prepared by using bisphenol A epoxy resin E-20 as the base material, graphene as the auxiliary material, adding specific additives and solvents, and adopting a specific process. The product is easy to use, easy to disperse again, and does
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance
- Use Temperature: 180 F
- Industry: Aerospace, Marine
- Features: Epoxy (EP), Other, Specialty / Other
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance
- Use Temperature: 180 F
- Industry: Aerospace, Marine, OEM / Industrial
- Features: Epoxy (EP), Other, Specialty / Other
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance
- Use Temperature: 200 F
- Features: Epoxy (EP), Other, Specialty / Other
- Industry: Marine, Medical / Food (Sanitary / FDA), OEM / Industrial
-
Supplier: Appleton Electric
Description: FACTORY SEALED FIXTURE WITH INTEGRAL BALLAST TYPE 3/4 INCH HUB SIZE MARINE APPLICATION TRUNNION MOUNTING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSION PROOF 480 V LAMP/BALLAST VOLTAGE EPOXY CLAD FINISHED
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 400 watts
- Application: Marine
- Lamp Type: Metal Halide
-
Supplier: United Technologies Corporation
Description: BEACON TYPE UL 595, UL 1203, UL 1598-A, UL 1638, CUL C22.2 APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2
-
Supplier: Everlube Products
Description: Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is needed.
- Coverage: 545 ft²
- Cure / Dry Temperature: 200 to 400 F
- Operating / Use Temperature: -100 to 400 F
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Waterproof / Water Repellant
-
Supplier: ELANTAS North America LLC
Description: Water-borne epoxy emulsion - dip-and-bake impregnating resin
- Use Temperature: 392 F
- Dielectric Strength: 5,200 kV/in
- Viscosity: 20 to 50 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, Marine, OEM / Industrial
-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material.
- Overall Thickness: 12 inch
- Overall Width / O.D.: 12 inch
- Overall Length: 12 inch
- Water Absorption: 3 %
-
Supplier: CoorsTek
Description: Pigment manufacturing Wear-resistant epoxy resins EXAMPLE GRINDING APPLICATIONS Minerals, paper fillers, and coatings in high energy sand mills Paste viscosities over 90 KU at mill discharge temperature Premixes with high pigment loadings and vehicle solids Abrasion-resistant fillers in
Find Suppliers by Category Top
Featured Products Top
-
Beacon Products have proudly been used in Aerospace & Aviation for over 70 years. Noted industrial usage includes aircraft and aerospace epoxies and sealants for space missions, military and defense production, helicopter manufacturing and repair, drone manufacturing and repair (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
high temperature electrical potting compounds and powdered epoxies for electrical insulating and electric conductivity as well as UV curable adhesives for temporary metal maskants and insulating coatings. (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
When a design needs heat transfer and mechanical bonding in one step, TIV800 makes the job easier. It helps secure heat sinks, insulate sensitive parts, and keep thermal performance stable in real production environments.
(read more)
Browse Epoxy Adhesives Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
EP21TCHT-1 Two component epoxy compound for high performance bonding and sealing challenging bonding applications, elevated temperature cures are not possible. In order to overcome this deficiency, Master Bond (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Supreme 121AOND Product Information Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity Key Features Paste (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
FIRMmarker® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. Learn more. (read more)
Browse Datasheets for FORREST Technical Coatings -
Master Bond Supreme 10HT continues to set the standard for high-performance bonding in extreme environments. In published research studies, this toughened, one-component epoxy has been utilized for structural bonding in supersonic aircraft assemblies, high-temperature electronics packaging, and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Acid Resistant, Non-Drip Epoxy System Withstands Elevated Temperatures Master Bond EP62-1HTND is a two (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond Supreme 17HT is a single component, no mix epoxy system for bonding and sealing applications featuring an unlimited working life at room temperature. It is a thermally stable formulation with a high glass transition temperature of 410°F (210°C). It retains its bond (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
The Use of Optically Activated Pigmented Epoxy Systems in Water Storage Tanks (.pdf)
Optically Activated Pigmented (OAP) coating systems have become a requirement in marine ballast tank applications due to their ability to assure correct application of epoxy linings. In steel and concrete water storage tanks the use of this same technology can aid in eliminating holidays
-
Why Insulating Epoxy Powder Coating For Electrical Insulation Is Essential
Electrical insulation is an essential component in various industries, including automotive, aerospace, marine, and medical equipment. It ensures the safety and proper functioning of electrical components by preventing the flow of electrical current through unwanted paths. One popular form
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/90731/891143906-MIT.pdf?sequence=2
These FFRP laminates show < 1% void frac- tion for a viscous marine epoxy system via hand lay-up and effectively void free (≪ 1%) laminates for an aerospace epoxy system via infusion.
-
Epoxy Surface Coatings
Coal tar and marine epoxies sell for $12-15 per liter.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/97164
Fracture-surface morphology investigations using several techniques reveal that interlaminar toughness enhancement for an aerospace infusion resin is significantly less than that for a hand lay-up marine epoxy .
-
Comparison of three types of adhesives in attaching coral transplants to clam shell substrates
Transplants were attached using three types of adhesives: cyanoacrylate glue (SG), epoxy putty (EP) and marine epoxy (ME) and were monitored over five months for detachment, in situ mortality and natural self‐attachment by tissue growth.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-08-6333/KIM-DISSERTATION.pdf?sequence=1
… Curves of 28- and 24-Hz Geophones Calibrated from 0.5 to 300 Hz Using an Accelerometer as a Reference............48 Figure 3.7: Three-Component, 24-Hz Geophone Securely Assembled in a Teflon Housing with Marine Epoxy .............................................................50 Figure 3.8 …
-
Live coral cover may provide resilience to damage from the vermetid gastropod Dendropoma maximum by preventing larval settlement
We conducted a census of deployed substrates and quadrats after 6 months and found that D. maximum settled irrespective of resident vermetid populations, and only onto nonliving surfaces (i.e., cleared patches in quadrats, coral rubble, and marine epoxy ).
-
Evaluating Methods for Transplanting Endangered Elkhorn Corals in the Virgin Islands
In experiment 2, we compared four methods: Z-spar epoxy, cable ties, PC Marine Epoxy Putty, and hydrostatic cement.
-
Epoxy allylic carbocations as conceptual intermediates in the biogenesis of diverse marine oxylipins
1987) A New Marine Epoxy Prostanoid With an Antiproliferative Activity from the Stolonifer Clavularia viridis Quoy and Gaimard, Chem. Pharm. Bull. 35, 4375-4376.
-
Comparative acute toxicity of leachates from plastic products made of polypropylene, polyethylene, PVC, acrylonitrile–butadiene–styrene, and epoxy to Daphnia m...
The toxic products were in descending order of toxicity: laboratory gloves, super epoxy, marine epoxy , a boat fender, a watering can, quick epoxy, arm pads for floating, a rain poncho (batch test), laminating epoxy, epoxy putty, the same rain poncho (diffusion test …
-
Protective Coating 010112 1 oz White Marine Epoxy Paste, White at PlumberSurplus.com
Protective Coating 010112 1 oz White Marine Epoxy Paste, White .
Indicates content that may require registration and/or purchase.