-
Supplier: Shurtape Technologies, LLC
Description: High performance grade, medium-high adhesion masking tape designed for demanding applications in the transportation, marine and metal fabrication industries, as well as for wet sanding. CP 450 features a rubber-based adhesive and solvent- and moisture-resistant crepe paper backing that
- Width: 0.7086614173228346 to 1.889763779527559 inches
- Thickness: 0.0069 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: 0 to 107.22222222222221 C
-
Description: Low Solar Absorption (LSA) pigment package Recommended Usage For use on primed substrates in industrial and marine environments. Marine vessels Interior and exterior Steel Galvanized Aluminum Masonry Complies with Military Specification MIL-PRF-24635 Type II, Class 1, 2, 3,
- Wet / Applied Thickness: 0.0025 to 0.004 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 40 to 120 F
- Coating Material: Alkyd / Oil Based, Aluminum, Resin Base / Polymer Binder, Silicone
-
Supplier: Appleton Electric
Description: 7.68 INCH L X 5.91 INCH W X 3.35 INCH D OVERALL SIZE 1 INCH HUB SIZE 4 HUB(S) ZONE 1 AND 2 ENCLOSURE MARINE GRADE ALUMINUM BODY MATERIAL MARINE GRADE ALUMINUM COVER MATERIAL (1) TOP, (1) BOTTOM, (2) SIDE HUB LOCATION GRAY PAINTED BODY FINISH GRAY PAINTED COVER FINISH
- Material: Aluminum
- Features: Explosion Proof
-
-
Supplier: FORREST Technical Coatings
Description: An industrial-grade, two-component acrylic polyurethane designed to provide added chemical and resistance with a satin gloss and textured appearance. Catalyst available for either interior or exterior use.
- Coverage: 250.00000000000003 to 593 ft²
- Wet / Applied Thickness: 0.004 to 0.0135 inch
- Cure / Dry Temperature: 50 to 200 F
- Coating Material: Alkyd / Oil Based, Aluminum, Polyurethane, Resin Base / Polymer Binder, Solvent Based
-
Description: Dura-Plate® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as
- Wet / Applied Thickness: 0.006 to 0.012 inch
- Cure / Dry Temperature: 0 to 120 F
- Operating / Use Temperature: 0 to 120 F
- Features: Brush / Roll-on, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Marine, OEM / Industrial, Other, Protective, Specialty / Other, Sprayable, Waterproof / Water Repellant
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard M500SH/HR brake caliper is a spring applied, hydraulically released brake for use in heavy duty industrial applications. The brake comes standard with marine grade epoxy paint suitable for outdoor environments. The M500SH is available with standard force ratings.
- Maximum Pressure: 2,450 psi
- Weight: 380 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: Rig-A-Lite
Description: for use in hazardous environments where protection is needed from liquids or gasses. A marine grade sheet aluminum housing and welded lens frame is highly durable and corrosion resistant, perfectly suited to withstand the harsh environment where it will be installed. Stainless hardware
- Light Fixture Voltage: 12 to 347 volts
- Light Fixture Wattage: 16.999999999999968 to 60.00000000000001 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: HDT Global
Description: torque is achieved. Filter housings are constructed from aluminum and anodized for maximum corrosion resistance. They are available painted with military-grade epoxy paint.
- Length: 8.9 inch
- Construction: Cartridge Filter, Frame / Assembly, HEPA / ULPA Filter
- Features: Other
-
Supplier: HDT Global
Description: torque is achieved. Filter housings are constructed from aluminum and anodized for maximum corrosion resistance. They are available painted with military-grade epoxy paint.
-
Supplier: SlipNOT Metal Safety Flooring
Description: planks are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20)
- Length: 240 inch
- Width: 6 to 36 inch
- Thickness: 0.75 to 2.5 inch
- Features: Aluminum, Anti-Slip
-
Supplier: SlipNOT Metal Safety Flooring
Description: custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Stainless Surface on Aluminum, Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Perforated aluminum plate is available in: Grade 1 (Fine), Grade 2 (Medium ),
- Length: 96 to 144 inch
- Width: 48 to 60 inch
- Thickness: 0.125 to 0.25 inch
- Features: Aluminum, Anti-Slip
-
Supplier: SlipNOT Metal Safety Flooring
Description: custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Stainless Surface on Aluminum, Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Perforated aluminum plate is available in: Grade 1 (Fine), Grade 2 (Medium ),
- Hole Centers: 0.25 to 0.5625 inch
- Metal: Aluminum
- Applications: Industrial Safety
- Hole Shape: Round
-
Supplier: Visual Sound, Inc.
Description: operation and greater reliability and longer product life. Newly styled marine-grade Baltic birch wood enclosure provides greater durability and strength. Stainless steel grilles enhance appearance. Enclosure and grille available in black. They can be painted to blend into almost any
-
Supplier: General Digital Corporation
Description: enclosures available for NEMA 4X requirements Connectors Fully sealed industrial-grade or military-grade circular connectors Configurable to support various types of video inputs, touch (USB or Serial), power, and more Video Controllers: variety of price vs. performance designs to
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.22 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: enclosures available for NEMA 4X requirements Connectors Fully sealed industrial-grade or military-grade circular connectors Configurable to support various types of video inputs, touch (USB or Serial), power, and more Video Controllers: variety of price vs. performance designs to
- Diagonal Screen Size: 19 inch
- Screen Width: 14.82 inch
- Voltage Rating: 12 to 24 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
-
Video Displays - Generation 1 Barracuda RackMount 10.4"–24.0" Standard Brightness Sealed LCD MonitorSupplier: General Digital Corporation
Description: enclosures available for NEMA 4X requirements Connectors Fully sealed industrial-grade or military-grade circular connectors Configurable to support various types of video inputs, touch (USB or Serial), power, and more Video Controllers: variety of price vs. performance designs to
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.31 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: enclosures available for NEMA 4X requirements Connectors Fully sealed industrial-grade or military-grade circular connectors Configurable to support various types of video inputs, touch (USB or Serial), power, and more Video Controllers: variety of price vs. performance designs to
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.22 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Visual Sound, Inc.
Description: provides for cooler operation, greater reliability and longer product life. - Newly styled marine-grade Baltic birch wood enclosure provides greater durability and strength. Stainless steel grilles enhance appearance. - Enclosure and grille available in black. They can be painted to
-
Supplier: Raymond Machinery Co., Ltd.
Description: Investment casting process is simply to use fusible materials to make a fusible model, coated with several layers of special refractory paint, after drying and hardening to form a whole shell, and then use steam or hot water to melt the model from the shell, and then the shell is placed in a
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: TMP Pro Distribution
Description: minimizing power compression effects. The woofer's ferrite magnet was optimized using Finite Element Modeling techniques to insure maximum efficiency and bandwidth. POPSSub's enclosure is constructed of 18 mm (.75 inch) marine-grade birch plywood that is coated inside and out with a
- Nominal Input Power: 1,000 watts
- Application: Music / Audio Systems
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Ductile Iron Cast Process: Sand Casting Surface Treatment: Painting Machining tolerance: +0.03 to +0.05mm Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Larson Electronics LLC
Description: vehicle paint. - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65
-
Supplier: Larson Electronics LLC
Description: Color: Black Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle
-
Supplier: Larson Electronics LLC
Description: Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint. - Wrap
Find Suppliers by Category Top
Featured Products Top
-
MARINE GRADE FOAM MARINE CLOSED CELL FOAM SHEETS DOWNLOAD MARINE BROCHURE LAST-A-FOAM® TR Marine foams are (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
each block? Are they easily finished with nearly any resin, paint or coating system? Will they repel water? Bond securely? Prevent the release of toxic fumes or chemical compounds? Do they remain strong, flat and stable – and retain their stated CTE rating – 10 years later? If a (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
exceed the shackle’s rated capacity and cause catastrophic failure. Shock loading is especially critical to avoid in: Crane lifts over long spans Lifts involving moving or swinging loads Outdoor and marine environments (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation
More Information Top
-
Improving the Economics of Marginal Fields through Technology Transfer from the Defence and Renewables Industries
High performance marine grade paint -Marine grade epoxy above waterline -Anti-foul coatings below waterline .
-
Structural load monitoring of the RV Triton using fiber optic sensors
Marine grade paint was then used to cover the remaining exposed steel surface, again to protect from corrosion.
-
An Enzyme Based Dechlorination of a Polychlorinated Biphenyl (PCB) Mixture, Aroclor 1248, Using Glutathione S-Transferases from the Northern Quahog Mercenaria ...
For example, PCBs were used in the manufacturing process of marine grade paints , many of which were used to paint the large fish- ing fleet that makes its homeport at New Bedford Harbor (Werme et al., 1994).
-
Fiber optic structural health monitoring system: rough sea trials testing of the RV Triton
' Marine grade paint was then used b cover the remaining exposed steel surface, again to protect from corrosion.
-
Hydraulic Loss Coefficients for Culverts
The blocks and trapezoidal corrugation elements were attached to sheets of painted marine grade plywood,which were attached to the flume floor and walls.
Indicates content that may require registration and/or purchase.