-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: RS Components, Ltd.
Description: Vega RA - 222 229 Level Sensor
- Maximum Operating Pressure: 43.51131 psi
- Communication Interface Options: Other
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Continous measuring, blind version, 4-20 mA/HART
- Features: Analog Current
- Media Type: Liquid
- Meter Technology Type: Ultrasonic / Sonic
-
-
Supplier: ABB Measurement & Analytics
Description: flight” of the pulse, the microprocessor accurately determines the level of the product. Powerful software removes false echoes from the signal and electronic filters remove ambient noise.
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: BinMaster, Inc.
Description: of chemical-resistant polyvinylidene fluoride (PVDF), which is commercially known as Kynar. This is a preferred housing material for ultrasonic sensors since it is highly resistant to various chemicals. These rugged, compact ultrasonic level sensors measure a wide
- Measuring Range: 12 to 420 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: BinMaster, Inc.
Description: tanks and mixers in processing operations and excel in harsh factory environments. In environmental applications, they are used to monitor and control water and non-volatile liquid levels in storage tanks and open-air conditions. The TS-100 protects expensive assets and enhances
- Measuring Range: 12 to 600 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: ABB Measurement & Analytics
Description: commissioning, reliable operation, fast delivery and easy maintenance offers tremendous customer value. Developed in conjunction with our customers and drawing on ABB's extensive experience in level measurement, the LST200 ultrasonic level transmitter offers a simple, smart and
- Measuring Range: 13.779535 to 314.9608 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- User Interface: Digital Front Panel
- Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: obstructions. With through the glass technology, you never have to open the cover to configure the instrument. It is hard to believe that all this functionality is available on a device powered by only two‑wire loop power. FEATURES: Maintenance free, non-contact continuous level sensor
- Measuring Range: 9.842525 to 393.701 inch
- Maximum Operating Pressure: 44 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: ifm efector inc.
Description: Continuous level and object detection for harsh environments Resistant to aggressive media Long range Programmable switching output with IO-Link and analog output Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an
- Measuring Range: 9.842525 to 98.42525 inch
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
- Device Classification: Sensor-Only
-
Supplier: Introtek International
Description: Introtek's AD8 (for rigid tubing), AD9 (for soft tubing), and ADU (adjustable for rigid tubing) sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Integral to the sensor's assembly, the Micro-Electronic Controller (MEC) features programmable algorithms
- Output Options: Alarm / Visual Indicator
- Mounting Options: Bottom Mount
- Features: Built-in Alarm / Indicator, Programmable, Rated for Sanitary Applications
- Level Measurement Type: Continuous Level
-
Supplier: Madison Company
Description: The Madison U3M Mini Ultrasonic Sensor is for drum applications requiring a non-contact level device. This sensor mounts directly into a 3/4" NPT bung and requires a power source. The sensor is calibrated by the user using an on-board push button. The U3M is
- Measuring Range: 72 inch
- Maximum Operating Pressure: 30 psi
- Maximum Current: 0.07 amps
- Maximum DC Voltage: 24 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: measuring the time required for the ultrasound pulses to make a round trip from the sensor to the level to be measured and back. The sensor emits an ultrasonic pulse train and receives the echoes reflected. The electronics evaluate the echo time of the pulses and
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: FineTek
Description: EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Device Classification: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Comus International
Description: Large detection range up to 1500mm Small size in popular ‚R-Shape’ Microprocessor controlled No blind range Very high switching frequency (200Hz) For detection of fast objects and objects with small distance to each other For detection of non right-angled surfaces Adjustable transmitter power
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100
- Measuring Range: 8 to 240 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Airmar Technology Corporation
Description: ATK120 Airducer® Transducer Applications Level measurement in chemically aggressive environments Automation control Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged one-piece PVDF housing is U.S. FDA compliant Cylindrical design allows for installation in
- Measuring Range: 11.81103 to 590.5515 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: CARLO GAVAZZI Automation Components
Description: A self-contained multi function diffuse ultrasonic sensor in Stainless steel housing and with a sensing range of 50 to 1500 mm in three ranges. 2 switching outputs - easily set up for two different output modes and adjusted by teach-in - makes it ideal for level control tasks in
- Measuring Range: 1.968505 to 59.05515 inch
- Features: Normally Closed (NC), Normally Open (NO)
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Gems Sensors & Controls
Description: To 26-Feet (7.92 m) Range 2" NPT Mounting Setup is Fast and Easy 6-Segment LCD Display The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to 26.2' (7.98 m) and is built for challenging ultra pure, corrosive or waste liquids. The highly
- Measuring Range: 72 to 314.4 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -7 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest
- Number of Switch Points: 1 (#)
- Measuring Range: 0.787402 to 7.87402 inch
- Maximum Current: 0.045 amps
- Maximum DC Voltage: 30 volts
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The ultrasonic level switch SONOCONTROL 15 is designed to detect with speed and precision whether or not a tube is filled with liquid or liquefied gas. The compact sensor can be used for contactless measurement through the tube wall and is particularly suited to applications
- Material Temperature Range: -40 to 284 F
- Maximum Current: 0.022 amps
- Features: Analog Current, Solid-State Switch
- Media Type: Liquid
-
Supplier: GF Piping Systems
Description: The Ultrasonic Gap Switch consists of Polyphenylene Sulphide (PPS) and is high corrosion resistant in most liquids. The gap switch is designed for high or low level alarm in different tank applications as well as pump control. However, if there is a liquid present, the signal
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Mounting Options: Side Mount
-
Description: different industrial site interface requirements. The minimum blind zone is 10mm. Applications Tap water, sewage treatment liquid level, oil drum oil level detection Food processing liquid level detection Liquid level detection of collecting wells and biochemical pools
- Measuring Range: 39.3701 to 78.7402 inch
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Clark Solutions
Description: The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.5 amps
-
Supplier: Holykell Technology Company Limited
Description: US9000 Long range ultrasonic level sensor combines ultrasonic sensors, temperature sensors, ultrasonic servo circuit, transmission circuit and uses SMD components and ASIC. All these features realize a concise and smart level transmitter.
- Measuring Range: 196.8505 to 2,755.907 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Sitron
Description: The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of
- Number of Switch Points: 1 (#)
- Measuring Range: 5.905515 to 787.402 inch
- Material Temperature Range: -22 to 158 F
- Output Options: Analog Voltage Signal
-
Supplier: Introtek International
Description: The INTROTEK® Point Level Detector (PLD) is extremely user friendly with a sleek, compact design incorporating integral electronics that never require calibration. The PLD is the most advanced non-invasive, pulse-wave ultrasonic sensor available for liquid level detection
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Features: Programmable, Rated for Sanitary Applications
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LU150 and LU180 are short-range integrated ultrasonic level transmitters ideal for liquids, slurries, and bulk materials in open or closed vessels to 5 m (16.4 ft). SITRANS LU150/LU180 ultrasonic level transmitters are easy to install and maintain, and can be
- Measuring Range: 9.842525 to 196.8505 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Solutions with Innovation, LLC
Description: The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical float-type switch would be impractical. The switches require no calibration, operate in
- Number of Switch Points: 1 (#)
- Measuring Range: 100 inch
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: -40 to 250 F
-
Supplier: Holykell Technology Company Limited
Description: UE3003 is an ultrasonic level sensor. It offers accurate non-contact liquid level and distance measurement using sound waves. With its compact design and high accuracy, it is suitable for various applications. It features reverse polarity protection, surge lightning
- Measuring Range: 98.42525 to 590.5515 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Airmar Technology Corporation
Description: AT300 Airducer® Transducer Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Short-range measurement capabilities
- Measuring Range: 1.574804 to 39.3701 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100
- Measuring Range: 12 to 156 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: The three-wire ultrasonic level transmitter is the compact solution for non-contact continuous level measurement in process vessels, storage tanks and open channels. The transmitter also features a built-in 10A relay which can be configured as an alarm on a single set
- Measuring Range: 6 to 294 inch
- Maximum Operating Pressure: 30 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
Find Suppliers by Category Top
Featured Products Top
-
The NEW BinMaster ToughSonic® TS-100 and TS-200 non-contact ultrasonic sensors include general-purpose and chemical-resistant models suitable for measuring distances up to 50 feet. These sensors are used for tank level (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
ultrasonic testing (UT), provides reliable inspection solutions for harsh marine environments. The Cygnus Underwater and Cygnus 6+ PRO deliver robust, data-driven inspection for dry dock, afloat, and subsea use. Engineered for: Ship surveys and class marine inspections (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
BinCloud inventory management systems automate and simplify monitoring levels of solids or liquids stored or processed in bins, tanks, and silos. BinMaster systems reduce labor as level sensors take the (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
SPL-200, FVL-200, or LL-100 laser level sensors ToughSonic® ultrasonic sensors Sensors of most any brand with 4-20 mA output or Modbus RTU (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
different regions and scenarios. The working humidity is less than 70%, and the protection level reaches IP54, which can effectively prevent dust and splashing water from entering the product, ensuring stable operation in harsh environments such as field operations and marine navigation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Microwave and Radar Sensors in Coplanar Stripline Technology for Automotive and Industrial Applications
Radar level transducers are mainly used in * Process tanks ofthe chemical and food industry * Inventory tanks for the oil and petro-chemical industry * And marine technique for oil- and chemical tankers Their advantages over other sensors (pressure, ultrasonic or mechanical systems) are …
-
Joint Industry Projects list
• Sensors … ChainsProposalPR20259Oil and Gas Best Practice Guide for Structural Health Monitoring of Ageing AssetsProposalPR21878Oil and Gas Friction Stir Welding of High Performance SteelsProposalPR23903Aerospace, Construction, Marine , Oil and Gas, Power … … of Above Ground Storage Tank Floors Using Guided Wave Ultrasonic MonitoringProject23334Oil and Gas, Power … … Friction Stir Welding (SSFSW) for the Joining of Titanium AlloysCompleted17779Aerospace Raising the acceptance level for Ni in …
-
AST Introduces Submersible Pressure Sensor for Measuring Level of Harsh Liquids
In comparison to ultrasonic and radar sensor technologies, the AST4530 Liquid Level Transmitter will not have an offset in output due to foaming, reflectivity as well as lid angle or proximity to the tank wall. For marine and water processing applications, it offers the distinct advantage of not requiring sacrificial anode to …
-
Federal Register > Friday, March 28, 1997 > [62 FR 14828] Tank Level or Pressure Monitoring Devices
The Coast Guard commissioned a technical feasibility study entitled " Tank Level Detection Devices for the Carriage of Oil," which was made available to the public on February 5, 1993 (58 FR 7292). … found that a wide variety of liquid level sensing systems exist for both marine and shore-side … … systems include the following components: hydrostatic gauges, radar gauging devices, resistance tapes, floats, ultrasonic systems, fiber optics … … variety of available liquid level detectors, the study evaluated the performance of these sensors using both ideal …
-
Field-Effect Sensors for Fluid Detection Applications (.pdf)
By 2005, Field- Effect sensors had become the de facto standard for fluid level detection in marine and recreational vehicle applica- tions, such as holding tank level monitoring and bilge pump control systems. … even though there were several techni- cal solutions available in the marketplace (capacitive, ultrasonic , and optical), only …
-
SS: Thunder Horse and Atlantis Deepwater Frontier Developments in the Gulf of Mexico" Paper Title - Thunder Horse and Atlantis Floating System and Riser Monito...
Critical system parameters such as ballast tank levels , void tank alarms and ballast/bilge valve positions are also monitored. The marine monitoring aspects of the BP’s IM program are described in detail by Irani, et al … The IRMS is fully independent from the primary IMMS system in terms of sensors , power sources, data … The IRMS sensors include: DGPS for platform offsets; inertial 6 DOF motion package; ultrasonic wind anemometer; air …
-
Manual logistics
… conveyor 622 heavy-duty technique 775 heavy transports 962 oscillating coefficient 641 maritime port haulier 948, 963 maritime shipping 948, 963 side loader … … 633 sensitivity analysis 174 sensors 186, 793 acoustic proximity … … hysteresis 793-systems 793 ultrasound -proximity switches 795 separate … … 440 location planning 95, 429, 519 operational 50, 95 descriptive 96 in the plane 103 internal 50 … Tablar 661 taboo Search 130, 140, 150 Taguchi 888 tank and silo transports documentation technical to 962 …
-
Floating Systems Integrity Management of BP Operated GoM Deepwater Production Facilities
Critical system parameters such as ballast tank levels , void tank alarms and ballast/bilge valve positions are also monitored. The IRMS is fully independent from the primary IMMS system in terms of sensors , power sources, data … The IRMS sensors include: DGPS for platform offsets; inertial 6 DOF motion package; ultrasonic wind anemometer; air … The value of performance or marine monitoring is described by Irani, et al [2007], in particular how …
-
Key Engineering Materials and Computer Science II
Underwater welding is gaining more attention nowadays because of the urgent demand of marine resources, weld automation … … researches have been done on the underwater weld seam tracking, Suga has used ultrasonic method to track … Some researchers have used arc and visual sensors in weld seam tracking in underwater welding, but they … … in Fig. 1, the system was consisted of a weld power, a weld tank in which the … These images are transformed into digital grayscale images at 256 levels .
-
Marine Monitoring of Gulf of Mexico Deepwater Floating Systems
With a combination of wind, wave, and current data; platform surge, way, heave, pitch, roll and yaw; mooring line tensions; ballast tank levels ; and even ballast valve position data; a direct cause and effect relationship can be established. Different types of instruments are used to measure various marine parameters of interest. A brief description of the individual instruments/ sensors is given below. Typically, mechanical propeller type or ultrasonic wind sensors are used.
Indicates content that may require registration and/or purchase.