-
Supplier: Aitken Products, Inc.
Description: Aitken unit heaters offer flexible heat for supplemental or primary heating of warehouses, factories or public buildings, stores, stockrooms, or exposed areas or additions. Prolonged Element Life Aitken electric unit heaters are easy to install and service. All our units feature
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Sleeve (Sheath) Material: Aluminum
-
Supplier: OMEGA Engineering, Inc.
Description: The AHF series maximum flow air heaters are used with blowers or recirculating air in baking, drying, and preheating applications. This air heater is designed with a 23/8" O.D. aluminum tube and a cross frame heating element for minimum resistance to air flow. The nickel-chrome
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 600 F
- Maximum Air Flow: 200 SCFM
- Heater Type: Air Heater
-
Supplier: Trent, Inc.
Description: Used in low temperature forced air circulation heating systems in heating ducts and other industrial heating equipment including baking and drying ovens. TRENT FFLP PLUG HEATERS are compact, pre-packaged units designed for quick installation and long life with a maximum
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 volts
- kWatts: 30 kW
- Watt Density: 17 W/in²
-
-
Supplier: Backer Hotwatt Inc.
Description: Features This Maximum Flow Air Heater design is encased within a 2-3⁄8 " O.D. tube with a cross frame heating element for minimum resistance to air flow. It has a practical operating range of up to 200CFM with temperatures to up 600ºF (315ºC). For easier mounting. Hotwatt can
- Heating Capacity: 0.375 to 2 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Air Temperature: 600 F
- Maximum Air Flow: 200 SCFM
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 600 Degrees
- Maximum Operating (Sheath) Temperature: 1,112 F
- Maximum Operating Temperature: 1,112 F
- Heater Type: Air Heater, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Features: Electric, Other
-
Supplier: Aitken Products, Inc.
Description: or Hoses The electric heating element has a maximum surface temperature of 1550 degrees F. Should the element come in contact with the core pin, there would not be enough BTUs at the point of contact to cause any harm. Clean Heat With the Aitken electric heater,
- Heating Capacity: 9 to 40 kW
- AC Voltage Required: 240 to 550 volts
- Watts: 9 to 40 kW
- Features: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: The NSA series high temperature strip heater features a slim ½" (1.27 cm) width design, ideal for heat applications where space is restricted. The maximum temperature rating is 1500°F with Incoloy sheath material. Applications include heating of large tanks, vats and
- Maximum Operating (Sheath) Temperature: 1,500 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.125 to 0.4 kW
- Watt Density: 7 to 32 W/in²
-
Supplier: Backer Hotwatt Inc.
Description: Features: The Hotwatt High Temperature Glasrope® Heater is similar to the Standard Single Glasrope ® Heater in construction except the woven fiberglass braid is of special design to withstand higher temperatures Lengths to 300″. Maximum temperature is 1200°
- Maximum Operating (Sheath) Temperature: 1,200 F
- Length: 300 inch
- Width: 0.165 inch
- Maximum Operating Temperature: 1,200 F
-
Supplier: Aitken Products, Inc.
Description: For Drying, Baking, and Curing Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 0.8 to 3.6 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: Aitken Products, Inc.
Description: For Drying, Baking, and Curing Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 1.6 to 7.2 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: Pelonis Technologies, Inc.
Description: the heat output and power (wattage). Therefore, depending on the end design, if the ambient temperature is high, the PTC output power will decrease; if the airflow is high with low ambient more temperature, then the PTC output power will increase. less
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: the heat output and power (wattage). Therefore, depending on the end design, if the ambient temperature is high, the PTC output power will decrease; if the airflow is high with low ambient more temperature, then the PTC output power will increase. less
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: the heat output and power (wattage). Therefore, depending on the end design, if the ambient temperature is high, the PTC output power will decrease; if the airflow is high with low ambient more temperature, then the PTC output power will increase. less
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 120 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: Pelonis Technologies, Inc.
Description: higher the heat output and power (wattage). Therefore, depending on the end design, if the ambient temperature is high, the PTC output power will decrease; if the airflow is high with low ambient more temperature, then the PTC output power will increase. less
- Heating Capacity: 0.05 to 2 kW
- AC Voltage Required: 220 volts
- Heater Type: Air Heater
- Features: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: Standard heat or heater tapes are made from fine gage stranded resistance wires that are double insulated with braided fiberglass and knitted into flat tapes for maximum flexibility. A heavy insulated heat tape is made by taking a standard tape and braiding it between layers of
- Maximum Operating Temperature: 900 F
- AC Voltage Required: 120 to 240 volts
- Watt Density: 4.9 to 5.3 W/in²
- Maximum Operating (Sheath) Temperature: 900 F
-
Supplier: Vulcan Electric Co.
Description: maximum heat dissipation and performance. Shroud models include a corrosion resistant tubular heater with perforated cover. High-temperature corrosion-resistant heater sheath Premium grade electrical insulating materials High-temperature alloy resistance wire
- Features: Electric
- Heater Type: Enclosure Heater
-
Supplier: Process Technology
Description: Heater cannot ignite plastic even if operated in air. FEATURES Safety is built in, not added on. Heater self limits its maximum operating temperature to 482°F (250°C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4
- Maximum Operating (Sheath) Temperature: 482 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1 to 6 kW
- Watt Density: 26 W/in²
-
Supplier: Process Technology
Description: Heater cannot ignite plastic even if operated in air. FEATURES Safety is built in, not added on. Heater self limits its maximum operating temperature to 482°F (250°C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4
- Maximum Operating (Sheath) Temperature: 482 F
- AC Voltage Required: 200 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 26 W/in²
-
Supplier: Process Technology
Description: Heater cannot ignite plastic even if operated in air. FEATURES Safety is built in, not added on. Heater self limits its maximum operating temperature to 482°F (250°C). This is lower than the ignition point of most plastics. Watt densities up to 26 watts/square inch (4
- Maximum Operating (Sheath) Temperature: 482 F
- AC Voltage Required: 100 to 480 volts
- kWatts: 1 to 5.6 kW
- Watt Density: 26 W/in²
-
Supplier: ThermOmegaTech®
Description: Product Description The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam supply pressures from 15 psig (1 bar) to 200 psig (13.8 bar)
- Valve Size: 0.375 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Tempco Electric Heater Corporation
Description: Vessel material is SA53B or SA106B steel. Good for up to 750°F (399°C) operating temperature. Optional Heating source—1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.5 to 375 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: Backer-Springfield
Description: Backer Springfield's compressor heaters and crankcase heaters are designed based on the NMH heaters. These heaters are constructed with a metal sheath enclosure made of various materials including aluminum or stainless steel. The end seals supplied will be per the
- Features: Electric, Other
- Heater Type: Tubular Heater
-
Supplier: STEGO
Description: This compact PTC enclosure heater is designed to protect against condensation in your enclosure and installation space. Safety: The plastic-coated heater body reaches a maximum temperature of +85 °C on its surface and safely protects users from heat. Wide voltage range
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.01 to 0.03 kW
- AC Voltage Required: 120 to 240 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: Chromalox
Description: continuous corrosion resistant sheath and formed. All full mica band heaters are designed with closed ends to protect against contamination. Maximum sheath temperature is 800°F.
- Maximum Operating (Sheath) Temperature: 800 F
- Maximum Operating Temperature: 800 F
- Features: Electric, Single Ended
- Heater Type: Tubular Heater
-
Supplier: Acrolab Ltd.
Description: Acrolab ceramic heaters are medium-to-high temperature heaters that have 1200°F as a maximum working temperature. These durable heaters have built-in ceramic fiber jackets that make them energy efficient. Ceramic heaters are available with different
- Maximum Operating (Sheath) Temperature: 932 F
- AC Voltage Required: 120 to 480 volts
- Watt Density: 45 W/in²
- Maximum Operating Temperature: 932 F
-
Supplier: Backer-Springfield
Description: heat transfer for both open air and immersion applications. Our single ended heaters are available in 0.375" diameter and a variety of sheath materials with maximum temperature ratings of 1600 °F, with a neoprene end seal vulcanized to sheath and neoprene insulated lead wires
- Features: Electric, Single Ended
- Heater Type: Tubular Heater
-
Supplier: DBK USA, Inc.
Description: dissipation primarily through radiation High service temperatures Design features Tube diameter 12; 15; 17; 20; 23; 28.5mm Head diameter 12.5; 15,2; 17,2; 21; 28.5mm Single-sided connection: glass fibre yarn sheathed nickel wires, maximum temperatures up to 250°C, length as
- Maximum Operating (Sheath) Temperature: 482 F
- Nominal Diameter: 0.4724412 to 1.12204785 inch
- Maximum Operating Temperature: 482 F
- Heater Type: Cartridge Heater
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned Tubular Duct
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: Tempco Electric Heater Corporation
Description: lowest winding temperature possible. The ribbon wire is wound on a specially selected Mica Strip, providing even heat distribution for maximum heater life
- Maximum Operating (Sheath) Temperature: 900 to 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.75 to 1.75 kW
- Watt Density: 2 to 53 W/in²
-
Supplier: Acrolab Ltd.
Description: Mineral s trips are designed to provide longer life at higher watt densities and operating temperatures than the standard Mica Strip Heater. Its ceramic insulation provides for minimal air gaps and superior heat transfer efficiency. Mineral strips can withstand sheath
- Maximum Operating (Sheath) Temperature: 932 F
- AC Voltage Required: 120 to 480 volts
- Maximum Operating Temperature: 932 F
- Heater Type: Band Heater
-
Supplier: Vulcan Electric Co.
Description: High-temperature, corrosion-resistant sheath Premium grade electrical insulating materials for maximum operating temperature and long life High-temperature 10" long leads (leads are connected externally on Thunderbolt units and internally on standard units)
- Heater Type: Cartridge Heater
- Features: Electric
-
Supplier: Glenro Inc.
Description: Proven Performance Uniform Heat Energy Output Rapid Response Compact Design & High-Powered Horizontal or Vertical Orientation Insulated Construction Output Power & Temperature Controllable Standard Platform Air//Slot Heater Standard Specifications Heater Response Time: Seconds
- Heating Capacity: 2 to 24 kW
- AC Voltage Required: 120 to 277 volts
- Maximum Air Temperature: 600 F
- Heater Type: Air Heater
-
Supplier: Backer Hotwatt Inc.
Description: Features: The Hotwatt Silicone Rubber Glasrope® Heater is sheathed in silicone rubber for use in wet or moist applications The heater is supplied with neoprene insulated flexible leads. Lengths to 300″. Maximum temperature is 325° F. Made in U.S.A.
- Maximum Operating (Sheath) Temperature: 325 F
- Length: 300 inch
- Width: 0.165 inch
- Maximum Operating Temperature: 325 F
-
Supplier: Durex Industries
Description: be utilized for precise control. These heaters are available in profiled coil configuration for maximum heating efficiency. Hundreds of styles and sizes available as standard, or Durex will custom engineer a coil heater to your particular needs. Fiberglass overbraid flex
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.4 kW
- Coil Inner Diameter: 0.5 inch
-
Supplier: CSA Group
Description: 1.1 This Standard specifies the methods for determining the energy factor for electric storage tank water heaters and heat pump water heaters. 1.2 This Standard establishes minimum energy efficiency levels for electric storage tank water heaters and heat pump water
Find Suppliers by Category Top
Featured Products Top
-
Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating (read more)
Browse Explosion Proof Heaters Datasheets for Gaumer Process -
These systems required metal blocks to reach 660°C (1220°F) while maintaining temperature stability for processes such as heating dies and glue pots. The heaters operated at approximately 760°C (1400°F) to achieve the required block temperature. The manufacturer had been (read more)
Browse Cartridge Heaters Datasheets for Tempco Electric Heater Corporation -
KLC Corporation specializes in PTC heaters and high-voltage PTC heaters for electric vehicles. Our intelligent heating solutions provide fast, safe, and energy-efficient temperature control for EV cabins and batteries. Explore our IP68-rated, UL/CSA-approved heaters (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Food Packager Turns to Immersion Heater for Maintaining Liquid Temperature Innovative food packaging company known for sustainable processing and packaging of solid and liquid products relies on Tempco's flanged immersion heater for large volume water processing applications. Learn more at (read more)
Browse Immersion Heaters Datasheets for Tempco Electric Heater Corporation -
Enhanced Efficiency and Control Gaumer Process medium voltage (4KV) electric heaters and controls are engineered to provide precise temperature control, a critical factor in petrochemical processing. Unlike traditional heating systems, which (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
INDIRECT ELECTRIC TANK HEATER Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a (read more)
Browse Coil Heaters Datasheets for Gaumer Process -
Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters are used (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc. -
solutions from 12V up to 999V and UL/CSA approvals for 12V–600V systems. For electric bus rooftop HVAC, our high-voltage PTC heaters deliver fast heating, self-regulating temperature control, high safety, and long service life. Wide voltage range suitable for 400–800 (read more)
Browse Air Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Calculation Selecting the duty of the electric heater requires three components: Q=MCΔT Q = Required Duty in BTU/Hr M = Mass to be heated (lb/hr, kg/hr) C = Specific Heat of the fluid ΔT = Temperature difference (Ending Temperature – Beginning Temperatur (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
To heat any process, selecting the proper heater is paramount to success. Several factors must be reviewed to select the appropriate material, watt density, and heater duty. Heater Duty Calculation Selecting the duty of the electric (read more)
Browse Industrial Heaters Datasheets for Gaumer Process
More Information Top
-
Summary of Denting Mechanism and Kinetic Studies with Seawater
Primary circuit Material Maximum temperature Maximum pressure Electric heater power Pressurizer Chemistry .
-
Parametric optimization of hotplate construction on the basis of numerical analysis of its condition
Abstract—The purpose of optimization of the electric hotplate construction is minimization of the temper ature gradient of the working surface with simultaneous decrease of the maximum temperature of the electric heater .
-
Bench Scale Calorimetry in Chemical Reaction Kinetics
…Fig. 5.17 presents in addition the curve of the temperature decay which is the result of a short-term heating up of the mixture following completion of the conversion by the electric heater to the maximum temperature T2Max and then of…
-
The Design of a Functionally Graded Composite for Service in High
Temperature Lead and Lead-Bismuth Cooled Nuclear Reactors
Minimum Preheat Temperature: 400 *F Preheat Maintenance Electric Ceramic Heaters Maximum Interpass Temperature : 600 *F Once welding starts, Preheat must be maintained until welding is completed Once welding is complete, slow cool under blankets to ambient Postweld Heat Treatment (QW-407) Type…
-
SNAP I MERCURY BOILER DEVELOPMENT, JANUARY 1957 TO JUNE 1959
In respect to Conclusion CD above, it should be noted that this boiler design and all succeeding units were limited heat transferwise by the maximum operating temperature of the electric heaters .
-
In-Pile Measurements of Zircaloy Creep and PCMI Deformation Comparative Evaluation of Ten Creep Correlations
Relationships were established between total generated power and axial coolant temperature rise in the channel as well as maximum coolant temperatures with the electric heater in the upper and lower positions.
-
Experimental study on convection heat transfer and air drag in sinter layer
The electric heater can provide the maximum temperature of air is about 400 °C according to the equipment power and the air volumetric flow rate.
-
Ultrasonic cleaning equipment for automobile components
The detergent solution is heated in a tank (with a built in electric heater ) to a maximum temperature of 70°C.
Indicates content that may require registration and/or purchase.