-
Supplier: Edwards Vacuum
Description: The HV pump systems combine Edwards expertise in manufacture and assembly of complete industrial vacuum systems with Dresser's world-renowned Roots pump technology. These pumps are backed by Edwards Dry Pumps or Mechanical Booster pumps. This range of
- Pumping Speed: 17,640 to 21,168 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 40.2066115470846 HP
- Features: AC Three Phase, Other
-
Supplier: Edwards Vacuum
Description: The EH mechanical booster pump, based on the simple Roots principle, remains the favourite pump for applications where high pumping speeds are required for pressures in the region of 0.01 to 10 mbar. This pump must always be backed by another pump, which can
- Pumping Speed: 205.8 to 355.74 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 2.948484846786204 HP
- Features: AC Three Phase, Other
-
Supplier: Edwards Vacuum
Description: inlet of the backing pump to create a compact integrated package. Featuring an extra large diameter shaft, the 6” Process Isolation Boosters has the capability for use with higher powered motors in addition to ensuring a uniquely rugged and durable mechanical booster.
- Pumping Speed: 2,998.8 to 3,898.44 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Pharmaceutical / Sanitary
- Mounting: Floor / Skid
- Configuration: Individual Vacuum Pump
-
-
Description: Kinney® CB Compact Booster Systems combine the features of Kinney KT™ Pumps and Integral Drive (C-face) Boosters into a space efficient package capable of continuous high pumping capacity down to 10 microns (0.13 Pa). They are suitable for use in vacuum furnace, vacuum coating,
- Ultimate Operating Vacuum: 760 torr
- Pumping Speed: 720 CFM
- Motor Power: 5 HP
- Features: Floor / Skid
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Booster Pumps G&L Series LB Applications: R/O systems Chillers Potable water boosting Features and Benefits High Head Water Boosting: The LB booster pump provides an economical alternative for small booster sets with flow requirements up to
- Features: Booster Pumps, Centrifugal Pumps, Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial High Pressure Multi-Stage Booster Pumps 5GB, 7GB, 10GB, 18GB, 25GB, 33GB Applications: Residential, commercial or agricultural pressure wash Reverse osmosis Evaporative cooling systems/misters Booster Service Spray systems Water Circulation Filtration
- Features: Booster Pumps, Centrifugal Pumps, Water Pumps
-
Supplier: Myers by Pentair
Description: The MPB Booster Pumps are the most durable booster pumps available. The floating impeller design minimizes thrust loads, allowing for continuous operation without damage to motor bearings, mechanical seal or pump hydraulic components True back pull-out
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 to 1.25 inch
- Horsepower: 0.5 to 3 HP
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial High Pressure Centrifugal Booster Pumps 45HB & 70HB Wide variety of industrial, commercial and agricultural uses, especially: High rise buildings Multiple dwelling buildings Reverse osmosis systems High pressure cleaning Spraying systems Booster service
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Accuris
Description: Vacuum technology \x97 Standard methods for measuring vacuum pump performance Part 3: Specific parameters for mechanical booster vacuum pumps
-
Supplier: Busch Vacuum Solutions
Description: casting avoiding any gaps, making the ingress of process fluids or particles impossible, and thereby preventing corrosion. The COBRA DS 0700 – 2000 G feature an integrated vacuum booster as standard, providing higher pumping speeds and ultimate pressures. The backing pump and vacuum
- Ultimate Operating Vacuum: 0.000002250191266257 torr
- Pumping Speed: 294 to 964.32 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 8.84545454035861 HP
-
Supplier: Bell & Gossett, a xylem brand
Description: applications. Energy saving, eco-friendly, efficient: The new e-SV design allows easy service and safe maintenance. The mechanical seal can be replaced without removing the motor from the pump!
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 1,845.32696 psi
- Features: Boiler Feed Pumps, Booster Pumps, Centrifugal Pumps
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Pfeiffer Vacuum, Inc.
Description: High performance: High pumping speed, best performance-to-size ratio Efficient: Hermetically sealed synchronous motor (IE5), variable speed drive, optimized rotor geometries, extended maintenance intervals, canned motor design, no shaft seals Reliable: High up-time due to intelligent condition
- Pumping Speed: 523.32 to 1,587.6 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 4.69077134715987 HP
- Application: General Purpose / Industrial, Power Generation
-
Supplier: KSB AG
Description: Design Fully automatic package pressure booster system, with 2 to 3 vertical high-pressure pumps and continuously variable speed adjustmentof each pump for fully electronic control of the required supply pressure, with two standard volt-free changeover contacts for fault
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 308.2006666666667 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Pentair Engineered Solutions
Description: Case Wearing rings Prevent Pump Wear and are Inexpensively and Easily Replaced Interchangeable Stuffing Box for Mechanical Seals or Packing Power Series No. 2 and 3A Applications Include: Boiler Feed Service High Pressure Transfer Condensate Transfer
- Maximum Discharge Flow: 400 GPM
- Maximum Discharge Pressure: 433.52601156 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump, dry-installed, made of duplex stainless steel (standard) or super duplex stainless steel (on request). Applications Booster pump for RO seawater desalination systems. Overview of technical data Type of installation Long-
- Maximum Discharge Flow: 21.13376 GPM
- Features: Booster Pumps, Centrifugal Pumps, Positive Displacement Pumps, Water Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Taco Comfort Solutions
Description: Taco 1600 Series In-Line Pumps feature a replaceable, permanently-lubricated bearing cartridge. The exclusive 1600 cool bearing cartridge design isolates the bearing from the effects of system temperatures to greatly extend bearing life. A standard bearing design also means that a single
- Maximum Discharge Flow: 10 to 235 GPM
- Maximum Discharge Pressure: 175 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: EnviroPump and Seal, Inc.
Description: Enviropump and Seal VIT-1000 Series “Super-ANSI” Process Pump Pumps are the heart of most Industrial Manufacturing plants. Traditional ANSI pumps are inherently weak in design, resulting in high maintenance cost and reduced reliability. The most common areas of failure are
- Discharge Size: 1 to 8 inch
- Horsepower: 2 to 300 HP
- Maximum Discharge Flow: 10 to 3,000 GPM
- Maximum Discharge Pressure: 375 psi
-
Supplier: Busch Vacuum Solutions
Description: in which the performance of the backing pump needs to be drastically increased or optimally adapted to the process. The WV 0250 C to WV 1000 C Panda models are the three smaller rotary lobe vacuum boosters in this series. Panda WV rotary lobe vacuum boosters are the perfect
- Ultimate Operating Vacuum: 32.252741483017 to 75.0063755419 torr
- Pumping Speed: 147 to 705.6 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 6.43305784753354 HP
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 41 psi
- Media Temperature: 250 F
-
Supplier: EBARA Pumps Americas Corporation
Description: air entrapment and dry run Liner ring – self-aligning, floating design constructed to prevent swelling at high temperatures Tungsten carbide lower pump bearings and sleeves – standard construction for all services, providing maximum operating life Direct drive – pump and motor shafts
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Flow series: 1, 3, 5, 10, 15, 20, 33*,45,64,90,120,150 Flanged, NPT or grooved connections Cartridge Mechanical Seal - can be replaced easily without dismantling the pump Continuous-duty, best in class, high efficiency designs Heavy-duty cast motor bracket insures proper
- Maximum Discharge Flow: 800 GPM
- Maximum Discharge Pressure: 416.1849710976 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Multi-Stage Centrifugal Pump Specifically designed for the following uses: Water circulation Booster services Liquid transfer Spraying systems General purpose pumping Jockey pump service Features and Benefits Close-coupled, space-saving design provides
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Smith & Loveless, Inc.
Description: Tens of thousands of proven Smith & Loveless Non-Clog Pumps convey wastewater around the world, providing reliable service day-in and day-out. Our bold pump design retains several high standards, including oversized bearings and stainless-steel pump shafts, bronze
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Pump Type: Lift Stations, Trash Pumps
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single
- Discharge Size: 2 inch
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 75 to 150 psi
- Media Temperature: 300 F
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed, fast pump-down times, high energy efficiency Flexible: Various design options available, different
- Ultimate Operating Vacuum: 0.00375141912236537 torr
- Motor Power: 25.46418731315358 HP
- Configuration: Combination / Multi-Technology Pump
- Application: General Purpose / Industrial
-
Supplier: Wilo AG
Description: Highly efficient water-supply unit (non self-priming) ready for connection with 2 to 4 vertically arranged Helix EXCEL stainless steel high-pressure centrifugal pumps switched in parallel; each pump is equipped with an integrated air-cooled, high-efficiency frequency converter and an
- Maximum Discharge Flow: 1,276.8313333333333 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 158 F
- Water Temperature: 158 F
-
Supplier: LOT Vacuum America
Description: DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 450mm, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with
- Ultimate Operating Vacuum: 0.0005 to 0.003 torr
- Pumping Speed: 471 to 588 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: Busch Vacuum Solutions
Description: for all types of backing pumps. When used as a combination of a backing pump and a booster pump together, they are capable of increasing the pumping speed and ultimate pressure by a factor of 10. As a result, these pump combinations can generate a suction
- Ultimate Operating Vacuum: 18.75 to 37.5 torr
- Pumping Speed: 762 to 3,180 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 16.9 HP
-
Supplier: EBARA Pumps Americas Corporation
Description: The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter
- Discharge Size: 1 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5.5 to 66 GPM
- Maximum Discharge Pressure: 226.0525526 to 565.1313815 psi
-
Supplier: LOT Vacuum America
Description: DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 450mm, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with
- Ultimate Operating Vacuum: 0.0005 to 0.003 torr
- Pumping Speed: 836 to 1,030 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: EBARA Technologies, Inc.
Description: The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM.
- Features: DC Power, OEM Controller / Control Panel, Vacuum Gauge
- Lubrication Style: Dry / Oil-less
- Application: General Purpose / Industrial, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: EBARA Technologies, Inc.
Description: The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM.
- Ultimate Operating Vacuum: 0.02 torr
- Pumping Speed: 88 CFM
- Features: DC Power, OEM Controller / Control Panel, Other
- Lubrication Style: Dry / Oil-less
-
Supplier: EBARA Technologies, Inc.
Description: The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM.
- Features: DC Power, OEM Controller / Control Panel
- Lubrication Style: Dry / Oil-less
- Application: General Purpose / Industrial, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: Crane Pumps & Systems
Description: Weinman split case pumps meet a wide variety of service needs. The L series single-stage and LVM vertically mounted pumps provide large capacity general service pumping. Rugged and reliable, they combine mechanical simplicity with sophisticated hydraulic design. Recognized for
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: Taco Comfort Solutions
Description: or horizontally. High Efficiency Impeller Standard Carbon on Ceramic Mechanical Seal faces with Viton elastomers Rugged Ball Bearing Design Motor Stainless Steel Vent and Drain Ports—Facilitate priming and draining pump. Typical Applications Water Circulation Booster Service
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 125 psi
- Media Temperature: 185 to 158 F
- Water Temperature: 185 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
Pump Thermal Relief Pump thermal relief valves are essential in booster pumps, fire pumps and any high-pressure water pump to regulate the flow of glycol, water or any other media in applications that require heat removal from equipment or a process (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Engineering Simplicity: Built Like a Tank In an era of high-speed, fragile machinery, the liquid ring vacuum pump (LRVP) stands apart as a machine “built like a tank.” Its mechanical simplicity is its greatest strength; there is only one (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
: Air-compressor pressure monitoring Water pump and booster control (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Recent Experience of Mechanical Vacuum Pumps Replacing Stem Ejectors in VOD and VD Processes (.pdf)
To meet the high speeds required, the systems should use an adequate number of large high vacuum mechanical booster pumps , staged correctly to achieve sufficient pumping speed while maintaining satisfactory pressure ratio across each stage.
-
Foundations of Vacuum Science and Technology
C. M. Van Ana, Theory and perfonnance characteristics of a positive displacement rotary compressor as a mechanical booster pump . TraIlS.
-
Vacuum Technology
The mechanical rotary pump and the mechanical booster pump belong to this cate- gory.
-
Handbook of Mechanical Engineering Calculations, Second Edition > VACUUM-PUMP SELECTION FOR HIGH-VACUUM SYSTEMS
Then the single-stage mechanical booster pump , a 1200-ft3/min (0.6-m3/s) unit, takes over and in combination with the backing pump reduces the pressure to the desired level, or 0.10 torr (1.5 Pa).
-
Practical Vacuum: Good Design, Procedures and Maintenance Equals Good Vacuum (.pdf)
To minimize the risk of air leakage into the vacuum pumps, it is also strongly recom- mended that only mechanical booster pumps with canned motors or oil-flooded shaft seals are used in these applications.
-
Handbook of Chemical Engineering Calculations, Fourth Edition > FLOW OF FLUIDS AND SOLIDS
Then the single-stage mechanical booster pump , a 1200-ft3/min unit, takes over and in combination with the backing pump reduces the pressure to the desired level, or 0.10 torr.
-
Mechnical Vacuum Pump Selection Considerations for Ion Pressure Nitriding, Plasma Nitriding and Nitro Carborising (.pdf)
The example illustrated shows a typical 80 m3 /h dry claw primary vacuum pump with a typical 250m3 /h mechanical booster pump .
-
Charge-stripping system for 238 U ion beam with recirculating He gas
To realize these, we developed multi-stage mechanical booster pump array.
-
Magnetic Fusion Technology
Mechanical booster pumps of the Roots type (Fig. 9.9) can be used to augment other mechanical pumps.
-
Coatings and surface modification by methane plasma polymerization
Deposition Rate and W/ FM Figure 3 depicts the dependence of the deposition rate on W/FM when the double stage pump and the mechanical booster pump are used, designated as the high pumping rate.
Indicates content that may require registration and/or purchase.