-
Supplier: Accuris
Description: Warp stop motions Part 2. Specification for dimensions of closed-end drop wires for mechanical and electrical warp stop motions and automatic drawing-in machines
-
Supplier: Hubbell Incorporated
Description: STRAIGHT HANDLE TYPE FIBERGLASS HANDLE MATERIAL D3 DIE, O DIE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON-TENSION SPLICE, TAP, TERMINAL, CONNECTOR TERMINAL/SPLICE TYPE W, X, W-VT, W-BG DIE OPTIONS HYTOOL[TM] BRAND ROHS COMPATIBLE JAW END WIDTH 4.16 INCH FEATURE BUTTING STEEL JAW,
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: RAD
Description: Robotic Collision Sensors mechanically detect when the robot arm* has encountered an obstruction, absorb the crash energy and quickly stop the robot to prevent costly damage to the robot arm and tooling. Please view the Pneumatic Comparison Chart to quickly see all the RAD Collision Sensor
- Sensing Type: Mechanical
-
-
Description: sealing with minimal seat contact and wear Machined, tapered seat multiple sealing edges. Single piece shaft and disc designed for maximum strength and Cv. Internally cast disc position stop to prevent disc over travel while maintaining optimum disc/seat contact. The stem is centered in the
- Valve Type: Butterfly Valves, Control Valves, Directional Valves
- Media: Steam
-
Supplier: Gilson Company, Inc.
Description: closed to operate the shaker. Green "start" and red emergency "stop" buttons are provided. Test cylinder is held securely by base pin and spring-loaded holder on stoppered end. Overall Dimensions: 35x14x20in (889x356x508mm), WxDxH; allow 10in (254mm) additional height for opening of
-
Supplier: Gilson Company, Inc.
Description: closed to operate the shaker. Green "start" and red emergency "stop" buttons are provided. Test cylinder is held securely by base pin and spring-loaded holder on stoppered end. Overall Dimensions: 35x14x20in (889x356x508mm), WxDxH; allow 10in (254mm) additional height for opening of
-
Supplier: Colombo Filippetti Spa
Description: The HTCs (Horizontal Tool Changers) made by COLOMBO FILIPPETTI SPA are, mechanical, machine-independent tool changers assemblies which - by means of a cam drive - transform an incoming uniform rotary motion supplied by a gearmotor into a regular series of stop-and-go linear and rotary
-
Supplier: CSA Group
Description: Caution should be exercised when installing mechanical couplings at low temperatures. The coupling manufacturer should be consulted. 2) Caution should also be exercised when installing mechanical couplings at the base of stacks, at cleanouts, or at offsets in a piping system (see Annex
-
Supplier: SMARTSHIFT robotics
Description: major advantage of the SMARTSHIFT Tool Changer, thanks to its smart mechanical design that allows for easy deployment and redeployment. The tool changer is also UR cap available, which means it can be easily integrated with Universal Robots, providing high security and easy installation. The
- Tool Weight: 0.3969 lbs
- Pay Load or Weight: 110.25 lbs
- Applications: Material Handling, Pick and Place
-
Supplier: CSA Group
Description: Caution should be exercised when installing mechanical couplings at low temperatures. The coupling manufacturer should be consulted. 2) Caution should also be exercised when installing mechanical couplings at the base of stacks, at cleanouts, or at offsets in a piping system (see Annex
-
Supplier: HAVE, Inc.
Description: NEUNC7MRX - Neutrik XX Series, 7 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact
- Connector Type: Audio / Video Connector
- Geometry: Right Angle
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: NEUNC7MRXB - Neutrik XX Series, 7 pole cable connector, male. Black metal housing and Gold contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector withcage type contacts, "solder stop" for ease soldering and additional ground contact for best contact
- Connector Type: Audio / Video Connector
- Geometry: Right Angle
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: NEUNC6MRX - Neutrik XX Series, 6 pole cable connector, male. Nickel housing and silver contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector with cage type contacts, "solder stop" for ease soldering and additional ground contact for best contact
- Connector Type: Audio / Video Connector
- Geometry: Right Angle
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: NEUNC6MRXB - Neutrik XX Series, 6 pole cable connector, male. Black metal housing and Gold contacts, RIGHT ANGLE The next generation of the worldwide accepted standard. Female connector withcage type contacts, "solder stop" for ease soldering and additional ground contact for best contact
- Connector Type: Audio / Video Connector
- Geometry: Right Angle
- Features: XLR Connector
-
Supplier: AENOR
Description: CLOSED END SHIMS FOR WARP STOP MOTION OF ELECTRIC OR MECHANICAL ACTION OF AUTOMATIC LOOPING THE WARP MACHINES.
-
Supplier: Cablecraft Motion Controls
Description: A flexible control designed to transmit pull motion between two mechanical devices without the use of rods, bellcranks, or other rigid mechanical linkage. Pull controls are specifically designed for applications which require a high load capability and low deflection. The cable often
- Length: 64.5 inch
- Operating Load: 3,000 lbs
- Travel: 6 inch
- End Fitting: Ball Fitting, Eye, Stop Sleeve / Plug, Threaded End / Stud
-
Supplier: Cablecraft Motion Controls
Description: Commercial cost effective product range for pull only applications. This series offers a wide range of sizes and combinations, for applications with loads from 0kg to 1000kg. The inner cable is a multi-strand, high-tensile steel cable, tinned or galvanized for corrosion resistance. Armored strands
- Operating Load: 0 to 2,205 lbs
- Type: Cable Only
- Features: Other
- Jacket: Plastic Jacket / Coating
-
Supplier: Radwell International
Description: CONNECTING CABLE W/ SOCKET, FOR USE IN HYGIENIC AND WET AREAS, IN THE FOOD INDUSTRY, PERMANENT RELIABLE SEALING, EVEN WHEN MOUNTED WITHOUT TOOLS, LARGE OPERATING TEMPERATURE RANGE, HIGH PROTECTION RATING, VIBRATION AND SHOCK RESISTANT, MECHANICAL END STOP. FREE 2 YEAR RADWELL
-
Supplier: CinchSeal
Description: assembly and stop leaks as well. The design currently covers Dodge and Falk. The metal seals are air-purged by drilling and tapping the CEMA adapter housing for standard pipe thread. As top mechanical cartridge seal manufacturers, CinchSeal has the experience and knowledge that will
- Operating Temperature: 200 F
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit
- Seal Design: Elastomeric Bellows
-
Supplier: ProMation Engineering, Inc.
Description: Designed and engineered for precision operation of linear process control valves. Up to 4400 lbs (19.57 kN) of force 2 inches (50mm) travel. Field Selectable Stops – Travel stops can be set by location with a mechanical switch or by a rated force switch, either on the down or up
- Valve Stem Stroke Length: 1.968505 inch
- Actuator Force (Seating Thrust): 2,000 lbs
- AC Voltage: 230 volts
- Features: Electric, Local Position Indication, Thermostat / Motor Overload Protection, Travel Stop (Limit Stop)
-
Supplier: Rees, Inc.
Description: provided with two 3/4" NPT conduit openings. The maximum recommended cable length is 200 feet on each end with a maximum interval support of 10 feet. The mechanical life of these devices is 150,000 operations. Each captive terminal on the replaceable contact block will accept (2) #14
- Minimum Operating Force (Trip Force): 26.690391459074736 N
- Normally Open Contacts: 2 #
- Normally Closed Contacts: 2 #
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: ifm efector inc.
Description: Visual and tactile marking of the ports Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Mechanical end stop to protect the O-ring from destruction From May 1st 2025, products produced in EU and Singapore have an import
- Voltage Rating: 250 to 300 volts
- Current Rating: 4 amps
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: ifm efector inc.
Description: Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools Mechanical end stop to protect the O-ring from destruction Robust housing for use in harsh industrial environments High shock and vibration resistance From May 1st 2025, products produced
- Voltage Rating: 30 volts
- Current Rating: 12 amps
- Number of Contacts: 15 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: ifm efector inc.
Description: Resistant to oils and coolants Shielded cable for good electromagnetic immunity Permanent, reliable sealing even when mounted without tools Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
- Cable Length: 16.404208333333333 ft
- Operating Temperature: -25 to 90 C
- Rated Voltage: 0.05 to 0.06 kilovolts
- Rated Amperage: 4 amps
-
Supplier: Loos & Co., Inc.
Description: Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are advantageous: Stretch is reduced
- Length: 360 inch
- Diameter: 0.09375 inch
- End Fitting: Ball Fitting, Eye, Fork / Strap Eye, Socket Fitting, Stop Sleeve / Plug, Threaded End / Stud
- Type: Cable Only
-
Supplier: Loos & Co., Inc.
Description: Lock-clad Cable is manufactured by swaging an aluminum tubing over a 7x7 or 7x19 galvanized or stainless steel cable. Originally developed for aircraft control applications, Lock-clad has found additional industrial appli¬cations where the following properties are advantageous: Stretch is reduced
- Length: 360 inch
- Diameter: 0.09375 inch
- End Fitting: Ball Fitting, Eye, Fork / Strap Eye, Socket Fitting, Stop Sleeve / Plug, Threaded End / Stud
- Type: Cable Only
-
Supplier: ifm efector inc.
Description: Easy to mount and wire Fully potted for high shock and vibration resistance Clearly visible powerful LEDs for displaying operation, function and error High protection rating for the requirements of harsh industrial environments Mechanical end stop to protect the O-ring from
- Digital I/O Channels: 8 #
- Operating Temperature: -13 to 140 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Current Input
-
Supplier: Balluff, Inc.
Description: For safety functions such as Emergency Stop or end-of-travel limitation with safety switches in accordance with DIN EN 60204-1/VDE 0113 The switching process is triggered by a rigid ram that actuates a mechanical switching element with positive opening. The switching is
-
Supplier: Infineon Technologies AG
Description: Integrated Digital Audio Amplifier Benefits Integrated analog input Class D audio amplifier in a small 5 x 6 mm PQFN package High peak music power output No mechanical heatsink required Split or single power supply Differential or single-ended input Over-current, over-temperature and under
- Supply Voltage (VS): 25 to 50 volts
- Output Power (PO): 90 watts
- Pin Count: 22
- Features: Audio Amplifiers, Other
-
Supplier: VAT, Inc.
Description: All-metal angle valve with patented VATRING sealing system. Used as isolation valves in UHV and extreme UHV systems. Manual actuator (hexagon head, inner-square or handwheel). The manual closing movement ends at a mechanical stop; no torque wrench needed. Bakeable to 300°C in
- Port Size / OD: 0.625 to 2.5 inch
- Operating / Bake-out Temperature: 572 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve
-
Supplier: Pivot Point, Inc.
Description: Bulk lanyard components available from stock. Purchase what you need to make your own assemblies. High quality precision parts will do the job right. Oval sleeves, stop sleeves and lanyard tabs can be assembled with our cable crimp tool. Steel stamped eyes require special assembly equipment.
Find Suppliers by Category Top
Featured Products Top
-
-
striking the actuator head. The switch should not serve as the machine’s mechanical end stop. A separate stop should absorb the energy of the moving mechanism so that the limit switch only performs the detection function (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
for engineers: ?? Designed for one million operating cycles with detent. That's about twenty times the service life of conventional wire or cermet potentiometers. ??Adjustable detent machanism or no detent with end stops for flexible HMI (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
sensing surface. The sensor should be secured with suitable M18 mounting nuts and tightened within the recommended torque limit. It should not be used as a mechanical end stop, and moving equipment should not be allowed to strike the sensing face. NPN (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
twist relative to the output interface, introducing rotational lag into the axis. Shaft Torsion: Long output shafts introduce mechanical compliance, causing the attached load to oscillate or "ring" at the end (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
mechanical travel stops and Local visual position indication 120 VAC, single phase standard. Additional voltages available including: 12 VDC, 24 VDC, 24 VAC, 220 VAC single phase OR 230 VAC triple phase. Key Valve Specifications and (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
aggregates or assemblies. Rubber buffers are used in mechanical engineering, assembly construction, special-purpose machines and in transport technology (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
PHF Series Planetary Gearhead is engineered specifically to eliminate mechanical compliance and absorb dynamic torque spikes in high-dynamic motion profiles. Key Design & Performance (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Drop Forged Chain Series Cast Iron Chain Chinabase Machinery is a group of manufacturing facilities, offering one-stop solution for mechanical (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The SFB safety field box allows simple plug-and-play installation of up to eight safety devices per box, with interface for higher end field bus. It is available for PROFINET with PROFIsafe or EtherNet/IP with CIP Safety fieldbus protocols. Thanks to its universal device interface with (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc.
Conduct Research Top
-
Sensor Tip: When a Programmable Angle Sensor Provides Real Advantages and Why It's Easy to Accomplish-Even for Analog Outputs
Programming position sensors for start-, mid- and/or end- point makes it easier to precisely calibrate a sensor that is already installed in machinery. This is especially the case for sensors that are installed in locations that are very hard to reach for mechanical adjustment. One example
-
DC Motors: Principle of Operation
to the amount of interacting electromagnetic field force required to achieve the opposing work load. In addition to the force and motion needed by the device one must consider any efficiency loss in the conversion of electrical power into mechanical work (watts). Stepper Motor Overview. What is a Stepper
-
Case Study: Algonquin College, Ottawa, Canada
in the future if needed. '. In the past two and a half years, Rallye has experienced no mechanical problems, breakdowns or failures. In addition they have enjoyed the continual expandability of Rousseau accessories and options and have added to their existing parts room. As inventories change and expand