Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ewellix
Description: option External mechanical brake option Inline and parallel(belt) gear boxes Customised motor adapter The linear modules of the CLSM 92 series were specifically developed for the automotive and electronics industries. They are equipped with a pair of profile rail guides, each with 2
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 11.8110236220472 in/sec
- Drive Type: Ball Screw
- Features: Electrical
-
Supplier: Isotech, Inc.
Description: Linear systems – The ideal combination of guidance and drive Linear systems from Isotech, Inc. combine the advantages of linear guiding systems and mechanical drive mechanisms in a compact and simple way. The ALS series linear slides are equipped with
- Axis Configuration: X Axis Only
-
Supplier: Durabond Slide
Description: Direct replacement linear slides are in stock for all Torin mechanical spring coilers, spring manufacturing machines, and wire machinery. Advantages of DuraBond Replacement Slides Low Maintenance Rulon bearing surfaces are resistant to contamination and require no
-
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical bearing linear stages address the motion needs for a full range of part sizes and weights. High precision cross roller linear guide rails are incorporated into stages that are designed and manufactured in-house to extremely tight geometric
- Device Type: Crossed Roller Slide, Dovetail Slide
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive, Handwheel/Crank, Micrometer
- Features: Electrical
-
Linear Slides and Linear Stages - Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Aerotech, Inc.
Description: Design Features Bidirectional repeatability to 75 nm Direct-drive linear motor for ultra-precise motion High-accuracy noncontact glass-scale linear encoder Anti-cage-creep crossed-roller bearings for smooth motion Outstanding performance in a small footprint Linear servomotor
- Stroke or X-Axis Travel: 0.9842525 to 5.905515 inch
- Y-Axis Travel: 0.9842525 to 5.905515 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 22.05 to 26.46 lbs
-
Supplier: Aerotech, Inc.
Description: Design Features Long life linear motion guide bearing system Ultra-fine resolution Integral bellows waycovers Low-profile compact design Submicron accuracy Optional high-accuracy linear encoder
- Stroke or X-Axis Travel: 3.93701 to 9.842525 inch
- Rated Speed: 4.52755905511811 to 9.05511811023623 in/sec
- Carriage Load: 55.125 to 99.225 lbs
- Positioning Accuracy: 0.01 to 0.002 inch/inch
-
Supplier: Aerotech, Inc.
Description: Design Features High-performance in a cost-effective, economic package Rugged mechanical design Direct-drive linear motor for precision motion Nine models with travels from 100 mm to 800 mm The ECO225LM series, part of the ECO linear stage family, builds upon Aerotech’s long
- Stroke or X-Axis Travel: 3.93701 to 31.49608 inch
- Rated Speed: 78.740157480315 in/sec
- Carriage Load: 220.5 lbs
- Positioning Accuracy: 0.0014999999999999998 to 0.022000000000000002 inch/inch
-
Supplier: Aerotech, Inc.
Description: Design Features Integrated, low-profile, XY, linear-motor stage Excellent geometric performance (straightness to ±0.4 µm; flatness to ±1 µm) Anti-creep, precision crossed-roller bearings Large selection – nine models in travel and accuracy Aerotech’s PlanarDL-series stages offer excellent
- Stroke or X-Axis Travel: 3.93701 to 11.81103 inch
- Y-Axis Travel: 3.93701 to 11.81103 inch
- Rated Speed: 19.6850393700788 to 39.3700787401575 in/sec
- Carriage Load: 33.075 to 66.15 lbs
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes design, manufacturing performance and test requirements for linear mechanical actuators intended to be used for linear motion applications in response to manual or automatic power control system inputs. It is applicable,
-
Supplier: Hymark/Kentucky Gauge
Description: Mechanical linear unit size 40 with ball screw and sliding guide: Max. speed: v = 0,5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 150 N Max. feed force: FX = 1000 N Aluminum profile 40 x 40 mm Ball screw diameter 12 mm, available pitches 5 and 10 mm with cover band 2
- Rated Speed: 19.6850393700787 in/sec
- Rated Force: 224.8 lbs
- Drive Type: Ball Screw
-
Supplier: Hymark/Kentucky Gauge
Description: Mechanical linear unit size 40 with circulating toothed belt drive and sliding guide: Max. speed: v = 1 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 150 N Max. feed force: FX = 500 N Aluminum profile 40 x 40 mm Toothed belt 16AT5-E, synchronous pulley with 20 teeth = 100
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 39.3700787401575 in/sec
- Rated Force: 112.4 lbs
- Drive Type: Belt Drive
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 273 lbs./124 kg Full Extension and heavy-duty load capacity Works well in industrial workstations, machinery, and mechanical devices. Full extension .75" [19.1 mm] side space Drawers up to 42" wide Non-disconnect Even lengths 12"-28" [305-711 mm] Clear zinc finish
- Stroke or X-Axis Travel: 12 to 28 inch
- Carriage Load: 182 to 273 lbs
- Base Length: 12 to 28 inch
- Base Height: 2.09 inch
-
Linear Actuators - HSB-beta® Mechanical Linear Drive with Counter-rotating Screw Drive -- 80-SRS-R/LSupplier: Hymark/Kentucky Gauge
Description: Mechanical unit with counter-rotating screw size 80 with 2 carriages, ball screw and HSB roller guide: Max. speed: v = 1,0 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 1500 N Max. feed force: FX = 4000 N Aluminum profile 80 x 80 mm with 6 slots for stainless guide band 12 x HSB LR
- Rated Speed: 39.3700787401575 in/sec
- Rated Force: 899.2 lbs
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 14.5 lbs./6.6 kg. The Ascent is a push-to-operate mechanical lift that provides access and conceals screens in desks and other cabinetry. The slim and compact design makes the Ascent a multi-purpose solution for a wide range of applications in industrial, commercial,
- Stroke or X-Axis Travel: 21.18 inch
- Carriage Load: 5.5 to 14.5 lbs
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: AGI - American Grippers Inc.
Description: Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body.Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic
- Stroke or X-Axis Travel: 5 to 96 inch
- Rated Speed: 16 in/sec
- Carriage Load: 24 lbs
- Motor Features: Home / Limit / Position Switches
-
Supplier: AGI - American Grippers Inc.
Description: Magnetically coupled cylinder is designed to be leak free due to no mechanical connection between the piston and the body. Prelubricated for miles of maintenance-free travel, with easily accessible carriage lubrication port.304 stainless steel tubing and U-cup seals for lower dynamic
- Stroke or X-Axis Travel: 8 to 132 inch
- Rated Speed: 2 to 16 in/sec
- Rated Force: 60 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Non-rotating, Protective Boot, Shock Absorbers
-
Linear Slides and Linear Stages - Actuator Adapter, TRA25, Opto-Mechanical Components -- ADAPT-TRA25Supplier: Newport MKS
Description: The ADAPT-TRA25 is an adapter designed to allow the TRA25 Actuators to be used with opto-mechanical components with M12 x 0.5 threads.
-
Supplier: Brookfield Industries, Inc.
Description: The brookfield NB-4000 Sliding Door Operator has been designed, tested (over 500,000 cycles) and manufactured by brookfield industries, inc. for linear accelerator sliding doors weighing up to 30,000 lbs with a maximum travel of 60” and horizontal operating forces up to 700 lbs and
-
Supplier: Newport MKS
Description: The ADAPT-TRA is an adapter designed to allow the TRA6 & TRA12 Actuators to be used with opto-mechanical components with M12 x 0.5 threads.
-
Supplier: PI (Physik Instrumente) L.P.
Description: are designed to provide optimized stiffness and precision. Optional stainless steel guide rails can be delivered. The gantry axis incorporates dual linear motors and dual linear encoders. Ironless linear motors provide smooth motion and no cogging or attractive forces. The
- Device Type: Ball Slide
- Motor Type: DC, Linear Motor
- Features: Electrical
- Orientation: Gantry
-
Supplier: PI (Physik Instrumente) L.P.
Description: components: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and
- Stroke or X-Axis Travel: 0.01574804 to 0.03149608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: ABTech, Inc.
Description: Features & Benefits Accurate, Repeatable, Smooth Motion Air bearings provide significant advantages over mechanical bearings or other approaches to linear motion. Because they have no mechanical contacting parts to wear, or create drag, air bearings are close to frictionless,
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Supplier: Newport MKS
Description: incorporated in the linear scale to improve repeatability and reliability, without additional electronics or mechanical parts for optimal precision. Non-Contact Drive Linear Motor The high efficiency, iron-core linear motor has the advantage of higher speed, acceleration
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel ranges to 230 mm Velocity up to 0.5 m/s Absolute encoder with 1 nm resolution Excellent guiding accuracy Compact design with 160 mm width Reference-class linear stage Thanks to the smooth-running precision linear guides with crossed roller bearings, the linear positioning
- Stroke or X-Axis Travel: 2.362206 to 9.055123 inch
- Rated Speed: 19.68503937007874 in/sec
- Carriage Load: 11.24 to 33.72 lbs
- Motor Voltage: 110 volts
-
Supplier: Newport MKS
Description: incorporated in the linear scale to improve repeatability and reliability, without additional electronics or mechanical parts for optimal precision. Non-Contact Drive Linear Motor The high efficiency, iron-core linear motor has the advantage of higher speed, acceleration
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 39.3700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: igus® inc.
Description: Linear guide carriage for extreme conditions (dirt, glue resins, chippings, mud, etc.) iglide® J polymer sliding pads are mechanically fixed by metal end plates Dimensions equivalent to the TW-01 design and can directly replace standard recirculating ball bearing guides
- Bearing Width: 0.67 to 1.26 inch
- Bearing Length: 78.7402 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with
-
Supplier: PI (Physik Instrumente) L.P.
Description: recirculating ball bearing guides, 3-phase linear motor, incremental or absolute linear encoder. The high resolution of the encoders allows an excellent tracking performance, small tracking errors, and short settling times. Industry-compatible connectors offer a fast and secure
- Stroke or X-Axis Travel: 15.74804 to 31.49608 inch
- Positioning Accuracy: 0.03 to 0.04 inch/inch
- Bearing Type: Ball/Roller Bearing
- Features: Electrical
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with
-
Supplier: ETEL S.A.
Description: The TBS linear axis by ETEL offers unparalleled precision and performance, making it the ideal solution for high accuracy applications across diverse industries. The TBS is a high-precision linear axis with 1 Degree Of Freedom, utilizing a mechanical bearing-based indirect drive
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 1.1811023622047243 in/sec
- Motor Continuous Power: 83.2 HP
- Motor Voltage: 400 volts
-
Supplier: NB Corporation of America
Description: The NB Linear Shaft can be used in a wide range of applications as a mechanical component from straight shaft to spindle shaft. Benefits and Features At-a-Glance NB has invested in advanced machining technology — including CNC lathes, cylindrical grinding machines, boring and milling
- Shaft Diameter or Width: 150.00000000000003 mm
- Maximum Length: 6,000 mm
- Weight: 93.40368776843223 lbs/ft
- Shaft Material: Carbon Steel, Stainless Steel
-
Supplier: igus® inc.
Description: The approved HTS linear module is now supplemented by an additional component, the self-adjusting zero-backlash threaded nut. For movements that require repeat accuracy and those which are implemented using steep thread 10x12 and 10x50, the ZB provides for a minimal life-long backlash.
- Stroke or X-Axis Travel: 11.81103 inch
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
Find Suppliers by Category Top
Featured Products Top
-
HIGH PRECISION LINEAR AXIS The TBS is a high precision linear axis with a 1 Degree Of Freedom. This is a mechanical bearing based indirect drive linear axis providing outstanding performance in term of accuracy and precision in its category. The axis (read more)
Browse Linear Slides and Linear Stages Datasheets for ETEL S.A. -
NB Corporation's SGL slide guides are all high-precision, high-rigidity, high load capacity linear bearings with low friction, non-stick or slip mechanisms that provide smooth linear motion even under high loads. These SGL Slide Guides range from 160mm lengths to 3000mm lengths. Six (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
electric slide series EGSL from Festo is the right choice for pick and place systems or planar surface and 3D gantries. Even with heavy loads, these slide units operate with linearity and parallelism to an accuracy of + .0006 inches (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
bearings, and an integrated linear encoder to create a fully noncontact motion platform. Air Bearings vs Mechanical Bearings Unlike mechanical bearing linear stages that rely on rolling or sliding contact (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Six-axis magnetically levitated linear, rotary, and AFM stages bring nanometer stability and in-process error correction to bonding, inspection, and metrology PI (Physik Instrumente) introduced several magnetic levitation motion technology demonstrators at SEMICON West 2026 (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Automation Design – Creativity to Solve Your Linear Motion Problems Application Assistance – Experience with a Wide Range of Linear Motion Applications System (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
mechanical hazards, e.g. crushing and impacts Reliably holds the position of the DGC / DGCI Additional Information (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
robustness, load capacity, high accuracy, and ease of use provides linear motion that is highly accurate and stable over the long term. THK manufactures the widest range of linear motion products, including LM guides, ball screws, mechanical actuators and ball splines and more. All THK products (read more)
Browse Linear Slides and Linear Stages Datasheets for THK America, Inc. -
systems, lab automation, microscopy, semiconductor, and photonics applications where space is limited but precision cannot be compromised. Engineered with direct-drive linear motor technology, the V-141 eliminates the need for mechanical transmissions such as gears and screw drives (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
How to Choose a Linear Actuator?
Linear actuators are an important element in automation and mechanical engineering and help with a variety of tasks, from simple to extremely complex ones. Picking the right one is very important, since linear actuators and linear slides can be driven in a wide variety of ways. If a lower speed
-
Lubrication for Linear Motion
Lubrication plays a critical role in extending the life of mechanical equipment. With that said, there are many issues related to the application and use of lubrication in mechanical systems. In linear motion systems that involve metal guide rollers or recirculation ball slides, lubrication
-
Utilizing Laser Technology in Dimensional Metrology Applications
of a probe that contacts the part (a mechanical comparison). Labmasters employ patented laser paths that are in-line with the measurement axis to minimize Abbe2 error. The probes and associated optics are guided along very accurate low friction slides by precision force systems to minimize instrument
More Information Top
-
The Progress of Industrial Laser Marking (.pdf)
Typically, a mechanical linear slide (Figure 4) is installed in place of a fixed mounting structure.
-
Beam combiner studies for the Magdalena Ridge Observatory Interferometer
Since it has to be reconfigurable in about 10 − 30 seconds, each mirror and dichroic is mounted on a mechanical linear slide .
-
The art and science of magnet design: A Festschrift in honor of Klaus Halbach. Volume 1
A more e�cient design which we have adopted utilizes crossed axes, ln which the base axis is a conventional mechanical linear slide (Y m'q) wlzic,h carrie,s a magnetic bering linear slide (X nv5q).
-
CRANFIELD UNIVERSITY
Only a few years later, Hannah [85] came up with another device based on similar mechanical linear slides .
-
Design and analysis framework for linear permanent-magnet machines
A conventional mechanical linear slide will be used to provide 200 mm of travel in the y-direction.
-
Magnet arrays for synchronous machines
A more efficient design which we have adopted utilizes crossed axes, in which the base axis is a conventional mechanical linear slide (Y axis) which carries a magnetic bearing linear slide (X axis).
-
Wear striation direction on primate teeth: A scanning electron microscope examination
A, linear mechanical slide assembly; B. Bodine gear motor (Type WSH 54RLl; C. motor control unit (Type ASH 502/DC).
-
Switching modules for the extraction/injection of power (without ground or phase reference) from a bundled HV line
The estimated space available to locate the 10-kV linear sliding mechanical switches, the electronic switches, the con- trols, and the power supply is comprised inside a cylinder of about 65 cm in diameter and a length of 2–3 m.
-
A vibrating razor blade machining tool for material removal on low- density foams
Typical aerostatic linear slide mechanical stiffness and load capacity .....................................................................
-
Six degrees of freedom Mag-Lev stage development
1 and consists of a pernAanent znag. net Halbach array attache (1 to the underside of the platen and a plauar, ironless, slix - phase stator flx ed in the ulachi z1e fralne g3J - -A, eonventional mechanical . linear slide 'will be used t…
Indicates content that may require registration and/or purchase.