Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DESTACO
Description: This gripper uses the mechanical advantage of a toggle mechanism that create a very high gripping force at the completion of stroke. At the full closed position the gripper locks in such a way that it cannot unlock unless air pressure is supplied to open the gripper. If air pressure is
- Number of Grips: 2
- Style: Angular
-
Supplier: SAE International
Description: New Generation Advanced Hydraulic-Mechanical Transmission (A-HMT) with the Lock-Up mechanism and the automatic start clutch mechanism was developed. In the lock-up mechanism, an electronic control in conjunction with transmission control was adopted using oil temperature,
-
Supplier: Accuris
Description: Standard Practice for Proper Use of Mechanical Trenchless Point Repair Sleeve with Locking Gear Mechanism for Pipes of Varying Inner Diameter and Offset Joints
-
-
Supplier: ASTM International
Description: 1.1 This practice establishes minimum requirements for good practices for the materials and installation of mechanical trenchless repair sleeve with a locking gear mechanism for pipes of varying inner diameter and offset joints in the range of 6 to 72 in. (150 to 1800 mm). 1.2
-
Supplier: Bansbach Easylift®
Description: locking gas springs to actuate the locking valve so as to be able to infinitely adjust the position of the locking gas spring. Bansbach gas springs are known for their quality and durability. We offer the most comprehensive product range which can be customized to meet the
- Type: Lever / Control Head
-
Supplier: Honeywell Sensing & IoT
Description: for many military, aerospace and other demanding applications where reliability is essential. These applications include environments where the panels are subjected to mechanical shock, vibration, and temperature extremes as well as environments with dust, splashing or hose-directed water. TL
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPST
-
Supplier: Bansbach Easylift®
Description: locking gas springs to actuate the locking valve so as to be able to infinitely adjust the position of the locking gas spring. Bansbach gas springs are known for their quality and durability. We offer the most comprehensive product range which can be customized to meet the
- Type: Lever / Control Head
-
Supplier: Honeywell Sensing & IoT
Description: for many military, aerospace and other demanding applications where reliability is essential. These applications include environments where the panels are subjected to mechanical shock, vibration, and temperature extremes as well as environments with dust, splashing or hose-directed water. TL
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPST
-
Supplier: Honeywell Sensing & IoT
Description: for many military, aerospace and other demanding applications where reliability is essential. These applications include environments where the panels are subjected to mechanical shock, vibration, and temperature extremes as well as environments with dust, splashing or hose-directed water. TL
- Maximum Current Rating: 0.5 to 10 amps
- Maximum AC Voltage Rating: 0.5 to 7 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
-
Supplier: Honeywell Sensing & IoT
Description: for many military, aerospace and other demanding applications where reliability is essential. These applications include environments where the panels are subjected to mechanical shock, vibration, and temperature extremes as well as environments with dust, splashing or hose-directed water. TL
- Maximum Current Rating: 0.5 to 18 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Set screws and customer supplied key connect the torque limiter mechanism to one shaft and the coupling hub to a second fully supported shaft Shafts must be accurately aligned to prevent premature failure of the torque limiter Note: Torque Limiter Mechanism DOES
- Bore Diameter 1: 1 to 1.4375 inch
- Length: 6.09 inch
- Material: Aluminum
- Units: English
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Set screws and customer supplied key connect the torque limiter mechanism to one shaft and the coupling hub to a second fully supported shaft Shafts must be accurately aligned to prevent premature failure of the torque limiter Note: Torque Limiter Mechanism DOES
- Bore Diameter 1: 1.438 to 2 inch
- Length: 8.87 inch
- Material: Aluminum
- Units: English
-
Supplier: Banner Engineering Corp.
Description: Switches lock a mechanical guard until hazardous motion stops completely. Two housing styles are available, based on voltage. Two locking mechanisms are available - spring lock with energized solenoid release and energized solenoid lock with spring release. A wide range of
- Maximum AC Voltage: 110 to 230 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Through/Mid Shaft or End of Shaft Torque Limiter slides on shaft and is fixed with set screws and customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear, or sprocket Note: Mechanism DOES NOT support Adapter Applications Momentary
- Torque Rating: 620 to 6,140 Ft-lbs
- Rotational Speed: 1,750 rpm
- Bore Diameter: 1.438 to 2 inch
- Diameter: 7.34 inch
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Through/Mid Shaft or End of Shaft Torque Limiter slides on shaft and is fixed with set screws and customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear, or sprocket Note: Mechanism DOES NOT support Adapter Applications Momentary
- Torque Rating: 32.34 to 646.75 Ft-lbs
- Bore Diameter: 1.375 to 2 inch
- Diameter: 7.34 inch
- Length: 5.16 inch
-
Supplier: jbj Techniques Limited
Description: lock is critical in the design of a mechanical transmission as an unsuitable choice could cause serious damage to the machine or system and result in economic loss. SIT-LOCK® Shaft Locking Device / Coupling Simply by tightening the screws, SIT-LOCK® keyless locking devices
-
Supplier: NOSHOK, Inc.
Description: loadability (shock 30g, vibration 10 g) SPDT, can be normally open (N.O.) or normally closed (N.C.) depending on the wiring The switching point is fully adjustable by means of a simple adjustment knob within the adjustment range Includes a locking mechanism for switch point adjustment
- Switch Point Range: 7 to 115 psi
- Operating Temperature: 14 to 176 F
- Number of Throws: Double Throw
- Tech: Electro-mechanical
-
Supplier: HUBER+SUHNER AG
Description: based on the SMA dimension but instead of a threaded coupling mechanism a new snap-lock mechanism is used. The QMA interface has a very similar performance to the SMA, but in addition it offers an easier, faster and safer coupling operation, helping customers to save significantly time
- Frequency Range: 18 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
- Connector Type: QMA
-
Supplier: Smiths Interconnect, a Molex company
Description: applications. Mini-Lock connector features a robust locking mechanism ensuring reliable signal integrity and perfect transmission of data between applications. Mini-Lock connector are suitable for harsh mechanical stress environments such as radars, satellites, space flight,
- Frequency Range: 110 GHz
- Features: Board Mount Connector, Circular / Cylindrical Connector
- Category: Military Connector
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
-
Supplier: Newport MKS
Description: the base. Because the lock-down mechanism is located in the center of the three kinematic reference points, locking pressure is applied gradually and evenly for repeatable positioning time after time. BKL-4 Locking Kinematic Base
- Adjustment Type: Kinematic
- Features: Other
-
Supplier: Newport MKS
Description: frequently be interchanged, or when reference elements must occasionally be inserted in an optical path. The M-BKL-4-T is an extra top plate that may be ordered separately. Reliable Mechanical Coupling The BKL-4 Kinematic Bases are designed with a threaded lock-down mechanism located
- Adjustment Type: Kinematic
- Features: Other
-
Supplier: Cole-Parmer
Description: maintenance free classroom use • Built-in storage lock protects the weighing mechanism • Built-in carrying handle • Manual damping device speeds up weighing time A unique design offering increased durability and superior accuracy by employing a precision engineered metal beam for years of
- Capacity: 4.41 lbs
- Type: Mechanical Scale / Balance
-
Supplier: TelephoneStuff.com
Description: specification terminal ID: Brass-Hot, Green-Ground, White-Neutral - Mechanical shutter mechanism prevents access to contacts unless a two-pronged plug is inserted - SmartLockPRO receptacle automatically tests the GFCI every time the RESET button is pushed - the GFCI will not reset if
- Standards / Certifications: CSA Mark, UL Listing Mark
- Features: Duplex
- Device Type: Receptacle / Outlet
- Type / Features: Surge Protection, Tamper Resistant
-
Description: Description / Abstract ANSI/BHMA A156.5 establishes requirements for mechanical cylinders, electrified input devices, and push button mechanisms, which include operational and strength tests. Related products are covered in additional BHMA Publications: A156.25 ANSI/BHMA A156.28 for
-
Supplier: ASTM International
Description: firearm locking devices. 1.3 The specification is intended to apply only to non-integral locks or locking mechanisms applied to, in, around, or about a firearm, either external to the firearm or by some method of introduction to or within the firearm. The specification is not
-
Supplier: Cole-Parmer
Description: specially developed two-point door-lock mechanism ensures a secure seal, even at the highest temperatures.
|These ovens feature a microprocessor PID controller, digital timer, one ramp function, and a LED temperature/time display.
- Temperature Range: 41 to 572 F
- Capacity: 1.9 cubic feet
-
Supplier: Cole-Parmer
Description: specially developed two-point door-lock mechanism ensures a secure seal, even at the highest temperatures.
|These ovens feature a microprocessor PID controller, digital timer, one ramp function, and a LED temperature/time display.
- Temperature Range: 41 to 572 F
- Capacity: 0.7 cubic feet
-
Supplier: Cole-Parmer
Description: specially developed two-point door-lock mechanism ensures a secure seal, even at the highest temperatures.
|These ovens feature a microprocessor PID controller, digital timer, one ramp function, and a LED temperature/time display.
- Temperature Range: 41 to 572 F
- Capacity: 0.7 cubic feet
-
Supplier: Allied Electronics, Inc.
Description: Aerosol Physical State, Ethereal Odor, Contact Cleaner with Silicones Cleans and lubricates controls, locks, hinges, selector switches, office equipment, power tools, clock mechanisms, and delicate mechanical equipment. Fast Dry Static Free Safe on Plastics and Elastomers Mineral Oil
-
Supplier: Allied Electronics, Inc.
Description: Aerosol Physical State, Ethereal Odor, Contact Cleaner with Silicones Cleans and lubricates controls, locks, hinges, selector switches, office equipment, power tools, clock mechanisms, and delicate mechanical equipment. Fast Dry Static Free Safe on Plastics and Elastomers Mineral Oil
-
Supplier: TOK America, Inc.
Description: TOK has developed a new type of uni-directional clutch, named the SR2. The SR2 provides controlled motion to adjust height at any position. Through its inverse interrupting mechanism, this breakthrough technique conducts driving from the input shaft to the output shaft, and locks the input in
- Torque Rating: 0.9218289085545722 Ft-lbs
- Diameter: 1.4173236 inch
- Length: 1.12598486 inch
- Mounting: Flange
Find Suppliers by Category Top
Featured Products Top
-
available. Actuator keys are ordered separately. This series is also available with individually coded versions to deter the bypassing of locking mechanisms. The AZM150i uses 5 separate cams, to offer over 1000 possible combinations. This is coding level “high” to ISO 14119. The (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Lowell Series 700 Ratchet Clutches are self-contained versions of the ancient ratchet-and-pawl mechanism. They can be (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
robust locking mechanism ensuring reliable signal integrity and perfect transmission of data between applications. Mini-Lock connector are suitable for harsh mechanical stress environments such as radars, satellites, space flight, military, UAV and UGV applications. (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Technical Operation: The locking mechanism employs precision-tapered surfaces that, when axially tightened, generate radial forces exceeding 300 MPa at the shaft-hub interface. This creates a friction-based connection capable of transmitting (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
. The mechanical design with cam and ball-lock mechanism creates heavy duty clamping force up to 4500 N (1,000 lbs). View Products Follow us (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
locking mechanisms ensure consistent performance even under vibration and mechanical stress. Secur-Seal connectors are available in standard configurations and can be customized to suit specific application needs. For more details, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com. (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
Robotics and automation succeed or fail at the interface of small, high-precision mechanisms. As motion systems accelerate and footprints shrink, component-level accuracy becomes the deciding factor for repeatability, cycle life and overall equipment effectiveness (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
electrical performance under continuous friction. Commonly used for robot joints, industrial machinery and field device interconnection. Main Parameters 1. Rated Voltage?100 V 2. Locking system?Metal (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Designs We offer a variety of bayonet connectors, including female or male connectors and with or without strain reliefs. These bayonet-style connectors offer excellent electrical performance as well as mechanical durability. The bayonet locking mechanism provides positive locking action (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
. To meet these demands, small form factor connectors use high-density pin layouts, hybrid contact configurations and materials chosen for their thermal stability and mechanical strength. Reduced-profile coupling mechanisms, such as bayonet and snap-lock interfaces are designed for (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
Conduct Research Top
-
SeaLATCH TM Locking USB Cable Solution
applications. However, the USB mechanical connector was designed to be quickly connected and disconnected and did not include a locking mechanism. As a result, accidental cable disconnection is the single most common point of failure with USB industrial I/O devices.
More Information Top
-
The Unhappy Total Knee Replacement
The tibial insert of a modular tibial component is attached to the tibial baseplate with a mechani- cal locking mechanism .
-
Surface Micromachined Components for a Safety Subsystem Application
second is a mechanical locking mechanism , denoted a Stronglink, that uses the code imbedded in the Shuttle Mechanism for unlocking.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5870/Spring_Alexander.pdf?sequence=1
An electro- mechanical locking mechanism could also be a possible solution that would allow the springs to be locked at any knee angle.
-
Large Pendulum Valves For Organic EL
• A mechanical lock mechanism –It makes use of cams, links and other mechanical elements to increase the thrust of an air cylinder serving as a driving source and apply that thrust to a valve plate to resist the differential pressure.
-
An Innovative Ultradeepwater Subsea Blowout Preventer (SSBOP) Control System Using Shape Memory Alloy Actuators
As soon as the SMA actuator has closed the well, a mechanical locking mechanism , which is not incorporated in the prototype, will keep the BOP closed.
Indicates content that may require registration and/or purchase.