Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermon, Inc
Description: The safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to the
- Valve Size: 0.375 inch
- Number of Ports/Ways: 2
- Media: Gas
- Actuation: Mechanical Device
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball
- Media: Gas
- Valve Type: Shut Off Valves
-
Supplier: Thermon, Inc
Description: This safety shut-off valve works in conjunction with a thermocouple to monitor the catalytic reaction in the Cata-Dyne™ heater and ensure it is well established before the fuel supply remains on unattended. It is also designed to shut off the gas supply to the
- Valve Size: 0.375 inch
- Number of Ports/Ways: 2
- Media: Gas
- Actuation: Mechanical Device
-
-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball
- Actuation: Electric
- Media: Gas, LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
- Features: Threaded
-
Supplier: Johnson Electric Group
Description: The Johnson Electric product range of Gas Shut-Off valves is the industry's first integrated gas shut-off valve to combine mechanical valve, motor, sensors and control electronics for smart and pre-payment gas metering. Its innovative ball
- Actuation: Electric
- Media: Gas, LP - Gas, Natural Gas
- Valve Type: Shut Off Valves
- Features: Threaded
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 88674 Shut Off Valve Assembly is a dispensing control valve assembly for mechanical dispensing equipment.
-
Description: TESCOM™ 20-1000 Series regulator is designed with lightweight aluminum construction for onboard compressed natural gas vehicles with 7 liter engines and larger. Piston sensed for long service life with coolant heat jacket to prevent freezing.
- Valve Size: 0.25 to 0.375 inch
- Flow (Cv): 0.5
- Pressure Rating: 3,600 psi
- Media Temperature: -40 to 200 F
-
Supplier: Watts
Description: Designed to minimize pressure surges associated with the starting and stopping of pumps. The valve opens at an adjustable rate upon pump start-up, and closes at an adjustable rate upon pump shut-off. When the valve is near closed the limit switch is tripped, turning the
- Valve Size: 4 to 16 inch
- Valve Type: Check Valves, Control Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Designed to minimize pressure surges associated with the starting and stopping of pumps. The valve opens at an adjustable rate upon pump start-up, and closes at an adjustable rate upon pump shut-off. When the valve is near closed the limit switch is tripped, turning the
- Valve Size: 2 to 16 inch
- Valve Type: Check Valves, Control Valves
- Primary Material: Ductile Iron
-
Supplier: Bijur Delimon International
Description: this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.
- Number of Ports/Ways: 2
- Pressure Rating: 500 to 3,500 psi
- Actuation: Mechanical Device
- Features: Other
-
Supplier: SAE International
Description: the combination of both techniques on a downsized, turbo charged 4-cylinder DI gasoline engine. The mechanical integration of the valve shut-off capability for cylinder deactivation into the Univalve system is explained and strategies for the transition between 2-cylinder
-
Supplier: Radwell International
Description: SHUT OFF VALVE, HEL SERIES, PNEUMATIC ACTUATION, MECHANICAL SPRING RESET, DIRECT CONTROL TYPE, 2/2; CLOSED; MONOSTABLE VALVE FUNCTION, 3-16 BAR OPERATING PRESSURE, 170691. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Control Valves
- Actuation: Pneumatic
-
Supplier: Radwell International
Description: SHUT OFF VALVE, HEE SERIES, PISTON GATE VALVE, ELECTRICAL ACTUATION TYPE, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 2.5-16 BAR OPERATING PRESSURE, 6500 L/MIN STANDARD NOMINAL FLOW RATE, 172953. FREE 2 YEAR RADWELL
- Valve Type: Control Valves, Gate / Knife Valves, Pilot Valves, Piston Valves
-
Supplier: Radwell International
Description: SHUT OFF MECHANICAL VALVE, 3-PORT VALVE, 3/8 '' CONNECTING DIAMETER, LOCK-OUT, EUROPEAN *LQA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Atos North America
Description: response time respect to the conventional spring cartridge valves. The spring ensures the valve closing in absence of pressure in the system. They are available in different executions: without pilot solenoid valve with on-off pilot solenoid valve assembled on the
- Valve Size: 0.6299216 to 1.968505 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: CoorsTek
Description: improving fluid control while maintaining a consistently smooth valve motion. We design each ceramic component for optimal mechanical & thermal stability while minimizing friction with: Grain size control Chemical purity Precision forming & finishing FEATURES At CoorsTek, we design
- Valve Size: 1.3779535 to 1.574804 inch
- Features: Other
- Valve Type: Shut Off Valves
- Media: Water
-
Supplier: Spectrum Associates, Inc.
Description: These patented valves are installed where fuel lines connect to tanks, between tanks, at firewalls, and other points where hard landing can cause fuel system leaks. BALVAC® Breakaway valves separate and shut off fuel lines with negligible loss of fluid during separation
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 240 psi
- Number of Ports: 2
- Flow (Cv): 100 to 750
-
Description: ISO 23553-1 specifies safety, constructional and performance requirements, and testing of safety shut-off devices, for liquid fuels. ISO 23553-1 covers type testing only. It applies to safety shut-off devices which: are designed as e.g. automatic valves or
-
Description: Enables you to select and automatically control Preset Valve closure so that an exact predetermined volume will be delivered. Valve closure is controlled either in two stages, with a pre-shut-off dwell period to prevent hydraulic shock or in a single-stage for
- Display Types: Analog
- Local Interface: Analog Front Panel
- Media Type: Liquid
- Mounting Configuration: Mounts on Flow Sensor
-
Supplier: Watts
Description: The WATTS ACV Pump Control Valve is designed to minimize the surges associated with the starting and stopping of pumps. The valve opens at an adjustable rate upon pump start-up, and closes at an adjustable rate upon pump shut-off. When the valve is near closed a
- Valve Type: Check Valves
-
Supplier: SC Hydraulic Engineering Corporation
Description: The ASV-100-N-050 valve was designed to be plumbed between the air supply FRL assembly and the air drive inlet port on SC 10-4, 10-5 and 10-6 series pumps. The valve is normally closed with a field adjustable opening pressure between 25 psig and 100 psig. The pump cycles only when
- Valve Size: 0.5 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Armstrong International
Description: When accurate control is desired from your steam or water applications, the Armstrong Python® 1100 Series Control Valve will squeeze every bit of performance out of your system and deliver precise control. With a wide range of materials, s
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 450 F
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX centric design Resilient Seated Butterfly Valves are used in demanding service applications and are a reliable, low maintenance shut-off and control valves. Our valves are designed for use in gas and liquid pipelines, to a maximum working pressure of 230psi.
- Valve Size: 18 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange
- Valve Type: Butterfly Valves
-
Supplier: Mueller Steam Specialty
Description: Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and effective
- Valve Size: 2 to 14 inch
- Pressure Rating: 110 to 640 psi
- Media Temperature: 110 to 300 F
- Number of Ports/Ways: 2
-
Supplier: Grinnell
Description: The GRINNELL Model TD830 Triple Duty Valve is primarily designed for installation in pump discharge piping where it functions as a spring-loaded silent check valve, flow control valve, and shut-off valve. The valve can be installed quickly into
- Valve Size: 2 to 14 inch
- Pressure Rating: 400 to 640 psi
- Media Temperature: 100 to 300 F
- Valve Type: Control Valves
-
Supplier: Spectrum Associates, Inc.
Description: Frangible Quick Disconnect Assemblies retain all of the proven spring-loaded self-rotating breakaway ball valve design features, while adding a manual reset "quick-disconnet" option. In this manner, the assembly not only operates as a frangible segment of the pressurized fuel system, it is
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 240 psi
- Number of Ports: 2
- Flow (Cv): 100 to 750
-
Supplier: Spirax-Sarco
Description: Description The Spirax Sarco DCV3/B boiler feed check valve is designed specifically for use on boiler feedwater systems. It is a stainless steel disc check valve with a soft EPDM seat to ensure tight shut-off against boiler pressure, even under poor water conditions. The
- Media Temperature: 248 F
- Number of Ports/Ways: 2
- Features: Ball / Disk Check Valves
- Valve Type: Check Valves
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features Ideal for use
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: G.I.E. Inc.
Description: Mounts horizontally or vertical, excellent solids handling, tight shut-off. Cast body and molded lining.
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 150 psi
- Media Temperature: -20 to 450 F
- Number of Ports/Ways: 2
-
Description: to electronic registration. The E-7 valve may be used with M5, M7, and M10 Class 1 meters. Features of the E-7 Valve include: ¢ Indexible design for 90° rotational adjustment of valve outlet. ¢ Interchangeability (same mounting dimensions) with the V-7 and K-7mechanical
- Pressure Rating: 150 psi
- Power: 10.2 to 13.6 volts
- Media Temperature: -40 to 160 F
- Primary Material: Aluminum
-
Supplier: Mueller Steam Specialty
Description: Designed for installation in pump discharge grooved end piping systems where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with a Mueller Steam Specialty suction diffuser, it constitutes a
- Valve Size: 2 to 12 inch
- Pressure Rating: 565 to 640 psi
- Media Temperature: 100 to 300 F
- Number of Ports/Ways: 2
-
Supplier: OPW Engineered Systems
Description: High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and need a
- Valve Size: 2 to 24 inch
- Pressure Rating: 75 to 285 psi
- Flow (Cv): 2.1 to 21,000
- Features: API, ASME, Butt Weld, ISO, Metal Seated, Other
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Choke Valves, Diaphragm Valves, Foot Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Features: Chemical
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
-
Supplier: Burkert Fluid Control Systems
Description: 2/2- and 3/2-way stainless steel ball valve used to shut off and distributing medium flows. The ball valves can be connected via the mechanical interface to ISO 5211 with a pneumatic (e.g. Type 2051, Type 2052, Type 2053) or electrical rotary actuator (e.g. Type
- Valve Type: Ball Valves
Find Suppliers by Category Top
Featured Products Top
-
Reliable Emergency Flow Control for Safety-Critical Systems Our Emergency Shut-Off Swing Check Valves (ESOV) are designed to provide rapid and dependable flow isolation in (read more)
Browse Check Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Air Shut-off Valves High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
Emergency Shut-Off Swing Check Valves (ESOV) are critical safety components designed to halt the flow of gas, liquid, or vapor in emergencies or hazardous conditions. The ESOV valves feature fusible links that react to high temperatures or fire by (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The complete Industrial Refrigeration line of Hand Shut-Off and Expansion Valves with bolt-on bonnets are designed and built to maintain reliability both in their seating and back seating functions. This entire line is supplied with stainless steel stems for maximum corrosion resistance (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Disconnecting multiple lines is a snap with Beswick six line (QDC6L-101-I-DS and QDC6L-101-E-DS) quick disconnect assembly. The internal and external ends of the multiple line quick disconnect is designed with an automatic shut-off valve. The snap-type multiple line quick disconnect features a (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
Benefits of Non-Contacting Lift-off Mechanical Seals Enhance longevity and efficiency while reducing maintenance costs. Found inside gearboxes, air turbine starters, generators, and more, see (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
Engineered for vigorous performance in Mechanical Engineering industry, our industrial PTFE solutions, including PTFE molded shapes and gaskets, provide durability and accuracy to reduce the cost, improve safety and increase the uptime of components. Advantages: (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
the flow is shut off. The Geeplus range of pinch valves suit a wide variety of applications calling for control of water, air and other non-aggressive fluids across a wide range of industries. A development of Geeplus’ widely used general purpose solenoid valves (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
valves reduce potential for connection leaks. Since all the shut-off and control valves are top mounted the PVS can be easily serviced with standard tools. Markets: • Industrial Refrigeration Features and Benefits: • Suitable for ammonia, CO2 and other common (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Operates in narrow temperature band Compact low mass - fast response Two wrench flats for easy installation Ram-type plug for reliable shut-off (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Optimizing Cleanliness & Drainability
often than not, manufacturers run multiple batches and must clean between them using SIP (steam-in-place); CIP (clean-in-place), which uses a chemical agent in the cleaning process; or both. In a properly constructed system, when a valve is shut off, the entire system downstream should drain
More Information Top
-
T-Shape Barge Design For Transportation And Mating of Sakhalin II Topsides
A combustion air intake installed in an unclassified area is provided with flame arrestor and a mechanical shut off valve for over speed protection.
-
A safe clinical system for nitric oxide inhalation therapy for pediatric patients
Mass Flow Controller NO shut off valve Mechanical restricture .
-
Aircraft Fuel Systems
Further improvements to the system were made pos- sible by the introduction of integrated circuit based processor/indicators.
-
Principles of Systems Science
An analog controller such as a mechanical shut - off valve can react immediately to the incoming values of the parameter.
-
Experiences in Eliminating Steam Breakthrough and Providing Zonal Isolation in SAGD Wells
In subsequent wells a slight modification was made to include a mechanical shut - off valve between the top packer and the on-off tool.
-
Pneumatic Conveying of Solids
Double pulse system (Takt-Schub) A method of effecting some solids flow con- trol without any mechanical shut - off valves is the use of a gas pulsing technique (Fig. 7.49).
-
Safe Practices and Procedures for High Voltage and Hydrogen in Ford's H2RV
All mechanical fuel shut off valves are closed.
-
REACTOR PHYSICS DIVISION ANNUAL REPORT, JULY 1, 1968--JUNE 30, 1969.
The primary portion is separated from an auxiliary system of comparable containment capability by a calibrated burst disc/ blowout line, and mechanical shut - off valves backed up by freeze valves.
Indicates content that may require registration and/or purchase.