Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Caterpillar Electric Power
Description: The Cat® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series is equipped with the MX350 controller that is designed for the most demanding
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: non-automatic transfer switches are part of the emergency power supply system,they should have the same UL 1008 electrical ratings as the automatic transfer switches feeding the more critical loads. In the event of a short circuit, the non-automatic transfer
- Maximum Current Rating: 40 to 4,000 amps
- Switch Control: Automatic Transfer Control
- Style: Wall Mounted
-
Supplier: Penncat Corporation
Description: Thomson Technology TS 840 series of Automatic Transfer Switches employ two mechanically interlocked enclosed contact power switching units and a microprocessor based controller to automatically transfer system load to a generator supply in the event of a utility supply failure.
- Maximum Current Rating: 100 to 800 amps
- Maximum AC Voltage Rating: 240 volts
- Number of Poles: 2 to 3
- Switch Control: Automatic Transfer Control
-
-
Supplier: Mini-Circuits
Description: Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω
- Operating Temperature: -15 to 45 C
- Impedance: 50 ohms
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
Supplier: SOCOMEC
Description: SIRCO M are manually operated three or four pole modular switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages Secured breaking SIRCO M switches
- Maximum Current Rating: 25 to 125 amps
- Maximum AC Voltage Rating: 415 volts
- Maximum Power Rating: 11,300.000000000002 to 56,300.00000000001 watts
- Number of Poles: 3 to 4
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RC-3MTS-40 comprises of three independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 40 GHz with high isolation (70 dB typical), low insertion loss (0.5 dB typical) and high input power rating. The
- Frequency Range: 40,000 MHz
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
- Operating Temperature: 0 to 40 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RC-2MTS-26 comprises a pair of independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation (80 dB typical), low insertion loss (0.3 dB typical) and high input power rating. The
- Frequency Range: 26,500 MHz
- Insertion Loss: 0.15 to 0.7 dB
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 12 Volts and a current of 540 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.6 dB and a minimum isolation of 60 dB. Features of this
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.7 :1
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 260 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.4 dB and a minimum isolation of 60 dB. Features of this
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.45 :1
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 260 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.6 dB and a minimum isolation of 60 dB. Features of this
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.7 :1
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 170 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.5 dB and a minimum isolation of 60 dB. Features of this
- Frequency Range: 0 to 26,500 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RC-2MTS-12N comprises two independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 12.4 GHz with high isolation (80 dB typical), low insertion loss (0.25 dB typical) and high input power rating. The
- Frequency Range: 12,400 MHz
- Insertion Loss: 0.1 to 0.5 dB
- Isolation (Port to Port): 95 dB
- Switching Speed: 25 ms
-
Supplier: SOCOMEC
Description: supply is acceptable during transfer. Advantages Secure operation ATyS M products provide electrical and mechanical interlocks for optimum safety. The product also provides positive break indication, confirming switch position with dual mechanical indicators for increased
- Maximum Current Rating: 40 to 160 amps
- Maximum AC Voltage Rating: 176 to 288 volts
- Number of Poles: 2 to 4
- Features: Locking, Other
-
Supplier: SOCOMEC
Description: The ATyS d H is a three-phase transfer switch, 3 and 4 poles, designed for low voltage high power applications that require a high performance and fast reliable switching. The open transition transfer is performed on-load in line with IEC 60947-6-1 and GB 14048-11 standards (Class PC)
- Maximum Current Rating: 4,000 to 6,300 amps
- Maximum AC Voltage Rating: 660 volts
- Number of Poles: 3 to 4
- Features: Locking, Other
-
Supplier: SOCOMEC
Description: ATyS non-automatic transfer switches are designed for use in total system optional standby applications for the safe transfer between a normal and an alternate power source. The changeover is done in open transition and with minimum supply interruption during transfer
- Maximum Voltage: 600 volts
- Maximum Current: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Main Device: Breakers
-
Supplier: Pasternack
Description: PE7152 electromechanical RF relay switch from Pasternack is a Transfer design. Our Transfer electromechanical RF switch uses SMA connectors at 50 Ohm. This SMA RF relay Transfer switch has a maximum frequency of 18 GHz and maximum power of 35 Watts. The Pasternack radio
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Description: addition of new requirements and tests for mechanical and electrical interlocks; – clarification of transfer sequences; – modification of requirements for rated short-time withstand currents; – modification of new requirements for electromagnetic compatibility; – clarification of
-
Supplier: Schmersal Inc.
Description: Use in applications without dangerous run-on movements resp. run-on movements less than the key transfer time HS locking system-compatible versions possible Key switch including mounting flange and contact element
- Maximum Current: 10 amps
- Operating Temperature: -13 to 167 F
-
Supplier: Schmersal Inc.
Description: Use in applications without dangerous run-on movements resp. run-on movements less than the key transfer time HS locking system-compatible versions possible Key switch including mounting flange and contact element
- Maximum Current: 10 amps
- Operating Temperature: -13 to 167 F
-
Supplier: Schmersal Inc.
Description: Use in applications without dangerous run-on movements resp. run-on movements less than the key transfer time HS locking system-compatible versions possible Key switch including mounting flange and contact element
- Maximum Current: 10 amps
- Operating Temperature: -13 to 167 F
-
Supplier: Schmersal Inc.
Description: Use in applications without dangerous run-on movements resp. run-on movements less than the key transfer time HS locking system-compatible versions possible Key switch including mounting flange and contact element
- Maximum Current: 10 amps
- Operating Temperature: -13 to 167 F
-
Supplier: ASTM International
Description: This specification covers the requirements for the proximity and limit of fiber-optic position switches. This specification does not include switches that transfer an optical signal from one path to another by an external force or energy applied to the switch. The fiber-optic
-
Supplier: SEYI America Inc.
Description: ● Application Applicable to light, thin material, for single, and progressive die application in blanking, piercing, bending, forming, interlink with ROT line or transfer unit. ● Features High torque, low noise wet clutch and brake. Rigid frame with less deflection. High accuracy transmission
- Capacity / Operating Force: 250 tons
- Stroke: 7.086618 to 9.842525 inch
- Rate: 22 to 50 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: ABB Inc.
Description: three switches or similar devices, with a mechanical interlock. Instead of that, our motorized bypass switches combine all of these elements into one single 66% more compact product. Maintain your equipment safely ABB’s bypass switches fulfill isolating requirements
-
Supplier: SAE International
Description: These devices function as adaptive appliances to compensate for lost or reduced performance in the drivers' arms or legs, or both. Some of the devices are designed to transfer foot functions to the hands, hand functions to the feet, or functions from one side of the body to the other. This
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s series QWZ electromechanical waveguide switches are 4-port mechanical devices that are rotational solenoid driven and electronically controlled. They have a bi-directional rotor accurately indexed to 90 degree positions that allows each port to be connected to
- Operating Frequency Range: 18 to 110 GHz
- VSWR: 1.15 :1
- Profile: Circular
- Component Type: Waveguide Switches
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: switches, toggle switches and rotary switches against external degradation due to gaseous or fluid pressure, dust, dirt, oil, wind, chemicals or moisture. Switches lacking our protective coverings are likely to rapidly become ineffective as a result of corrosion and
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rotary
-
Description: Wireless and batteryless momentary rocker switch that provides data transfer via RF technology. The required energy is generated by the mechanical actuation of the switch. Up to three telegrams are sent per actuation, with pseudo-random timing, to assure robust data transmission. Click
- Length / Diameter: 1.19685104 to 1.23228413 inch
- Width: 0.4724412 inch
- Mechanical Life: 100,000
- Operating Temperature: 185 F
-
Supplier: BERNSTEIN AG
Description: SLK / SLM safety position switches with interlock function are available in versions with spring force locking action and magnetic force locking action. The separate actuator is connected formfit with the safety guard. It transfers the locking force to the safety guard and monitors its
- Maximum Current: 5 amps
- Maximum AC Voltage: 230 volts
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 158 F
-
Description: Wireless and batteryless snap action switch that provides data transfer via RF technology. The required energy is generated by the mechanical actuation of the switch. Up to three telegrams are sent per actuation, with pseudo-random timing, to assure robust data transmission. Click here
- Actuating Force: 53.95414635 oz
- Actuator Style: Pushbutton
-
Supplier: Hansen Technologies Corporation
Description: Switches are interchangeable with R/S LL series float switches. Applications: Hansen's Refrigerant Float Switches are a simple and strong mechanical solution for level control via solenoid valve, high/low level cutout or alarm, liquid transfer drum operation, level
-
Supplier: Rees, Inc.
Description: with two 3/4" NPT openings. The maximum recommended cable length is 200 feet with a maximum interval support of 10 feet. The mechanical life of these devices is 150,000 operations. These switches can be found on automated transfer machines and on various conveyor installations.
- Minimum Operating Force (Trip Force): 44.48398576512456 N
- Normally Open Contacts: 1 #
- Normally Closed Contacts: 1 #
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: ValueTronics International, Inc.
Description: The 33311B is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature
-
Supplier: Allied Electronics, Inc.
Description: Only by Phoenix Contact: Switches with gigabit technology on all ports Many manufacturers offer gigabit switches that normally only include two ports that are designed for a transfer rate of 1,000 MBit/s. The new Factory Line Switches from the GT series, however, support
Find Suppliers by Category Top
Featured Products Top
-
features a double-break contact block offering a choice of five contact variations which change state when the cable is pulled or goes slack. Thus the switch can be actuated if an operator falls into, is pulled into, or leans on the trip wire. In addition the unit features an optional (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
to create an elastomer, which is then molded to fit specifications. As a result of our superior craftsmanship, our coverings, suited to transfer mechanical energy, create absolute seals while providing full flexibility. They are also reusable and can be customized according to shape, thickness (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
and solder terminals. The switch changes contact state when a moving cam, cover, linkage, or other mechanical component presses the end of the stainless-steel lever. The lever transfers the movement to the internal snap-action mechanism, producing a rapid (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
, load, carriage, or mechanical stop can approach the switch from either lateral direction. Unlike a conventional roller-lever limit switch intended for general machine positioning, the XCKMR54D1H29 uses a large crossed-rod operator to provide an extended and (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
& Benefits The backplane connector has a spring-loaded mechanical transfer (MT) ferrule to ensure a secure MT-to-MT mating connection under extreme shock and vibration conditions. Increases volumetric density of 3U and 6U high-speed switch and payload VPX (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
In high-power electronics, excessive heat is one of the main causes of performance degradation and device failure. IGBT modules, widely used in inverters and power systems, generate significant heat during switching and must be kept within strict temperature (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
include electronic connectors, switches, sensors, and related electro-mechanical products. For over 75 years, we have brought a unique sense of purpose and vision to electronics distribution. Our company was founded in 1946 by Harold H. Powell, who was a Navy electronics technician during (read more)
Browse RF and Microwave Connectors Datasheets for Powell Electronics, Inc. -
About Powell Electronics Harold PowellPowell Electronics is among the largest distributors of electronic components and value-added services. Our focus and expertise include electronic connectors, switches, sensors, and related electro-mechanical products. For over 75 (read more)
Browse RF and Microwave Connectors Datasheets for Powell Electronics, Inc. -
setting and for parts of any size without fixing. Two Modes of Data Transfer TrackProbe offers both wired and wireless data transfer options. The wireless mode allows users to measure on-site without any mechanical or cable constraints, while the wired mode (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
, such as sensors and interlocks, can be mixed and connected in the relevant application. With larger systems, different machine areas often need to be secured using different safety switches. At the same time, the new system offers cost-optimized options for applications exclusively using electronic (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc.
Conduct Research Top
-
Patton Has The Remotest Idea! Models 360 and 3022 Are Great For Remote Configuration
for automatic data transfer between the two devices (so a mechanical or electronic switching solution is ruled out). On the other hand, the technician wants to avoid the expense of installing another modem at both sites and procuring a second POTS line merely to do periodic remote configuration.
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
) are used to test a variety of products across. multiple market sectors, including circuit boards, laptops, jet engine components, natural and synthetic. fabrics, and even entire hybrid/electric vehicles. The refrigerants responsible for transferring heat out of. the test spaces containing these products
More Information Top
-
400 V/1000 kVA Hybrid Automatic Transfer Switch
A four-pole mechanical transfer switch can easily transfer the neutral wire, but the neutral pole usually transfers synchronously with the phase poles, so the neutral wire is cut off, and the equipment on the load side loses the protective grounding during…
-
Performance evaluation of hybrid transfer switches in grounded and ungrounded medium-voltage electrical systems
The main shortcoming of STSs is their high losses relative to mechanical transfer switches , and therefore, their need to additional cooling equipments resulting in higher volume and price [2].
Indicates content that may require registration and/or purchase.