Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Fixed Metallized Paper Dielectric Capacitors for Direct Current
-
Supplier: Accuris
Description: Specification for fixed metallized-paper dielectric capacitors for direct current
-
Description: Relates to fixed capacitors with self-healing properties, for direct current, with a rated voltage not exceeding 6 300 V, containing a dielectric of impregnated paper and thin deposited metal electrodes, intended for use in equipment for telecommunications and in electronic devices
-
-
Supplier: Accuris
Description: Fixed capacitors for direct current-metallized paper dielectric
-
Supplier: Accuris
Description: METAL ENCASED FIXED PAPER DIELECTRIC CAPACITORS FOR D.C. APPLICATION
-
Supplier: Cornell Dubilier
Description: Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options. Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion
- Capacitance Range: 3 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 2,500 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Allied Electronics, Inc.
Description: EMI suppressor, class Y2, metallized paper. The highest possible safety regarding active and passive flammability The PME274Y capacitors are intended for use as interference suppressors in Y2 (line-to-earth) applications. Excellent self-healing properties. Ensures long life even when
-
Supplier: Allied Electronics, Inc.
Description: EMI suppressor, class Y2, metallized paper. The highest possible safety regarding active and passive flammability The PME274Y capacitors are intended for use as interference suppressors in Y2 (line-to-earth) applications. Excellent self-healing properties. Ensures long life even when
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR PAPER FILM 10%; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating X:275VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR PAPER FILM, 4700PF, 250V, 20%, RADIAL; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR PAPER FILM, 0.1UF, 275V, 20%; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAP, SUP, Y1, PAPER, 680PF, 500VAC, RAD; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:Y1; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 470pF Film Capacitor 480V Paper, Metallized Radial
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 480 volts
- Operating Temperature: -40 to 115 C
- Packing Method: Bulk Pack
-
Supplier: Radwell International
Description: 3300PF ±20% FILM CAPACITOR 300V 1000V (1KV) PAPER, METALLIZED RADIAL. FREE 2 YEAR RADWELL WARRANTY
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Acme Chip Technology Co., Limited
Description: IMPREGNATED PAPER METALLIZED FIL
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Cap Paper 0.01uF 630V 20% (18.5 X 5.2 X 10.5mm) Radial 15.2mm 110C Bulk
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- AC Rated Voltage (WVAC): 300 volts
-
Supplier: Richardson RFPD
Description: Multi-layer metallized paper. Encapsulated and impregnated in self-extinguishing material meeting the requirements of UL 94V-0.|Typical Applications|The capacitors are intended for use as interference suppressors in Y2 (line-to-earth) applications.
- Technology: Film Capacitors
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of power film and paper capacitors, available in both surface mount and through-hole form factors, are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and
- Capacitance Range: 0.001 to 600 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 to 3,000 volts
- AC Rated Voltage (WVAC): 160 to 1,000 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302635-SCRN234R Category: Capacitors>Film Capacitors Series: SCR Termination: Threaded, Male Package: Bulk Voltage Rating - AC: 1000Vpk (1KVPK) Applications: Commutation; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 3.190" (81.03mm)
- Capacitance Range: 2 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 1,000 volts
- Operating Temperature: -40 to 80 C
-
Description: Features : ● metallized polyester film, winding structure ● small volume, light weight and excellent healing performance ● polyester tape paper for outer packaging, epoxy resin filled at both ends
- Capacitance Range: 0.01 to 10.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 1,000 volts
- Lead Style: Axial Leads
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.25UF 10% 2KVPK RADIAL
- Capacitance Range: 0.25 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Description: Features : ● metallized polypropylene, non inductive winding structure, axial ● excellent self-healing performance ● wrapped with polyester tape paper and filled with flame retardant epoxy resin at both ends
- Capacitance Range: 0.001 to 15.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 to 1,250 volts
- Lead Style: Axial Leads
-
Supplier: DigiKey
Description: 0.1µF Film Capacitor 125V 250V Paper, Metallized Radial
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MULTI -LAYER METALLIZED PAPER Product overview: PME261KE6680K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Configuration / Form Factor: Leaded Capacitor
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into
-
Description: Applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated metallized motor start capacitors having a dielectric of paper or plastic film,
-
Supplier: Allied Electronics, Inc.
Description: Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into
-
Supplier: ODG (Origin Data Global)
Description: CAP FILM 0.047UF 20% 1KVDC RAD
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: CSA Group
Description: IEC 60252-2:2010 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains. Covers impregnated or unimpregnated metallized motor start capacitors having a dielectric of paper
-
Supplier: Utmel Electronic Limited
Description: Film Capacitors 250volts 0.01uF 20% LS 15.2mm
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Utmel Electronic Limited
Description: Film Capacitors 250volts 4700pF 20% LS 10.2mm
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: CSA Group
Description: Applies to capacitors for microwave ovens operating at rated a.c. voltages of up to 3 000 V and a superimposed d.c. voltage of up to 1.13 times the value of rated a.c. voltage. Relates specifically to capacitors with a metal case and an upper rated maximum temperature of up to 100 °C,
-
Description: Applies to capacitors for microwave ovens operating at rated a.c. voltages of up to 3 000 V and a superimposed d.c. voltage of up to 1.13 times the value of rated a.c. voltage. Relates specifically to capacitors with a metal case and an upper rated maximum temperature of up to 100 °C,
-
Supplier: Utmel Electronic Limited
Description: CAP FILM 2200PF 20% 480VAC RAD
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 440 volts
- AC Rated Voltage (WVAC): 480 volts
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: and other materials It is widely used in vacuum plating packaging materials, capacitor metallization vacuum coating, paper aluminum plating, bronzing coating, anti-counterfeiting logo evaporation and other industries. Product features and advantages We use high-purity and high-quality
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
small, durable, and reliable under varying voltage conditions. This metallized polyester film capacitor combines a wound film structure with self-healing technology, ensuring stable performance even under electrical stress (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
INCLUDE: • All types of film and paper dielectrics • Metallized and foil electrodes • Dry and oil-filled constructions • Metal or plastic enclosures with terminations ranging from flexible wire leads to screw terminals with (read more)
Browse Power Capacitors Datasheets for Knowles
Conduct Research Top
-
The Impact of Metallized Electrodes on High Energy Density Pulse Power Capacitors
applications. The use of metallized electrode capacitors in these applications affects many capacitor characteristics including life expectancy, energy density, fault current withstand, reversal capability and dissipation factor. This paper discusses the design experience using metallized electrode
-
Motor Run Capacitors
This technical paper discusses the larger motor-run capacitors (330 VAC to 440 VAC. and 20 to 50 µF) for 1/4- to 1-Hp motors. It covers some of the evolving liquid-filled. polymeric film capacitor technology advances which are continuing to improve motor-run capacitor efficiency. The article
More Information Top
-
Metallized Paper for Capacitors
In metallized paper ca- pacitors , the usual metal foil is replaced by a thin layer of metal evaporated onto the surface of the paper.
-
The failure of metallized-paper capacitors used with large series resistances
2) CHARLTON, C. B.: 'Self Healing in Metallized Paper Capacitors ', T.M.C. Technical Journal, March, 1959, 6, p. 27.
-
Miniature Lacquer Film Capacitors
Metallized films 0.1 mil thick have been made in appreciable quan- tity, and resulting capacitors are about one-seventh the size of the smallest metallized paper capacitors .
-
Dielectric response measurements utilizing non-sinusoidal waveforms
Dielectric response Metallized paper capacitor (WIMA MP 3−X1 .
-
Electronics/Print Version - Wikibooks, open books for an open world
Wound metallized paper capacitor from the early 1930s in hardpaper case, capacitance value specified in "cm" in the cgs system; 5,000 cm corresponds to 28 nF .
-
Electronics/Capacitors - Wikibooks, open books for an open world
Wound metallized paper capacitor from the early 1930s in hardpaper case, capacitance value specified in "cm" in the cgs system; 5,000 cm corresponds to 28 nF .
-
Plastic-film-dielectric capacitors
30) WEEKS, J. R.: ' Metallised Paper Capacitors ', Proceedings of the Institute of Radio Engineers, 1950, 38, p. 1015.
-
Historical introduction to capacitor technology
Metalized paper capacitors reached maturity during World War II, with Bosch manufacturing metalized paper capacitors using lacquer-coated paper and vacuum-deposited metal [7].
-
Dielectric properties, of metallized paper-film capacitors
Index Terms — Soggy foil capacitor, paper capacitor, dielectric relaxation, metalized paper capacitor .
-
Repetitive Pulse Application of Self-Healing High Voltage Capacitors (.pdf)
Self-healing metallized paper capacitors were introduced in Germany in the 1940’s.
Indicates content that may require registration and/or purchase.