-
Supplier: QTC METRIC GEARS
Description: Module 1, 45 Tooth, Duracon Spur Gear with Stainless Fairloc Hub
- Number of Teeth: 45
- Pitch Diameter: 45 mm
- Face Width: 5 mm
- Bore Diameter (if applicable): 8 mm
-
Supplier: Victrex PLC
Description: Our PEEK-based VICTREX™ Gear Solutions include gear design, prototyping, testing and manufacturing capabilities using VICTREX HPG™ polymers and help our customers gain a competitive advantage.
- Design: English, Metric
- Features: Other Plastic
-
Description: Ondrives.US Advantage Inch or metric gears 30 plus years of experience in manufacturing custom gears Gears for instrumentation, servo drives, encoders, power transmission, etc. Custom manufactured gears in small or large quantities Any machinable metal or
- Features: Anti-backlash
- Design: English, Metric
- Gear Type: Helical Gear, Pinion, Rack, Spur Gear, Worm, Worm Wheel
-
-
Description: With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Hypoid Gear, Miter / Bevel Gear Set
-
Supplier: York Industries, Inc.
Description: York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with a
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel
- Gear Type: Helical Gear, Rack, Spur Gear, Worm
- Features: Other Plastic
-
Description: With extensive experience in the gear manufacturing industry, Besta is pleased to introduce our line of bevel and spiral bevel gears, working with materials including aluminum, ductile iron, and stainless steel. In addition, we can work with non-metals like nylon, plastic, and
- Face Width: 500 mm
- Pressure Angle: 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 106
- Face Width: 30 mm
- Length: 999 mm
- Pressure Angle: 20°
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 100
- Pitch Diameter: 100 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 10 mm
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 45
- Pitch Diameter: 90 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 15 mm
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 18
- Pitch Diameter: 54 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 12 mm
-
Description: components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
- Number of Teeth: 28
- Pitch Diameter: 56 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 10 mm
-
Supplier: KHK USA, Inc.
Description: These fine pitch, acetal spur gears have an integral stainless steel hub locking mechanism which enables the gear to be fastened to the shaft without any keys or set screws. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,
- Number of Teeth: 20
- Pitch Diameter: 20 mm
- Face Width: 6 mm
- Length: 14.5 mm
-
Supplier: KHK USA, Inc.
Description: These fine pitch, acetal spur gears have an integral stainless steel hub locking mechanism which enables the gear to be fastened to the shaft without any keys or set screws. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,
- Number of Teeth: 100
- Pitch Diameter: 100 mm
- Face Width: 6 mm
- Length: 16 mm
-
Supplier: KHK USA, Inc.
Description: These fine pitch, acetal spur gears have an integral stainless steel hub locking mechanism which enables the gear to be fastened to the shaft without any keys or set screws. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,
- Number of Teeth: 40
- Pitch Diameter: 40 mm
- Face Width: 6 mm
- Length: 16 mm
-
Supplier: Georg Fischer Piping Systems Ltd
Description: With gear box Flange standard metric
- Valve Size: 11.023628 inch
- Pressure Rating: 145.0377 psi
- Valve Type: Butterfly Valves
- Actuation: Manual / Hand
-
Supplier: KHK USA, Inc.
Description: These fine pitch, acetal spur gears have an integral stainless steel hub locking mechanism which enables the gear to be fastened to the shaft without any keys or set screws. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,
- Number of Teeth: 48
- Pitch Diameter: 48 mm
- Face Width: 6 mm
- Length: 16 mm
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Products and services range from the
- Shaft Speed: 140 rpm
- Diameter / Width: 1.2204731 inch
- Housing Length: 4.19685266 inch
- Motor Type: DC Motor
-
Supplier: Bowman International Ltd.
Description: for high duty, oil lubricated, hydraulic applications, such as: Automotive suspension struts, shock absorbers guide bushing, hydraulic cylinders, gear pumps and motors and axial and radial piston pumps and motors. OBU is designed for use mainly under lubricated lubrications and shows
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 4.5275615 inch
- Operating Temperature: -328 to 536 F
-
Supplier: Bowman International Ltd.
Description: for high duty, oil lubricated, hydraulic applications, such as: Automotive suspension struts, shock absorbers guide bushing, hydraulic cylinders, gear pumps and motors and axial and radial piston pumps and motors. OBU is designed for use mainly under lubricated lubrications and shows
- Inside Diameter: 0.2362206 to 1.7716545 inch
- Outside Diameter: 0.3149608 to 1.968505 inch
- Length: 0.1574804 to 1.0236226 inch
- Operating Temperature: -328 to 536 F
-
Supplier: Chemence Inc.
Description: slip together easily, lubricated by the adhesive. Krylex KT422 replaces lock washers and plastic inserts. It locks machine tool access bolts, studs, and hydraulic system bolts. Used on gear box bolts/driveshaft, bearing cover cap screws, counter-sink screws, conveyor roller bolts and
- Applied Thickness / Gap Fill: 0.0001968505 inch
- Viscosity: 800 to 1,600 cP
- Cure / Technology: Anaerobic, Single Component System, Two Component System
- Industry: Automotive, Building / Construction, OEM / Industrial
-
Supplier: Transcat, Inc.
Description: plastic case. Range 1-2.2in 25.4-55.88mm Accuracy ±.0002in Quickmike type The Disk Micrometer is designed to easily measure root tangent length of spur gears and herical gears Non-rotating spindle eliminates torque on workpiece Diameter of measuring disk: 20mm / .787inch With
- Gage / Instrument Type: Micrometer
Find Suppliers by Category Top
Featured Products Top
-
KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Traditionally metric means a measurement method based on meter, but when used in sentences as metric gears, it means the sizes of gears are based on the pitch (size) in the unit called module (m). When the unit of Module is used, the pitch can be computed as the multiple of π. For example, if (read more)
Browse Metric Gears Datasheets for KHK USA, Inc. -
Optimized gear manufacturing The purpose of production activity is to create added value. This also applies to gear manufacturing, and added value creation is conducted through production control for the purpose of achieving QCD (quality, cost, volume and deadline), including everything (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Now detailing the technical specifications of over 27,000 stock metric gears, the updated KHK USA website offers 3D CAD models, torque ratings, product availability, and 24/7 ordering. No need to design a metric gear for your application with KHK USA's wide product offering and online tools. (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
Hicksville, NY -- Precision internal gears from Stock Drive Products / Sterling Instrument (ISO 9001 + AS9100D Registered) are available from stock in inch and metric sizes. These 20° pressure angle inch gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI offers a variety of different worms and their mating worm gears both metal and molded. These can be made custom with different numbers of teeth, custom bores, and passivation for stainless steel. SDP/SI offers a wide variety of inch and metric small mechanical components for (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
KHK USA Inc. is Factory Direct with our manufacturer in Japan and offers a 3 Day Factory Shipment (without paying customs charges) for just a flat $25.00 expedite fee. With the largest selection of standardized metric gears in North America ( 200 styles in more than (read more)
Browse Metric Gears Datasheets for KHK USA, Inc. -
/SI, QBC, and QTC Metric Gears, we offer a wide range of components and expert services to make your design and product selection process a breeze! Our user-friendly online e-Store is here to simplify everything, with AI-powered search, helpful calculation tools, gear design data, 3D CAD models, and (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
As a precision gear manufacturer SDP/SI specializes in custom gears and gearboxes for thousands of applications in the aerospace, medical, defense, automation, and robotics industries. Standard precision gears in a wide range of types (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hicksville, NY -- Precision gear & dial hubs from SDP/SI are designed to fit gears or dials and eliminate keys or splines. Identified as the S2F06Y-.... series, these 303 stainless steel hubs feature our (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Plastic Gears - Custom Made Gears or Order from Stock
We carry: Precision Gears, Custom Plastic Gears, Bevel Plastic, Gears Cluster, Plastic Blanks, Gears Fairloc®, Custom Gear Hubs, Gears Metric Plastic , Gears Helical, Internal Gears, Gears Miter, Pinion Wire, Pinions, Racks, Gears Spur Plastic, Gears Worm Plastic .
-
STRATEGIES FOR AUTOMOBILE GEAR MATERIAL SELECTION
Application on automobile such as Plastic Metric Gears Metal Reinforced Plastic Gear; Plastic Miter Gear, Plastic Spur Gear, New Series Of Molded Acetal Spur Gears, etc are going on.
-
Molded Plastic Gears From SDP
New Hyde Park, NY -- An expanded line of 48, 32, 24 pitch and metric Module 1.0 molded plastic gears with metal inserts from Stock Drive Products offer the economy of plastic plus positive metal-to-metal fastening characteristics.
-
CR4 - Thread: Designing Moulded Precision Gears
Spur Gears Ground Metric Spur Gears Hubless Gears Fairloc Plastic ...
-
D796 CD Catalog From SDP/SI
Plastic Spur Gears [inch] [ metric ] .
-
Spur Gears Bevel Gears Helical Gears Miter Gears Worm Gears Worms From SDP/SI
Plastic Spur Gears [inch] [ metric ] .
-
Video Instructions on How Fairloc Works From SDP/SI
Plastic Spur Gears [inch] [ metric ] .
-
Handbook of Gears
Other areas covered in detail include: criteria of gear quality, "involutometry", performance criteria, strength and durability, materials, finish coatings, lubrication, fabrication, inspection, metric design, plus extensive coverage on designing plastic molded gears .
-
Predicting cohesive failure in thermosets
For comparison, Gearing and Anand2 proposed two strain-based failure metrics using an elastic- plastic rather than nonlinear viscoelastic constitutive model for the polymer.
Indicates content that may require registration and/or purchase.