-
Supplier: Nelson Fastener Systems
Description: carbon content of 0.20% to ensure proper weldability. Nelson High Strength studs are available in 5/16-18, 3/8-16 and 1/2-13 thread sizes in the CPL weld base style, and M8, M10, and M12 metric MP weld base style. The base material to which Nelson High Strength
- Length: 0.592913706 to 0.9448824 inch
- Inch: 1/2", 3/8", 5/16"
- Metric: M10, M12, M8
- Shape: Round
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Diameter / Thickness: 0.086 to 0.375 inch
- Tensile Strength (UTS): 60,000 psi
- Yield Strength: 50,000 psi
- Elongation: 20 %
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Diameter / Thickness: 0.086 to 0.375 inch
- Tensile Strength (UTS): 60,000 psi
- Yield Strength: 50,000 psi
- Elongation: 20 %
-
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Diameter / Thickness: 0.086 to 0.375 inch
- Tensile Strength (UTS): 60,000 psi
- Yield Strength: 50,000 psi
- Elongation: 20 %
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Diameter / Thickness: 0.086 to 0.375 inch
- Tensile Strength (UTS): 60,000 psi
- Yield Strength: 50,000 psi
- Elongation: 20 %
-
Supplier: Accuris
Description: Projection Weld Studs - Metric Series (Noun Code 0810)
-
Supplier: Accuris
Description: Projection Weld Studs with Pilot Point - Metric Series (Noun Code 0810)
-
Supplier: Elgin Fastener Group
Description: Projection Weld Studs Our projection weld studs truly are a specialized part, produced specifically for customer requirements as defined by part number and print. They are normally supplied in weldable grades of low carbon steel or corrosive resistant steel, with a
- Length: 5.25 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded, Welded
-
Description: The PS-25 is a solid state capacitor discharge (CD) Stud Welder designed for welding various standard or metric threaded studs from #4-40 (M3) to 1/4-20 (M6) thread. It consists of the power pack, weld gun and two ground cables. The PS-25 is capable of making up to 20
- Equipment Type: Complete System
- Process Capability: Stud / Nut Welding, Welding Equipment
-
Supplier: Nelson Fastener Systems
Description: CKL collar studs are used to mount circuit boards and panels where a stand off is desired. They are also used to retain cables or hoses using a clip. The thread extension speeds assembly over installing a bolt into an internal threaded boss or tapped stud. The ferrules supplied with
- Length: 0.49 to 0.5 inch
- Inch: # 10, 1/2", 1/4", 3/8", 5/16"
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Nelson Fastener Systems
Description: Nelson metric MR threaded studs have a reduced weld base diameter, A, to produce a smaller weld flash diameter than when Nelson Pitch Diameter MP or CPL studs weld base are used. The smaller weld flash allows the use of smaller clearance holes. The
- Length: 0.6692917 to 1.3385834 inch
- Fastener Standards: ISO
- Metric: M10, M12, M16, M20, M6, M8
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: Nelson MD studs are recommended for fastening applications where threads are needed for the full fastener length. MD studs are available in thread diameters of M6 through M24. Nelson fully threaded studs have a short length of pitch diameter weld base. Most of this length
- Length: 0.4724412 to 1.3779535 inch
- Metric: M10, M12, M16, M20, M24, M5, M6, M8
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Accuris
Description: Projection Weld Studs with Pilot Point (Noun Code \x96 0810) Metric Series - Preferred Parts
-
Supplier: Accuris
Description: Projection Weld Studs with Pilot Point (Noun Code \x96 0810) Metric Series - General Specifications
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the
- Length: 1.968505 inch
- Fastener Standards: ASME / ANSI
- Metric: M10
- Attachment: Pressed
-
Supplier: CGP Manufacturing, Inc.
Description: Branch Connections Contoured and Straight-Bore Design Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials CGP has produced branch connections since 1982. We are familiar with all configurations including: Butt- Weld - All Sizes - All Schedules Socket-
- English Size: 0.0625 to 36 inch
- Metric Size: 1 to 500.00000000000006 mm
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: English, Metric
-
Supplier: FIPA Inc.
Description: Self-extinguishing screw connections and plug-in connectors are required for media such as vacuum and compressed air for welding systems, welding robots and other systems that produce flying sparks or weld spatter. FIPA offers a wide selection of screw connections and plug-in connectors made
- English Size: 0.125 to 0.5 inch
- Metric Size: 4 to 12 mm
- Fitting Type: Adapter, Tee
- Features: English, Metric
-
Description: 3506-1:2009 applies to bolts, screws and studs - with nominal thread diameter d ≤ 39 mm, - of triangular ISO metric threads with diameters and pitches in accordance with ISO 68-1, ISO 261 and ISO 262, and - of any shape. It does not apply to screws with special properties, such as
-
Supplier: CSA Group
Description: 3506-1:2009 applies to bolts, screws and studs - with nominal thread diameter d ≤ 39 mm, - of triangular ISO metric threads with diameters and pitches in accordance with ISO 68-1, ISO 261 and ISO 262, and - of any shape. It does not apply to screws with special properties, such as
-
Description: ISO 898-1:2013 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners (the term used when bolts, screws and studs are considered all together) that conform to
-
Supplier: CSA Group
Description: ISO 898-1:2013 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners (the term used when bolts, screws and studs are considered all together) that conform to
-
Supplier: TFC Ltd.
Description: Material: SWS - Mild steel (Coppered) SWSS - Stainless steel To specify: Code - Thread - Length eg Mild steel weld stud, M3 thread, 10mm long - SWS M3-10
- Material: Stainless Steel, Steel
- Attachment: Welded
Find Suppliers by Category Top
Featured Products Top
-
These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process. PEM® studs with X-Press™ threads are available with 5 mm and 6 mm metric threads. Lengths (read more)
Browse Studs Datasheets for PennEngineering®
More Information Top
-
Smart Product Engineering
… c: bolt and through hole (metric thread) e: bolt and blind hole (coarse thread) g: bolt and straddling dowel i: bolt and nut and through hole k: bolt and blind rivet nut b: nut and weld stud ( metric thread) d: bolt and …
Indicates content that may require registration and/or purchase.