-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SIDE ROTARY, DPDT-2NO/2NC; Limit Switch Actuator:Side Rotary; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:7ozf; Product Range:HDLS Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, 2NC/2NO, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:0.17N-m; Product Range:NGC Series; Contact Current DC Max:10mA; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH, LIMIT, 600VAC, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, EX PROOF, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:-; Contact Current AC Max:15A; Contact Voltage AC Max:600V; Operating Force Max:2.2N; Product Range:GSX Series; Contact Current DC Max:13A RoHS Compliant: Yes
-
Supplier: Galco Industrial Electronics
Description: Rotary Limit Switch, 2 Circuit,
- Features: Rotary Limit Switch
-
Supplier: BARTEC
Description: The LOCA limit switches in this series are metal-encapsulated precision switches in a robust compact construction. The connection is made either by a plug (Harting 7D) or a connection lead with cable gland (SR-SV-M 20, clearance depending on cable). The integrated basic switch
- Maximum Current Rating: 2.5 amps
- Maximum DC Voltage Rating: 115 volts
- Operating Temperature: -31.666666666666664 to 29.444444444444443 C
- Features: Rotary Limit Switch
-
Supplier: Powell Electronics, Inc.
Description: LIMIT SWITCH
- Features: Rotary Limit Switch
-
Supplier: Acme Chip Technology Co., Limited
Description: LIMIT SWITCH, 9007C, FULL BODY
- Features: Linear Limit Switch, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 984088-ESE-11SH2C Category: Switches>Limit Switches Series: ESE11 Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 5 V Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000
- Features: Rotary Limit Switch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MICRO SWITCH HEAD, 4-WAY MOUNTING, ROTARY HEAD, SWITCH TYPE: LIMIT SWITCHES, FOR ROTARY ACTUATED “ML” LIMIT SWITCHES: 1ML16, SEALED HEAD. FREE 2 YEAR RADWELL WARRANTY
- Features: Rotary Limit Switch
-
Supplier: VAST STOCK CO., LIMITED
Description: Limit Switches Limit Switch HDLS w/special seals
- Maximum Current Rating: 10 amps
- Switch Type: Electromechanical
-
Supplier: Allied Electronics, Inc.
Description: Diverse General Limit Switch, 2 Number of Poles Convenient front mounting, easy installation and maintenance Wide temperature range -40° to 100°C (-40° to 212°F) Choose operation status models with LED or neon lamp indicators, side rotary switches accept a wide selection of
-
Description: SWITCH SNAP ACTION DPDT 10A 120V
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 115 volts
- Maximum DC Voltage Rating: 120 volts
- Pre-Travel: 9 degrees
-
Supplier: Galco Industrial Electronics
Description: Switch
- Features: Rotary Limit Switch
-
Supplier: DigiKey
Description: Switch SPDT Chassis Mount
- Maximum Current Rating: 10 amps
- Electrical Life (Minimum): 6,000 (#)
- Operating Temperature: -40 to 120 C
- Mechanical Life (Minimum): 1,000,000 (#)
-
Supplier: Allied Electronics, Inc.
Description: Switch; Limit; DPDT-DB; Plug-In; Side Rotary Standard; 1/2 Inch Conduit
-
Supplier: RS Components, Ltd.
Description: Honeywell 1LS244-4C Limit Switch
- Features: Other, Other Rotary Type, Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Eaton Corporation
Description: EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
-
Supplier: Allied Electronics, Inc.
Description: Compact Limit Switches, 10 A, Silver Cadmium Oxide Material, 120⁄240⁄480 VAC The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch. Features Wide Choice of Operating
-
Supplier: Joyce/Dayton Corp.
Description: Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton
- Switch Type: Electromechanical
- Housing Type: Enclosed Switch Housing
- Features: Rotary Limit Switch
- Orientation: Side Mounted Actuator
-
Supplier: Allied Electronics, Inc.
Description: Compact Limit Rotary Actuated Switches without Levers, 10 A The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch. Features Wide Choice of Operating Heads and
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas.
- Maximum Current Rating: 1 amps
- Maximum AC Voltage Rating: 120 volts
- Operating Temperature: -40 to 85 C
- Pre-Travel: 30 degrees
-
Supplier: Joyce/Dayton Corp.
Description: Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton
- Switch Configuration: Double Pole, Double Throw (DPDT), Single Pole, Double Throw (SPDT)
- Switch Type: Electromechanical
- Housing Type: Enclosed Switch Housing
- Features: Rotary Limit Switch
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 500 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 300 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, NEMA Type 4 and 13 Oiltight Construction, Non-Plug-In, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CCW operation only, lever cannot be moved CW, Whole Switch
-
Supplier: ODG (Origin Data Global)
Description: Limit Switches Mom. Actn Pin Rllr 7A 1, 2, & 4 Poles
-
Supplier: Eaton Corporation
Description: HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE DIE CAST ZINC BODY MATERIAL 14 TO 250 DEG F
- Maximum Current Rating: 1 to 10 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -10 to 121.11111111111111 C
-
Supplier: SVF Flow Controls, Inc.
Description: The SVF model NEXUS-LS is a reliable and compact position feedback device fitted with two mechanical SPDT switches rated for 5A service. The NEMA 4/4X enclosure is designed for weather-proof protection and corrosion resistance in demanding environments. NEMA 4/4X (IP66) enclosure to satisfy
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -20 to 80 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, Pre-Wired Factory Sealed, Corrosion Resistant, Complete Switch, Lever Type, Spring Return, Standard Operating Torque, 2-Circuit, CW and CCW operation, Extended Cable Length: 2.43m (8ft)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Limit Switch, Pre-Wired Factory Sealed, Complete Switch, Lever Type, Spring Return, High Operating Torque, 2-Circuit, CW and CCW directions, 5-Pin Mini-Type Receptacle (J9 Wiring)
-
Supplier: Specialty Product Technologies
Description: The EA780 switches have sliding, double break type contacts built to meet the high shock requirements outlined in MIL-S-901. The EA780 switches are available in two contact arrangements 1 N.O. - 1 N.C. & 2 N.O. - 2 N.C. The Standard B1 cam provides for cl.
- Maximum Current Rating: 0.75 to 20 amps
- Maximum AC Voltage Rating: 125 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -20 to 90 C
-
Supplier: Assured Automation
Description: Description • 2 SPDT mechanical switches • Visual indicator • 2 Conduit entries • Enclosed mounting hardware Enclosures & Connections • NEMA 4, 4X, • One 3/4" & one 1/2" NPT Conduit entries Switch Ratings • 10 amp @ 125/250VAC • 0.5 amp @ 125VDC Part Numbers YF = Switch only YB = with 3 way
- Max AC Current Rating: 10 amps
- Max AC Voltage Rating: 250 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: Accuris
Description: SWITCHES, SENSITIVE, LIMIT, ROTARY LINKAGE LEVER (NONSELF-RETURN), RESILIENT SEAL, FLUID RESISTANT
-
Supplier: SVF Flow Controls, Inc.
Description: The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 30 volts
- Pre-Travel: 0 to 90 degrees
Find Suppliers by Category Top
Featured Products Top
-
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
The Telemecanique Sensors XCKN2118P20C is a compact roller-lever limit switch for mechanical position and travel detection. It combines a spring-return rotary head, 1NC + 1NO snap-action contacts, positive-opening NC operation, M20 cable entry, and IP65 protection in a lightweight plastic (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
For ease of installation, these limit switches are prewired with either a M12 connector or a 2 meter cable lead, on the bottom or side of the housing. Since the housing is symmetrical, the switch can be mounted with the cable or connector to the left or right. The PS116 is available with 10 (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
ELEGRP introduces the DRS10 Smart Rotary Dimmer Switch, combining familiar rotary control with connected lighting management for residential and other indoor applications. A smooth dial makes local dimming intuitive, while the crystal-clear LCD screen provides (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
. Model Selection and Installation Notes The D1 designation identifies the version with its cruciform rods and operating head on the front side of the switch. The related XCKMR54D2H29 uses a reversed rotary (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.