-
Supplier: Accuris
Description: INSULATING SHEET AND TAPE, ELECTRICAL, REINFORCED MICA PAPER
-
Supplier: Accuris
Description: Insulating Materials Based on Mica - Part 3: Specifications for Individual Materials - Sheet 8: Mica Paper Tapes for Flame-Resistant Security Cables
-
Supplier: Accuris
Description: Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 8: Mica paper tapes for flame-resistant security cables
-
-
Supplier: Accuris
Description: Specification for Insulating Materials Based on Mica Part 3: Specifications for Individual Materials Sheet 8: Mica Paper Tapes for Flame-Resistant Security Cables
-
Supplier: Newark, An Avnet Company
Description: 8-1C NIC PLT STR COND HT MICA TAPE INSUL O/A FIBGL BRD UL 600V 450C TYPE MG
-
Description: This specification covers material having a nominal thickness from 0,05 mm to 0,15 mm, supplied either in the form of sheets or rolls. The contents of the corrigendum of August 1995 have been included in this copy.
-
Supplier: CSA Group
Description: This specification covers material having a nominal thickness from 0,05 mm to 0,15 mm, supplied either in the form of sheets or rolls. The contents of the corrigendum of August 1995 have been included in this copy.
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR FR1000 Tape is manufactured on a mica substrate with high-temperature silicone adhesive suitable for flame mitigating properties.
- Thickness: 0.007874015748031496 inches
- Temperature Resistance: -73 C
- Backing: Metal Foil / Sheet
- Adhesive: Silicone
-
Supplier: DigiKey
Description: 15pF Mica Capacitor 500V 1210 (3225 Metric)
- Capacitance Tolerance: 5 (+/- %)
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Mica
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Pacific Capacitor Co.
Description: The type SM capacitor is a high voltage dielectric device that incorporates the excellent electrical characteristics of a fabricated mica dielectric with a resin impregnation to achieve exceptional reliability at temperatures in excess of 150°C. The standard type SM is housed in a polyester
- Capacitance Range: 0.0001 to 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 to 100,000 volts
- Operating Temperature: -65 to 150 C
-
Supplier: OMEGA Engineering, Inc.
Description: • 842°F (450°C) Temperature Rating • CSA Certified (NRTL) and UL Listed • Single Stranded 27% Nickel Coated Copper Conductor • Mica Tape Insulation with Treated Glass Overbraid • Note: Unit of measure sold is by the foot
- North American (AWG): 8 to 22 AWG
- Rated Voltage: 0.3 to 0.6 kilovolts
- Operating Temperature: 450 C
- Number of Conductors: 1 #
-
Supplier: Newark, An Avnet Company
Description: METAL CLAD MICA
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP MICA 75PF 2% 500V 1210
- Capacitance Range: 0.00007500000000000001 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Description: CAP MICA 2000PF 5% 100V 2220
- Capacitance Range: 0.002 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Description: This specification covers material having a nominal thickness from 0,07 mm to 0,12 mm. It is supplied in roll form.
-
Supplier: Utmel Electronic Limited
Description: CAP MICA 430PF 2% 100V RADIAL
- Capacitance Range: 0.00043000000000000004 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: CAP MICA 22PF 0.5PF 300V RADIAL
- Capacitance Range: 0.000022000000000000003 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 C
- Packing Method: Bulk Pack, Tape Reel
-
Supplier: Utmel Electronic Limited
Description: CAP MICA 12PF 0.5PF 300V RADIAL
- Capacitance Range: 0.000012 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 C
- Packing Method: Bulk Pack, Tape Reel
-
Supplier: New Yorker Electronics Co., Inc.
Description: Multilayer RF Capacitors 100V
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Multilayer
- Features: Other
- Applications: RF / Microwave Capacitors
-
Supplier: Richardson RFPD
Description: Type CDA15 is designed especially for auto-insertion and is the best value choice for tape and reel and ammo-pack feed systems. CDA15 is used in commercial and industrial applications requiring high stability, high Q and close capacitance tolerances. Type CDA15 is ideal for tuned circuits,
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1148758-MC08EA220J-TF Category: Capacitors>Mica and PTFE Capacitors Series: MC Features: RF, High Q, Low Loss Package: Tape & Reel Height - Seated (Max): 0.055" (1.40mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 22 pF Tolerance: ±5% Voltage -
- Capacitance Range: 0.000022000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050462-MC18FD271J-TF Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 500V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 270pF Tolerance: ±5% Dielectric Material: Mica
- Capacitance Range: 0.00027 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050467-MC22FA152J-TF Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 100V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 1500pF Tolerance: ±5% Dielectric Material: Mica
- Capacitance Range: 0.0015 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 774400-MC12FA111J-TF Series: MC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: RF, High Q, Low Loss Package: 1210 Mounting: SMD Capacitance: 110pF Tolerance: ±5% Dielectric Material: Mica
- Capacitance Range: 0.00011 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: AENOR
Description: SPECIFICATION FOR INSULATING MATERIALS BASED ON MICA. PART 3: SPECIFICATIONS FOR INDIVIDUAL MATERIALS. SHEET 8: MICA PAPER TAPES FOR FLAME-RESISTANT SECURITY CABLES.
-
Supplier: AENOR
Description: Specification for insulating materials based on mica -- Part 3: Specifications for individual materials -- Sheet 7: Polyester film mica paper with an epoxy resin binder for single conductor taping
-
Supplier: AENOR
Description: Insulating materials based on mica -- Part 3: Specifications for individual materials -- Sheet 8: Mica paper tapes for flame-resistant security cables (IEC 60371-3-8:1995/A1:2007).
-
Supplier: Radwell International
Description: CARTRIDGE HEATER, 5/8" DIA X 6" LONG, 120V, 300W, 10" MICA TAPE LEADS STRAIGHT EXIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Belden Inc.
Description: Fire Resistant Instrumentation Cable, 1 Pair 1.5mm² Bare Copper, Mica Glass Tape (MGT), XLP Insulation, LSZH Outer Jacket, BS EN 50288-7, BS 6387 CWZ
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -30 to 90 C
- Features: Cable Assembly, Multiconductor Cable, Other
- Application: Industrial / Instrumentation and Control
-
Supplier: Acrolab Ltd.
Description: UL Recognized MG High Temperature Lead Wire is insulated with reinforced mica tapes or mica glass composite over the stranded conductors and covered by fiberglass overbraid impregnated with a high temperature finish. Type TGGT Lead Wire - 250°C (482°F) TGGT High Temperature Lead
-
Supplier: BRIM Electronics, Inc.
Description: Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to +1900°F intermittently. Oper. Voltage: 600V. Shielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap,
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.105 to 0.12 inch
- North American (AWG): 22 to 18 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: BRIM Electronics, Inc.
Description: Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to +1900°F intermittently. Oper. Voltage: 600V. Shielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap,
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.177 to 0.192 inch
- North American (AWG): 22 to 18 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Carlisle Interconnect Technologies
Description: UL 5107 and 5128 wires have glass-reinforced mica tape insulation and a braided fiberglass jacket for enhanced abrasion resistance. They meet all UL requirements for appliance lead wire, and are also available with CSA certification. These wires are ideal for use in heaters, ovens, and
- North American (AWG): 8 to 22 AWG
- Rated Voltage: 0.3 to 0.6 kilovolts
- Operating Temperature: 250 to 450 C
- Cable Conductor: Copper and Copper Alloys
Find Suppliers by Category Top
Featured Products Top
-
Unshielded: 19 strands 27% Nickel plated copper conductors, Mica tape wrap, TFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F to +1900°F. Oper. Voltage: 600V. Shielded: 19 strands 27 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Meet ELANTAS at CoilTech North America and explore our complete portfolio of Impregnating Resins, Flexible Laminates, Wire Enamels, Mica Tapes and Potting & Casting compounds. Register for free and connect with our team! (read more)
Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC -
capabilities in a shielded lead wire construction. All X-HIGHTM constructions use 19 strands 27% Nickel plated copper conductors, Mica tapes for 600V (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
More Information Top
-
Mica Tape - offers from Mica Tape manufacturers, suppliers, exporters & wholesalers
Mica Tape .
-
Influence of Mica Tapr Application on Insulation Characteristice of High Voltage Rotating Machinery Coils
INFLUENCE OF MICA TAPE APPLICATION ON INSULATION CHARACTERISTICS OF HIGH VOLTAGE ROTATING MACHINERY COILS .
-
The effect of tape overlappings in winding insulations on tree growth and breakdown time
Abstract: The propagation of electrical trees in bent mica tapes of tape overlappings is described.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/3052/Saeed_Thesisfinal.pdf?sequence=1
4.4.1 Performance of the Groundwall Mica Tape .
-
Progress in rotating-machine insulation systems and processing
Historically, mica tapes were applied by pulling on the tape to tighten it as it was wrapped by hand or simple machines to the windings.
-
Advanced technology of stator winding insulation system for HV motors
Insulationsystemsusing lhis mica tape provide an improved thermal resistance, in particular, because delamination between mica particles is suppressedby the fibrid.
-
Insulation for high voltage alternators
It is interesting, there fore, to know that good mica tape free from air pockets is available.
-
Discussions Of A.I.E.E. Papers-as Recommended for Publication by Technical Committees
fore, to know that good mica tape free from .
-
Application of flat glass backed mica paper tape to VPI’ed high voltage stator coils
This approach has about reached its limits using the presently commercially available glass backed mica tapes on VPI'ed stator coils.
Indicates content that may require registration and/or purchase.