Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Micro heater for targeted heating of small spaces
-
Description: Micro heater with small foot print for targeted heating of small spaces with PTC positive temperature coefficient of resistance material
-
Description: Micro heater for high temperatures up to 850°C based on Zirconia
-
-
Description: Micro heater for high temperatures up to 850°C based on Alumina
-
Supplier: Newark, An Avnet Company
Description: 3.2-INCH MICRO DISPLAY, CAN, SERIALI/O, HEATER
-
Supplier: Newark, An Avnet Company
Description: TIP, MODULAR HEATER, MICRO SPADE, 1.27MM; Tip / Nozzle Width:1.27mm; Tip / Nozzle Style:Micro Spade; For Use With:Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters; Product Range:-; Tip / Nozzle Length:0.41" RoHS Compliant: Yes
-
Supplier: Nexthermal Corporation
Description: Cutaway Nexthermal mini coil heaters and micro mini moil heaters are high performance heaters for smaller diameter nozzles and nozzle tips that can also be formed in grooves to create three dimensional heating applications. Due to the small diameter size, mini coil
-
Supplier: Industrial Filter & Pump Mfg. Co.
Description: Cutaway Nexthermal mini coil heaters and micro mini moil heaters are high performance heaters for smaller diameter nozzles and nozzle tips that can also be formed in grooves to create three dimensional heating applications. Due to the small diameter size, mini coil
-
Supplier: DME Company
Description: For small molds or increased cavitation in larger molds, D-M-E has standardized a group of Micro Cool One components applicable for solid block designs. These designs use smaller distributor tubes and cartridge heaters in conjunction with smaller "integral heater" gating probes.
-
Supplier: Klimaire Products, Inc.
Description: Electric Water Heater 18kW Silver 240 V Features: Case-unique glossy IMD front cover Patented heating technology Reliability Multi-protection devices Digital temperature control LED wide screen touch button display Advanced micro-processor control Soft Start. - Power is regulated to
- Heating Capacity: 18 kW
- AC Voltage Required: 240 volts
- Features: Electric
- Phase: Single Phase
-
Supplier: Yageo Nexensos
Description: i. to heat with the best possible control or, in combination with temperature sensors, perform flow measurements in gases and liquids. The micro-heater will be used in several applications for example, Industrial Process Technology, Medical, Life-Style/Life-Science, White Goods or
- Operating Temperature: -13 to 1,562 F
- Nominal Resistance: 12 R0 @ 0° C
- Length: 0.20472452 inch
- Width / Diameter: 0.15354339 inch
-
Supplier: Yageo Nexensos
Description: i. to heat with the best possible control or, in combination with temperature sensors, perform flow measurements in gases and liquids. The micro-heater will be used in several applications for example, Industrial Process Technology, Medical, Life-Style/Life-Science, White Goods or
- Maximum Operating Temperature: -13 to 1,562 F
- AC Voltage Required: 24 volts
- Features: Other
-
Supplier: Pelonis Technologies, Inc.
Description: The MT series Micro Temperature Controller's small, compact patented design provides a quick solution for implementing heating features into your existing applications without reorganizing circuit layouts. Its robust feature allows customized On/Off temperature as well as time interval
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Temperature: Heating Control
- Control: Limit / Set Point Control
-
Supplier: Smiths Interconnect, a Molex company
Description: ES Micro Series Socket is a technological advancement in the burn-in socket segment, with a dual latch clamshell lid to provide co-planar pressure on the DUT when the lid is actuated. The inclusion of the patented H-Pin contact technology in the ES Micro-Series socket provides
- Operating Temperature: 200 C
- Socket Type: BGA, LGA
- Product Type: IC Socket
-
Supplier: Terra Universal, Inc.
Description: Ideal for removing grease, oil, flux, adhesive, fingerprints Safe, clean design generates super-heated steam on-demand, without high-pressure steam storage Portable design makes this system ideal for point-of-use applications Auto shut-off feature safeguards heater The Micro-Precision
- Temperature: 350 F
- Spray Pressure: 115 psi
- Machine Type: Aqueous Cleaning, Burn-off / Thermal Systems, Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, Degreasing, General Cleaning / Surface Prep, Sterilizing / Disinfecting
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: The Micro Temperature Controller ‘s small, compact design(patented) provides a quick solution for implementing heating features into your existing designs without the hassle of reorganize circuit layouts. It’s robust feature allows customized ON/OFF temperature range as well as time interval
-
Supplier: Newark, An Avnet Company
Description: SOLDERING TIP, MICRO WAVE/ANGLED, 1.1MM; Tip / Nozzle Width:1.1mm; Tip / Nozzle Style:Micro Wave, Angled; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Ellsworth Adhesives
Description: Techcon Systems TS9800 Jet Valve TT1.5 is designed for highly precise, ultra-fast results using a highspeed piezo actuator within the TS900 dispensing system. It features a dispensing speed as fast as 1,500 Hz with 2,000 Hz bursts, and micro shots as small as 0.5 nL. The valve includes fully
- Features: Other
-
Supplier: Isabellenhutte USA
Description: Application Heater Cooker Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical control thermostat (TR)and temperature limiter (TW)with capillary sensor approved to EN60730-1/2-9 Single-pole micro switch with on/off or changeover switch Optional:
- Temperature Set Point Range: 32 to 608 F
- Voltage: 240 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROLLER, PXR SERIES, MICRO-CONTROLLER X, PID AUTO-TUNING, 96 X 96 MM, THERMOCOUPLE (F), 4-20 MA DC OUTPUT, RELAY CONTACT OUTPUT, HEATER BREAK ALARM, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Description: Description: The porous ceramic atomizing core is characterized by its good absorption and liquid storage capabilities. It features high-temperature resistance, which is beneficial for its use in heating applications. The micro-porous ceramic atomizing core has a hollow structure with a
- Features: Other
-
Supplier: Aratas America LLC
Description: Middle load relay for Motor/Heater control applications Can replace Micro ISO Plug-in type relay Small size & High heat resistance enable for usage in engine room Can support 40 A Fuse PIP reflow compliant Temperature range -40°C to +125°C DC24V Model for the applications of commercial
- Features: Other
-
Description: IEC 62830-2:2017 describes procedures and definitions for measuring the thermo power of thin films used in micro-scale thermoelectric energy generators, micro heaters and micro coolers. This part of IEC 62830 specifies the methods of tests and the characteristic
-
Supplier: CSA Group
Description: IEC 62830-2:2017 describes procedures and definitions for measuring the thermo power of thin films used in micro-scale thermoelectric energy generators, micro heaters and micro coolers. This part of IEC 62830 specifies the methods of tests and the characteristic
-
Supplier: Isabellenhutte USA
Description: Application Heater Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical thermal cut-out (TB), safety thermal cut-out (STB)and safety temperature limiter (STW) with capillary sensor approved to EN 60730-1/2-9 If cut-out temperature is exceeded, circuit
- Temperature Set Point Range: 86 to 662 F
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Honeywell International, Inc.
Description: RATING SPST SWITCH TYPE FREQUENCY 60 HERTZ INCLUSIONS LONG LASTING MICRO SWITCH MECHANISM, THERMOMETER, RANGE STOP, LOCKING COVER SCREW APPLICATION ELECTRIC BASEBOARD, CONVECTOR, FAN FORCED HEATER T4398 MODEL
- Temperature Set Point Range: 50 to 80 F
- Voltage: 120 to 277 volts
-
Supplier: Weiss Technik North America, Inc.
Description: electrical heater and air-cooled refrigeration unit. Climate conditioning system with energy saving ultrasonic humidifier and separate dehumidifier. Micro-processor controlled control system corresponding Compliant with ICH Q1A and IQCH Q1B to GAMP-GUIDE and FDA 21 CFR Part 11, with
- Temperature Control: Cooling
-
Supplier: Abrisa Technologies
Description: ultra lightweight mobility and scanning applications, ultra-low profile displays and devices, micro-electronics, sensors, chemical process resistant slides, and sample platforms. Applications Lightweight Windows and Mirrors for Mobility Wafer-Based Micro-Optics for AR,VR, Telecom
- Length: 14.173236 inch
- Width / O.D.: 20.078751 inch
- Thickness / Wall Thickness: 0.001181103 to 0.04330711 inch
- Coeff. of Thermal Expansion (CTE): 7.2 µm/m-C
-
Supplier: Littelfuse, Inc.
Description: This triac is designed for industrial and consumer applications for full wave control of ac loads such as appliance controls, heater controls, motor controls, and other power switching applications. Sensitive Gate Allows Triggering by Micro controllers and other Logic Circuits Blocking
- VDRM: 800 volts
- IT(RMS): 12 amps
- IGT: 5 mA
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Rear Window Heater Switch Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable,
-
Supplier: Dontech Incorporated
Description: the needs of specific applications. Applications: • EMI/RFI Shielding (Electromagnetic Shielding/Radio Frequency) • Transparent Heaters • Touch Panel Components & Static Dissipating Filters • Optical Fine Wire and Micro EMI-Mesh Note: Mesh can be purchased in rolls, sheets, or cut to
-
Supplier: West Control Solutions
Description: Powerstack is a Full digital and universal Thyristor unit based on a very powerful dedicated micro configurable via serial communication port for all inputs, firing modes, control modes and loads types. Benefits & Features: Suitable to drive resistive, inductive, transformer with normal
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V), Potentiometer
- Mounting: Free-standing / Cabinet, Other
Find Suppliers by Category Top
Featured Products Top
-
created a resource page to help customers and prospects find the information they need regarding precise heat requirements in small spaces: namely, micro-cartridge heaters. Backer Hotwatt’s lineup of micro-cartridge heaters designed to help engineers solve difficult small (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
Inductotherm Group companies manufacture Banyard induction heating systems which offer special mechanical handling technology designed specifically to address the needs of the Aluminium micro-tubing sector. (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
As engineers push the design envelope smaller and smaller, generating the right amount of heat for confined spaces can be challenging. Micro-cartridge heaters are (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
Pelonis Technologies’ diverse selection of temperature controllers are equipped to meet the regulatory needs of any application. Our product offerings include Micro, 4-Phase, and Digital temperature (read more)
Browse Electric Heaters Datasheets for Pelonis Technologies, Inc. -
layer platinum micro heaters and temperature sensors on an ultra sensitive polymer membrane. The MFS02 is capable of measuring the thermal mass flow of gases in a range from 0.001 to 2m/s (up to 50m/s), and has a temperature range of -40°C to +80°C. Polymer Membrane (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
heat is not dissipated quickly and efficiently, localized overheating may occur, potentially compromising performance or damaging the device. Thermal silicone pads fill the micro-gaps between the PTC heating element and heat sinks or device casings, providing a rapid thermal pathway from the PTC (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Catalog Immersion Heaters Catalog Motor Micro Motors (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
advance measurement and control and for heaters to enable the latest technology, such as micro displays. Choice of temperature sensor (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Diamond Wire Saw for Semiconductor Graphite Cut High-purity graphite is widely used in semiconductor manufacturing for heaters, susceptors, boats, and structural components. In practical machining, engineers often face issues (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
(MBE) Crucible MOCVD Heater PBN Infrared Window Traveling Wave Tube (TWT) (PBN Support Rod) PBN Coating Graphite High temperature, vacuum equipment insulator Pyrolytic (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
How to Generate Wattage in Small Spaces
As engineers push the design envelope smaller and smaller, generating the right amount of heat for confined spaces can be challenging. Micro-cartridge heaters are a great solution that pack a lot of punch. They are an excellent source of localized heat for applications that demand precise thermal
-
Interphex Booth Previews
improved plant uptime, reduced plant lifecycle costs and increased operational effectiveness. Full Range of Aqueous Cleaners . offers a full line of aqueous cleaners (including Micro-90), formulated to remove biological contaminants, oil, wax, fine particles and many other soils from glass, metal
-
Why Measure CO2?
in Confined Spaces. Portable handheld CO2 Meter. Carbon dioxide, in the form of underground off-gassing, dry ice or liquid CO2 delivery systems, or portable heaters can pose a potential deadly threat. Because it is odorless and colorless, workers can easily be overcome by high levels of CO2 in enclosed
More Information Top
-
Measurements of micro bubble nucleation temperatures in DNA solutions
By examining the temporal temperature variation of the micro heater during the pulse-heating period, one can observe a ‘V’ shape temperature change for the cases when bubble nucleation occurred, which was speculated to be the beginning of bubble nucleation.
-
Positioning and immobilization of single-cell in thermo sensitive hydro gel using optical tweezers
We have employed a single laser beam as optical tweezers for separating a target cell and locating it adjacent to a fabricated transparent micro heater .
-
Experimental investigation and numerical modeling of the thermal behavior of a micro-heater
This printing technique consists in sending pulses of energy to micro heaters for a very short time in order to melt a thin layer of ink laid on a ribbon.
-
Study on the effect of heating plate thickness on the micro induction heater for thermal bubbles generation
When the electrical power is applied to the micro heater , the pressure in the sealed actuator cham- ber is varied due to the ohmic heating.
-
Local liquid sample heating: integration and isolation of a micro-heater
[26]Hamid, N.A. Majlis, B.Y. Yunas, J. and Dehzangi, A. “Annealing effects on structural and electrical properties of micro heater conductor element,” Proc. IEEE Micro and Nanoelectronics RSM 2013, 77 – 80 (2013).
-
Design, fabrication, and characteristics of microheaters with low consumption power using SDB SOI membrane and trench structures
Consequently, the thin film type Pt-RTD and micro heater where MgO film is formed as a medium layer on the structure of 501 membrane along with the trenches formed on its rim are expected to be applied to develop an integrated…
-
Novel development of the micro-tensile test at elevated temperature using a test structure with integrated micro-heater
…333 [18] Lacy F 2009 Using nanometer platinum films as temperature sensors (constraints from experimental, mathematical, and finite-element analysis) IEEE Sensors J. 9 1111–17 [19] Chung G-S and Jeong J-M 2010 Fabrication of micro heaters on polycrystalline 3C-SiC…
-
Micro bubble dynamics in DNA solutions
The present study indicates that polymer properties can significantly influence bubble nucleation and the subsequent evolution of bubble dynamics, owing to hydrodynamic intermolecular interactions of polymer macromolecules. . Nomenclature . C . concentration of the polymer I . current run through the micro heater KB .
-
Partial Nucleate Pool Boiling at Low Heat Flux: Preliminary Ground Test for SOBER-SJ10
An integrated micro heater has been developed.
-
Thermal Sensors
Advanced M-PEMFC designs can incorporate micro heaters and micro thermal sensors as part of an integrated thermal management system (Ramesh 2014).
Indicates content that may require registration and/or purchase.