-
Supplier: Accuris
Description: TRANSFORMER, SWITCHING
-
Supplier: Accuris
Description: TRANSFORMER, SATURABLE
-
Supplier: Accuris
Description: TRANSFORMER, POWER, STEP DOWN
-
-
Supplier: Accuris
Description: Transformer, Switching
-
Description: TRANSFORMER 1KCT:600CT 3.0MADC
- Transformer Category: Signal / RF Transformer
-
Supplier: Vanguard Electronics
Description: Pulse Transformer SMT
- Type: RF Transformer
-
Supplier: Vanguard Electronics
Description: Pulse Transformer Thru-hole
- Type: RF Transformer
-
Supplier: Emhiser Research, Inc.
Description: Features Small Size Broadband Low VSWR Low Insertion Loss
- Operating Frequency Range: 500000 to 4.00E8 Hz
- Operating Temperature: 0.0 to 85 C
- Standards: MIL-STD
- Transformer Category: Signal / RF Transformer
-
Supplier: Emhiser Research, Inc.
Description: Features Surface Mount Low Cost
- Operating Frequency Range: 7.00E6 to 1.20E7 Hz
- Operating Temperature: 0.0 to 85 C
- Standards: MIL-STD
- Transformer Category: Signal / RF Transformer
-
Supplier: Emhiser Research, Inc.
Description: Features RF Shielded Low Cost
- Operating Frequency Range: 7.00E6 to 1.20E7 Hz
- Operating Temperature: 0.0 to 85 C
- Standards: MIL-STD
- Transformer Category: Signal / RF Transformer
-
Supplier: Powell Electronics, Inc.
Description: RF CHOKE
- Transformer Category: Signal / RF Transformer
-
Description: PWR XFMR LAMINATED 2750VA CHAS
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Mounting / Form Factor: Chassis Mount
- Power Rating (VA): 2750 VA
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers AUDIO TRANSFORMER
-
Supplier: DigiKey
Description: 1kCT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1.29:1 Audio Transformer 300Hz ~ 100kHz Through Hole
- Mounting / Form Factor: Chip Transformer
- Operating Frequency Range: 300 to 100000 Hz
- Operating Temperature: -20 to 85 C
- Standards: RoHS Compliant
-
Supplier: Abbott Technologies, Inc.
Description: 3 phase encapsiulated MIL-PRF-27 universal isolation
- Maximum Primary Voltage Rating: 120 to 480 volts
- Mounting / Form Factor: Chassis Mount
- Power Rating (VA): 250 to 15000 VA
- Standards: MIL-STD
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Power Transformers Military Designation No. TF5S03ZZ Encapsulated, rugged MIL-PRF-27F* transformers Capable of operation at high temperatures For airborne, missile and space applications
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 to 486 volts
- Mounting / Form Factor: Other
- Standards: MIL-STD
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Pulse Electronics Category: Transformers Pulse Transformers Series: HX5200NLT Product Status: Active Transformer Type: LAN 1G Base-T, Power over Ethernet (PoE) Inductance: 350µH Mounting Type: Surface Mount Size /
- Transformer Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232827-ST5-36B27 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 36.58mm Standard Package: 15 Power - Max: 12VA Weight: 0
- Transformer Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER PULSE 2.7MH 2.1DCR
- Mounting / Form Factor: PC / PCB Mount
- Transformer Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: interleaved with heavy copper shading rings. These transformers are solidly constructed, rigidly mounted with welded stainless steel studs, and hermetically sealed to MIL-T-27 specifications. Beautiful more appearance, unmatched performance, long life, minimum size, are
- Transformer Category: Signal / RF Transformer
- Type: Audio Transformer
-
Supplier: Premier Magnetics, Inc.
Description: Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500 mW (40 O C Rise) Peak Pulse Voltage 100V Dissipation Rating 150 mW Custom Designs
- Mounting / Form Factor: PC / PCB Mount
- Operating Temperature: -40 to 85 C
- Transformer Category: Signal / RF Transformer
- Type: Isolation Transformer, Other
-
Supplier: Data Device Corporation (DDC)
Description: Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a
- Maximum Primary Voltage Rating: 26 volts
- Maximum Secondary Voltage Rating: 56 volts
- Mounting / Form Factor: Other
- Operating Temperature: -55 to 130 C
-
Supplier: Sealevel Systems, Inc.
Description: The TRA1553SIT is a low-cost, non-QPL MIL-STD-1553 transformer that complies with MILPRF 21038/27E electrical specifications. Together with Sital’s MIL-STD-1553 FPGA core and discrete transceiver circuit it offers a full, cost-effective 1553 solution. The
- Mounting / Form Factor: PC / PCB Mount
- Standards: MIL-STD
- Transformer Category: Signal / RF Transformer
- Type: Electronics Transformer
-
Supplier: Astrodyne Corporation
Description: For medical & information technology uses, continuous duty, SELV output
- Maximum Primary Voltage Rating: 240 volts
- Mounting / Form Factor: Other
- Operating Temperature: 0.0 to 40 C
- Power Rating (VA): 125 VA
-
Supplier: ODG (Origin Data Global)
Description: 1:1 SMD-48P,27.8x12.2mm Pulse Transformers(LAN) ROHS
- Transformer Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: AUDIO TRANSFORMERS MEDIUM 27SERIES. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed with Nickel alloy cores for high performance and Wide Bandwidth Frequency Response: 20 Hz – 20 kHz ±0.35 dB, (ref. @ 1 kHz) Low distortion at levels up to +27 dBu @ 20 Hz. Excellent Shielding – Mu Metal enclosures Line Output Transformers are open style (not Mu Metal)
- Standards: RoHS Compliant
- Transformer Category: Signal / RF Transformer
- Type: Electronics Transformer
-
Supplier: Datatronics™
Description: Feature Microminature size. Built & tested to meet applicable requirements of MIL-PRF-21038. Levels C, M & T available Custom designs available for high reliability and application compatibility. Operating temperature: -55C to +130C. Size: .300" x .400" x .170.
- Maximum Secondary Voltage Rating: 50 volts
- Mounting / Form Factor: Chip Transformer, PC / PCB Mount
- Transformer Category: Signal / RF Transformer
- Type: Pulse Transformer
-
Supplier: DigiKey
Description: HF POE SMT XFMR EP13 10PIN 27W
- Mounting / Form Factor: Chip Transformer
- Operating Temperature: -40 to 125 C
-
Supplier: Richardson RFPD
Description: 27 to 100 GHz Balun
- Operating Frequency Range: 2.70E10 to 1.00E11 Hz
- Type: Balun Transformer
-
Supplier: Standex-Meder Electronics
Description: 400 Hz Power Transformers 16 – 25 VA are miniature encapsulated toroidal transformers designed to meet the requirements of Mil-PRF-27/37 through /47. 308 standard designs from 1.5VA through 25 VA. A wide variety of output voltages offer maximum design flexibility. Contact
- Power Rating (VA): 16 to 25 VA
- Transformer Category: Power / Power System / Distribution Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: XFRMR 1:2.27 SMD MAX253
- Mounting / Form Factor: Chip Transformer
-
Supplier: Radwell International
Description: PULSE TRANSFORMER, HIGH FREQUENCY, WIRE WOUND, 380 UH, PRIMARY / SECONDARY / 3000 VRMS HI-POT, THROUGH HOLE, 1.100 L X 1.150 W INCH / 27.94 X 29.21 MM, EF25 PLATFORMS / THT HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation • Power levels 1. 5,
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Current Rating: 0.0050 to 1.8 amps
- Maximum Secondary Voltage Rating: 5 to 300 volts
- Power Rating (VA): 1 to 9 VA
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed with Nickel alloy cores for high performance and Wide Bandwidth Frequency Response: 20 Hz – 20 kHz ±0.35 dB, (ref. @ 1 kHz) Low distortion at levels up to +27 dBu @ 20 Hz. Excellent Shielding – Mu Metal enclosures Line Output Transformers are open style (not Mu Metal)
- Standards / Compliance: RoHS Compliant
- Transformer Types / Applications: Electronics Transformer
Find Suppliers by Category Top
Featured Products Top
-
, offering high power density and efficient use of PCB space. Designed for extreme environments, the transformers meet MIL-PRF-27, MIL-STD-981, and INST-EEE-002 standards. Over-molded windings, rugged construction, and high-temperature operation up to 130 °C ensure reliability under thermal (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
durability and precision required in today's demanding designs. Our transformers are available for many applications, including mil-aero, medical and pro audio. Follow Us: (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Mil-T-27E Red Spec Printed Circuit Audio Transformers Triad's high reliability audio transformers provide the durability and precision required in today (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
: UL Insulation System Classes B (130°C) through R (220°C) FCC Part 68 regulations CSA, TUV, VDE, CE, and IEC standards Mil-T-27E ISO 9001:2000 QMS standards Operating frequencies ranging from 50Hz to 300Mhz Up to 30KVA (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
: UL insulation system Classes B (130o C) through R (220o C) FCC Part 68 rules CSA group standards ISO 9001-2015 certification TUV, VDE, CE, and IEC certifications Mil-T-27E specifications Whatever your (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
. (250 kg) Multiple taps if required Dielectric strengths (hipot) from 30kV AC to 20kV DC Grade 5 or 6 encapsulation to meet MIL PRF 27 Wire sizes ranging from 1-45 AWG or copper foil up to 0.050” (1.27 mm) with multiple layers for higher currents and (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
constant airflow models provide airflow up to 280 CFM or up to 2.7 inches of static pressure. Standard airflow/pressure models are used for traditional HVAC and equipment cooling applications. Constant pressure blowers automatically adjust speed to maintain the same pressure at (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Dataforth Corporation issued a Declaration of Conformity on April 27, 2021, stating that their product family of DSCT two-wire transmitter modules is in conformance with the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation