-
Supplier: Jergens, Inc.
Description: bolt joint is loose or tight. Red indicates the bolt joint is loose. Black indicates the bolt joint is tight. This indicator ensures lifting security, provides an accuracy of ±10% of designed tension, provides hands-free inspection at a distance prior to the lift, and reduces
- Maximum Load Capacity: 2.5 tons
- Threaded Length: 1 inch
- Weight: 3 lbs
- Inch: 3/4"
-
Supplier: Jergens, Inc.
Description: Made in the U.S.A. CE Certified U-bar, bolt, pins, base, washer, and bushing are Magnetic Particle Inspected Conforms to ASME B30.26 and Mil-STD-209K Note: * Rated load may be reduced at 90° from vertical. If requesting large quantities or high volume please contact
- Maximum Load Capacity: 1.25 tons
- Threaded Length: 0.75 inch
- Weight: 2.5 lbs
- Inch: 1/2"
-
Supplier: Jergens, Inc.
Description: Rated at a 5:1 strength factor Made in the U.S.A. CE Certified U-bar, bolt, pins, base, washer, and bushing are Magnetic Particle Inspected Certificate of Proof Test provided Conforms to ASME B30.26 and MIL-STD-209K Note(s): Inch Load Capacity: Stated load capacity based
- Maximum Load Capacity: 4 tons
- Threaded Length: 1.25 inch
- Weight: 7.6 lbs
- Inch: 7/8"
-
-
Supplier: Hartzell Air Movement
Description: fasteners in contact with the airstream are stainless steel and encapsulated with a minimum of 10-mil of resin and glass fibers. Resin has a Class I flame spread rate of 25 or less. External fiberglass housing surfaces are protected with a minimum 10-mil UV resistant resin coating. See
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 36 inch
- Design: Centrifugal
- AMCA Class: Class I, Class II
-
Supplier: TMP Pro Distribution
Description: forged-shoulder eye bolt kit is available for use in all M8 suspension points. The 108IM may be mounted in selected installations (when permitted by local codes and appropriate substrates) using either a One Systems PT-35-2 pan and tilt bracket or the 108IM-U U-Bracket. All
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: forged-shoulder eye bolt kit is available for use in all M8 suspension points. The 108IM may be mounted in selected installations (when permitted by local codes and appropriate substrates) using either a One Systems PT-35-2 pan and tilt bracket or the 108IM-U U-Bracket. All
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: RS Components, Ltd.
Description: Zinc plated steel U bolt,61mm OD
- Metric: M10
- Features: Other
- Material: Steel
- Bolt Type: U-Bolt
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications.
- Bolt Type: U-Bolt
-
Supplier: Certex UK
Description: Wire rope clips for steel wire rope for general applications. Design: Forged U-bolt and casted bases.
- Features: Other
- Material: Stainless Steel
- Bolt Type: U-Bolt
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Forged Bolt, Eyebolt, U-Bolt, T-Head Bolt, D-Head Bolt, Flat Head Bolt, Hex Flange Screw, Coupling Bolt, Custom Head Dimensions: ASTM, AASHTO, SAE, CORE-STD, Customer Drawing/Requirements CORE
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Flat Head, Hexagon Head, Other, Washer Head
- Bolt Type: T-Head Bolt, U-Bolt
-
Supplier: PHD Manufacturing, Inc.
Description: ROUND BEND TYPE LOW CARBON STEEL MATERIAL 2-15/16 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 1/2 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5 NOMINAL DIAMETER - DECIMAL 2260 LB AT 650 DEG F, 2020 LB AT 750 DEG
- Length: 3 inch
- Inch: 1/2"
- Material: Steel
- Bolt Type: U-Bolt
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: ROUND BEND TYPE STEEL MATERIAL 20 MIL GRAY PVC COATED FINISH 3-1/2 INCH INSIDE WIDTH ISO 9001 APPLICABLE STANDARD
- Fastener Standards: ISO
- Material: Steel
- Bolt Type: U-Bolt
-
Supplier: Hardware House, LLC
Description: 56-9558 5/16x5 US2C SQ U-BOLTPlate & hex nuts includedBright zinc platedIn bulk pack and cut case display boxesSize: 2" x 5"Thread Size: 5/16"Bulk Packed - Cut Case Display Box
- Bolt Type: U-Bolt
-
Supplier: L.H. Dottie Company
Description: ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 2-11/16 INCH INSIDE LENGTH 1-3/4 INCH INSIDE WIDTH 1-1/8 INCH THREAD LENGTH 1-1/4 INCH NOMINAL DIAMETER THREAD DIAMETER 5/16 INCH INCLUDES HEX NUT AND PLATE U MODEL
- Inch: 1 1/4"
- Material: Steel
- Bolt Type: U-Bolt
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . This U-Bolt and included nuts are made of Stainless Steel. They have a 5/16-18 thread and fit a 2.000 in pipe size. The
- Length: 1 inch
- Inch: 5/16"
- Features: Other
- Material: Stainless Steel
-
Supplier: Appleton Electric
Description: GUIDING END TO BOLT END 6-5/8 INCH FINISH/COATING GALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN
- Inch: 3/8"
- Features: Other
- Bolt Type: U-Bolt
-
Supplier: Minerallac Company
Description: ROUND BEND TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2-3/8 INCH INSIDE WIDTH 3 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI HEIGHT 5 INCH PIPE SIZE 2 INCH INCLUDES 5/16 INCH HEX NUT AND PLATE
- Inch: 5/16"
- Material: Steel
- Bolt Type: U-Bolt
-
Supplier: Peco Fasteners, Inc.
Description: ROUND BEND TYPE 2-3/4 INCH 2.75 LENGTH - DECIMAL 2-3/4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL WITH NUT PACKAGING QUANTITY 25 PIECES FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 2.75 inch
- Inch: 1/4"
- Bolt Type: U-Bolt
-
Supplier: Hardware House, LLC
Description: 52-5345 5/16x3 US2C U-BOLTPlate & hex nuts includedBright zinc platedIn bulk pack and cut case display boxesSize: 1-3/4" x 3"Thread Size: 5/16"Bulk Packed - 10 each per Box
- Bolt Type: U-Bolt
-
Supplier: Elgin Fastener Group
Description: Bent Bolts To a maximum of 52" blank length before forming
- Length: 4 inch
- Inch: 3/8"
- Features: Other
- Bolt Type: U-Bolt
-
Supplier: Hardware House, LLC
Description: 56-9517 3/8x3x7 US2C SQ U-BOLTPlate & hex nuts includedBright zinc platedIn bulk pack and cut case display boxesSize: 3" x 7"Thread Size: 3/8"Bulk Packed - Cut Case Display Box
- Bolt Type: U-Bolt
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: U-Bolts are U-shaped bolts with two threaded arms protruding from a curved base. Round U-Bolts are typically used for attaching pipe or steel round bar to wood or steel post. They are also used to hang wrought iron pipe in mechanical installations. Long
- Length: 0.75 to 4 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Hardware House, LLC
Description: 52-5089 5/16x3 US2C U-BOLTPlate & hex nuts includedBright zinc platedIn bulk pack and cut case display boxesSize: 2" x 3"Thread Size: 5/16"Bulk Packed - 10 each per Box
- Bolt Type: U-Bolt
-
Supplier: Cablecraft Motion Controls
Description: U-bolt furnished with two hex nuts
- Features: Other
- Bolt Type: U-Bolt
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Steel Finish: Zinc & Clear
- Material: Steel
- Bolt Type: U-Bolt
Find Suppliers by Category Top
Featured Products Top
-
BRIMFLEXtm B105 PVC TUBINGS—MIL-I-631 (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
Availiable with 2 to 4 conductors of MIL-W-16878D Type B, twisted, shielded or unshielded, jacketed or unjacketed. Suitable for hi-fi & stereo applications. COLOR CODE. 1-Black, 2 (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
MIL-W-16878D TYPE B -- 600V +105°C Stranded tinned copper conductors, Type B 105°C .010" wall PVC, cabled, mylar binder, braided tinned copper shield, 90% min. coverage (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
Surface Quality Specifications for BK7 Windows The surface quality of our optical windows is determined using a two-part scratch dig number system, in accordance with U.S. Military Performance Specification MIL-PRF-13830B. The first number characterizes the (read more)
Browse Optical Windows Datasheets for Avantier Inc. -
, radar, space and thermal vacuum applications. The product line covers the DC to 110 GHz frequency range and includes directional couplers, directional detectors, 3 dB hybrids, MLDD power dividers, detectors, terminations, coaxial adapters, bias tees, Butler matrices, Butlers with phase shift and (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
: UL insulation system Classes B (130o C) through R (220o C) FCC Part 68 rules CSA group standards ISO 9001-2015 certification TUV, VDE, CE, and IEC certifications Mil-T-27E specifications Whatever your (read more)
Browse Audio Transformers Datasheets for Triad Magnetics
More Information Top
-
Landolt-Börnstein
-J.-hm~ o • base body YtJn f & ~ (red #otli/iktdion) 1- mil 4 ' fm … 1) H. Fromherz and W. Menscltick, ZS,. phys. Chem. (B) 3, I; 1929. 35) E. R. R. bolt and M. C. Reichard, Journ,. Arner. brazenly. 6812 .
-
44. Main assembly of The club of German chemists To Vienna of 26th To May 30, 1931
C z e r m a k, that guest and ladete to a Imbig in the Raumen of the lock in. D u d e n thanked in warm brief. … e r G e s a n d t e u n d B e v o … … Geriehtschemikers. " -, The fabrikatorisehe generation of the A of k-miniums. " -, Tagestatigkeit of the Brauereiehemikers. " -, Mallnahmen against the aspiration of the Einschriinkung of the Tatigkeit of the chemist in the liberal profession. " -, investigation of mil Ultraviolell- and ultrared light … 230027 3595 6812 39 .
Indicates content that may require registration and/or purchase.