-
Supplier: Utmel Electronic Limited
Description: AMPHENOL INDUSTRIAL D38999/20JG41HN Circular Connector, MIL-C-38999 Series III, Receptacle, 41, Pin, Crimp, Flange
- Gender: Female / Jack
- Geometry: Other
- Number of Contacts: 41 #
-
Supplier: Ryan Electronics Corporation
Description: - MS3479 MIL-C-26500 Circular - Miniature MS24264 - MS24266 MIL-C-38999 Series I Circular - Miniature HD MS27466 - MS27662 MIL-C-38999 Series II Circular - Miniature HD MS27472 - MS27513
-
Supplier: Glenair, Inc.
Description: The World's Most Complete Range of QPL and COTS MIL-DTL-38999 Solutions and other MS Standard Circular ConnectorsMulti-pin circular connectors with removable contacts have been a standard in both military and commercial aviation since the 1940's. MIL-C-5015 connectors were first
- Gender: Male / Plug, Female / Jack
- Geometry: Straight, Right Angle
-
-
Supplier: Utmel Electronic Limited
Description: Conn MIL-C-38999 Circular PIN 18 POS Crimp ST Cable Mount 18 Terminal 1 Port
- Number of Contacts: 18 #
-
Supplier: Utmel Electronic Limited
Description: Conn MIL-C-38999 Circular SKT 11 POS Crimp ST Cable Mount 11 Terminal 1 Port
- Geometry: Straight, Other
- Number of Contacts: 11 #
-
Supplier: Utmel Electronic Limited
Description: AMPHENOL MS27467T23B53S Circular Connector, MIL-C-38999 Series I, Plug, 53, Socket, Crimp, Cable
- Gender: Male / Plug
- Geometry: Other
- Number of Contacts: 53 #
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 8 Port Industrial IP67 Ethernet Switch Eight 10/100BaseTX with MIL-DTL-38999 series III connectors IEEE 802.3 Compliance Extended Environmental Specifications -40°
- Number of Ports: 8 #
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 8 Port Industrial IP67 Ethernet Switch Eight 10/100/1000BaseTX with MIL-DTL-38999 series III connectors IEEE 802.3 Compliance Extended Environmental Specifications
- Number of Ports: 8 #
-
Supplier: Red Lion Controls, Inc.
Description: 8 Port Managed Industrial IP67 Ethernet Switch Eight 10/100BaseTX with MIL-DTL-38999 series III connectors -40° to 75°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex and MDIX Store
- Number of Ports: 8 #
-
Supplier: Red Lion Controls, Inc.
Description: 8 Port Managed Industrial IP67 Ethernet Switch Eight 10/100/1000BaseTX with MIL-DTL-38999 series III connectors -40° to 75°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex and MDIX Store
- Number of Ports: 8 #
-
Supplier: PCB Piezotronics, Inc.
Description: Adaptor Cable for 9155. 6-pin MIL-C-38999 sockets to BNC.
- Connector Type: BNC
- Standards: MIL-SPEC
-
Supplier: LEMO USA, Inc.
Description: the MIL-DTL-38999 requirements. The connectors are smaller in size for the same number of pins than standard MIL 38999 products. A threaded option allows mounting standard MIL-DTL-38999L back shell. The M series are identified with a laser engraved part
- Gender: Male / Plug, Female / Jack
- Geometry: Straight
- Number of Contacts: 2 to 114 #
-
Supplier: Amphenol Aerospace Corporation
Description: to 1 x 10-7 cm³ Inventory Support Commonality - uses standard MIL-C-38999 contacts, insert arrangements and application tools RoHs Compliant Products Available Various finishes available see catalog 12-090
- Contact Size (AWG): 8 to 22 AWG
- Gender: Male / Plug, Female / Jack
- Geometry: Straight, Right Angle
- Number of Contacts: 2 to 128 #
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, CIRCULAR, RECEPTACLE, DUMMY STOWAGE, (MIL-C-38999, SERIES III), METRIC
-
Military (MIL-SPEC) Connectors - Connectors Mil-Qualified, Circular Body, All -- D38999/20WJ24PB L/CSupplier: Heilind Electronics, Inc.
Description: MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
- Gender: Male / Plug, Female / Jack
-
Description: These DC connectors can be produced for both laser-weld and solder-in applications. Our hermetically-sealed 38999 mate able circular connectors are fully compliant with the interface requirements of MIL-DTL-38999. Qnnect, formerly Hermetic Solutions Group also offers
- Contact Size (AWG): 24 to 30 AWG
-
Supplier: Heilind Electronics, Inc.
Description: WALL MOUNT RECEPTACLE, 38999 SIII
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: MilesTek Corporation
Description: MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and must fit into a D38999/24 or M83723/60 cut out with no special hardware required. A Zinc-Nickel finished version is available with an EMI grounding plate on both sides of
-
Supplier: Smiths Interconnect
Description: connectors. The triaxial cable type connectors and contacts are designed for low-loss concentric 50, 75 and 95 ohm cable types. Features & Benefits Fit standard MIL-DTL-38999, d-sub and ARINC connector cavities Meet or exceed the applicable requirements of the military
-
Supplier: Carlisle Interconnect Technologies
Description: These low pass filter connectors include the most popular circuits, C, CL/LC, Pi and T, and are constructed using planar filter technology for maximum strength and high performance from low to high frequencies. MIL-DTL-38999 Series I MIL-DTL-38999 Series I is a
- Approvals: MIL-SPEC
- Package / Mounting: Bulkhead Mount
-
Supplier: APITech
Description: Mini-MIL circular connectors are small and lightweight offering space and weight savings while providing equivalent performance to standard MIL-DTL-38999 connectors. These connectors are available filtered with C, Pi or mixed capacitance, or unfiltered, and can be
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1006171-D38999/24MJ1 1SN Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 11 (2 + 9 Power) Color: Silver Connector Type: Receptacle, Female
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 777911-D38999/26FE8P N Series: Military, MIL-DTL-38999 Series III, Tri-Start TV Packaging: Bulk Number of Positions: 8 Operating Temperature Range: -65°C ~ 200°C Features: Shielded
- Connector Type: Circular / Cylindrical Connector
-
Supplier: General Digital Corporation
Description: reflections Provides protection for the LCD Designed to meet MIL-STD-461E ITO glass heater Extends cold operating temperature of LCD from 0° C to ~–45° C Custom designed, ceiling mounted flip-down monitor Dimensions
- Applications: MIL-SPEC / Military
- Features / Applications: Backlit Screen?
- Image Resolution (In Pixels): Other
- Operating Temperature: 32 to 113 F
-
Supplier: TE Connectivity
Description: /46, D38999/24, D38999/40 Operation/Applicatio n Compatible With Connector Shell Size : A, 09 Other Connector Interface Specification : MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999
-
Supplier: Allied Electronics, Inc.
Description: Jam Nut Receptacle, -55 to +85 °C Operating Temperature Range The USB 2.0 or 1.1 plug is connected into a receptacle with a tri-start thread coupling mechanism (MIL-DTL-38999, Series III). Finish : Olive drab cadmium or nickel.
-
Supplier: Acnodes Corporation
Description: + 1 x RS-232 (D38999 connectors) MIL-STD-810G -10°C to 60°C wide range working temperature Wide range 9~36V DC power input with EMI filter
- Display Size: 12.1 inch
- Features: Panel Mount
- Processor: Intel®
- Type: Other
-
Supplier: Acnodes Corporation
Description: .4 inch 1024 x 768 LED backlight monitor 5-wire Resistive type touch screen monitor 400-nits high brightness LCD panel, option for 1000-nits Intel Celeron N2930 1.83GHz embedded system 1 x GbE LAN, 1 x COM, 2 x USB 2.0 (D38999 connectors) MIL-STD-810G -15°C to 60°C wide
- Display Size: 10.4 inch
- Processor: Intel®
-
Supplier: Glenair, Inc.
Description: Military QPL and MCOTS Fiber optic interconnect technologies (MIL-DTL-38999 Type, MIL-DTL-83526 GFOCA Type, MIL-PRF-28876, ARINC 801 and more) deliver high data rate and high bandwidth performance in harsh land, sea, air, space and C4ISR applications.
- Connector / Adapter Ferrule: Ceramic, Stainless Steel
- Connector / Adapter Style: Connector
- Fiber Application: Single Mode, Multimode
- Operating Temperature: -40 to 85 C
-
Supplier: Amphenol Aerospace Corporation
Description: • Approved for use in JSF/F35 applications • Based on Amphenol® Composite Tri-Start, Qualifed to MIL-DTL-38999, Rev. J. • Increased Corrosion Resistance-nickel plating (200°C) both with stand 2000 hours of salt spray exposure. • Durability-1500
- Connector / Adapter Style: Connector
- Connector / Adapter Type: Other
- Fiber Type: Duplex, Multifiber
- Maximum Cable Diameter: 0.0800 mm
-
Supplier: Amphenol Aerospace Corporation
Description: -decoupling device • Contact Protection - 100% “scoop-proof” • Improved Moisture Resistance - prevents electrolytic erosion of contacts • Lightweight Composite Shell - 17% – 70% weight savings over metal • Corrosion Resistant - available in standard MIL-DTL-38999
- Category: Military Connector
- Connector Type: Triax, Twinax
- Contact Size (AWG): 8 to 22 AWG
- Current Rating: 7.5 to 13 amps
Find Suppliers by Category Top
Featured Products Top
-
the Amphenol 2M Series in a case study featuring tactical ground robots by clicking here. Souriau MIL-DTL-38999 Series III by EatonSouriau 8D 38999 (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
, twisted pair (data protocols like USB, HDMI, Ethernet) and fiber optics. Configurability: Highly configurable solution based Options for PCB mounts, crimp contacts, EMC compatibility, EMI shielding, wide range of body styles, MIL-DTL-38999 back shells compatibility, over molding, cable (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for LEMO USA, Inc. -
-DTL-38999 Series III (D38999 Tri-Start Series III, TV) connectors – the standard subminiature circular connector for today’s harsh environment applications. The assortment of MIL-DTL-38999 connectors offered by Amphenol Aerospace is the largest in the world and includes both (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
solution works with applications for which space and weight savings are essential. In addition, the ITT Cannon HDxTM supports 5,000+ mating cycles, has a 20-meter sealing depth when mated, and is rated for an operating temperature of -51°C to +125°C. The series is available (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
Spacecraft Space missions The Souriau 38999 offers three QPL-approved standard series: 8LTS, 8TS, and 8DS, respectively MIL-DTL-38999 Space Grade series I, II & II Manufacturing Space-Grade Connectors (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
the harsh environments faced by eVTOL, with an operating temperature range of –65 °C to 175 °C and meeting the environmental requirements of MIL-DTL-38999. In addition, they have a front (read more)
Browse Electrical Connectors Datasheets for PEI-Genesis -
Amphenol HV38999 connectors provide high-voltage solutions for next-gen aircraft power. These connectors are an expansion of Amphenol’s widely used MIL-DTL-38999 series and are designed to meet or exceed 38999 specifications. They provide excellent high-voltage solutions for next (read more)
Browse IC Interconnect Components Datasheets for PEI-Genesis -
/ keying Sealed to IP68 when mated Ratchet-coupling mechanism Threaded for MIL-DTL-38999L backshell Multi coaxial up to 12 contacts (50 Ohm) High Frequency performance (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
fog resistance Anthracite Aluminium for low reflections Tested to MIL Standards (MIL-STD-810F) Threaded option for MIL-DTL-38999M backshell Rapidly improving battery technologies, capacities and cost as well as increasing tendency towards (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
resistance Anthracite Aluminium for low reflections Tested to MIL Standards (MIL-STD-810F) Threaded option for MIL-DTL-38999M backshell Follow us on (read more)
Browse Automotive Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
The application of wire injection to harnesses
For the purpose of this paper. a point to point harnes.5 wih constructed 1.2 metres in length, havin Mil C 38999 military style connectors fitted at each end. h e s r &nnectors are considered to be high performance as …