Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MIL-SPEC SOLDER CONTACT ROHS COMPLIANT: YES = PRE-COATED
-
Supplier: Newark, An Avnet Company
Description: MIL SPEC CIR CONN, PLUG, 2POS, SOLDER
-
Supplier: Newark, An Avnet Company
Description: MIL SPEC CIR CONN, PLUG, 3POS, SOLDER
-
-
Supplier: Newark, An Avnet Company
Description: SOLDER POT_MID-CAPACITY_DIGITAL MIL-SPEC ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector 26P Sz 28 Box Mount Socket Recept Solder
- Voltage Rating: 700 volts
- Current Rating: 13 amps
- Number of Contacts: 26 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: RS Components, Ltd.
Description: RT Micro tip, conical 0.1mm, MIL-SPEC
- Equipment Type: Gun / Iron / Torch
- Process Capability: Soldering Equipment
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature internal electronic applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other chemicals CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded PTFE
- Standards / Approvals: MIL-SPEC
-
Supplier: RS Components, Ltd.
Description: MIL-DTL-38999 SOLDER RCPT 9-98
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Male / Plug
-
Supplier: BRIM Electronics, Inc.
Description: Bare copper wire insulated with a single or double/heavy coating of 155°C Polyurethane/Nylon coating. Solderable. MIL-W-583 Class 155, Fed. Spec. JW 1177/42B Class 155 SPUN, SPUN2. NEMA MW-80-C. Std. Colors: Natural (Red).
-
Supplier: Amphenol Aerospace Corporation
Description: key/keyway locations EMI Sheilding - grounding fingers optional in JT Series Nine Shell Sizes and a Variety of Shell Styles Fully intermateable and intermountable with MIL-DTL-38999 Series I and II, as applicable, crimp type connectors
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Current Rating: 3 to 150 amps
- Number of Contacts: 2 to 128 #
-
Supplier: Utmel Electronic Limited
Description: MIL Series Connector, 3 Contact(s), Stainless Steel, Male, Solder Terminal, Receptacle,
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Industrial Solder Pot For leaded and lead free soldering. fully activated. Offers superior fluxing ability. Instant wetting. After soldering, the rosin residue is non-corrosive, non-conductive, moisture and fungus resistant. Meets Mil, Spec. #RA 14256 ANSI
-
Supplier: Amphenol Aerospace Corporation
Description: Barbed solder contact pin for use with the MC-121 and MC-221 connectors.
- Number of Contacts: 1 #
- Connector Type: Audio / Video Connector, Military Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Amphenol Aerospace Corporation
Description: Barbed solder contact socket for use with the MC-121 and MC-221 connectors.
- Number of Contacts: 1 #
- Connector Type: Audio / Video Connector, Military Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: Professional, Heavy-Duty, Multiple Use Varitemp® Heat Gun For leaded and lead free soldering. fully activated. Offers superior fluxing ability. Instant wetting. After soldering, the rosin residue is non-corrosive, non-conductive, moisture and fungus resistant. Meets Mil, Spec. #RA
-
Supplier: Allied Electronics, Inc.
Description: PT Connectors thru Bulkhead Receptacle Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. The MS⁄PT Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design
-
Electrical Connectors - Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd -- M83513/31-C02PWSupplier: Heilind Electronics, Inc.
Description: MIL SPEC MICRO D 21 POS SOLDER PANEL MOUNT
- Connector Type: Micro Connector and Nano Connector, Military Connector
-
Supplier: Belmont Metals, Inc.
Description: Zinc Alloys Featuring pure Zn shot for precious metal alloying and other uses; Zn plating anodes; Superdie and other Zn alloys for rubber-mold and permanent mold casting, ultrasonic solders. Special high grade Zn, ACS reagent grade Zn, Zamak die casting alloys, ZA alloys, galvanizing
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT (BAYONET, THREADED AND BREECH COUPLING), ENVIRONMENT RESISTANT, REMOVABLE CRIMP AND HERMETIC SOLDER CONTACTS, GENERAL SPECIFICATION FOR
-
Supplier: Allied Electronics, Inc.
Description: 165 °C (Max.) Operating Temperature, UHF Coaxial Plug Connectors Non-constant impedance. Non-weatherproofed. Mica-filled phenolic insulation. Peak Voltage Rating: 500 V. Operates satisfactorily up to 300 MHz. Connectors with part numbers that end in -RFX meet or exceed military specifications, but
-
Supplier: Omnetics Connector Corporation
Description: Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
- Current Rating: 3 amps
- Number of Contacts: 4 #
- Contact Pitch: 1.27 mm
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Utmel Electronic Limited
Description: AMPHENOL PT06E10-6PW-SR Circular Connector, PT Series, MIL-DTL-26482 Series I Equivalent, Straight Plug, 6, Solder Pin
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Utmel Electronic Limited
Description: CONN RCPT MALE 4POS SOLDER CUP
- Voltage Rating: 250 volts
- Current Rating: 13 amps
- Gender: Female / Jack
- Features: Other
-
Supplier: VPT, Inc.
Description: environments and is fully compatible with high volume manufacturing processes including wave solder, cleaning solvents, high pressure sprays and aqueous wash processes. A unique integral six-sided metalized shield improves system EMI compatibility. Dual sided conduction cooling coupled with
- Rated Voltage: 60 volts
- Rated Current: 10 amps
- Minimum Insertion Loss: 55 to 67 dB
- Operating Temperature: -55 to 105 C
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: High temperature internal electronics applications Stable electrical characteristics with low power loss making it ideal for high frequency applications PTFE offers superior resistance to thermal aging, solder damage, open flames, moisture, solvents, grease, ozone and other
-
Supplier: L-com, Inc.
Description: lower risk for failure. The panel mount design will also lengthen the life of your device due to the reduced strain. Other technical specs include a frequency range of 6 GHz, 50 Ohm impedance and a Nickel plated Brass body on the connector. Various features of this cable meet MIL-Std.
- Features: Coaxial Connector
- Gender: Female / Jack
- Connector Type: Type N
-
Supplier: Lapp Tannehill
Description: Infrared Heated, Sn63 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 2 OPERATING TEMPERATURE : 150°C HEATING METHOD :
- Operating Temperature: 150 C
-
Supplier: Lapp Tannehill
Description: Infrared Heated, Sn63 solder alloy, Sleeve size = 5, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-5 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 5 OPERATING TEMPERATURE : 150°C HEATING METHOD :
- Operating Temperature: 150 C
-
Supplier: Lapp Tannehill
Description: Infrared Heated, Sn63 solder alloy, Sleeve size = 3, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-M-3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-M Series SIZE : 3 OPERATING TEMPERATURE : 150°C HEATING METHOD :
- Operating Temperature: 150 C
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 8175 is an electrically conductive adhesive for solder replacement and microelectronic interconnect applications.
- Industry: Military / Government (MIL-SPEC / GG)
-
Supplier: Lapp Tannehill
Description: Sn63 solder alloy, Sleeve size = 2, No preinstalled wire. 100 solder sleeves/pack MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : H-I-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : H-I Series SIZE : 2 OPERATING TEMPERATURE : 150°C HEATING METHOD : Infrared Heated
- Operating Temperature: 150 C
-
Supplier: Heilind Electronics, Inc.
Description: MIL 5015 PLG 8#16 SOLDER PIN
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Genisco Filter
Description: System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 10 to 225 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Ablebond 8175 ) LOCTITE ABLESTIK 8175 is an electrically conductive adhesive for solder replacement and microelectronic interconnect applications.
- Viscosity: 55,000 cP
- Industry: Electronics, Military / Government (MIL-SPEC / GG)
-
Supplier: Genisco Filter
Description: MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge Suppressors 400 Hz Filters (lower insertion loss
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
Find Suppliers by Category Top
Featured Products Top
-
Amphenol AIB/GT Series Connectors IMPROVED COUPLING OVER THREADED COMMERCIAL SAE-AS50151 (MIL-DTL-5015) The Amphenol AIB/GT series replaces the threaded coupling used in (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
The Centaur series high-speed, high-density, ruggedized connector system utilizes the advantages of Amphenol Aerospace's extensive legacy of Mil-Spec connectors and the latest in high-speed contact and connector technology. The Centaur interconnect provides a durable and high (read more)
Browse Electrical Connectors Datasheets for DigiKey -
of supply based on a detailed analysis of component solderability, mechanical integrity, and electrical test. Watch Recorded Webinar (read more)
Browse Uncategorized Products Datasheets for Rochester Electronics -
BRIMFLEXTM 4:1 SHRINKABLE IRRADIATED DUAL-WALL POLYOLEFIN: MIL-I-23053/4 SH134 is very flexible yet it provides greater electrical, chemical, and abrasion resistance & greater mechanical strength than that of shrinkable PVC tubing, plus an inner wall (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
in manufacturing and testing cabling for signal, data transmission, hybrid, armoured and power, as well as coaxial, twinax, triax, and quadrax, Mil-Spec and D-sub connectors for aerospace, defence, transportation, and industrial applications. "The expansion of our cable harness capacity at (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Smiths Interconnect, a Molex company -
thermoelectric products is a fundamental concept for i-TEC. A range of tests are performed to ensure compliance with world quality standards. All i-TEC products are Telcordia GR468 and MIL-STD -883 compliant. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Insulation Resistance: MIL-STD-202G Method 302 Resistance to Solder Heat: MIL-STD-202G Method 210 Thermal Shock: MIL-STD-202G Method 107 (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Insulation Resistance: MIL-STD-202G Method 302 Resistance to Solder Heat: MIL-STD-202G Method 210 Thermal Shock: MIL-STD-202G Method 107 (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Thermal Shock: MIL-STD-202G Method 107 Vibration: MIL-STD-202G Method 204 Solderability: J-STD-002 (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
certified to build for Positronic, ITT Cannon, Cinch Connectivity Solutions, and Amphenol, delivering trusted brands with custom flexibility. We support the full D-Sub range, including: MIL-DTL-24308 commercial and military types Combo-D (power + signal) Filter D (read more)
Browse D-Subminiature Connectors Datasheets for PEI-Genesis
Conduct Research Top
-
Learning the Ins and Outs of MIL-STD-1553 Connectors
MilesTek carries more than 30 types of connectors for MIL-STD-1553 applications. Do you need solder/clamp or full crimp? Bayonet or threaded? Straight or right-angle plugs? To simplify your search, this blog post explains the features of the connectors that are used with most of our popular 1553
-
Compliant Tail (Press-Fit) Contacts in Mil Circular Connectors (.pdf)
The commercial world has long utilized compliant pin technologies to insert connectors on to printed circuit boards. These connectors were designed for ease assembly and to reduce the need for fluxes required during soldering. The technology was typically confined to rectangular high-density
-
HumiSeal (R) 1B31S (.pdf)
1B31S is a modified version of 1B31 with improved adhesion to solder masks. 1B31S is a fast air drying, single component, acrylic coating providing excellent moisture and environmental protection for printed circuit assemblies. The final film demonstrates excellent flexibility and is easily
More Information Top
-
ISA WHN WRLDS COLLD MANUF OPS - When World's Collide in Manufacturing Operations: ISA Best Practices Book 2.0
… be used in the process; for example, a Mil-spec board needs a different cleaning step than a standard board, to include a high-quality cleaning machine instead of a standard machine and an operator trained to sol- der Mil - spec devices.
-
So You Want To Know Connectors? (.pdf)
“MS” designates Military Standard 2. “311” designates basic family number for MIL - Spec 26482 solder type 3.
-
Soldering Irons
ESD-Safe Micro Soldering Iron for the WD Mil - Spec Compliant Micro Soldering Stat, No Tip Included .
-
Hirose Electric H/MS Series Circular MIL Spec Connector | Mouser
Circular MIL Spec Connector PMNT RECPT SOLDER 3P MALE SHELL SZ 10 .
-
Parts & Accessories Products - HMC Electronics (800) 482-4440
Weller Desoldering Tweezers for WX Series Soldering Stations, Mil - Spec Compliant .
-
Manufacturing Underwater Sensing Instruments: A Look At Processes Unique To Building Deep Water Electronics
The core of our electronic assembly is mil- spec components and mil quality soldering .
-
186036848 Circular MIL Spec Connector | Mouser
Circular MIL Spec Connector 5P Size 14S Solder R/A Socket Plug .
-
CR4 - Thread: What's the U.S. Equivalent of JIS STKM 13A?
You might be interested in: Military ( MIL - SPEC ) Connectors, Durometers, Solder .
-
H/MS3108B10SL-3S-C-T(73) RoHS Compliant | Mouser
Circular MIL Spec Connector R/A PLUG SOLDER 3P FEM SHELLSZ 10 .
-
High-power QCW arrays for operation over wide temperature extremes
Keywords: diode arrays, cryogenic, mil - spec , packaging, hard solder , high power, thermal cycles .
Indicates content that may require registration and/or purchase.