-
Supplier: ACCES I/O Products, Inc.
Description: Features RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0 Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Compact, industrial, military-grade metal backshell Industrial operating temperature (-40°C to +85°C) standard Includes type
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- FIFO Capacity: 128-byte
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Electro Standards Laboratories
Description: operate from -40°C to +85°C, it is a member of Electro Standards Laboratories' (ESL) rugged community of fiber-to-copper media converters. The Model 4159 features protection circuitry on all receivers and transmitters for both RS232 and RS485/422 interfaces. The unit's power input is
- Data Rate: 20,000 kbps
- Operating Temperature: -40 to 85 C
- Features: Fiber Optic, Indicators
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Electro Standards Laboratories
Description: The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber conversion. When operating in
- Form Factor: Board
- Connector: DB-9, ST Multimode
- Network: Multimode Fiber, RS232/422/485
-
-
Supplier: Sealevel Systems, Inc.
Description: modes. The 5102e is compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket.
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: The 5102 PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal solution for applications including DDS (digital data service), military applications, banking
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: The 5102 Low Profile PCI synchronous serial interface adapter provides the PC with a single channel serial interface suitable for many popular communications protocols. This Sync/Async card is an ideal solution for applications including DDS (digital data service), military applications,
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: PC/104 Eight- and Four-Port RS-422/485 Serial Communication These are eight or four-port, asynchronous, serial communication boards designed for use on the PC/104 bus. They support RS-485 and RS-422 communications. The boards may be installed in any standard PC/104 stack. Connections are made
- Number of Ports: 8
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- FIFO Capacity: 128-byte, 16-byte
-
Supplier: ACCES I/O Products, Inc.
Description: PC/104 Eight- and Four-Port RS-422/485 Serial Communication These are eight or four-port, asynchronous, serial communication boards designed for use on the PC/104 bus. They support RS-485 and RS-422 communications. The boards may be installed in any standard PC/104 stack. Connections are made
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- FIFO Capacity: 128-byte, 16-byte
-
Supplier: ACCES I/O Products, Inc.
Description: RS-485 full-duplex (4-wire) fully supported Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for RS422 or RS-485 applications FACTORY OPTIONS High-speed RS-232 version up to 921.6kbps Extended temperature operation (-40°C to
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: Acromag, Inc.
Description: Six 32-bit counters RS422 I/O PCIe bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these RS422 counter/timers deliver high-speed and high-performance. AcroPack modules are ROHS
- Digital I/O Channels: 6 #
- Resolution: 32 bits
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
-
Supplier: Acromag, Inc.
Description: TTL and RS422 I/O PCI Express bus interface Support for internal or external triggering simplifies the synchronization of operations to specific events. Designed for COTS applications these general purpose I/O modules deliver high-speed and high resolution TTL communication. AcroPack modules
- Digital I/O Channels: 8 #
- Resolution: 32 bits
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
-
Supplier: DigiKey
Description: 422 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
- Resistance Range: 0.422 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 650 ±ppm/°C
- Power Rating: 7.000000000000001 watts
-
Supplier: Allied Electronics, Inc.
Description: Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
-
Supplier: Allied Electronics, Inc.
Description: Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
-
Supplier: Win Source Electronics
Description: Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130344-RS15111A900B Type: Potentiometer Termination: Through Hole Length: 30 mm Tolerance: 20 % Military Standard: Not Composition: Potentiometer Resistance: 10 kΩ
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 042354-RS1M-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr):
- VF: 1.3 volts
- VR: 1,000 volts
- IR: 0.005 mA
- trr: 500 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169816-RS01AR1500FE12 Packaging: Bulk Termination: Axial Length: 10.31 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 90 ppm/°C Military Standard: Not
- Resistance Range: 0.15 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 90 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Sealevel Systems, Inc.
Description: The 2107 provides a single port USB to RS-485 asynchronous serial port and versatile interface for common RS-485 applications. The adapter utilizes Sealevel’s expertise in military-grade designs by incorporating a ruggedized, overmolded enclosure. This improves the reliability and durability
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 75 C
- Connector: DB9
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074136-M55342K12B6E65RS2 Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Composition:
- Resistance Range: 6,650 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Technology / Construction: Metal Film, Thick Film
-
Supplier: RCD Components, Inc.
Description: PRECISION METAL FILM RESISTORS Military-grade performance at commercial grade price! RCD MF Series metal film resistors have been designed to meet or surpass the performance levels of MIL-R-10509 characteristics D, C, and E. The film is a nickel-chrome alloy, evaporated onto a high grade
- Resistance Range: 1 to 15,000,000 ohms
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.12499999999999964 to 2 watts
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Digital Systems Engineering, Inc. (DSE) offers a standard 10.4" Driver's Vision Enhancer (DVE) Display for use within tactical military vehicle applications. The DVE10 military DVE display is capable of operating in environments with extended temperature options, extreme shock
- Features: Flat Panel Monitor
-
Supplier: HAVE, Inc.
Description: 1/4 Inch "B-Gauge" or Military plugs. All metal design, chuck-type strain relief, no rivets, meets all prevailing standards. These plugs are NOT compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels. TECHNICAL DATA Electrical Rated current: depends on mating
- Gender: Male / Plug
-
Supplier: HAVE, Inc.
Description: 1/4 Inch "B-Gauge" or Military plugs. All metal design, chuck-type strain relief, no rivets, meets all prevailing standards. These plugs are NOT compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels. TECHNICAL DATA Electrical Rated current: depends on mating
- Gender: Male / Plug
-
Supplier: Electro Standards Laboratories
Description: Electro Standards manufactures Circular MIL Connector Custom Cable Assemblies for harsh environment Military and Shipboard applications. Fabricated using the highest quality material available.
- Features: Bulk Cable, Cable Assembly
- Gender: Female-Female, Male-Female, Male-Male
- Product Type: Fibre Channel, Serial / RS-232/422/485
- Application: Networking, Telecommunications
-
Supplier: General Digital Corporation
Description: FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.1 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: IC Realtime, LLC
Description: standard car CD player. H.264E 4 channel DVR for vehicles Mobile Industry Standard Size: 1 DIN size (standard size of a car CD player). Power Adapter: professional mobile power supply - provides protection against high-voltage, low-voltage, short-circuit and over-current.
- Number of Video Inputs: 4
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
- Recording Media: Hard Drive
-
Supplier: Interface Displays & Controls
Description: The Data Display Transfer Unit (DDTU) includes a 2-line, 16-character LED display with nine control keys, and a PCMCIA card slot or solid state disk for uploading and/or downloading maintenance data. The DDTU is compatible for use in Night Vision Imaging Systems (NVIS), accepts standard
- Operating Temperature: -40 to 158 F
- Features / Applications: ARINC / Avionics Rated, MIL-SPEC / Military Rated
- Screen: Alphanumeric
- Display Options: Backlit Screen, Integrated Keypad Interface
-
Supplier: General Digital Corporation
Description: FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and
- Diagonal Screen Size: 6.4 to 24 inch
- Screen Width: 5.1 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Artesyn Embedded Power
Description: hard drives. The extended temperature models feature an operating temperature range of -40°C to +71°C - a significant increase over the standard models' 0°C to +55°C range. Acceptable storage temperatures have also been increased, safely accommodating environments from -50°C to +100°C. The
- Clock Speed: 1,200 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: General Digital Corporation
Description: FEATURES Primary markets served are military, industrial and special purpose commercial applications Display choices include standard (6.5" to 24.0") or custom sizes/resolutions LCD brightness available with standard luminance, transflective, daylight/sunlight readable, and
- Diagonal Screen Size: 8.4 to 24 inch
- Screen Width: 6.7 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Omnitron Systems Technology, Inc.
Description: supports demanding applications where security, and performance are critical. The X21 provides the reliability and connectivity features necessary for enterprise and military applications, including controlling radar installations from remote distances. The X21 can auto-detect and configure
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
- Features: Other
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Aitech Defense Systems, Inc.
Description: PowerSpan II TM PCI to PowerPC Bridge IRIG 106 Standard PCM Data Structure at Data Rate of up to 5Mbps PCM and Communication Parameters are Fully Software Programmable RS-422/TTL Digital Outputs Transmitting Raw PCM Data Stream and Clock Up to Six (6) RS-422/485 or RS-232 High Speed Serial
Find Suppliers by Category Top
Featured Products Top
-
access to all its functionalities for seamless integration into automated test environments. UCD-422 Gen2 can generate any video format, audio format, frame rate, video timing, and both standard and custom InfoFrames in any (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
standard or long-life gearheads: parallel shaft, hollow shaft flat gear, or round shaft Enhanced Control – Delivers better performance than traditional three-phase AC motors with inverters Seamless Integration The RS-485 (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Selecting the Right RS-232 Transceiver RS-232 remains a classic serial communication standard in industrial control, embedded (read more)
Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
today’s industrial world, reliable communication is critical. When long distances, electrically noisy environments, and cost pressures meet, RS485 remains one of the most trusted solutions Why RS485? RS485 offers robust, differential signaling that ensures stable (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Control interfaces: Ethernet, serial port, RS422, RS485, fiber optic Operating environments: indoor, outdoor, desert, coastal, airborne, shipborne, vehicle-mounted (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
(0.01~15°/s pan, 0.01~3°/s tilt). Software-controlled acceleration/deceleration ensures smooth starts and stops, eliminating jitter for high-precision imaging and monitoring. Seamless System IntegrationEquipped with an RS485 communication interface (with optional RS422/RS (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
10", 1', 3', 0.1°, 0.5° (selectable) Turntable Self-Weight ≤800kg Control Interfaces Ethernet, Serial Port, RS422, RS485, Fiber Optic Operating Environment Indoor / Outdoor (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
38 electrical circuits can transmit power (AC/DC), RS232, RS422, RS485, Ethernet, CANBUS, Profibus, video signals, thermocouple signals, and discrete I/O. Q4: Does this slip ring meet military standards? A: Yes (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-channel converter cable is available as an additional accessory. It establishes a USB connection to the sensors via RS422. The advantage is a cost-effective connection solution for permanent installation. The unshielded cable allows a maximum data rate of 1 MBaud. For demanding measurement tasks, the IF2001/USB interface module is available which also supports the RS422/USB signal conversion. (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
signals (e.g., Ethernet, CAN bus, RS-422, video), and high-frequency data with ultra-low electrical noise and stable contact resistance. These slip rings are widely deployed in critical defense systems such as armored vehicle turrets, missile launch (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
ERICA PLUS: compact MWIR camera with 20x step zoom optics and advanced processing
It is powered directly from a vehicle power supply (20V to 30VDC) compliant with military standards , delivers a standard video signal and is remotely controlled through an asynchronous serial data link ( RS422 RS232).
-
Data handling capacity of a real transmission line in a noiseless system
[8] “Electrical Characteristics of Digital Interface Circuits,” Military Standard . MIL-STD-l88-114A, rev. Sept. 30, 1985; also EIA Stan- dard RS422 . .
-
Improved video guidance sensor for automated docking
Since the system is a prototype of a flight system, commercial versions ofparts and systems that have direct Military Standard 883C equivalents are being used. … contains the frame grabber, processor, laser diode drivers, camera control electronics, and an RS422 serial communications port.
-
MATIS and LUTIS handheld thermal imagers
The PCB is also equipped with an interface, in the form of an RS422 serial link, for … The batteries are recharged using a military — standard charging iinn which, in turn, derives its power troni an I —2 \' I .
-
Opus-H: a new navigational and targeting observation device
The integrated digital magnetic compass and the integrated GPS are of commercial standard but can also be integrated with components of military standard upon on request. RS422 communication interface for use with a goniometer • .
-
VisNAV 100: a robust, compact imaging sensor for enabling autonomous air-to-air refueling of aircraft and unmanned aerial vehicles
The sensor is designed to meet or exceed all applicable military standards . RS422 typical Operating Temperature .
-
On board Train Control and Monitoring Systems
RS422 MIL-STD-1553 is a US military standard that defines the electrical, mechanical and timing specifications for a dual- redundant data communication network which interconnects co-operating digital units in a system.
-
Onboard Computers, Onboard Software and Satellite Operations
The US military standard MIL-STD-1553B defines the mechanical, electrical, and functional characteristics of a serial data bus (cf. [53] and [54]). … a voltage driven signal transfer (as used in old IF standards like RS232, RS422 and others) makes …
-
Developing a stable architecture for interfacing aircraft to commercial personal computers
This has been furlher underscored by the cancellation of most military standards , because, among other reasons, the standards themselves could not be updated quickly enough to allow military product developers the opportunity to use current technology before it became obsolete. … ths point the electrical interface “standards” fall into the following standards: lEEE488, RS232, RS422 , MILSTD-1553, and …
-
Developing a stable architecture for interfacing aircraft to commercial personal computers
This has been further underscored by the cancellation of most military standards , because, among other reasons, the standards themselves could not be updated quickly enough to allow military product developers the opportunity to use current technology before it became obsolete. … this point the electrical interface “standards” fall into the following standards: IEEE488, RS232, RS422 ,MIL-STD-1553 …
Indicates content that may require registration and/or purchase.