Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COLOR, MARKING, AND CAMOUFLAGE PAINTING OF MILITARY VEHICLES, CONSTRUCTION EQUIPMENT AND MATERIALS HANDLING EQUIPMENT (REPRINT INCORPORATES CHANGE 1)
-
Supplier: General Cable
Description: For the military and its defense programs, we offer Mil Spec cables to support advanced 21st century mission-critical systems, equipment and weaponry that ensure your best defense on land, at sea or in the air. Our military-qualified wire and cable products have been called to
- Number of Conductors: 3 to 8 #
- Rated Voltage: 0.6 to 5 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 24 AWG
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: systems,Medical equipment and systems,Packaging machines,Robotics,CCTV cameras and systems. Mechanical handling,Lifting equipment and cable reelers,Hazardous area equipment,Satellite assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales Our advantage 1. Product
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 50 amps
-
-
Supplier: Redwood Plastics
Description: Lighter and longer lasting than plywood or steel, Redco™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents.
- Industry / Application: Construction, Military / Aerospace, Polyethylene - HDPE / UHMW
- Function: Impact
- Form: Tile / Sectional
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product advantage: Our slip rings are widely used in civil and military fields ranging from Industrial automation equipment, ackaging machinery, Ship offshore equipment,Construction machinery,Medical equipment,Wind power equipment,Test
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: obtain strusts from more and more customers all over the world. Factory Scene Application Filed Robots/Turntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Construction machinery Industrial automation
- Number of Circuits: 13
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipment ,intelligent robots, packaging equipment, stackers, magnetic llutches, engineering machinery, Construction machinery process control equipment, Amusement equipment ,defense, security, etc. Our Advantage 1) Product advantage: High rotating accuracy, more
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: Airbus Group
Description: Designed for the most demanding missions, the H225M’s reliability and durability have been demonstrated in combat conditions and crisis areas that include Lebanon, Afghanistan and Mali, while also supporting NATO-led operations in Libya. As the latest member of Airbus Helicopters’ military
-
Supplier: Rugged Information Technology
Description: All-aluminum construction Power line filtering and military connectors Paper automatically aligned and tensioned Full BIT and diagnostic capability 220 Vac or 28 Vdc power operation Ethernet interface with built-in print server TEMPEST and Nuclear S/V Separate power and data connectors
- Mounting Options: Rack Mounted
- Printer Type: Thermal Transfer
-
Supplier: Rugged Information Technology
Description: All-aluminum construction Power line filtering and military connectors Paper automatically aligned and tensioned Full BIT and diagnostic capability 20,000-hour MTBF No adjustments and easy paper loading 220 Vac or 28 Vdc power operation Ethernet interface with built-in print server
- Mounting Options: Rack Mounted
- Printer Type: Thermal Transfer
-
Supplier: SAE International
Description: uninterrupted outpost construction, the scheduled generation and storage were sufficient to supply all prioritized loads. Conversely, for the interrupted outpost construction, vehicle availability dictated which prioritized loads could be satisfied when unexpected power deficits arise.
-
Supplier: CSA Group
Description: equipment; - equipment used for the preparation, conveyance and compaction of concrete, mortar and processing reinforcement; - road construction and maintenance machinery and equipment. ISO 13766-1:2018 deals with general EMC requirements under typical electromagnetic
-
Supplier: CSA Group
Description: equipment; - equipment used for the preparation, conveyance and compaction of concrete, mortar and processing reinforcement; - road construction and maintenance machinery and equipment. ISO 13766-2:2018 deals with EMC requirements related to the functional safety of the
-
Supplier: Rieker, Inc.
Description: fire trucks, construction equipment, graders and excavators, aircraft, marine vessels, barges, sail boats, commercial, offshore, submarines, military and government vehicles
- Angular Range: -5 to 5 degrees
- Angular Resolution: 0.5 degrees
- Materials of Construction: Aluminum
- Application: Automotive / Transportation, Construction / Building Site, Machine Shop / Tool Room, Surveying / Field Work
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Construction - Mil-W-5086/I: Type I AN-14 14 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic
- Nominal Outer Diameter: 0.117 inch
- North American (AWG): 14 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Construction - Mil-W-5086/I: Type I AN-22 22 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic
- Nominal Outer Diameter: 0.068 inch
- North American (AWG): 22 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Construction - Mil-W-5086/I: Type I AN-12 12 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic
- Nominal Outer Diameter: 0.137 inch
- North American (AWG): 12 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Construction - Mil-W-5086/I: Type I AN-16 16 AWG Stranded tinned copper wire conductor White polyvinyl chloride insulation Clear nylon outer jacket Applications: Air frame point to point wiring High temperature internal wiring electrical and electronic
- Nominal Outer Diameter: 0.098 inch
- North American (AWG): 16 AWG
- Wire Conductor: Copper and Copper Alloys
- Features: Other, Stranded
-
Supplier: Ameripack Corporation
Description: Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. Tough ABS construction withstands 7 foot drop to concrete Rigid
- Height: 3.4 inch
- Length: 8.9 inch
- Width / Diameter: 7.8 inch
- Inside Height: 3 inch
-
Supplier: Ameripack Corporation
Description: Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. Tough ABS construction withstands 7 foot drop to concrete Rigid
- Height: 4.1 inch
- Length: 9.3 inch
- Width / Diameter: 7.2 inch
- Inside Height: 3.6 inch
-
Supplier: Bowman International Ltd.
Description: Due to the load, wear characteristics and higher PV value, this material is ideally suited to mining equipment, heavy construction equipment, off road vehicles, quarrying equipment, aircraft landing gear, oil and gas drilling equipment, heavy military
- Bore: 0.393701 to 3.7401595 inch
- Outside Diameter: 0.787402 to 4.5275615 inch
- Thickness: 0.787402 to 4.5275615 inch
- Design Units: Metric
-
Supplier: Ameripack Corporation
Description: Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. Tough ABS construction withstands 7 foot drop to concrete Rigid
- Height: 6 inch
- Length: 9.3 inch
- Width / Diameter: 7.2 inch
- Inside Height: 5.4 inch
-
Supplier: Harbour Industries, Inc.
Description: NEMA WC 27500 cables are constructed for use in aircraft and ground support equipment for commercial and military applications. The following constructions outline just a few of the Mil-Spec cables that Harbour manufactures. The M27500 Cable specification is commonly used to
- Number of Conductors: 3 to 18 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- North American (AWG): 26 to 12 AWG
-
Supplier: Ameripack Corporation
Description: Multi Utility Box is a lightweight, high capacity injection molded polypropylene box for tough, heavy duty use. Ideal for use where high loading capacity is needed like construction sites, maintenance, transport, outdoor, nautical equipment. Water Resistant Construction Molded
- Height: 13.56 inch
- Length: 31.75 inch
- Width / Diameter: 18.5 inch
- Inside Height: 11 inch
-
Supplier: Automation Solutions of America
Description: Integrated Systems Automation Solutions of America is your source for complete program management. We can provide a project team comprised of Project Managers, Designers, Engineers, and Technicians. This combined with our ability to coordinate purchased equipment and installation contractors
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Biotech, Chemical, Computer, Defense / Military, Electrical, Electronics, Furnace / Heat Treatment, General Industry / Manufacturing, Marine, Medical, Paper, Pharmaceutical, Plastics, Plumbing, Telecommunications, Transportation
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Services: Automated Testing / Inspection, Building / HVAC Automation, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Laboratory Automation, Manufacturing Cells, On-site Support / Training,
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Welding
-
Description: Designed and proven by qualifications testing for the most severe military equipment environments. Units utilize a hermetically sealed construction and meet humidity and seal requirements of MIL-STD-810 Method 507 procedure 1 and seal requirements of MIL-STD-202 Method 112,
- Features: Bellows, Gaiter or Boot, Other
- Joystick Application: Heavy Duty Joystick Controller, Precision Joystick Controller
- Connector: None
- Mounting: Panel
-
Supplier: Visual Sound, Inc.
Description: Calzone Case The MIL-SPEC Series was developed to meet the rigorous criteria established by the United States Military. Beginning with the patented Double Angle construction, the MIL-SPEC Series incorporates virtually every protective feature available. To achieve Mil Spec
- Features: ATA Case
-
Supplier: Russells Technical Products
Description: Russells CB series cryogenic freezers are capable of achieving temperatures of -300º F to +125º F. To be able to withstand this extreme temperature difference, Russells has incorporated special construction techniques in addition to welded structural steel framing and heavy duty welded
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) has decades of successful experience in turn-key, alternate fuels system design and construction. Gas compression, storage, dispensing, regulation and controls are all available from UAPC. Similar expertise is applied to government,
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Haida International Equipment Co., Ltd.
Description: Special vibration isolation system is designed,effectively reducing the relative movement of the magnetic body to ensure the normal testrun. Effect Save the engineering cost and reduce the troubles caused by the on-site construction, to facilitatethe movement of the equipment. Scope of
- Mechanical Test: Ductility, Vibration
-
Supplier: Philatron Wire & Cable
Description: For extreme environments and working conditions where maximum resistance to extreme temperatures, chemicals, oil, fuel, abrasion, and flex fatigue is needed. Designed for powering heavy duty field equipment used in mining, cranes, construction, drilling rigs, ships, emergency hospital
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -65 to 125 C
- North American (AWG): 12 to 6 AWG
- Features: Bulk Cable, No Shielding, Other
-
Supplier: ESAB Welding and Cutting Products
Description: and heavy equipment industries. Industries Bridge Construction Civil Construction Industrial and General Fabrication Mobile Equipment Railcars Ship/Barge Building Welding Process Welding-FCAW - Flux Core Arc Welding
- Tensile Strength (UTS): 81,220.63004003032 psi
- Yield Strength: 71,068.05128502654 psi
- Elongation: 29 %
- Approvals / Conformance: ABS, ASME, AWS, CWB, DNV, MIL-SPEC
-
Supplier: Daburn Electronics & Cable
Description: This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3619. Description: Single conductor stranded tinned copper
- Rated Voltage: 150 volts
- Nominal Outer Diameter: 0.049 to 0.22 inch
- North American (AWG): 22 to 36 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: TIGER Drylac Powder Coatings
Description: Epoxy based primer as part of two-coat system for CARC applications with superior corrosion protection. Compliant to MIL-PRF-32348 Type I and II Typical Applications Heavy corrosion protection. Steel/aluminum constructions. Military equipment Features Zinc-free primer.
-
Supplier: Daburn Electronics & Cable
Description: This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 10368. Description: Single conductor stranded tinned copper
- Rated Voltage: 300 to 600 volts
- Nominal Outer Diameter: 0.065 to 0.031 inch
- North American (AWG): 18 to 30 AWG
- Wire Conductor: Copper and Copper Alloys
Find Suppliers by Category Top
Featured Products Top
-
Challenge: Construction or building wastewater presents demanding challenges, including high concentrations of fine, abrasive suspended solids (silt, clay, cement), fluctuating flow rates, and stringent environmental discharge regulations. Managing this complex (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
The Benefits of Diesel Purifying Systems STAYING AHEAD OF THE DIESEL CURVE Diesel fuel is the dominant power source for key sectors, including transportation trucks, mobile construction equipment, agricultural machinery, public safety vehicles (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Maximizing Fleet Performance with Advanced Fuel Filtration A midsize construction company operating a large fleet of heavy equipment faced critical fuel management challenges that were threatening operational efficiency and equipment reliability (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Maximizing Fleet Performance with Advanced Fuel Filtration A midsize construction company operating a large fleet of heavy equipment faced critical fuel management challenges that were threatening operational efficiency and equipment reliability (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Maximizing Fleet Performance with Advanced Fuel Filtration BACKGROUND A midsize construction company operating a large fleet of heavy equipment faced critical fuel management challenges that were threatening operational efficiency and equipment reliability (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
for applications where resistance to kinking is of primary importance. A proprietary construction technique employed during the manufacture of Vardex permits full vacuum capabilities (29.9 in/Hg.) for all sizes without hose collapse. Constructed of corrosion-resistant PVC, Vardex can be (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
installation, maintenance, and troubleshooting. The S820E features intuitive touchscreen controls, robust construction, and cutting-edge functionalities such as Distance-To-Fault (DTF) analysis, return loss, and cable loss measurements. Its lightweight design and extended battery life make it an indispensable tool, enhancing efficiency and ensuring the peak performance and reliability of complex microwave systems in diverse environments. (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
Air Atomizing Nozzles. Providing a detailed look at the nozzles’ construction and capabilities, the video also offers examples of useful applications as well as a general idea of what the varying spray patterns resemble. The stainless-steel construction of these atomizing nozzles adds to (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
construction, DOE and FLA lens options, and optimized spot and beam sizes for precise targeting. Its robust build ensures reliable operation in demanding (read more)
Browse Laser Processing Equipment Datasheets for CRYSTECH, Inc. -
) wireless clearance ensure clinical-grade reliability. Modular, field-replaceable construction lets buttons be placed anywhere on the housing, and two treadle options — Aquiline (on/off) and Flip-Up (linear variable, rated 1M+ cycles) — cover a range of surgical needs. Applications (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation
Conduct Research Top
-
Understanding the Fundamentals of Hydraulic Systems
Hydraulic systems serve almost every industry including construction, industrial, mobile, civil, military, and agricultural applications. These systems can be found in every piece of construction equipment as the main means of powering the mobile parts on them regardless of whether the equipment
-
Designing VME Power Systems from Standard Modules
For military, avionics and other high reliability applications it is best to choose DC-DC converters from a manufacturer who focuses on these applications. Look for high quality standards such as J-STD-001 and IPC-A- 610 class 3, or for the most critical applications, MIL-PRF-38534 class H or K
-
Power Divider/Combiner Types and Functionality
. The block diagram makes it easy to see why resistive divider/combiners are used for military radio testing. The block diagram for reactive power divider/combiners shows how its construction is better suited for the fan-in or fan-out of RF signals to multiple devices. If you have any questions, please
-
An Application of Infrared Thermography - Roofing Survey
Infrared thermography has proven to be a successful non-destructive method of inspection in many applications, from electrical, mechanical, and medical to military and building applications. While civil and structural engineers face different kinds of problems during the construction of the RC
More Information Top
-
Federal Register > Friday, May 18, 2012 > [77 FR 29564] Revisions to the Export Administration Regulations: Auxiliary and Miscellaneous Items That No Longer Wa...
After further reflection, BIS has concluded that expressly identifying military construction equipment in ECCN 0A617.a, rather than including it in a broad category of armed and unarmed military vehicles in ECCN 0A606.a, would be more informative and less likely to …
-
QADDAFI'S HOLE IN THE GROUND
At least two small Swiss firms arranged the supply of construction equipment for Tarhouna and several German and French companies are also understood to have been involved, although mainly with the supply of non‐ military construction equipment and material.
-
USDA Programs to Support Development and Use of Biobased Industrial Products
[6] U.S. Department of Agriculture, Agriculture Research Service, http://www.ars.usda.gov/research/ themes/biopande.htm. [7] In-Sik Rhee et al, “Field Demonstration of Biobased Hydraulic Fluids in Military Construction Equi- pment ,” TARDEC Technical Report No. #17682, U.S. July …
Indicates content that may require registration and/or purchase.