Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Miniature Reflective Object Sensor
- Rise Time: 20 µs
- Features: Other
- Output: Phototransistor
-
Supplier: Banner Engineering Corp.
Description: Tough - 300 series stainless steel body that will resist a wide variety of chemicals Tiny - complete sensor in 4 mm barrel (about the size of a single optical fiber assembly) High performance - advanced convergent optical design for very repeatable sensing range Narrow beam -
- Operating Distance: 0.393701 to 9.842525 inch
- Operating Temperature: 32 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on
-
Supplier: Locon Sensor Systems, Inc.
Description: vacuum-potted electronics and optical parts High degree of protection: IP 67 Construction The devices are built into stainless-steel housings, and fully potted under vacuum. The optical part works with parabolic mirrors (no lenses), which allows for full potting without degradation of
- Operating Distance: 1.968505 to 9.842525 inch
- Operating Temperature: 32 to 131 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
-
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-C29 single axis miniature NULLING inclination sensor provides an economical and reliable tilt sensing solution for applications requiring ULTRA--HIGH resolution, repeatability, good symmetry and linearity. Rugged hermetic construction and MIL-SPEC temperature range make it suitable
- Tilt Angle: -4 to 4 degrees
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: PMC Engineering LLC
Description: The RHL4 Series of Miniature laser ride height sensors are designed to withstand the harsh environment of industrial and motorsport applications. The sensor has a small diameter visible laser which is reflected off the track surface to a precision CCD detector which determines
- Measurement Range: 24 inch
- Sampling Frequency: 0.25 to 4 kHz
- Linearity: 0.1 ±% Full Scale
- Resolution: 0.02032 mm
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as
- Measurement Range: 0.9842525 inch
- Standoff: 0.9842525 to 1.968505 inch
- Sampling Frequency: 0.25 to 2 kHz
- Linearity: 0.1 ±% Full Scale
-
Description: shipping, fast delivery, wide inventory. Description Fork sensors (also known as slot sensors) use through-beam photoelectric technology to detect objects passing through the slot. have a receiver and transmitter that directly face each other. They only work with components that fit
- Operating Distance: 0.1968505 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Body Shape: Slot
-
Supplier: Advanced Orientation Systems, Inc.
Description: SX-060D-LIN miniature single axis LINEAR inclination sensor provides an economical and reliable tilt sensing solution for applications requiring small size, superior LINEARITY, resolution, repeatability and symmetry. Rugged hermetic construction and MIL-SPEC temperature range make it
- Tilt Angle: -70 to 70 degrees
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: OMRON Automation and Safety
Description: Retro-Reflective Type Photomicrosensor with Light Modulation Retro-Reflective Photomicrosensor with Light Modulation for Reduced External Light Interference. Easy Adjustment and Optical Axis Monitoring with a Light Indicator Wide Operating Voltage Range 5 to 24 VDC Supports connection with
-
Description: shipping, fast delivery, wide inventory. Description Fork sensors (also known as slot sensors) use through-beam photoelectric technology to detect objects passing through the slot. have a receiver and transmitter that directly face each other. They only work with components that fit
- Operating Distance: 0.1968505 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Body Shape: Slot
-
Description: shipping, fast delivery, wide inventory. Description Fork sensors (also known as slot sensors) use through-beam photoelectric technology to detect objects passing through the slot. have a receiver and transmitter that directly face each other. They only work with components that fit
- Operating Distance: 0.1968505 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Body Shape: Slot
-
Supplier: Intellisense Microelectronics Ltd.
Description: Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using with built in digital filter Ultra-small 6mm rugged metal housing Suitable for harsh environment Ideal for limited space Flexible cable bending at will, the best alternative to optical
- Operating Distance: 19.68505 inch
- Output Load: 3-Wire NPN, 3-Wire PNP
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
-
Description: shipping, fast delivery, wide inventory. Description Fork sensors (also known as slot sensors) use through-beam photoelectric technology to detect objects passing through the slot. have a receiver and transmitter that directly face each other. They only work with components that fit
- Operating Distance: 0.1968505 inch
- Switch Type: Normally Closed, Normally Open
- Features: Photoelectric Sensors
- Body Shape: Slot
-
Supplier: Celera Motion
Description: in the sensor head. Benefits Miniature footprint; interpolation and AGC in sensor head Mechanical and PCB-mount options Easy installation Simple and flexible cabling/connectivity Durable mechanical and electrical design Multiple linear and rotary grating/scale options Status LED
- Sensor Technology: Linear Encoder, Optical Linear Encoder
-
Supplier: First Sensor AG
Description: The OLP optical liquid level switches use solid state technology with no moving parts for highly accurate and reliable measurements. The sensors plastic polysulphone housings provide excellent media compatibility. With their miniature threaded housings the OLP sensors are
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290.0754 psi
- Features: Analog Current, Solid-State Switch
- Media Type: Liquid
-
Supplier: Broadcom Inc.
Description: applications. This 3 channel optical encoder houses an LED light source and a photodetecting circuit in a single package. The small size of 3.95 mm (L) x 3.4 mm (W) x 0.9562 mm (H), allows it to be used in a wide range of miniature commercial applications where size and space
- Operating Temperature: -4 to 185 F
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
- Sensor Technology: Linear Encoder
- Output: Voltage
-
Supplier: Celera Motion
Description: ownership. Product Benefits: Easy Installation Wide alignment tolerance 100% optical index and limits reduces cabling and footprint Flexible mounting configurations Same sensor for tape and glass scales Intuitive tools High Performance Built-in interpolation and AGC High resolution and
- Resolution (counts per revolution): 163,000 to 3,300,000 (counts/revolution)
- Positional Accuracy: 3.900000000000001 arcsec
- Diameter or Width: 2.50000135 inch
- Maximum Mechanical Shaft Speed: 1,600 rpm
-
Supplier: Broadcom Inc.
Description: applications. This 3 channel optical encoder houses an LED light source and a photodetecting circuit in a single package. The small size of 3.95 mm (L) x 3.4 mm (W) x 0.9562 mm (H), allows it to be used in a wide range of miniature commercial applications where size and space
- Operating Temperature: -4 to 185 F
- Features: Incremental, Optical, Pulse & Direction, Signal Quadrature
- Sensor Technology: Linear Encoder
- Output: Voltage
-
Supplier: Eaton Corporation - Sensors
Description: sensors built with 2 meter cable for ease of use Fixed focus diffuse sensor with an ultra-fast response time of 330 microseconds Thru-beam sensors with test outputs to verify proper operation of the source or detector from a remote location Polarized reflex sensors with a
- Operating Distance: 4 inch
- Operating Temperature: 5 to 131 F
- Output Load: DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Pepperl+Fuchs SE
Description: Retroreflective sensor for standard applications, miniature design, front optical face, 3.5 m detection range, red light, dark on, NPN output, fixed cable
-
Supplier: Piezosystem Jena, Inc.
Description: Our MI-Series miniature interferometers, equipped with triple-faceted retroreflectors, are precision length measurement instruments designed for incorporation into customer supplied systems, and are readily adapted to suit a wide variety of experimental setups and tasks. Their miniaturized
- Resolution: 1 nm
- Laser Wavelength: 632.8 nm
- Operating Temperature: 59 to 86 F
- Remote Interface: Computer Interface
-
Supplier: Process Sensing Technologies USA
Description: The Optomax Digital Level Switch is Ideal For Applications With Restricted Space That Require A Miniature, Low Power And Low Cost Sensing Solution. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Intellisense Microelectronics Ltd.
Description: Product feature: Using our innovative multi-element triangulation optical sensor ASIC Sensing distance adjustment by wire Black/white difference: ±1.5mm Miniature BGS senor, suitable for narrow space Power on delay, Reverse polarity protection, output short circuit protection,
- Measurement Range: 0.787402 inch
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Photocraft SR12 is a full function, 10-bit, single-turn, absolute position encoder intended for application requiring miniature size, low cost, and up to 1024 uniquely identifiable positions per revolution. The low cost and small size make it ideal for applications
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: OMRON Automation and Safety
Description: General purpose DC photoelectric sensor in compact plastic housing Space-saving miniature sensors combined with a high-powered LED for excellent performance-size ratio and the best value-performance ratio for standard applications. Easy alignment with minimal optical axis
- Features: Photoelectric Sensors
-
Supplier: Dynapar Corp.
Description: ts high performance, advanced features, and competitive pricing make it the encoder of choice for a broad range of applications.The E9 optical encoders utilize a patent-pending ASIC that integrates all encoder electronics, including the optoelectronic sensors, which enhances
- Resolution (counts per revolution): 100 to 512 (counts/revolution)
- Resolution (lines per revolution): 512 (lines/revolution)
- Diameter or Width: 0.9 inch
- Rotor Inertia: 0.000028 oz-in-sec²
-
Supplier: Broadcom Inc.
Description: The ACPL-7970 miniature isolation amplifier is a 1-bit, second-order amplifier based on sigma-delta modulator technology that converts an analog input signal into a high-speed data stream through integration of galvanic isolation based on optical coupling technology. The ACPL-7970
- Operating Temperature: -40 to 105 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Piezosystem Jena, Inc.
Description: increase of ± 30 minutes of arc to the angular measurement range. Their laser light sources are coupled to their sensor heads via fiber optic cables. Their miniature interferometers convert motion of their moving mirrors into pairs of optical interference signals that are
- Resolution: 1 nm
- Laser Wavelength: 632.8 nm
- Operating Temperature: 59 to 86 F
- Remote Interface: Computer Interface
-
Supplier: CARLO GAVAZZI Automation Components
Description: sensitivity makes the sensors highly flexible. The output type is preset (NPN or PNP), and the output switching function is programmable (NO or NC). The mute function can be used for testing the sensor for: Malfunctioning, disconnection, optical axis adjustment, dusty and dirty
- Operating Distance: 78.7402 inch
- Operating Temperature: -13 to 131 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Features: DC Powered, Photoelectric Sensors
-
Supplier: OMEGA Engineering, Inc.
Description: space-saving miniature sensors powered with low voltage 12 to 24 Vdc with either NPN or PNP control output. These harsh environment photoelectric sensors are easy to operate and install, they are extremely reliable sensors and are available in throughbeam,
- Operating Distance: 3.93701 to 590.5515 inch
- Operating Temperature: -13 to 131 F
- Output Load: 2-Wire, DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Fredericks Company - Televac
Description: Miniature Type 2A Vacuum Sensor; Range: 1 Millitorr to 20 Torr (1 micron to 20,000 microns) Compact size: Approx. 2” long x 1/2” dia Rugged 304 stainless steel construction Standard connection interface is 1/8” NPT Weather Cap: Military type, gasketed and tethered Sensor
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: -65 to 2 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Fredericks Company - Televac
Description: X‐Ray limit of less than 1 x 10‐10 Torr Turn on at high pressure without degrading filament The Televac model 3D Mini BA Hot Cathode Ionization sensor maximizes performance with proven accuracy and unmatched durability in high vacuums. The miniature sensor all metal rugged
- Vacuum Range: 0.00999999999992553 to 0.000000000020303758674344853 torr
- Operating Temperature: 32 to 104 F
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Intellisense Microelectronics Ltd.
Description: Features: High performance ASIC and built in amplifier Rejection of ambient or DC light interference using built in digital filter The smallest cylindrical photoelectric sensor in the industry Miniature rugged metal housing Suitable for harsh environment Ideal for limited space Sensing
- Operating Distance: 0.393701 to 7.87402 inch
- Output Load: 3-Wire NPN, 3-Wire PNP
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
The Miniature Zirconium Dioxide Oxygen Sensor is designed to deliver accurate oxygen measurement in high-temperature environments where space is limited. Using zirconia sensing technology, it offers fast response times and reliable performance for combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Miniature Capacitive Sensors for Semiconductor Production Semiconductor production requires precise application often within very tight spaces. Locon Sensor Systems, Inc. offers miniature capacitive sensors suited to fit the smallest locations. They are ideal to (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
to these limitations. Fortunately, we have a number of types of miniature sensors at our disposal that can accommodate these unique considerations. Today, we’ll take a look at a few of these sensor options. Miniature Capacitive Sensors Here at Locon, we (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc. is proud to offer our Miniature Inductive Proximity Sensors with extended sensing distance. Their small size and increased sensing range allows them to be used in applications (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Miniature Capacitives · Adhesive, cylindrical, wafer styles available · Sensing distance adjustable on the amplifier · Cylindrical units from Ø2mm (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
O6D laser distance sensor The O6D laser distance sensor from ifm detects any target (read more)
Browse Time of Flight Optical Sensors Datasheets for ifm efector inc. -
HPS-FT025 mini 6-axis force torque sensor enables precision force control for desktop robots.It delivers real-time force and torque feedback, making assembly, testing, insertion and grinding safer, more accurate and consistent. Ideal for electronics, medical and precision automation applications (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
ABB acquires innovative optical sensor company to expand smart water management offering Group press release | Zürich, Switzerland | 2024 (read more)
Browse Liquid Level Sensors Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
Sensor Gradually Replace the use of Mechanical and Electrical Switches
The function of the sensor is constantly strengthened, the application is also more and more widely, the sensor is to become a part of the old mechanical and electrical switch technology alternatives. The use of sensors to detect objects, can promote the miniaturization of devices, to achieve
-
How to Align Opto-Mechanical Components with Simple and Effective Tools
Motorized Miniature Actuators based on Piezo-Ratchet Effects Provide Reliable and Remote Alignment of Beam Paths, Sensors, Optical Assemblies
-
Using MEMS to Control Blending at AstraZeneca
that the now-bulky optical/mechanical part of a spectrometer can be miniaturized to match the microelectronic solutions that are currently available. This combination produces a combined microoptic-micromechanical-microelectronic system. Advantages of MEMS-based NIR spectrometers are their small size
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
and sensors. Johnson Medtech offers a miniature medication dosing system that features a tiny geared motor, an optical sensor, a displacement sensor, and an optional force sensor. This system design is effective in preventing dosing inaccuracies in the most compact medication delivery devices. 5
More Information Top
-
Two-dimensional optical position sensor using a dual axis miniature optical scanner
To meet these requirements, in this paper, we propose a two dimensional miniature optical sensor with a simple mechanism and principle for two dimensional sensing.
-
Miniature optical turbulence sensor for coastal environmental, homeland security, and military monitoring applications
This paper describes an innovative miniature optical sensor for measuring the turbulence in water columns.
-
Miniature dissolved oxygen and turbulence optical sensor for river and coastal environmental applications
This paper describes an innovative miniature optical sensor for predicting dissolved oxygen concentrations and measuring turbulence in river and littoral water columns.
-
Verifying an all fused silica miniature optical fiber tip pressure sensor performance with turbine engine field test
Optical Miniature Sensor .
-
Optical position sensor for automatic microassembling operations
opment, construction, and characterization of a miniature op- tical sensor intended for automatic precision assembling op- erations.
-
Handbook of Modern Sensors
The fibers are very useful for design of miniature optical sensors which are responsive to such stimuli as pressure, temperature, chemical concentration, and so forth.
-
Handbook of Modern Sensors
They are very useful for the design of miniature optical sensors which are responsive to such stimuli, as pressure, temperature, chemical concentration, and so forth.
-
Handbook of Modern Sensors
They are very useful for the design of miniature optical sensors which are responsive to such stimuli, as pressure, temperature, chemical concentration, and so forth.
-
Advances in optical fiber Bragg grating sensor technologies
…established and are still under continuously development, fiber grating sensors have exhibited their distinct advantages and competitiveness in developing e.g. sensor array multiplexed in serial fashion, remote sensors for harsh environment monitoring, and ultrasensitive miniature optical sensors , due to their well…
-
Fringe 2005
The MEMS technology offers a large field for the development of minia- ture optical sensors by combining of planar waveguiding structures with micromachined MEMS.
Indicates content that may require registration and/or purchase.