Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: Newport MKS
Description: to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's
- Rated Speed: 0.000393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages
- Rated Speed: 0.00078740157480315 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
-
Supplier: Newport MKS
Description: for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm
- Rated Speed: 0.00078740157480315 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Newport MKS
Description: maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm
- Rated Speed: 0.00078740157480315 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears have a long history in the design, manufacture and supply of custom gears, specialist gearboxes and geartrains [gear drives]. Customers with their very diverse applications have included: Military vehicle Gun turret drives, traverse and elevation
- Gearing: Bevel / Miter, Helical, Hypoid, Spur, Worm
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base, Motor Mount / Gearhead
-
Supplier: RS Components, Ltd.
Description: Worm gear 1.0 module 2 starts
- Pitch Diameter: 16 mm
- Length: 32 mm
- Design: Metric
- Features: Other Metal
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure
- Face Width: 35 mm
- Pressure Angle: 20°
- Mounting: Hub
- Features: Other Metal
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure
- Face Width: 0.5 inch
- Pressure Angle: 14.5°
- Material: Carbon / Alloy Steel
- Mounting: Hub
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure
- Face Width: 0.5625 inch
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Mounting: Hub
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure
- Face Width: 0.8125 inch
- Pressure Angle: 14.5°
- Material: Carbon / Alloy Steel
- Mounting: Hub
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 18 to 100
- Pitch Diameter: 0.625 to 18 inch
- Face Width: 0.3125 to 2 inch
- Bore Diameter (if applicable): 0.25 to 1.5 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack.
- Number of Teeth: 1 to 4
- Bore Diameter (if applicable): 10 to 50 mm
- Material: Cast Iron
- Gear Center: Center Bore
-
Supplier: W.M. Berg
Description: Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the
- Pressure Angle: 14.5°
- Material: Brass
- Gear Type: Worm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Atlanta standard worm drives are manufactured from well- proven materials. The worm is of steel and has hardened and ground fanks. The worm gears are of special gear bronze and are provided with a grey cast iron hub in the case of larger diameters. All
- Number of Teeth: 36
- Pitch Diameter: 200 mm
- Face Width: 38 mm
- Bore Diameter (if applicable): 50 mm
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Worm and worm gears, right handed, 14 1/2 degree pressure angle
- Pitch Diameter: 0.625 inch
- Face Width: 0.3125 inch
- Bore Diameter (if applicable): 0.25 inch
- Pressure Angle: 14.5°
-
Supplier: Wedin International, Inc.
Description: Wedin International’s Product Design Division can provide professional and experienced help in making any design idea a reality. We offer complete turnkey service, from Rapid Prototyping to Full Production Runs. Our design group provides Cad/Cam support on any project. This includes the ability to
- Gear Type: Change Gear, Helical Gear, Internal Gear, Miter / Bevel Gear, Miter / Bevel Gear Set, Rack, Spur Gear, Worm, Worm Wheel
- Design: English
- Features: Other
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With full production capabilities for gears of all types, Circle Gear & Machine Co. proudly offers worm and worm gear sets manufactured to customers from all industries. Worm gears can be manufactured up to 120" in diameter, with worms
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Mounting: Hubless
- Features: Other Metal, Other Plastic
-
Supplier: Renold Canada
Description: Holroyd worm gears than have been obtained or claimed for any other make in the world. A test at the UK National Physical Laboratory on a pair of 6 inch (152.44mm) centres, 4:1 ratio gears yielded a range of efficiencies from 97.5 to 98.2% at speeds of 1000 and 1500 revs/min
- Design: English, Metric
- Material: Hardened Steel
- Gear Type: Worm
-
Supplier: W.M. Berg
Description: Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits the worm wheel to fully envelope the threads of the worm. Threads, not teeth are cut on the
- Length: 0.4688 inch
- Pressure Angle: 20°
- Material: Bronze
- Gear Type: Worm
-
Description: Worm gear is one of gear type which mating with a worm to greatly reduce rotational speed, or allowing higher torque to be transmitted. this type of gear can gain higher gear ratio than spur gears of the same size. worm gear can be made
- Material: Aluminum, Brass, Cast Iron, Delrin, Stainless Steel
- Design: Metric
- Gear Type: Worm
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic
- Gear Type: Worm
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears produce conventional ratio worm and wormwheel transmission parts. We can manufacture the worm gear plain turned, polished or hardened and ground and the wheel in same or mixed material as the application dictates. We can design in-house a drive for non
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Type: Worm, Worm Wheel
-
Supplier: W.M. Berg
Description: Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
- Material: Aluminum
- Gear Type: Worm, Worm Wheel
-
Supplier: Durst
Description: Features Bevel Gears Ring & Pinions Helical Gears Worm Gears Applications Specialty Vehicles (airport tow tractors, railroad, bucket elevators, conveyors, cranes, dock levelers, forklifts, hoists, mining equipment, packaging equipment, palletizers)
- Pitch Diameter: 2 to 48 inch
- Face Width: 2.75 to 30 inch
- Length: 25 to 36 inch
- Gear Type: Helical Gear, Pinion, Worm
-
Description: Ondrives.US has been manufacturing worm and wheel gear systems for over 30 years. We offer worms and worm gears sets in a variety of inch and metric sizes and with numerous pitch, tooth count, and hub options. Our precision ground stainless steel worm and
- Number of Teeth: 20 to 360
- Face Width: 0.188 to 0.375 inch
- Bore Diameter (if applicable): 0.1248 to 0.4998 inch
- Features: Anti-backlash
-
Supplier: Renold Canada
Description: effect of producing a worm thread which increases in thickness from one end of the worm to the other. If the worm is therefore moved in an axial direction when in mesh with the wormwheel, backlash between the pair can be adjusted to the required amount. In practice, the
- Design: English, Metric
- Gear Type: Worm
-
Supplier: Kinematics Manufacturing, Inc.
Description: all the raw materials, components and final assemblies to meet these standards. Performance Kinematics slew drives are powered with patented hourglass worm technology to give maximum survivability load-holding as well as increased efficiency and accuracy. Unlike standard worms
- Design: English, Metric
- Gear Type: Worm, Worm Wheel
-
Supplier: RegalRexnord
Description: 507B NA56 MIDWAY HELICAL WORM
- Gear Type: Helical Gear, Worm
-
Supplier: York Industries, Inc.
Description: York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel
- Gear Type: Helical Gear, Rack, Spur Gear, Worm
- Features: Other Plastic
-
Supplier: Boston Gear
Description: offer the smoothest, quietest form of gearing when properly applied. Because the efficiency of a worm gear drive depends on the lead angle and number of starts on the worm, it's important to keep the ratio as low as possible. It is equally important that worms and
- Material: Acetal, Carbon / Alloy Steel, Hardened Steel, Nylon
- Design: English
- Gear Type: Worm
Find Suppliers by Category Top
Featured Products Top
-
SDP/SI offers a variety of different worms and their mating worm gears both metal and molded. These can be made custom with different numbers of teeth, custom bores, and passivation for stainless steel. SDP/SI offers a wide variety of inch and metric small mechanical components for (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Right Angle Gear Drives for Miniature Applications
Hicksville, NY -- Designed for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. They are available with single or double output shafts, ratios of 1:1 or 2:1 and a maximum of 1800 rpms. Their maximum (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
flexibility in complex systems. Worm Gear Units Designed for high reduction ratios and compact installation, our worm gear units deliver smooth, quiet operation with strong load (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. Each model is designed around a 1.333 inch center distance. All models are constructed with double sealed, heavy duty ball bearings and case hardened worm gears. (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
, applications, and technical design data for gears and timing belt and pulley drive systems request or download our catalogs. SDP/SI - Stock Drive Products/Sterling Instrument, a Designatronics company 250 Duffy Avenue, Hicksville, NY 11801 Phone: (516) 328-3300; (800) 819-8900 www.sdp-si.com (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
manufacturing to deliver reliable, application-specific mechanical solutions for demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI creates precision gears, superior mechanical components, and custom engineered solutions for a wide range of industries and thousands of applications. Specializing in problem-solving components SDP/SI manufactures precision gears that offer the best of both worlds: noise reduction (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 Precision Gears and Small Mechanical Components Available online We understand the importance of quick turnaround times for your projects, and we're here to help! SDP (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Medical Infusion Devices Benefit from Worm-Wheel Drive Gearing Solutions
Gearboxes are miniature motor accessories that are critical to a number of applications and industries, given their ability to either increase torque or reduce speed. Here we explore how worm gears and the worm-wheel drive are an ideal gearing solution for medical infusion systems, a key medical
-
Designing Miniature Gimbal Systems with the RSM and the GSM - Our Miniature Rotary and Goniometer Stages
Zaber's RSM and GSM family of stages are designed to share a common form factor and mounting pattern. This makes them well suited to be stacked into many different configurations of compact gimbal systems. The RSM family of ultra compact rotation stages features a stepper motor driven worm drive
More Information Top
-
Experimental validation and field performance metrics of a hybrid mobile robot mechanism
The open/close motion of the gripper is implemented with a flat brushless dc motor connected to a miniature harmonic drive and a worm gear (Figure 2, Detail D).
-
`SMARTRAP'
Mechanical Drive Train The worm gear and it’s miniature roller bearings must be isolated from seawater to prevent fouling.
-
Telerobotic system for cell manipulation
Generally, the driving mechanisms are integral miniature stepper motors with anti-backlash gearheads or precision worm gear capstan drives .
-
An Indian electrochemical ozonesonde
Thecam is driven by thesame miniature motor that drives the ozone pump, through a 1:5625 two-stage worm reduction gearing .
-
Mechanisms of mechanical fatigue in ceramics
The load train is driven on a screw by a miniature stepping motor (M), which is coupled to the loading rod through a chain drive and worm gear assembly (D).
-
Fatigue Mechanisms in Graphite/SiC Composites at Room and High Temperature
The load train is driven on a screw by a miniature stepping motor (M), which is coupled to the loading rod through a chain drive and worm gear assembly (D).
-
Servo mechanisms. A review of progress
…decade is the ab initio design of mechanical assemblies specifically for servo control; there is general agreement that gearing must be of the … avoidance of bevel and worm drives if possible, and an … drives for anything but miniature or instrument-type units.
-
The Physics of Metrology
The instrument is driven through a flexible shaft (remember the dentist’s not so “painless” drill from a few decades ago?) that connects into the vehicle’s power train by a set of miniature worm gears .
-
Imp miniature EOD robot
Imp miniature EOD robot Width: 420 mm Length: 800 mm (with front ramp retracted … Lifting capacity: 5 kg at 1.2 m Drag capacity: 75 kg Drive : 2 or 4 track … from electric motors with worm drive gears Speed: 0-0.72…
-
NASA Tech Briefs, June 2005
…include: Apparatus Characterizes Transient Voltages in Real Time; Measuring Humidity in Sealed Glass Encasements; Adaptable System for Vehicle Health and Usage Monitoring; Miniature Focusing Time-of-Flight … Phenylethynyl-Containing Resins; Improved Gear Shapes for Face Worm Gear Drives ; Alternative Way of Shifting…
Indicates content that may require registration and/or purchase.