-
Supplier: QTC METRIC GEARS
Description: Module 1.5, 55 Tooth Ground Steel Spur Gear
- Number of Teeth: 55
- Pitch Diameter: 82.5 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 25 mm
-
Supplier: RS Components, Ltd.
Description: Gear, spur, steel, 1.5 module, 20 teeth
- Number of Teeth: 20
- Pitch Diameter: 30 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 8 mm
-
Supplier: QTC METRIC GEARS
Description: Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Plain Bore
- Number of Teeth: 90
- Pitch Diameter: 135 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 12 mm
-
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or
- Number of Teeth: 60
- Pitch Diameter: 90 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 25 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or
- Number of Teeth: 48
- Pitch Diameter: 72 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 16 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or
- Number of Teeth: 45
- Pitch Diameter: 67.5 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 20 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or
- Number of Teeth: 40
- Pitch Diameter: 60 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 16 mm
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 80
- Pitch Diameter: 120 mm
- Face Width: 15 mm
- Length: 25 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 32
- Pitch Diameter: 48 mm
- Face Width: 15 mm
- Length: 25 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 56
- Pitch Diameter: 84 mm
- Face Width: 15 mm
- Length: 25 mm
-
Description: As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
- Features: Spur Gear
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers
- Number of Teeth: 27
- Pitch Diameter: 40.5 mm
- Face Width: 15 mm
- Length: 25 mm
-
Standards and Technical Documents - Series of Modules for Gears; Modules for Spur Gears -- DIN 780-1Supplier: Accuris
Description: Series of Modules for Gears; Modules for Spur Gears
-
Supplier: Precipart
Description: standards up to AGMA Q12 or AGMA 2015/ISO 5 specifications. Diametral Pitch: 16 – 200 (1.5 – .125 Module) Outside Diameter: 6mm (.24”) to 102mm (4”) Pressure Angles: 14.5, 20, 22.5 or 30 degrees Materials: Steels (alloy, stainless and carbon), bronze, brass,
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel, Nylon
- Features: Other Metal, Other Plastic, Spur Gear
-
Supplier: Circle Gear & Machine Co., Inc.
Description: As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Features: Other Metal, Other Plastic, Spur Gear
-
Description: Besta offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 1200mm in diameter. Diametrical pitch can run to 1.25, with up to a 20 module. The
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Features: Helical Gear, Spur Gear
- Design: Metric
-
Supplier: Accuris
Description: Master Gears: Spur and Helical Gears (Metric Module)
-
Supplier: Grob, Inc.
Description: Grob’s spur gear stock allows you the flexibility to create cold rolled spur gears that meet your exact specifications. We do this by creating long bar lengths of spur gear stock which allows you to cut or machine your steel spur gear to the
- Pitch Diameter: 6 to 48 inch
- Pressure Angle: 14.5°, 20°
- Material: Aluminum, Carbon / Alloy Steel
- Design: English
-
Supplier: Accuris
Description: Specification for Pinion type cutters for spur gears - 1 to 8 metric module
-
Supplier: Radwell International
Description: SPUR GEAR, STEEL, 75 TOOTH, MODULE 1. FREE 2 YEAR RADWELL WARRANTY
-
Description: ISO/TR 15144-1:2010 describes a procedure for the calculation of the micropitting load capacity of cylindrical gears with external teeth. It has been developed on the basis of testing and observation of oil-lubricated gear transmissions with modules between 3 mm and 11 mm
-
Description: ISO 4468:2009 specifies requirements for the accuracy of general-purpose hobs of 0,5 module to 40 module. These hobs are intended for producing gears which conform to ISO 53 and ISO 54. ISO 4468:2009 applies to hobs for spur and helical gears and to solid
-
Supplier: CSA Group
Description: ISO 4468:2009 specifies requirements for the accuracy of general-purpose hobs of 0,5 module to 40 module. These hobs are intended for producing gears which conform to ISO 53 and ISO 54. ISO 4468:2009 applies to hobs for spur and helical gears and to solid
-
Supplier: ATLANTA Drive Systems, Inc.
Description: ATLANTA is pleased to expand their wide range of racks to include ultra-high precision DIN 4 and 5 racks, which are precision manufactured in a controlled environment. Four levels of precision are now available, with pitch accuracies down to 0.012 mm per 1,000 mm length. This gives the
- Number of Teeth: 27
- Face Width: 120 mm
- Length: 1,017.9 mm
- Pressure Angle: 20°
-
Supplier: Andantex USA, Inc.
Description: The PDP can be combined with precision reducers to provide system backlash < 1 arc-minute thereby eliminating the need for two electrically preloaded reducers (with 2 servo motors) in certain applications. The PDP is offered with straight (spur) or helical gears in
- Gear Type: Pinion
Find Suppliers by Category Top
Featured Products Top
-
To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine (read more)
Browse Spur Gears Datasheets for KHK USA, Inc. -
Customized gear according to customers sample or drawing Module: M0.5-M30 Material: Carbon steel, Alloy steel, stainless steel, Nylon Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
1. Precision Design Available in standard and custom module sizes Spur and helical tooth configurations Optimized for smooth (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Spur Gears 1. European Standard M1, M1.5, M2, M2.5 M3, M4, M5, M6 (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Many mechanical systems require more than standard round-bore gears. Applications using square shafts often demand secure torque transmission and anti-rotation performance without additional locking components. LENO's square bore spur gears are custom-engineered to match specific shaft (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
steel. Hardened spur gears, surface hardened with alloy steel are also available in 24, 32 & 48 Pitch. Our spur gears are available in 120, 96, 80, 72, 64, 48, 32, & 24 Pitch with pressure angles of 20° degrees and 14-1/2° degrees. They are stocked in face widths of (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
efficiency, reduce downtime, and support stable long-term operation across demanding industries. Spur Gears Manufactured to European (M1–M6) and American standards (read more)
Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
We manufacture helical gears from module 0.5 to 16, with particular expertise in small modules and low tooth counts. Made from alloy steel or stainless steel, each gear (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
96 to 24 Diametral Pitch and Modules 0.5 to 2, including: Nonmetallic and metallic spur gears Antivibration gears Anti-backlash and mini-lash gears Miter and bevel gears SDP/SI is ISO 9001 and AS (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
1.Spur Gears European Standard American Standard 2.Bevel Gears European Standard American Standard 3.Worm Gears Units European Standard American Standard (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
D805 Metric Master Catalog: Spur Gears, Anti-backlash Gears and Many More - SDP/SI
Ground Spur Gears - Module 1.5 .
-
https://www.sdp-si.com/ss/pdf/80501073.pdf
HUBLESS SPUR GEARS • MODULE 1.5 .
-
https://www.sdp-si.com/ss/pdf/80501122.pdf
NONMETALLIC NYLON SPUR GEARS • MODULE 1.5 .
-
https://www.sdp-si.com/ss/pdf/80501075.pdf
HUBLESS SPUR GEARS • MODULE 1.5 .
-
https://www.sdp-si.com/ss/pdf/80501070.pdf
SPUR GEARS • MODULE 1.5 .
-
https://www.sdp-si.com/ss/pdf/ssum7047.pdf
WITH KEYWAY FIG. 2 Hubless Spur Gears - Module 1.5 .
-
https://www.sdp-si.com/ss/pdf/80501069.pdf
SPUR GEARS • MODULE 1.5 .
-
https://www.sdp-si.com/ss/pdf/80501123.pdf
NONMETALLIC SPUR GEARS • MODULE 1.5 .
-
https://sdp-si.com/ss/PDF/SSUM7046.PDF
20° PRESSURE ANGLE Spur Gears - Module 1.5 .
-
https://sdp-si.com/ss/PDF/78001108.PDF
Nonmetallic Spur Gears - Module 1.5 .
Indicates content that may require registration and/or purchase.