-
Supplier: QL-Custom Technology Limited
Description: or OBDII (J1962) to J1939 or J1708 agreement all cables. Custom made OBD Cables: Over Molding type (Most popular , most quality reliable) Installable Assembling type Splitter with Strain Relief Metal Stamping Relief Other Custom Made ways available Our product
- Connector Type: Automotive Connector
-
Supplier: Accuris
Description: Insulating Components, Molded, Electrical, Heat Shrinkable, Connector and Cable Accessory, Sealing Strain Relief, General Specification for
-
Supplier: Allied Electronics, Inc.
Description: Test Lead, Steel Body Material, PVC Insulation Material Ratings Voltage. Hand-Held Testing: 30 VAC/60 VDC Max. Hands Free Testing in Controlled Voltage Environments: 500 VRMS Max. Operating Temperature: 50°C (+122°F) Max. Features BNC Connector and Breakout Wires Are Molded Directly to the
-
-
Supplier: SAE International
Description: This specification covers connector and cable accessory heat shrinkable, electrical insulating, molded components fabricated from various polymer based compositions. These components are intended for use as connector and cable accessory components to provide strain
-
Supplier: Accuris
Description: (R) Insulating Component, Molded, Electrical, Heat Shrinkable, Connector and Cable Accessory, Sealing Strain Relief, General Specification For
-
Supplier: SAE International
Description: This specification covers connector and cable accessory heat shrinkable, electrical insulating, molded components fabricated from various polymer based compositions. These components are intended for use as connector and cable accessory components to provide strain
-
Supplier: Mueller Electric Company
Description: Male BNC connector with molded strain relief. For use with RG-58/U cable, 50 Ohms
- Connector Type: BNC
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Newark, An Avnet Company
Description: Ecomate 7 Position (6 +PE) Circular Molded, Std. Strain relief, M-F, 16AWG, PVC, TC-ER, UL Flexible Cable Assy, 3 Meter RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Ecomate 4 Position (3 +PE) Circular Molded, Std. Strain relief, M-F, 14AWG, PVC, TC-ER, UL Flexible Cable Assy, 3 Meter RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Ecomate 4 Position (3 +PE) Circular Molded, Std. Strain relief, M-F, 14AWG, PVC, TC-ER, UL Flexible Cable Assy, 2 Meter RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Ecomate 4 Position (3 +PE) Circular Molded, Std. Strain relief, M-F, 14AWG, PVC, TC-ER, UL Flexible Cable Assy, 15 Meter RoHS Compliant: Yes
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, molded composite connector (MIL-C-5015 compatible) to 2-pin, MS3101A connector w/strain relief (meets MIL-C-5015) with 15 feet of Coiled, heavy duty, polyurethane
- Features: Cable Assembly
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, molded composite connector (MIL-C-5015 compatible) to 2-pin, MS3101A connector w/strain relief (meets MIL-C-5015) with 6 feet of Coiled, heavy duty, polyurethane
- Features: Cable Assembly
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: Field installable 2-socket molded composite connec to 2-pin, MS3101A connector w/strain relief (meets MIL-C-5015) with 6 feet of General purpose, polyurethane jacket
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, molded composite connector (MIL-C-5015 compatible) to 2-pin, MS3101A connector w/strain relief (meets MIL-C-5015) with 15 feet of General purpose, polyurethane jacket
- Standards / Certifications: MIL-SPEC
-
Supplier: icotek Corp
Description: molded with elastomer. This results in a high ingress protection and stability as well as in a high strain relief level of the routed cables. The KEL-DPU 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. For optional screw assembly just
- Number of Cables: 16
- Cable Diameter: 0.57086645 inch
- Application: Industrial, Panel / Enclosure
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Molded Grade IEEE-488 GPIB Cable, Double Shielded with Molded Backshells A unique stamped steel internal enclosure provides 100 percent shielding and a robust strain relief Considerable savings can be realized using this cable, particularly in volume
-
Supplier: L-com, Inc.
Description: These high quality S-Video cable assemblies utilize dual 75 Ohm coaxial cables for unmatched video signal transmission. The molded strain relief Mini Din 4 male connectors with gold plated contacts assure distortion free performance. We typically carry these
- Cable Length: 1 ft
- Application: Audio, Video
- Features: Cable Assembly, SVGA Cable
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: These high quality S-Video cable assemblies utilize dual 75 Ohm coaxial cables for unmatched video signal transmission. The molded strain relief Mini Din 4 male connectors with gold plated contacts assure distortion free performance. We typically carry these
- Cable Length: 10 ft
- Application: Audio, Video
- Features: Cable Assembly, SVGA Cable
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: These high quality S-Video cable assemblies utilize dual 75 Ohm coaxial cables for unmatched video signal transmission. The molded strain relief Mini Din 4 male connectors with gold plated contacts assure distortion free performance. We typically carry these
- Cable Length: 50 ft
- Application: Audio, Video
- Features: Cable Assembly, SVGA Cable
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: These high quality S-Video cable assemblies utilize dual 75 Ohm coaxial cables for unmatched video signal transmission. The molded strain relief Mini Din 4 male connectors with gold plated contacts assure distortion free performance. We typically carry these
- Cable Length: 20 ft
- Application: Audio, Video
- Features: Cable Assembly, SVGA Cable
- Gender: Male-Male
-
Supplier: Quail Electronics
Description: This special variant of the 0398 series features the Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug with Strain Relief and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into
- Voltage Rating: 125 volts
- Current Rating: 10 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Black Box
Description: Meets/exceeds CAT5e T568B standards. Molded boots help prevent cable kinks & provide excellent strain relief. Features stranded conductors for short runs. Has four pairs, 24AWG construction, RJ45 connectors, & a PVC jacket.
- North American (AWG): 24 AWG
- Features: Cable Assembly
- Product Type: Patch Cable / Cord
-
Supplier: Allied Electronics, Inc.
Description: Furthermore, it eliminates the need for capping the exposed connector. Quite useful when the traditional right angle cable gets in the way of other cables such as in a computer back plane. Both ends of these cables utilize a stamped steel internal enclosure providing 100%
-
Supplier: Black Box
Description: Meets/exceeds CAT5e T568B standards. Molded boots help prevent cable kinks & provide excellent strain relief. Features stranded conductors for short runs. Has four pairs, 24AWG construction, RJ45 connectors, & a PVC jacket.
- North American (AWG): 24 AWG
- Features: Cable Assembly
- Application: LAN / Ethernet
- Product Type: Patch Cable / Cord
-
Supplier: Black Box
Description: Meets/exceeds CAT5e T568B standards. Molded boots help prevent cable kinks & provide excellent strain relief. Features stranded conductors for short runs. Has four pairs, 24AWG construction, RJ45 connectors, & a PVC jacket.
- North American (AWG): 24 AWG
- Features: Cable Assembly
- Application: LAN / Ethernet
- Product Type: Patch Cable / Cord
-
Supplier: Black Box
Description: Meets/exceeds CAT5e T568B standards. Molded boots help prevent cable kinks & provide excellent strain relief. Features stranded conductors for short runs. Has four pairs, 24AWG construction, RJ45 connectors, & a PVC jacket.
- North American (AWG): 24 AWG
- Features: Cable Assembly
- Application: LAN / Ethernet
- Product Type: Patch Cable / Cord
-
Supplier: MilesTek Corporation
Description: strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing
- Cable Length: 16.404208333333333 ft
-
Supplier: MilesTek Corporation
Description: strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing
- Cable Length: 13.123366666666668 ft
-
Supplier: MilesTek Corporation
Description: strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing
- Cable Length: 19.68505 ft
-
Supplier: MilesTek Corporation
Description: strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing
- Cable Length: 32.808416666666666 ft
-
Supplier: Tripp Lite by Eaton
Description: Protect your high-speed network from noise and electromagnetic interference with Tripp Lite's 50-ft. gray, Category 6 (Cat6) Shielded patch cable. This STP cable features 2, shielded RJ45 50micron Gold molded male connectors with integral strain relief. The
- Cable Length: 50 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: Protect your high-speed network from noise and electromagnetic interference with Tripp Lite's 25-ft. gray, Category 6 (Cat6) Shielded patch cable. This STP cable features 2, shielded RJ45 50micron Gold molded male connectors with integral strain relief. The
- Cable Length: 25 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 3-ft. black category 5e (Cat5e) patch cable has 2 standard RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered
- Cable Length: 3 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 10-ft. Gray Category 6 (Cat6) cross-over molded cable has 2 standard RJ45 molded male connectors featuring integral strain relief. The cable is designed to connect hub-to-hub, PC-to-PC or Mac-to-Mac and is perfect in conjunction with 10/100/1000
- Cable Length: 10 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
Find Suppliers by Category Top
Featured Products Top
-
QL-Custom Technology Limited supplies custom overmolded M12 cable assemblies that deliver power, signals and data to sensors, robots, factory machines, vehicles and outdoor equipment. Molded resin fully encapsulates the connector-to-cable joint for a sealed, strain (read more)
Browse Cable Assemblies Datasheets for QL-Custom Technology Limited -
& Actuator Cables and Connectors provide durable, flexible connectivity for automation systems. Offered in M8 and M12 A-coded options, they include field-wired connectors (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Altech Corp. -
cable, micro coax to molded cable assemblies, Cooner Wire remains the first choice in specialty wire and cable design. (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
silicone cable to shielded cable, mini coax to molded cable assemblies, Cooner Wire remains the first choice in specialty wire and cable design. (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
Cables, Telephone Accessories, Molded Adaptors, Cable Assemblies for industrial sectors such as Automation, Information Technology, Telecommunication, Medical and Automotive accessories. We include the following, -Flat Ribbon Cable Assemblies -Flexible Flat Cables -Wire Harnesses -I/O Cable Assemblies (read more)
Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
silicone cable to shielded cable, mini coax to molded cable assemblies, Cooner Wire remains (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
silicone cable to shielded cable, mini coax to molded cable assemblies, Cooner Wire remains the (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Interpower has a full line of strain reliefs for use in North American and international markets. We now offer flex and dome types of metric strain reliefs. O-rings are included for Ingress Protection (IP) rating. Interpower strain reliefs provide a liquid tight seal on the power cord entry and (read more)
Browse Strain Reliefs Datasheets for Interpower -
. (https://www.heilind.com) is one of the world's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
9265 Owensmouth Ave Chatsworth, California 91311 Ph: 818.882.8311 • Fax: 818.709.8281 About Us Formed by John Cooner in 1957 under the name of Service Cable and Wire with focus on specialty molded (read more)
Browse Cable Assembly Services Datasheets for Cooner Wire Company
More Information Top
-
Molded Covering Systems for Electrical Wiring Harnesses
The incorporation of a molded cable strain relief (90-degree ECU connection shown above) minimizes copper conductor work hardening and flex failures.
-
Applications of Polyurethane Coverings for Wiring and Electronics
The incorporation of a foam molded cable strain relief will minimizes copper conductor work hardening and flex failures.
-
POMONA Broadcast Connectors
Cable with Molded Strain Reliefs .
-
Pomona Electronics - 6510-V-72-0 - In Series - BNC to BNC - Allied Electronics
Highly flexible cable and molded strain relief prevent excessive bending or kinking.
-
Shopping In Cables & Adapters - Big Bruin
The RJ45 CAT 5e UTP crossover cable with molded strain relief is designed to connect Hub-to-Hub, PC-to-PC or Mac to Mac.
-
Tripp Lite video / USB cable - 6 ft | Softchoice
• Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection .
-
Tripp Lite keyboard / video / mouse (KVM) cable - 10 ft | Softchoice
• Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection .
-
SNAGLESS CAT6 UTP PATCH CABLE - ETL VERIFIED PATCH CABLE | Softchoice
To ensure long-lasting performance, these high quality Cat6 UTP patch cables offer PVC molded strain relief that prevents the RJ45 connector termination point from bending at sharp angles - reducing the risk of cable damage, which could decrease network performance.
-
Tripp Lite keyboard / video / mouse (KVM) cable - 6 ft | Softchoice
• Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection .
-
Tripp Lite video / USB cable - 6 ft | Softchoice
• Superior molded cable with integral strain relief and double shielding (foil and braid) for maximum EMI/RFI protection .
Indicates content that may require registration and/or purchase.