Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Measurement Computing
Description: High-accuracy, battery-powered four-channel thermocouple data logger; includes mini-USB cable, Command™ strip, double-sided tape, hook and loop strap, and two AAA 1.5 V alkaline batteries. KEY HIGHLIGHTS The USB-5100 Series stand-alone, multi-channel data
- Analog Input Channels: 4 #
- RAM / On-board Memory: 4 MB
- Operating Temperature: -4 to 158 F
- Features: Application Software Included
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: data logger. The display of the PCE-T390 data logger shows the temperatures of all four channels simultaneously (when there are sensors connected). The PCE-T390 data logger can be used as a handheld device in situ or as a data logger for
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 122 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: ValueTronics International, Inc.
Description: competitors use a sequential multiplexing method. This means data rate per channel is quick and constant for Chroma loggers, while others become much slower when number of channels is bigger. Using Chroma thermal/multi-function data loggers, customers
- Features: Datalogger / Recorder
-
-
Supplier: Newark, An Avnet Company
Description: Data Loggers: Multi-Channel Programmable Data Loggers
-
Supplier: Vaisala
Description: DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The data loggers can also be integrated to non-Vaisala systems with our OPC server.
- Analog Input Channels: 4 #
- Resolution: 12 bits
- Accuracy: 0.15 % FS
- Operating Temperature: -13 to 158 F
-
Supplier: Vaisala
Description: For wide-range temperature monitoring Vaisala's multi-application temperature data loggers monitor temperatures in up to four applications with one logger – ultra-low temperature freezers, freezer/refrigerators and incubators. A superior alternative to chart recorders and
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, Datalogger / Recorder, Other, Thermistor Input
- User Interface: Computer Programmable
- Network Options: Ethernet
-
Supplier: Panel Components & Systems, Inc.
Description: DENT’s PowerScout™ Series networked power meters are submetering devices designed to provide timely and accurate consumption data necessary to gain the upper hand on electrical costs in today’s escalating energy market. These meters can capture kWh/kW energy and demand data as well as
- Features: Datalogger / Recorder
-
Supplier: Piezo-Metrics
Description: The TR-7Ui Series of data loggers allow for Simultaneous Multi-Channel Measurement with one device. TR-73U Measures and Records Barometric Pressure, Temperature and Humidity TR-74Ui / TR74Ui-S Measures and Records Illuminance, UV Intensity, Temperature and Humidity
-
Supplier: Transcat, Inc.
Description: w), Thermistor, Resistance (2-4 w), Frequency Multi-Channel Real-Time Data Display 6.5-Digit Bench DMM Function for Front Panel Inputs Monitor Function for Real-Time Viewing and Charting Between Scans 20 On-Board Math Channels One-Button Screen Capture of Chart or
- Features: Datalogger / Recorder
-
Supplier: Allied Electronics, Inc.
Description: The TC-08 thermocouple data logger offers industry-leading performance and a cost-effective solution to your temperature measuring needs. Wide temperature range The TC-08 thermocouple data logger is designed to measure a wide range of temperatures using any thermocouple
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS The USB-600 Series stand-alone, multi-channel data loggers are ideal for remote temperature and humidity applications. Features include configurable logging options, audible high/low alarms, graphic LCD screen display, and push-button controls. Battery
- Analog Input Channels: 2 #
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
- Differential Channels: Differential Channels
-
Supplier: OMEGA Engineering, Inc.
Description: flexibility to handle a wide range of complex and demanding multichannel applications. The OM-SQ2040 series are the ideal data loggers for industrial, scientific research and quality assurance applications. The OM-SQ2040 provides standalone data acquisition, advanced networked
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Accuracy: 0.025 % FS
- Operating Temperature: -22 to 149 F
-
Supplier: CAS DataLoggers
Description: The Squirrel 2040 series provide high performance universal data loggers packed with the same powerful features as the Squirrel 2020 series with additional high speed logging on up to four channels and twice as many universal input channels. This provides great
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: Piezo-Metrics
Description: Measurement Channels: Voltage 4ch Measurement Range: ±300mV to ±24V, AUTO The MCR Series Multi-channel Recorders are 4-channel battery operated data loggers. Up to 4 units can be coupled together, making it possible to simultaneously measure and record up to
-
Supplier: Instrumentation Northwest, Inc.
Description: Features 7 standard channels, as well as optional digital channels Two temperature (thermistor) One milli-volt Two voltage Two 4-20 mA Up to eight digital channels, depending on configuration Takes analog signals and converts them to digital signals Over 25,000 records —
-
Supplier: Piezo-Metrics
Description: Measurement Channels: Temperature 4ch, Thermocouple Type K, J, T, S, R Measurement Range: -270 to 1760°C The MCR Series Multi-channel Recorders are 4-channel battery operated data loggers. Up to 4 units can be coupled together, making it possible to
-
Supplier: Piezo-Metrics
Description: The TR-7Ui Series of data loggers allow for Simultaneous Multi-Channel Measurement with one device. TR-73U Measures and Records Barometric Pressure, Temperature and Humidity TR-74Ui / TR74Ui-S Measures and Records Illuminance, UV Intensity, Temperature and Humidity
-
Data Loggers and Data Recorders - Stand Alone, High-Speed, Multifunction Data Loggers -- OM-LGR-5320Supplier: OMEGA Engineering, Inc.
Description: The OM-LGR-5320 Series are highspeed, standalone data loggers for analog and digital signals. Each module offers 16 analog inputs, 16 digital inputs, one single Form C relay (0.5A) digital output for triggering/alarming, and four counter/encoder inputs. These devices allow users to
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: Transcat, Inc.
Description: Resistance (2-4 w), Frequency Multi-Channel Real-Time Data Display 6.5-Digit Bench DMM Function for Front Panel Inputs Monitor Function for Real-Time Viewing and Charting Between Scans 20 On-Board Math Channels One-Button Screen Capture of Chart or Data Displays 45
- Features: Datalogger / Recorder
-
Supplier: ABB Measurement & Analytics
Description: Secure data archiving to SD Card or USB Stick – Ethernet, Profibus or MODBUS communications Data Operation – Language English, German, French, Italian, Spanish – No. of inputs Up to 4 sensors Mechanical data – Protection IP66 / NEMA 4X – Dimensions 194 mm (7.64 in.) x 214 mm
- Analog Input Channels: 4 #
- Digital I/O Channels: 6 #
- Operating Temperature: 14 to 131 F
- Inputs / Channels: 4 #
-
Supplier: CAS DataLoggers
Description: The RTR-574 Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity. This Data Logger allows for the measuring and recording of the above items in various places such
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, Datalogger / Recorder, Other Input, RTD Input, Thermistor Input
- User Interface: Computer Programmable, Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: CAS DataLoggers
Description: of complex and demanding multi-channel applications. The Squirrel SQ2040 Wi-Fi series is ideal for industrial, scientific research and quality assurance applications. The SQ2040 Wi-FI provides standalone data acquisition, advanced networked solutions and data analysis
- Analog Input Channels: 32 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: OMEGA Engineering, Inc.
Description: batteries, providing power for at least 5 hours of continuous use. It also comes with a universal power supply. The HHTFO-101 comes with a built-in flash card data logging feature allowing user to save collected data directly onto a high capacity SD flash card. SD cards of up to 1 GB
- Celsius Scale: -200 to 300 C
- Celsius Scale Divisions: 0.5 C
- Display / Scale Characteristics: Celsius
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-T 1200 is a 12-channel temperature data logger that accommodates SD cards up to 16 GB in size. The optional software allows the temperature meter to connect to a PC via USB for direct data transfer and analysis via Microsoft Excel. The datalogging interval can be set
- Sensed Temperature Range: -58 to 1,831.82 F
- # of Inputs / Channels: 12 #
- Features: Battery Powered, Detachable Probe(s)
- Local Interface: Digital Front Panel
-
Supplier: RDP Electrosense
Description: sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number of different types available. The system can be supplied with optional monitor/display/data logger
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Other Output
- Outputs: Frequency Output
- Form Factor: Modular Bay / Slot System
-
Supplier: Vaisala
Description: historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The data loggers can also be integrated to non-Vaisala systems with our OPC server. Data Logger Selection Guide Features • Select models with 1 to 4
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, Datalogger / Recorder, Other, Thermistor Input
- User Interface: Computer Programmable
- Network Options: Ethernet
-
Supplier: Instrumented Sensor Technology
Description: PANTHER shock & vibration data monitor, logger and recorder offers from 6 MB up to 108 MB of onboard data memory for wave-form recording. For airborne applications the PANTHER shock & vibration data monitor, logger and recorder is capable of recording upwards of 90
- Features: Accelerometer Input, Datalogger / Recorder, Other
- Application: General Lab and Industrial, Vehicular
- User Interface: None
- Host Connection: RS232/422/485
-
Supplier: Powell Electronics, Inc.
Description: Data Loggers: Multi-Channel Programmable
-
Supplier: Transcat, Inc.
Description: Product Highlights Onset's most flexible data logger records up to 15 channels of over a dozen measurements Provides 12v excitation for third-party sensors Pre-configured smart sensors get you started fast Signal conditioning modules retain configurations until you change them,
- Features: Datalogger / Recorder
-
Supplier: SensorsONE, Ltd.
Description: A fully configurable touchscreen display allows the operator to choose which parameters to display on the CMC-99 controller and data logger and in which graphical format such as chart, bargraph, dials or numeric values. To help with device configuration it is possible to connect a
-
Supplier: DigiKey
Description: Field Testing Multi-Channel Recorder
- Resolution: 16 bits
- Features: DC Voltage Input
- Outputs: Voltage Output
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Powell Electronics, Inc.
Description: Data Loggers: Multi-Channel Programmable
- Category: Element / Chip
-
Supplier: Spectral Dynamics, Inc.
Description: The Model VX2824B is a completely integrated 8 channel data recording VXI module. Each channel includes a bridge signal conditioner, a low pass filter, a 16-bit 2.5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4 or 8
- Analog Input Channels: 8 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- Bandwidth: 1,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
offering into a more accessible and powerful tool for the broader industry. Originally launched as an initiative designed primarily for McElroy’s channel partners, early versions of the digital inspection app were limited in their scope and only available through the DataLogger®. (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
Modular 600 Multi-Channel Signal Conditioning System Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Modular 600 Multi-Channel Signal Conditioning System Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
direct results of feedback from our channel partners and operators who use these machines day in and day out.” Keep Reading (read more)
Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
Modular 600 Multi-Channel Signal Conditioning System Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
FLO-DAR excels in challenging applications with high solids, shallow flows, extreme temperatures, caustic flows, large man-made channels, and velocities up to 20 ft/s. Designed for wastewater utility operators, FLO-DAR delivers precise flow data without compromising on durability, making it a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
readings, set Limits/Alarms, Peak Hold, Track or act as a Data Logger. The screen can be set-up as single channel or multiple channel configurations. Users can construct mathematical formulae and Algebraic Equations to get wide variety of results for their gauging applications. Features (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
automatically correct data measurements for temperature and velocity effects, ensuring precision in various conditions. The AV Sensor is designed to be compatible with Hach flow loggers and AS950 samplers, making it a versatile tool for measuring flow rates in open channels. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-IoT and MQTT edge gateways, cellular telemetry units, industrial data loggers, edge computing nodes, remote PLC communications and wireless sensor concentrators. Factory automation applications include industrial remote I/O stations, machine condition monitoring, wireless industrial networking (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
Laboratory Temperature Monitoring & Alarming Using a Data Logger
CAS DataLoggers provides the multi-channel solution for laboratory temperature monitoring and alarming in a medical R&D lab.
-
Data Loggers Monitor & Alarm a Medical R&D Lab
Earlier this year CAS DataLoggers provided the temperature monitoring and alarming setup for a medical laboratory requiring monitoring of product and sample temperature within multiple medical storage units. As opposed to an expensive chart recorder, technicians needed affordable multichannel
-
The Nearshore Network - Instrumenting Lake Tahoe
of a Turner Designs C3 Submersible Sensor measuring turbidity, algal concentration, and dissolved organic material along with a RBRmaestro multi-channel logger measuring water temperature and conductivity. An underwater cable supplies power to each station and returns data, which are displayed
More Information Top
-
Development of geochemical sensors
for continuous, on-line monitoring and
modelling of coastal groundwater aquifers
The tests were analyzed using a multichannel data logger taking measurements at 1 to 6 minute intervals, depen- ding on the length of the tests.
-
A multi-channel data logger of in-situ chemical sensors for cabled seafloor observatories
Abstract—This paper describes the development of a multi- channel data logger for real-time in-situ monitoring.
-
Geophysical Prospection in the Southern Harz Mountains, Germany: Settlement History and Landscape Archaeology Along the Interface of the Latène and Przeworsk C...
Using a newly developed multichannel data logger LEA‐D2 supporting a GPS unit for accurate real‐time positioning, high‐resolution measurements with a rate of more than 1 ha h−1 became possible.
-
A data logger for teaching data capturing and analysis to engineering students
This article describes the design of the hardware and software of a multichannel data logger , developed for use by engineering students.
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 1 Basic Concepts Columns Beams and Plates Complete Document
The response of the specimens was measured by strain gages bonded to the shear web surfaces, flanges and uprights of the beam specimen and recorded by a multichannel data logger .
-
A Portable Membrane Contactor Sampler for Analysis of Noble Gases in Groundwater
Both the gas and water flow lines are equipped with pressure and temperature sensors with their readings recorded by a multichannel data logger .
-
High-resolution study on the hydrochemical variations caused by the dilution of precipitation in the epikarst spring: an example spring of Landiantang at Nongl...
To measure detailed hydrochemical variations of Lan- diantang spring and its response to storm events, a CDTP 300 multichannel data logger (made by Greenspan in Australia) (Fig. 2) was used in Landiantang spring to record rainfall, water stage, water temperature, pH…
-
Structure of domestic hot water consumption
Onemeter was modified to interfacewith a multichannel data logger and the other was used to provide weekly visual readings as a means for verifying the recorded information.
-
Hydrochemical variations during flood pulses in the south‐west China peak cluster karst: impacts of CaCO 3 –H 2 O–CO 2 interactions
To measure detailed hydrochemical variations in the conduit and diffuse flow conditions, a Greenspan CTDP 300 multichannel data logger was used in borehole CF1 (Figure 1, the sensor being located in groundwater about 2 m below base flow level), which represents…
-
The effects of controlled drainage on subsurface outflow from level agricultural fields
Precipitation was measured hourly near the site with a tipping-bucket rain gauge connected to a multichannel data logger (CR10X, Campbell Scientific).
Indicates content that may require registration and/or purchase.