-
Supplier: CO2Meter.com
Description: The Fixed Multi-Gas Detector is designed to protect individuals near toxic, combustible, and hazardous gases, or oxygen in commercial and industrial applications. This detector can activate alarm relays, display real-time measurements, and connect with any Building
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Number of Gases Monitored: Multi Gas
-
Supplier: GasLab
Description: The GasLab Plus Multi-Gas Detector measures oxygen, carbon dioxide, carbon monoxide, PM 2.5 & PM 10 particle count, relative humidity and temperature. This makes it a valuable tool for measuring internal air quality in the home for people with COPD, emphysema, mesothelioma or
-
Supplier: CO2Meter.com
Description: Remote Sensors for the Gaslab Multi-Gas Detector are designed to measure combustible, toxic gases and oxygen as well as refrigerants. The remote sensors can only be operated in conjunction with the sensor boards on the MSC2 Gaslab Multi Gas Detectors. These
- Operating Temperature: -31 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Number of Gases Monitored: Multi Gas
-
-
Supplier: ENMET Corporation
Description: PGD3-IR Portable Multi-Gas Detector for Combustible Gases, Oxygen, Carbon dioxide, CO, H2S and other Toxic Gases The model PGD3-IR portable multi gas detector incorporates an infrared combustible gas sensor for 0-100% LEL or 0-100% by volume methane,
- Operating Temperature: 23 to 104 F
- Operating Humidity: 15 to 95 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: CO2Meter.com
Description: Multi-Gas Detector Series (MSC2) Digital Multi-Gas Controller (DGC-06), or the Combustible Fixed Gas Detector Series (PX2). Features Base amber, flashing light 98dB alerts 24 VDC Protection class: IP65 Temperature range: -40°C to +55°C Easy and clean
- Visual Indicators: Audio / Visual Alarm Combination, Strobe Light
-
Supplier: ENMET Corporation
Description: P/N 02604-004, RECON/4 - Multi-Gas Portable Detector for CO, H2S, O2 and LEL RECON/4 is a compact portable gas detector with a color LCD. It can monitor for CO, H2S, O2 and combustible gas simultaneously. The instrument features STEL, TWA and two instant
- Operating Temperature: -4 to 122 F
- Operating Humidity: 5 to 95 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: CO2Meter.com
Description: The Digital Gas Sensors for the Gaslab Fixed Multi Gas Detector are designed to measure combustible, toxic, and oxygen gases as well as refrigerants. These digital sensors are only to be operated in conjunction with the Gaslab Fixed Multi-Gas Detector
- Operating Temperature: -22 to 122 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %Volume
- Number of Gases Monitored: Multi Gas
-
Supplier: Transcat, Inc.
Description: Product Highlights Monitors H2S, CO, O2 and combustibles One-button operation with robust, motorized pump Compatible with MicroDock II
- Measurement Type: %LEL
- Instrument Type: Detector
- Gas Types: Oxygen (O2)
-
Supplier: Transcat, Inc.
Description: Product Highlights Monitors H2S, CO, O2 and combustibles One-button operation with robust, motorized pump Compatible with MicroDock II
- Measurement Type: %LEL
- Gas Types: Carbon Monoxide (CO), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: State Safety & Compliance
Description: "This detector is designed for ease-of-use, durability, convenience, and low cost. Features (3) separate alarm indicators, sensor replacement packs and extra heavy-duty construction. Rechargeable lithium-ion or alkaline (AAA) batteries. Key features include: vibrating, audible and visual
-
Supplier: Transcat, Inc.
Description: shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station Full function self-test of sensor(s), battery status, circuit integrity and
- Measurement Type: %LEL
- Instrument Type: Detector
- Gas Types: Hydrogen Sulfide (H2S), Oxygen (O2)
-
Supplier: Transcat, Inc.
Description: LCD shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station Full function self-test of sensor(s), battery status, circuit integrity and
- Measurement Type: %LEL
- Gas Types: Carbon Monoxide (CO), Hydrogen Sulfide (H2S), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: Process Sensing Technologies USA
Description: The LC8 is a low cost gas detector control panel with 8 channel mains-powered monitoring and control units for use with the various Status Scientific Controls ranges of gas detector heads or other sensors. Control Panel Accessories In order to provide full system
- Panel Type: Operator Console
-
Supplier: Acme Engineering Products
Description: and upgradeability. Industry-standard communication protocols like Ethernet and BACnet are available for remote supervision and reporting to building automation systems. A wide range of sensors is available for our SM (Sensor Module) detector network with plug-and-play architecture for sensor
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Halocarbons (Refrigerants), Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2),
- Number of Gases Monitored: Multi Gas
-
Supplier: IBT Industrial Solutions
Description: EQUIPMENT Portable Multi-Gas Detection Portable Single-Gas Detection Badges Air Monitoring Pumps Tubes and Pumps Filtration Panels Combined Space Equipment
- Application: Ambient Air Monitoring
- Instrument Type: Detector
- Mounting Type: Portable
-
Supplier: DOD Technologies Inc.
Description: so. Gas Clip Technologies can help prevent this safety risk with our new Multi Gas Clip (MGC). The MGC can go a full 2 months without a charge, even without ever having to be turned off. Shut down the detector nightly and the battery can last up to 4 months. How is this
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Oxygen (O2)
- Display: Digital
-
Supplier: DOD Technologies Inc.
Description: detector. Just turn it on and have worry free assurance of protection against toxic gases 24/7 for two full years. Low power usage is the key! Gas Clip Technologies’ continued refinement of advanced low-power photometric infrared technology for combustible gas measurement helps
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Oxygen (O2)
- Display: Digital
-
Supplier: MSA Safety
Description: Multigas Detector One PID, four gases…detects hundreds of chemicals Simultaneously detects O2, CO, H2S, combustible gas, and hundreds of VOCs, including direct readings of 100 pre-programmed gases Offers tremendous flexibility in a reliable, durable, easy-to-use unit User-friendly
-
Supplier: DOD Technologies Inc.
Description: A New Option in Portable Gas Detection Twice a day, every day… that’s how often you have to charge most portable gas detectors, until now. The Multi Gas Clip Pump (MGC Pump) from Gas Clip Technologies is the only portable multi gas
-
Supplier: MSA Safety
Description: MSA ALTAIR 5X Gas Detector measures up to 6 gases including natural gas. Now available with a PID Detector.. The ALTAIR 5X Gas Detector is capable of measuring up to 6 gases simultaneously and is now available with integrated PID sensor for VOC detection.
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Hydrocarbons, Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide
- Features: Audible or Visual Alarms, Hazardous Environments, Interchangeable Probes, Intrinsically Safe, Other, Sampling Pump
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 1 Multi-Component Gas Analyzer The MLT 1 multi-component gas analyzer can measure up to five gas components as a stand-alone analyzer, a system control analyzer with front panel display and
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: REED-Direct
Description: GAS DETECTOR, FLAMMABLE Detectable gases: Natural gas and Propane/Butane Conforms to the National and European guidelines, Cat. II, Class B SPECIFICATIONS: Operating Conditions: 14 to 120°F (-10 to 50°C); 95% RH or lower Power Supply: 2 x 1.5V "AA" batteries Battery Life: 4
- Operating Temperature: 14 to 120 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
Supplier: ENMET Corporation
Description: PGD2 4-Gas Portable Detector for Combustible, Oxygen and Toxic Gases The model PGD2 portable multi gas detector incorporates a catalytic type sensor for 0-100% LEL methane, and is preprogrammed for more than 12 other combustible gases and vapors. In addition, the
- Operating Temperature: 23 to 104 F
- Operating Humidity: 15 to 95 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 32 to 104 F
- Operating Humidity: 90 %
- Measurement Type: %LEL, Trace
- Features: Audible or Visual Alarms, Other
-
Supplier: Linde North America, Inc.
Description: The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series
- Number of Channels: 2
- Response Time: 15 seconds
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen Chloride (HCl),
- Electrical Outputs: Analog Current
-
Supplier: Terra Universal, Inc.
Description: Quick response 3-level leak indication with LED and audio indicators Gas concentration alarm Sensitivity Adjustable This Portable Combustible Gas Leak Detector is a highly sensitive wide range gas detector. It can be used to detect natural gases or LPG. Goose neck
- Number of Channels: 1
- Response Time: 3 seconds
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 98 %
-
Supplier: Accuris
Description: Multigas sensors - Standardised test instructions and test gases for VOC detectors for indoor air quality measurement
-
Supplier: Bacharach, Inc.
Description: Infrared Refrigerant Gas Detector is the leader in performance and flexibility. It can be configured as either a broadband sensor used for gross leak detection, or as a gas-specific version that’s pre-calibrated and characterized for precision response to individual
- Operating Temperature: -22 to 104 F
- Instrument Type: Detector
- Display: Digital
- Gas Types: Halocarbons (Refrigerants)
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: CTD/CLD series toxic gas detector adopts long life electrochemical sensor technique, it is mainly applied in steel, chemical and other fields for the detection and alarm of toxic gas.
- Operating Temperature: 14 to 131 F
- Application: Ambient Air Monitoring
- Gas Types: Carbon Dioxide (CO2), Hydrogen Sulfide (H2S), Toxic Gas
- Instrument Type: Detector
-
Supplier: DOD Technologies Inc.
Description: The GT2000TX Explosion-Proof Toxic Gas Monitor provides comprehensive monitoring of toxic and oxygen gas hazards in potentially explosive atmospheres (both indoors and outdoors). Users can modify detector operation using the LCD without ever needing to open the unit. This
- Operating Temperature: -40 to 176 F
- Features: Audible or Visual Alarms, Intrinsically Safe
- Instrument Type: Detector
- Display: Digital
-
Supplier: REED-Direct
Description: Gases Sensed: Gasoline, propane, natural gas or fuel oil Sensitivity: Variable, as low as 5 ppm (gasoline) Alarm Settings: 7 LED tricolour bar indicator; variable intensity audible alarm Warm-up Time: 90 seconds Power Supply: 4 x 1.5V AA alkaline batteries Battery Life: Approx. 40 hours
- Display: Analog
- Features: Audible or Visual Alarms
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye HGD-2000 Hydrogen Gas Detector allows the user to monitor hydrogen gas buildup in storage room and facilities that house batteries - including forklifts, golf carts, backup power supplies, and battery charging stations. Lead-acid batteries on charge emit hydrogen
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL
- Features: Ambient Air Monitoring, Analyzer, Audible or Visual Alarms, Confined Space Monitoring, Controller, Detector, Digital, Fixed, Monitor
- Gas Types: Combustible Gas, Hydrogen (H2), Mercury Vapor (Hg), Methane (CH4) / Natural Gas, Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: requirements: ready-to-use device. Stand-alone instrument for multiple trace impurity measurements. Multiple detectors: PED, TCD and FID. Wide measurement range covers sub-ppb to percent measurements. PPB sensitivity with argon, helium or nitrogen carrier gas (PlasmaDetek) Easy to use
- Operating Temperature: 50 to 113 F
- Remote Interface: Other
-
Supplier: Safeguard Analytics
Description: Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by installing an
- Number of Channels: 2
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume, Leakage, Trace
-
Supplier: Uson, L.P.
Description: Ultra high sensitivity trace gas leak detector for accurately locating and quantifying leaks. The Qualichek 200 responds to SF6 and other electron capturing compounds and can display leak rate or concentration. It is equipped with one of the most sensitive gas detection systems
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Electrical Outputs: Analog Voltage
- Instrument Type: Detector
Find Suppliers by Category Top
Featured Products Top
-
When timing matters, MSA’s Need It Now Program is designed to help meet demanding project schedules. A selection of our most widely used gas and flame detectors is available with reduced lead times, including commonly specified models of the ULTIMA® X5000 Gas Monitor (read more)
Browse Flame Detectors Datasheets for MSA Safety -
: ULTIMA® X5000 Gas Monitor General Monitors S5000 Gas Monitor FL5000 MSIR Flame Detector (read more)
Browse Flame Detectors Datasheets for MSA Safety -
The Multi-Gas CrossLab Sniffer is a mini-sized portable leak detector, with high sensitivity. It provides an economical approach for leak checking pressurized gas distribution systems and their sub-assemblies. The sniffing style application (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Heat Detectors Datasheets for InfraTec GmbH -
From traditional industrial environments to today’s increasingly complex hazardous processes, the risk of explosion and/or fire remains a critical concern. However, basic process controls typically do not warn of conditions outside normal system limits. Since industry vapors and gases (read more)
Browse Flame Detectors Datasheets for MSA Safety -
Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View (read more)
Browse Datasheets for Dexter Research Center, Inc. -
FL5000 MSIR Flame Detector The MSA General Monitors® FL5000 is an advanced multi-spectrum infrared (MSIR) flame detector that provides superior false alarm discrimination over long distances. The FL (read more)
Browse Flame Detectors Datasheets for MSA Safety -
Introducing our Updated SA2 Platform — Built for Every Industry Safeguard Analytics is proud to introduce a new addition to the SA2 Platform, our next-generation fixed gas detector, the SA-220 Now our SA2 Platform (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Dexter Research - Gas Analysis Thermopile Detector Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm (read more)
Browse Datasheets for Dexter Research Center, Inc. -
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics
More Information Top
-
Impact Portable Multi-Gas Detector Benefits From New Infra Red Sensor Technology
Long life NiMH batteries and a strong sampling pump option equip the water resistant IP67 Impact range as the most flexible multi gas detector on the market.
-
Impact Portable Multi-Gas Detector Benefits From New Infra Red Sensor Technology
Long life NiMH batteries and a strong sampling pump option equip the water resistant IP67 Impact range as the most flexible multi gas detector on the market.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/13094/HasanMohammad2011.pdf?sequence=7
Altair-5 multi gas detector calibration is done in order to maintain the consistency in results over time.
-
Canaries and pit lamps
The analysis of the pit gases with multi gas detectors takes Abb. 3 Currently place.
-
H2S Risk Management Plan For A Semi-Submersible Drilling Rig
The 500 m zone enter checklist was expanded to include requirements like the need for deck personnel to wear H2S personal detectors and air monitoring with a multi gas detector , while approaching the rig.
-
CRANFIELD UNIVERSITY
Ion Science (2010), Product Details - FirstCheck+ Handheld Multi Gas Detector , available at: http://www.ionscience.com/products/firstcheck-plus-handheld-multi- gas-detector (accessed 25/08/2010).
-
Use of Rhodopseudomonas palustris P1 stimulated growth by fermented pineapple extract to treat latex rubber sheet wastewater to obtain single cell protein
However, H2S in the air space of the treatment bottles (bioreactors) was measured using a portable multi gas detector (MX 2100, Oldham, France).
-
Communication protocol management tool between Rigs in "CAT-A" wells and the successful story to deliver sour gas project
Portable multi gas detectors .
-
Limestone solution rates and processes in the Waitomo District, New Zealand
The per- centage by volume of COzin the soil air was determined in the field using a Draeger Multi Gas Detector attached to a thin, hollow metal probe (Miotke(1974);Gunn (1978)).
-
Treatment for improving flame retardancy of wool and minimizing toxic gas evolution in burning
The gases were analyzed at the top of the chamber above the center of the carpet sample with the Multi Gas Detector , Model 21/31, manufactured by the Dragerwerk Lubeck, West Germany.
Indicates content that may require registration and/or purchase.