Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SemiNex Corporation
Description: Medical - Professional / 1470nm Multi Chip Module
- Wavelength Range: 1,470 nm
- Laser Power: 15,000 milliwatts
- Operating Voltage: 5.4 volts
- Operating Current Range: 13,000 milliamps
-
Supplier: Utmel Electronic Limited
Description: 8-bit Microcontrollers - MCU ATtiny87 & ATA6624 multi-chip-module
- Internal RAM Size: 0.512 KB
- Supply Voltage (Vcc): 5 volts
- Number of Timers: 3
- Pin Count: 32
-
Supplier: Accuris
Description: MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M X 32-BIT (64Mb), RADIATIONHARDENED, SRAM, MULTI-CHIP MODULE
-
-
Supplier: OptiSpac, Inc.
Description: When designing the package, designers need to combine the characteristics of the actual micro-assembly process; they need to comprehensively consider the package feeding, radio frequency, thermal management, electromagnetic shielding, reliability and environmental adaptability protection in the
- Package Material: Copper, Tungsten
- Features: Other
-
Supplier: Accuris
Description: MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2M X 32-BIT (64Mb), RADIATION-HARDENED, SRAM, MULTI-CHIP MODULE
-
Supplier: Accuris
Description: MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K X 32-BIT (16M), RADIATION-HARDENED, LOW VOLTAGE SRAM, MULTI-CHIP MODULE
-
Supplier: Telit IoT Solutions, Inc.
Description: ephemeris data broadcast by GNSS satellites received by the module and stored in the internal Flash memory. The Jupiter SE868-A features the best GNSS integrated antenna solution in the market with best-in-class sensitivity and current consumption. Key Benefits Multi-constellation GNSS
- Bias / Operating Current: 10 mA
- Maximum Modulation Current: 30 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
Supplier: Telit IoT Solutions, Inc.
Description: Telit LE modules family are the latest generation of multiband multi-channel radio module with advanced propriotary embedded stack easy to integrate and use in point-to point or star network communication. LE70-915 modules operate in 915 MHz band with 500 mW Output power
- Operating Frequency: 902 to 928 MHz
- Data Rate: 2.4 kbps
- TJ: -40 to 85 C
- Sensitivity: -115 dBm
-
Supplier: Sensirion
Description: fitting for small and middle-sized companies. Based on Sensirion’s experience and expertise in environmental sensing, the SVM30 is optimized for easy design-in and sensing performance. The SVM30 is a multi-gas, humidity and temperature sensor combo module containing a SGP30 gas sensor
- Operating Temperature: -4 to 185 F
- Operating Humidity: 0 to 100 %
- Gas Types: Hydrogen (H2)
- Number of Gases Monitored: Multi Gas
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SC872-A is a multi-constellation smart GNSS module with embedded 20 x 20 mm antenna. The SC872-A is packaged in a 21 x 22 mm double side PCB with a GNSS antenna on one side and all the remaining components on the opposite side. The SC872-A is provided with embedded Flash
- Bias / Operating Current: 27 mA
- Maximum Modulation Current: 32 mA
- TJ: -20 to 60 C
- Pin Count: 4 #
-
Supplier: Telit IoT Solutions, Inc.
Description: The HE910 is our most compact multi-band HSPA+ LGA module series, with built-in GPS and GSM/EGPRS fallback at 28x28mm. As a member of the xE910 LGA unified form factor family the HE910 series is pin-to-pin compatible with LTE, HSPA, GSM/GPRS and CDMA/EVDO xE910 family counterparts.
- Operating Frequency: 800 to 2,100 MHz
- Data Rate: 5,760 to 21,000 kbps
- TJ: -40 to 85 C
- Sensitivity: -147 to -166 dBm
-
Supplier: TOP-electronics USA
Description: Quectel EC25-V, Multi-mode LTE Module, Cat.4 (Verizon Network) The EC25 series is Quectel’s new generation of LTE category-4 modules, optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 10 LTE technology, it delivers 150Mbps downlink and 50Mbps uplink data
- Technology: Ethernet
-
Supplier: TOP-electronics USA
Description: Quectel EC25-A, Multi-mode LTE Module, Cat.4 (ATT Network) Certified for use with the following North American networks: Canada: Rogers/Telus. USA: AT&T/T-Mobile (For Verizon networks, use the EC25-V.) The EC25 series is Quectel’s new generation of LTE category-4 modules,
- Technology: Ethernet
-
Supplier: TOP-electronics USA
Description: Quectel EC25-E, Multi-mode LTE Module, Cat.4 (European Networks) The EC25 series is Quectel’s new generation of LTE category-4 modules, optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 10 LTE technology, it delivers 150Mbps downlink and 50Mbps uplink data
- Technology: Ethernet
-
Supplier: TOP-electronics USA
Description: Quectel EC21-E, Multi-mode LTE Module, Cat.1 (European Networks) The Quectel EC21 is an LTE category-1 module optimized specially for M2M and IoT applications. It delivers power-enhanced performance and M2M-optimized speeds of 10Mbit/s downlink and 5M-bit/s uplink, and features
- Technology: Ethernet
-
Supplier: Gantner Instruments, Inc.
Description: The Q.series EC C101 combines powerful System-on-a-Chip computing with the flexibility of EtherCAT communication. This unique design greatly simplifies the implementation of reliable high-speed multi-axis servo control solutions. It has never been so easy to create an integrated
- D/A Resolution: 18 bits
- Maximum Output Voltage: 10 volts
- Peak Output Current: 0.16 amps
- Digital Resolution (if Applicable): 18 bits
-
Supplier: RS Components, Ltd.
Description: L1/L5 + L-Band Front End Module
- Primary Frequency Range: 1,500 MHz
- Gain: 25 dB
- Applications: Dual Band / Multi-band
- Form Factor / Mounting: Internal / Chip
-
Supplier: Qorvo
Description: The QPG6200L is the industry's most reliable and robust wireless multi-standard System-on-Chip. Featuring Qorvo's ConcurrentConnect™ technology, the QPG6200L supports the latest standards for Matter (over Thread), Zigbee and Bluetooth® Low Energy in a truly concurrent way. The
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Knowles
Description: A range of chip capacitors, available in sizes 0805 to 7565, designed to operate from -55°C to 160°C, (Class II Dielectric) and from -55ºC to 200ºC (C0G/NP0 and Class II Dielectrics). Voltage ratings of 25V to 4kV. Features: Stable 250°C Operation Compact SMD Chip Polyterm® Termination
- Capacitance Range: 0.000001 to 18 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 4,000 volts
- Operating Temperature: -55 to 200 C
-
Supplier: ECO Light LED
Description: This LED backlight module is a truly unique product! When your project calls for a light with a small form factor and physical imprint look no further than our Dwarf Star 1 module! This LED module is known to be the smallest backlight module available on the market. This
- Optical Power Output: 720 milliwatts
- LED Type: Blue, Green, Multi-Colored, Red
-
Supplier: ECO Light LED
Description: This LED module is a great entry-level backlight module for channel letters, halo lighting and sign lighting. This product easily conforms to circular and curved layouts. A total of three 5050 SMD chips provide ample lighting with a max power requirement of 0.72W per
- Optical Power Output: 720 milliwatts
- LED Type: Blue, Green, Multi-Colored, Red
-
Supplier: ECO Light LED
Description: This LED module is a great entry-level backlight module for channel letters, halo lighting and sign lighting. This product easily conforms to circular and curved layouts. A total of four 5050 SMD chips provide ample lighting with a max power requirement of 1.44W per
- Optical Power Output: 1,400 milliwatts
- LED Type: Blue, Green, Multi-Colored, Red
-
Supplier: Infineon Technologies AG
Description: The Automotive Multi Motor Evaluation Kit addresses modern automotive application challenges with sophisticated motor control solutions from Infineon. It is an ideal start into the world of Infineon’s offering for motor control for applications where more than one motor is controlled. It can
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
-
Supplier: Knowles
Description: Manufactured to customer SCD. Vertical Mount Capacitor A vertical surface mount of a single large capacitor using specially designed and developed leads to allow for board space savings. High Energy Modules Specifically designed to offer high capacitance value in modular form for single
- Electrostatic Capacitors: Ceramic
- Applications: High Current, High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: Knowles
Description: A range of High Capacitance value BME MLC chip capacitors, in stable Class II dielectrics X7R and X5R, with a spread of capacitance values offered up to 100µF. Comparable circuit designs can be achieved at typically a third to a fifth of the capacitance values because of the low ESR
- Capacitance Range: 0.0068 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ECO Light LED
Description: With its compact size, this LED module is a great backlight module for channel letters, halo lighting, sign lighting, or any other RGB application that requires a smaller yet efficient LED module. This product easily conforms to circular and curved layouts. A total of three 5050
- Optical Power Output: 720 milliwatts
- LED Type: Blue, Green, Multi-Colored, Red
-
Description: RF TXRX MODULE MULTI CHIP
-
Supplier: Cirrus Logic, Inc.
Description: differentiate products through the Cirrus Logic Framework programming structure and Framework module library. Dolby Pro Logic II, DTS Digital Surround, MPEG Multi-channel and Cirrus Logic Original Surround 6.1 PCM (pulse code modulation) Effects Processor — the last capable of
- Pin Count: 144
- Data Bus: 32-Bit
- Features: Other
- Interface Type: SPI
-
Supplier: Richardson RFPD
Description: AirPrime XS1110 Ultra-Low Power Multi-GNSS Module The XS1110 supports tracking of GPS+Glonass, GPS+BeiDou, or GPS+Galileo satellite system combinations to deliver superior positioning accuracy within <1.5m, consuming up to 50% less power than standard GNSS modules. Unlike other
- Supply Voltage: 1.8 V
- Technology: GPS
- Device Type: Receiver
-
Supplier: VAST STOCK CO., LIMITED
Description: GPS Modules Advantech GPS module, u-blox NEO-M8N multi-GNSS
-
Supplier: Sensirion
Description: The SGM60xx is Sensirion’s next generation series of gas meter modules for residential smart gas metering applications. It is equipped with the next generation CMOSens® flow chip, combined with Sensirion’s long experience in flow sensing. The SGM60xx series is available for meter sizes
- Operating Temperature: -13 to 131 F
- Gas Types: Methane (CH4) / Natural Gas
- Number of Gases Monitored: Multi Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Built-in multi-stage amplification chip, independent power supply for sensor. Temp & Weight calibration. Independent channel sampling and high dynamic response frequency. Good long-term stability, good anti-interference performance.
- Operating Temperature: 14 to 122 F
- Features: DC Voltage Input
- Excitation: Voltage Excitation Supply
-
Supplier: Qorvo
Description: QM55003 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting for NB-IoT and Cat-M1 application. The module supports LB (663MHz – 915MHz) and MB (1695MHz – 1980MHz) and NTN Operation B24/B255, B107, B23/B256. It has integrated harmonic rejection
- Applications: Mobile / Wireless Systems
- Features: Other, RoHS
- Device Type: Transmitter Only
-
Description: Specifications Full ezLCD Command Set 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors Integrated Resistive Touch Screen Dedicated LCD Controller Chip Full Speed USB Interface (via Mini-USB connector) Serial (RS232), I2c Integrated SD/MMC (Secure Digital/MultiMedia)
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller, Computer Applications
- Display Type: Graphic Display
-
Supplier: Qorvo
Description: QPF0219 is a multi-chip Front-End Module (FEM) designed for 2-18 GHz Wide-Band radar applications. The FEM integrates a T/R switch, a limiter, a low-noise amplifier and a power amplifier. Transmit power is 10 W saturated with 20% PAE and large signal gain is 13 dB, small signl
- Operating Frequency: 2,000 to 18,000 MHz
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
. Thermal Design_Case Study A Application : Medical Pad IP54 Waterproof Temperature on Chassie must below 40 deg C Multi-chips heat source Thermal module solution (read more)
Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Optimized layout for multi-SiC MOSFET and diode chips assembly in phase leg topology Symmetrical design to accept up to 12 SiC MOSFET chips in parallel per switch All die in parallel with their own gate series resistor for homogenous current balancing High (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Low power consumption, supporting operation from coin cell batteries Compact 3 x 3 x 0.75 mm Multi-Chip Module (MCM) package ideal for IoT and industrial applications (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
. Broad inventory of WiFi/Bluetooth modules and related components Support for component selection and cross-reference guidance Coordination across multi-stage delivery requirements, from prototype to volume orders Get in Touch Contact Win Source today to discuss sourcing ESP32 modules or related components for your project, or visit our website for current stock and pricing. (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
and defense Test instrumentation Hybrid circuit designs Multi chip module (MCM) High-rel microelectronics RF / Microwave Medical implantable (read more)
Browse Chip Resistors Datasheets for Richardson RFPD -
GHz frequency range varies by only ±0.5 dB, making the MMA053AA die ideal for EW, ECM, radar, and test & measurement applications. The MMA053AA amplifier features compact die size and I/Os that are internally matched to 50 Ohm, facilitating easy integration into multi-chip modules. (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
available RF Power Amplifier product portfolio for wireless infrastructure that spans multiple levels of integration, including; discrete transistors, multistage IC’s, and multi-chip modules (MCM), as well as leveraging GaN and Silicon LDMOS from the latest cutting edge NXP fabs (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
optical inspection RoHS2 compliant (Directive 2015/863/EU) Applications Ideal for chip-on-board, chip-on-flex, multi-chip modules, and wire-bond encapsulation. Compatible with Dymax UV/LED spot lamps, flood lamps, and conveyor systems that provide balanced UV and visible wavelengths for fast, deep cures. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
-Die Integration Enables compact, high-density System-in-Package (SiP) and Multi-Chip Module (MCM) designs (read more)
Browse RF Switches Datasheets for Win Source Electronics -
in multi-channel parallel optical transmitter assemblies, combining compact circuit routing with effective thermal management. 800G FR4 Optical Modules Custom metallized circuits and die-attach areas can be designed according to the chip, electrode layout and package architecture of (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Statistical Process Control Applied to Automated Dispense of Silver Filled Epoxy for Commercial Millimeter Wave Multi Chip Module (.pdf)
, to produce the first volume low cost 28 Ghz Commercial Millimeter Wave Multi Chip Module Reciever.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Oregon R &D unit for software, wireless products Alpha claims low-cost multi-chip module for high-frequency communications Workstation shipments drop due to memory shortages, says IDC MPU startup Transmeta files IPO Agilent sales jump 28% with surge in test, semiconductors Winbond's sales grow 63.6%
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Motorola SPS becomes Freescale Semiconductor IBM's 90-nm PowerPC chip boasts SOI, strained silicon Q-Star debuts digital IDDT module for ATE Matsushita to build PDP fab, plans to spend $850 million with Noreen Harned of ASML China's automotive chip market to hit $1.45 billion by 2007 Voice-over-IP
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
of transponders consists of a 10-Gbits transmitter and receiver, 16:1 electrical mux/demux components, and clock and data recovery (CDR) circuits all in the same module. Semiconductor Alert! (Aug. 28-Sept. 1) Chip-testing houses struggle to get new ATE systems SAN JOSE -- Faced with expanding lead times
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Commentary & analysis of week's chip news Japan's Ulvac rolls out wafer cleaning system METHUEN, Mass. -- Ulvac Technologies Inc. here has expanded its semiconductor equipment portfolio, announcing a new, low-cost cleaning system for 6- and 8-inch wafer fab applications. The new system, dubbed
-
Using Serial RapidIO (R) to Optimize Baseband Interconnect in DSP-based 3G Base Stations
a significant portion of infrastructure cost. Open standards within the Node B allow costs to be reduced by enabling a more competitive environment and allowing multi-vendor solutions. The baseband card in a UMTS wireless base station (Figure 1) receives the digitized antenna data from the RF module
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. The electric field distribution and its gradient VE ¼ VðVfÞ. were modeled numerically in Comsol multi-physics 3.5 using. the AC/DC module (Comsol Inc., Burlington, MA). This is. done by solving for the potential distribution, 4, using the. Laplace's equation, V,ðsVfÞ ¼ 0, where s* is the complex
More Information Top
-
Coupled Data Communication Techniques for High-Performance and Low-Power Computing
Two die mounted via recessed bumps with capacitive coupling on a silicon multi chip module Solder bumps 3-metal MCM (bottom), and solder bumps.
-
Wiring And Crosstalk Avoidance In Multi-chip Module Design
[4] R. Bruce, W. Meuli, and J. Ho, " Multi chip modules ," in Proceedings, 26th Design Automation Conference, Las Vegas, NV, June 1989,pp.
-
Analysis of materials and structure tradeoffs in thin and thick film multi-chip packages
Fig. 1 shows a plot of the simulated size (in cm) of a multi chip module as a function of the number of chips it contains, and the number of logic circuits contained on each chip.
-
Deformation and damage of materials of the structure and connecting technique
individually gehäustes semiconductor structure element multi chip module .
-
Layout synthesis of electronic circuits
[7.2] Cho, J. D.; Sarrafzadeh, M.: The pin Redistribution problem in multi chip of module .
-
Design of Systems on a Chip: Design and Test
An MCM [ Multi Chip Module ] is a way of packaging several unpackaged inte- grated circuits on a common substrate.
-
Staged Attitude-Metrology Pointing Control and
Parametric Integrated Modeling for Space-based
Optical Systems
MACE Middeck Active Control Experiment MCM Multi Chip Module MIT Massachusetts Institute of Technology MOST Modular Optical Space Telescope OPD Optical Path Difference PADS Position and Attitude Determination System PPOP Precision Pointing Optical Payload SAM Sub Aperture Metrology SPHERES micro-satellite .
-
MRS Online Proceedings Library - A New Polyimide for Multi-Chip Modules Applications - Cambridge Journals Online
It's inherent features in process ability, planarity, heat resistance, and patternability make it ideal for production use in multi chip modules .
-
Capacitive coupling of data and power for 3D silicon-on-insulator VLSI
Capacitive coupling multi chip module for data and power is an enabling technology for 3D VLSI fabrication.
Indicates content that may require registration and/or purchase.