Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: FINE-WIRE/MULTI-WIRE STRAND MADE OF BARE COPPER ROHS COMPLIANT: YES NSULATION TINNED-COPPER BRAIDING PVCOUTER SHEATH PEBBLE GREY
-
Supplier: Allied Electronics, Inc.
Description: aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770. 22 AWG stranded TC drain wire.
-
Supplier: Allied Electronics, Inc.
Description: aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770. 20 AWG stranded tc drain wire.
-
-
Supplier: Allied Electronics, Inc.
Description: aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770. 20 AWG stranded tc drain wire.
-
Supplier: Allied Electronics, Inc.
Description: aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770. 22 AWG stranded TC drain wire.
-
Supplier: Waytek, Inc.
Description: *Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB2-0 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 28 lbs. per 100' Typical stranding:
- North American (AWG): 2 AWG
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Cable Insulation: Polyvinyl Chloride (PVC)
-
Supplier: Waytek, Inc.
Description: *Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB1-0 Category: Battery Cable 1 Ga. cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 31 lbs. per 100' Typical
- North American (AWG): 1 AWG
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Cable Insulation: Polyvinyl Chloride (PVC)
-
Electrical Power Wires - SGT Battery Cable WB2-2, 2 Ga., Bare Copper, 133/23 Stranding, Red -- WB2-2Supplier: Waytek, Inc.
Description: *Spool Sizes Available: 100', 250'*, 500'* SGT Battery Cable WB2-2 Category: Battery Cable SAEJ1127-SGT Multi-stranded bare copper conductor cable Resistant to oil, most acids, grease, and abrasion 221°F (105°C) to -58°F (-50°C) Approximate Weight: 28 lbs. per 100' Typical stranding:
- North American (AWG): 2 AWG
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Cable Insulation: Polyvinyl Chloride (PVC)
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 500' & 1000' Southwire 58130802 Multi-Conductor Shielded Cable Category: Strobe Cable Manufacturer: Southwire Stranded tinned copper conductors PVC insulation Stranded tinned copper drain wire with aluminum mylar overall shield Cabled with ripcord
- Number of Conductors: 3 #
- North American (AWG): 22 AWG
- Features: Bulk Cable, Other
- Product Type: Multiconductor Cable
-
Supplier: Lapp Tannehill
Description: 4180411 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1007 UL 1569 TYPE : H05V-K SERIES : ÖLFLEX® Multi-Standard H05V-K AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET
- Rated Voltage: 300 volts
- Nominal Outer Diameter: 0.1 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 22 AWG
-
Supplier: Lapp Tannehill
Description: AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : PVC
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.35 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 6 AWG
-
Supplier: Lapp Tannehill
Description: : 4160811 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : X07V-K SERIES : OLFLEX® Multi-Standard X07V-K AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.27 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 8 AWG
-
Supplier: Lapp Tannehill
Description: AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1063 TYPE : H07V-K SERIES : ÖLFLEX® Multi-Standard H07V-K AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded STRAND COUNT : High strand count CONDUCTOR MATERIAL : Tinned copper JACKET COLOR :
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.27 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 8 AWG
-
Supplier: SAB North America
Description: BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures, mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables
- Number of Conductors: 5 #
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: 250 C
- North American (AWG): 18 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 14 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C UL Voltage: 600 Volts Applications: Public address systems Intercom systems
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 14 AWG
-
Supplier: TelephoneStuff.com
Description: PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing
- Material: Aluminum, Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing
- Material: Aluminum, Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing
- Material: Aluminum, Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing
- Material: Aluminum, Steel
- Application: Cable & Wire
-
Supplier: Ryan Electronics Corporation
Description: used in arctic conditions to high temperature cable for industrial furnaces, we will meet your needs! Our conductor offering includes: Bare copper Tinned copper Plated copper All major thermocouple alloys **All of the above can be specified in solid or stranded constructions We
- Standards / Certifications: MIL-SPEC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1346912-7772405 Category: Cables, Wires - Multiple Conductor Cables Series: SD 960 CY TP Features: Flame Retardant, UV Resistant Package: Spool Wire Gauge: 24 AWG Cable Type: Multi-Pair Usage: Industrial Voltage: 300 V Number of Conductors: 10 (5 Pair
-
Supplier: Newark, An Avnet Company
Description: CABLE CUTTER, 15MM, 170MM; Overall Length:170mm; Cutting Capacity Max:15mm; For Use With:Single-Strand, Multi-Strand and Fine-Wire Aluminium and Copper Cables; Blade Edge:Shear; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: COMPACT CABLE CUTTER, SHEAR, CU/AL, 8"; Overall Length:8"; Cutting Capacity Max:-; For Use With:24AWG Copper, Aluminium Multi-Strand Cables and Wires; Blade Edge:Shear; Product Range:- RoHS Compliant: NA
-
Supplier: General Cable
Description: FPLP, MULTI CONDUCTOR TYPE 1000 FT 0.18 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 0 to 75 C
- North American (AWG): 16 AWG
-
Supplier: SAE International
Description: Other wire types may be tested but cannot claim compliance. Examples of "other" wire types are compressed core, compacted core, solid wire core, and center strand materials other than copper, copper alloy, aluminum, or aluminum alloy. Examples of different
-
Supplier: Southwire Company, LLC
Description: FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.158 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 21 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 18 AWG
-
Supplier: Thermal Wire and Cable LLC
Description: Tinned copper conductor is standard but is also available with bare, uncoated copper strands. Available in multi conductor cables and shielded pairs. *Please specify color : 0-black, 1-brown, 2-red, 3-orange, 4-yellow, 5-green, 6-blue, 7-purple, 8-gray, 9-white. Intended
- North American (AWG): 22 AWG
- Number of Conductors: 1 #
- Rated Amperage: 11 amps
- Operating Temperature: 125 C
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp. manufactures a complete line of extra heavy duty multi-conductor control cables. Conductors are of tinned copper strand with 1/32" wall of polyvinylchloride primary insulation for use up to 105°C. Per MIL-W-16878/3, insulated for 3000 volts
- Number of Conductors: 7 to 72 #
- North American (AWG): 12 to 22 AWG
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: HAVE, Inc.
Description: Insulation Material: PVC - Polyvinyl Chloride Outer Shield Material: Unshielded Outer Jacket Material: PVC - Polyvinyl Chloride Plenum (Y/N): N Applications: Audio Wire and Cable, High Flex Multi-Conductor for Speaker Connections, including Bi-wire speaker connections. SOLD PER
-
Supplier: Philatron Wire & Cable
Description: BE COMPLIANT AND SAFE Specify Solar Wire™ For Your Solar Projects Philatron Solar Wires Are PV UL Listed And NEC Compliant High Quality Crosslinked Polyethlene (XLPE) Insulation. Carry A Unique Multi-UL Rating: Types; XHHW2, SIS, And RHW2 Philatron (UL) (volts) (size) PV
- North American (AWG): 18 to 1 AWG
- Rated Voltage: 0.6 to 2 kilovolts
- Operating Temperature: -40 to 90 C
- Features: AWG 2/0, 3/0, 4/0 or Larger, Bulk Cable, Other
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp., manufactures a standard line of Polytetrafluoroethylene (PTFE)INSULATED multi-conductor signal and control cables designed for extreme environments and rough usage. Construction is widely used in aerospace and industrial applications requiring a
- Number of Conductors: 7 to 60 #
- Rated Voltage: 3.4 kilovolts
- Operating Temperature: 55 to 75 C
- North American (AWG): 16 to 24 AWG
-
Supplier: National Wire & Cable Corporation
Description: Single Conductors with Polytetrafluoroethylene (PTFE) Insulation National Wire & Cable Corp., manufactures a standard line of INSULATED multi-conductor signal and control cables designed for extreme environments and rough usage. Construction is widely used in aerospace and industrial
- Number of Conductors: 7 to 60 #
- Operating Temperature: 55 to 75 C
- North American (AWG): 16 to 24 AWG
- Product Category: Bulk Cable
-
Supplier: Technic, Inc.
Description: Plating Controlled Depth Selective Stripe Selective Spot Materials (Flat, Formed/Stamped or Wire) Copper & Copper alloy Steel strip Aluminum & Aluminum alloy strip Foils Thin Film/Mylar/Plastics Line Configurations (Vertical and Horizontal) Single & Multi-strand
- Machinery Type: Continuous Web - Reel to Reel
- Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.)
- Process / Technology: Electroplating
-
Supplier: Win Source Electronics
Description: °C REACH SVHC: No SVHC Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 20 AWG Outside Diameter: 6.9 mm Number of Strands: 7
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp. manufactures a complete line of extra heavy duty multi-conductor control cables. Conductors are of tinned copper strand with 1/32" wall of polyvinylchloride primary insulation for use up to 105°C. Per MIL-W-16878/3, insulated for 3000 volts
- Number of Conductors: 7 to 102 #
- North American (AWG): 12 to 22 AWG
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
Find Suppliers by Category Top
Featured Products Top
-
PVC Multiconductor Cable Temperature: -55 C to 105 C. Voltage Rating: 600 volts. U=Cabled conductors only S=Cabled conductors with tinned-copper braided shield J=Cabled conductors, overall jacket only SJ (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
is made with 7 x 36 tinned copper stranding for higher quality flexibility. With 14, 16, 20 and 40 conductors to choose from, you have a variety of options to fit your testing requirements. Purchased by the foot (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
designing and manufacturing flexible multi-conductor cable tailored to your specific requirements. Design Methods: Miniaturization Flexible Stranding Thin wall/flexible insulating compounds and barrier layers Fine wire shields (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
with a .005″ of extruded PVC providing ultimate flexibility in a micro-miniature hook up wire. Temperature rating to 105°C. Voltage rating 300 volts. Resistant to acids, oils, alkalis, flame, solvents and moisture. Most items also available using tinned copper stranding. (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Wire Single film-insulated wire strand, twisted with optional outer insulation of textile yarn, tape or extruded compounds. Litz Type 2 Bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet (read more)
Browse Datasheets for New England Wire Technologies Corporation -
between windings. All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet (read more)
Browse Datasheets for New England Wire Technologies Corporation -
custom wire and cable in single-end, stranded and Litz wire multi-conductor cable configurations. While magnet wire in the single-end or Litz wire form is the most common winding wire, its coating has been found to be susceptible to insulation loss between winding turns, separate windings and between (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
wire and cable using oxygen-free copper with gold, silver, nickel, or tin plating, along with Litz conductors and our proprietary NEWcel® low-dielectric plastics. We work directly with manufacturers to meet the uncompromising demands of high-end consumer and commercial AV installations (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Conductor Materials
New England Wire Technologies is well known in the industry as a manufacturer of high-quality braided wire products...stand-alone braided products as well as a broad range of flexible cables and strands which are used primarily in our specialty single and multi-conductor cables. We offer a full
More Information Top
-
Effect of power line filter on MOV clamping voltage
In both the set of experiments mentioned above the circuit length of wires used was less than 7.5cms and it was 5A rating multi strand copper wire (fig 3).
-
Triple-probe Diagnostic Measurements in Plasma of GLAST Spherical Tokamak
Probe head comprises three parallel and cylindrical tung- sten wires each having 1 mm diameter and 3 mm length (see Fig. 1), and is connected to multipin feedthrough using multi - strand copper wires .
-
Experimenting with photoelectrochemical cells in drinking straws: practical aids for
learning about solar energy in school or at home
2 mm multi - strand copper wire Counter electrodes .
-
The use of MP3 recorders to log data from equine hoof mounted accelerometers
The accelerometer was connected to PVC-coated multi - strand copper wire (65 x 28 AWG)2 coiled helically around a core of 2 mm nylon climbing rope3 surrounded by 5–12 mm bore polyester braid4.
-
Galileo Institute For Astronomy (IFA) Charge-Coupled Device (CCD) System
A fine multi - stranded copper wire , however, is used for the main ground return from the socket strips to the preamplifier board.
-
Fluid and thermal performance analysis of PMSM used for driving
Due to the complexity of the filling materials in slots and stator windings, in which multi - stranded copper wires were irregularly arranged, it was difficult to build an actual model for the purpose of calculating the thermal conductiv- ity inside the slots.
-
Thin film solar cell of SnS absorber with cubic crystalline structure
…cells, each of area approximately 1 cm2 developed on a SS-sheet of 2.5 Â 7.5 cm2 on which the GIXRD and optical reflectance measurements were made; (c) finished solar cells with multi - strand copper wire fixed to them using…
-
Global Trends in Information Systems and Software Applications
All the electrodes are connected to the EIT electronic hardware through the low resistive flexible multi - strand copper wires and steel crocodile clips (Fig.-2a).
Indicates content that may require registration and/or purchase.